- Manufacturer
- Adjustment Type
- Base Part Number
- Factory Lead Time
- Max Operating Temperature
- Military Standard
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Turns
- Packaging
- Part Status
Attribute column
Categories
Trimmer Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Ihs Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Number of Elements | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Positions of Adjustment | Product Depth (mm) | Product Diameter (mm) | Rad Hardened | Risk Rank | RoHS | Rohs Code | Rotational Angle | Shaft Diameter (mm) | Shaft Length | Switch Option | Tolerance (+ or -) | Voltage, Rating | Packaging | Tolerance | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Power Rating | Packing Method | Max Power Dissipation | Construction | Resistor Type | Reach Compliance Code | Military Standard | Termination Style | Rated Power Dissipation (P) | Actuator Type | Working Voltage | Failure Rate | Size Code | Rated Temperature | ELV | Number of Turns | Actuator Orientation | Ganging Number | Resistance Law | Bushing Type | Product Length (mm) | Height | Length | Width | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 404806392015 TE Connectivity | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 3 | TE CONNECTIVITY LTD | 404806392015 | - | Through Hole | 1 | -55C to 125C | - | - | , | - | - | RECTANGULAR PACKAGE | - | - | Obsolete | TOP | 9.5(mm) | Not Required(mm) | No | 8.4 | - | Yes | - | 3.7(mm) | - | NO | 10% | - | - | 10% | - | - | - | EAR99 | ±250(ppm/°C) | Trimmer | 500000 Ω | - | - | - | - | 8533.40.80.50 | 0.5 (1/2)(W) | - | - | - | TRIMMER | - | Not Required | Pin | 0.5 W | SCREW | - | Not Required | - | - | - | 1 | VERTICAL | - | LINEAR | NOT REQUIRED | 9.5(mm) | - | - | - | 4.95(mm) | ||
![]() 404806411011 TE Connectivity | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 3 | TE CONNECTIVITY LTD | 404806411011 | - | - | - | - | - | - | unknown | - | - | RECTANGULAR PACKAGE | - | - | Contact Manufacturer | - | - | - | - | 5.69 | - | Yes | - | - | - | - | - | - | - | 10% | - | - | - | EAR99 | - | - | 20000 Ω | - | - | - | - | 8533.40.80.50 | - | - | - | - | TRIMMER | - | - | - | 0.5 W | SCREW | - | - | - | - | - | 25 | VERTICAL | - | LINEAR | - | - | - | - | - | - | ||
![]() 44JR25KLFT13 TT Electronics | 10 |
| - | - | - | YES | HOOK | SURFACE MOUNT | 3 | BI TECHNOLOGIES CORP | 44JR25KLFT13 | - | - | - | - | 150 °C | -65 °C | SMT, 1918 | 3.73 mm | 4.83 mm | RECTANGULAR PACKAGE | SMT | 4.57 mm | Active | - | - | - | - | 5.14 | - | Yes | 3240 deg | - | - | - | - | - | - | 10% | e3 | Yes | - | EAR99 | 100 ppm/°C | - | 25000 Ω | Matte Tin (Sn) | - | - | - | 8533.40.80.50 | - | TR, EMBOSSED, 13 INCH | - | Rectangular | TRIMMER | compliant | - | - | 0.25 W | SCREW | 300 V | - | 1918 | 85 °C | - | 9 | HORIZONTAL | 1 | LINEAR | - | - | - | - | - | - | ||
![]() 44JR20KLFT13 TT Electronics | In Stock | - | - | - | - | YES | HOOK | SURFACE MOUNT | 3 | BI TECHNOLOGIES CORP | 44JR20KLFT13 | - | - | - | - | 150 °C | -65 °C | SMT, 1918 | 3.73 mm | 4.83 mm | RECTANGULAR PACKAGE | SMT | 4.57 mm | Active | - | - | - | - | 5.14 | - | Yes | 3240 deg | - | - | - | - | - | - | 10% | e3 | Yes | - | EAR99 | 100 ppm/°C | - | 20000 Ω | Matte Tin (Sn) | - | - | - | 8533.40.80.50 | - | TR, EMBOSSED, 13 INCH | - | Rectangular | TRIMMER | compliant | - | - | 0.25 W | SCREW | 300 V | - | 1918 | 85 °C | - | 9 | HORIZONTAL | 1 | LINEAR | - | - | - | - | - | - | ||
![]() 44GR25KLFT13 TT Electronics | 10 |
| - | - | - | YES | GULL WING | SURFACE MOUNT | 3 | BI TECHNOLOGIES CORP | 44GR25KLFT13 | - | - | - | - | 150 °C | -65 °C | SMT, 1918 | 3.91 mm | 4.83 mm | RECTANGULAR PACKAGE | SMT | 4.57 mm | Active | - | - | - | - | 5.14 | - | Yes | 3240 deg | - | - | - | - | - | - | 10% | e3 | Yes | - | EAR99 | 100 ppm/°C | - | 25000 Ω | Matte Tin (Sn) | - | - | - | 8533.40.80.50 | - | TR, EMBOSSED, 13 INCH | - | Rectangular | TRIMMER | compliant | - | - | 0.25 W | SCREW | 300 V | - | 1918 | 85 °C | - | 9 | HORIZONTAL | 1 | LINEAR | - | - | - | - | - | - | ||
![]() 404806505015 TE Connectivity | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 3 | TE CONNECTIVITY LTD | 404806505015 | - | Through Hole | 1 | -55C to 125C | - | - | , | - | - | RECTANGULAR PACKAGE | - | - | Obsolete | SIDE | 4.9(mm) | Not Required(mm) | No | 7.84 | - | Yes | - | 2.5(mm) | 1.3(mm) | NO | 10% | - | - | 10% | - | - | - | EAR99 | ±250(ppm/°C) | Trimmer | 500000 Ω | - | - | - | - | 8533.40.80.50 | 0.75 (3/4)(W) | - | - | - | TRIMMER | - | Not Required | Pin | 0.75 W | SCREW | - | Not Required | - | - | - | 15 | HORIZONTAL | - | LINEAR | NOT REQUIRED | 20.6(mm) | - | - | - | 6.5(mm) | ||
![]() 404806505017 TE Connectivity | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 3 | TE CONNECTIVITY LTD | 404806505017 | - | - | - | - | - | - | ROHS COMPLIANT | - | - | RECTANGULAR PACKAGE | - | - | Obsolete | - | - | - | - | 5.66 | - | Yes | - | - | - | - | - | - | - | 10% | - | - | - | EAR99 | - | - | 2000000 Ω | - | - | - | - | 8533.40.80.50 | - | - | - | - | TRIMMER | compliant | - | - | 0.75 W | SCREW | - | - | - | - | - | 15 | HORIZONTAL | - | LINEAR | - | - | - | - | - | - | ||
![]() 404806347010 TE Connectivity | In Stock | - | - | 16 Weeks | - | NO | WIRE | THROUGH HOLE MOUNT | 3 | TE CONNECTIVITY LTD | 404806347010 | - | - | - | - | - | - | ROHS COMPLIANT | - | - | CIRCULAR PACKAGE | - | - | Obsolete | - | - | - | - | 5.58 | - | Yes | - | - | - | - | - | - | - | 10% | - | - | - | EAR99 | - | - | 10000 Ω | - | - | - | - | 8533.40.80.50 | - | - | - | - | TRIMMER | compliant | - | - | 0.5 W | SCREW | - | - | - | - | - | 1 | VERTICAL | - | LINEAR | - | - | - | - | - | - | ||
![]() 404806391009 TE Connectivity | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 3 | TE CONNECTIVITY LTD | 404806391009 | 4295 | - | - | - | - | - | , | - | - | RECTANGULAR PACKAGE | - | - | Contact Manufacturer | - | - | - | - | 5.66 | - | Yes | - | - | - | - | - | - | - | 10% | - | - | - | EAR99 | - | - | 5000 Ω | - | - | - | - | 8533.40.80.50 | - | - | - | - | TRIMMER | - | - | - | 0.5 W | SCREW | - | - | - | - | - | 1 | VERTICAL | - | LINEAR | - | - | - | - | - | - | ||
![]() 404806391007 TE Connectivity | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 3 | TE CONNECTIVITY LTD | 404806391007 | - | - | - | - | - | - | ROHS COMPLIANT | - | - | RECTANGULAR PACKAGE | - | - | Obsolete | - | - | - | - | 5.66 | - | Yes | - | - | - | - | - | - | - | 10% | - | - | - | EAR99 | - | - | 1000 Ω | - | - | - | - | 8533.40.80.50 | - | - | - | - | TRIMMER | compliant | - | - | 0.5 W | SCREW | - | - | - | - | - | 1 | VERTICAL | - | LINEAR | - | - | - | - | - | - | ||
![]() 404806411017 TE Connectivity | In Stock | - | - | - | Radial, Through Hole | NO | WIRE | THROUGH HOLE MOUNT | 3 | TE CONNECTIVITY LTD | 404806411017 | 4290 | Through Hole | 1 | -55C to 125C | - | - | unknown | - | - | RECTANGULAR PACKAGE | - | - | Contact Manufacturer | TOP | 4.7(mm) | Not Required(mm) | No | 5.34 | Compliant | Yes | - | 2.25(mm) | 1.5(mm) | NO | 10% | 300 V | Bulk | 10% | - | - | PC Pin | EAR99 | ±100(ppm/°C) | Trimmer | 2000000 Ω | - | 125 °C | -25 °C | Cermet | 8533.40.80.50 | 0.5 (1/2)(W) | - | 500 mW | - | TRIMMER | - | Not Required | Pin | 0.5 W | SCREW | - | Not Required | - | - | Compliant | 25 | VERTICAL | - | LINEAR | NOT REQUIRED | 10(mm) | 10.0076 mm | 9.4996 mm | 4.699 mm | 11.5(mm) | ||
![]() 404806391006 TE Connectivity | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 3 | TE CONNECTIVITY LTD | 404806391006 | - | - | - | - | - | - | , | - | - | RECTANGULAR PACKAGE | - | - | Obsolete | - | - | - | - | 5.66 | - | Yes | - | - | - | - | - | - | - | 10% | - | - | - | EAR99 | - | - | 500 Ω | - | - | - | - | 8533.40.80.50 | - | - | - | - | TRIMMER | - | - | - | 0.5 W | SCREW | - | - | - | - | - | 1 | VERTICAL | - | LINEAR | - | - | - | - | - | - | ||
![]() 44JR100LFT13 TT Electronics | In Stock | - | - | - | - | YES | HOOK | SURFACE MOUNT | 3 | BI TECHNOLOGIES CORP | 44JR100LFT13 | - | - | - | - | 150 °C | -65 °C | SMT, 1918 | 3.73 mm | 4.83 mm | RECTANGULAR PACKAGE | SMT | 4.57 mm | Active | - | - | - | - | 5.14 | - | Yes | 3240 deg | - | - | - | - | - | - | 10% | e3 | Yes | - | EAR99 | 100 ppm/°C | - | 100 Ω | Matte Tin (Sn) | - | - | - | 8533.40.80.50 | - | TR, EMBOSSED, 13 INCH | - | Rectangular | TRIMMER | compliant | - | - | 0.25 W | SCREW | 300 V | - | 1918 | 85 °C | - | 9 | HORIZONTAL | 1 | LINEAR | - | - | - | - | - | - | ||
![]() 404806433010 TE Connectivity | In Stock | - | - | 16 Weeks | - | NO | WIRE | THROUGH HOLE MOUNT | 3 | TE CONNECTIVITY LTD | 404806433010 | - | - | - | - | - | - | , | - | - | RECTANGULAR PACKAGE | - | - | Obsolete | - | - | - | - | 5.68 | - | Yes | - | - | - | - | - | - | - | 10% | - | - | - | EAR99 | - | - | 10000 Ω | - | - | - | - | 8533.40.80.50 | - | - | - | - | TRIMMER | - | - | - | 0.25 W | SCREW | - | - | - | - | - | 12 | HORIZONTAL | - | LINEAR | - | - | - | - | - | - | ||
![]() 404806505012 TE Connectivity | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 3 | TE CONNECTIVITY LTD | 404806505012 | - | - | - | - | - | - | , | - | - | RECTANGULAR PACKAGE | - | - | Obsolete | - | - | - | - | 5.66 | - | Yes | - | - | - | - | - | - | - | 10% | - | - | - | EAR99 | - | - | 50000 Ω | - | - | - | - | 8533.40.80.50 | - | - | - | - | TRIMMER | - | - | - | 0.75 W | SCREW | - | - | - | - | - | 15 | HORIZONTAL | - | LINEAR | - | - | - | - | - | - | ||
![]() 404806392013 TE Connectivity | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 3 | TE CONNECTIVITY LTD | 404806392013 | - | - | - | - | - | - | , | - | - | RECTANGULAR PACKAGE | - | - | Obsolete | - | - | - | - | 5.66 | - | Yes | - | - | - | - | - | - | - | 10% | - | - | - | EAR99 | - | - | 100000 Ω | - | - | - | - | 8533.40.80.50 | - | - | - | - | TRIMMER | - | - | - | 0.5 W | SCREW | - | - | - | - | - | 1 | VERTICAL | - | LINEAR | - | - | - | - | - | - | ||
![]() 404806413012 TE Connectivity | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 3 | TE CONNECTIVITY LTD | 404806413012 | - | - | - | - | - | - | unknown | - | - | RECTANGULAR PACKAGE | - | - | Obsolete | - | - | - | - | 5.69 | - | Yes | - | - | - | - | - | - | - | 10% | - | - | - | EAR99 | - | - | 50000 Ω | - | - | - | - | 8533.40.80.50 | - | - | - | - | TRIMMER | - | - | - | 0.5 W | SCREW | - | - | - | - | - | 25 | VERTICAL | - | LINEAR | - | - | - | - | - | - | ||
![]() 404806412011 TE Connectivity | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 3 | TE CONNECTIVITY LTD | 404806412011 | - | - | - | - | - | - | unknown | - | - | RECTANGULAR PACKAGE | - | - | Obsolete | - | - | - | - | 8.45 | - | Yes | - | - | - | - | - | - | - | 10% | - | - | - | EAR99 | - | - | 20000 Ω | - | - | - | - | 8533.40.80.50 | - | - | - | - | TRIMMER | - | - | - | 0.5 W | SCREW | - | - | - | - | - | 25 | HORIZONTAL | - | LINEAR | - | - | - | - | - | - | ||
![]() 44GR200LFT13 TT Electronics | 40 |
| - | - | - | YES | GULL WING | SURFACE MOUNT | 3 | BI TECHNOLOGIES CORP | 44GR200LFT13 | - | - | - | - | 150 °C | -65 °C | SMT, 1918 | 3.91 mm | 4.83 mm | RECTANGULAR PACKAGE | SMT | 4.57 mm | Active | - | - | - | - | 5.14 | - | Yes | 3240 deg | - | - | - | - | - | - | 10% | e3 | Yes | - | EAR99 | 100 ppm/°C | - | 200 Ω | Matte Tin (Sn) | - | - | - | 8533.40.80.50 | - | TR, EMBOSSED, 13 INCH | - | Rectangular | TRIMMER | compliant | - | - | 0.25 W | SCREW | 300 V | - | 1918 | 85 °C | - | 9 | HORIZONTAL | 1 | LINEAR | - | - | - | - | - | - | ||
![]() 404806411014 TE Connectivity | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 3 | TE CONNECTIVITY LTD | 404806411014 | - | - | - | - | - | - | unknown | - | - | RECTANGULAR PACKAGE | - | - | Contact Manufacturer | - | - | - | - | 5.69 | - | Yes | - | - | - | - | - | - | - | 10% | - | - | - | EAR99 | - | - | 200000 Ω | - | - | - | - | 8533.40.80.50 | - | - | - | - | TRIMMER | - | - | - | 0.5 W | SCREW | - | - | - | - | - | 25 | VERTICAL | - | LINEAR | - | - | - | - | - | - |