- Manufacturer
- Adjustment Type
- Base Part Number
- Factory Lead Time
- Max Operating Temperature
- Military Standard
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Turns
- Packaging
- Part Status
Attribute column
Categories
Trimmer Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Surface Mount | Terminal Shape | Weight | Resistive Material | Adjustment | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temperature (Min.) | Package | Product Status | RoHS | Tradename | Unit Weight | Voltage Rated | Voltage, Rating | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Color | Power (Watts) | HTS Code | Subcategory | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Orientation | Depth | Construction | Resistor Type | Reach Compliance Code | Base Part Number | Military Standard | Termination Style | Voltage - Rated AC | Rated Power Dissipation (P) | Actuator Type | Lead Length | Working Voltage | Lead Diameter | Size Code | Rated Temperature | Adjustment Type | Product Type | Number of Turns | Taper | Actuator Orientation | Rotation Angle | Outside Diameter | Ganging Number | Element Type | Product | Product Category | Diameter | Height | Length | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3224G-1-203E Bourns Inc. | 20 |
| - | 6 Weeks | - | Surface Mount | Surface Mount | - | - | 283mg | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300V | - | Tape & Reel (TR) | 2007 | Trimpot® 3224 - Sealed | Rectangular - 0.181 x 0.138 Face x 0.154 H 4.60mmx3.50mmx3.90mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Gull Wing | - | ±100ppm/°C | - | 20kOhm | Matte Tin (Sn) | 150°C | -65°C | Cermet, Potentiometer | - | 0.25W 1/4W | - | - | 250mW | - | TR, EMBOSSED, 7 INCH | 250mW | - | 6mm | Trimmer Pot | TRIMMER | - | 3224G | Not | Gull Wing | - | 0.25W | SCREW | - | - | - | 1918 | 85°C | Side Adjustment | - | 12 | Linear | HORIZONTAL | 4320 deg | - | - | - | - | - | - | 3.9116mm | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() 3009Y-1-205LF Bourns Inc. | 49 |
| Datasheet | 7 Weeks | Tin | Through Hole | Through Hole | - | WIRE | 1.417476g | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2007 | Trimpot® 3009 - Sealed | Rectangular- 0.354 x 0.190 Facex0.750L 8.98mmx4.83mmx19.05mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | - | 2MOhm | - | 150°C | -55°C | - | - | 0.75W 3/4W | 8533.40.80.50 | - | 750mW | - | - | 750mW | - | - | - | TRIMMER | not_compliant | 3009Y | - | PC Pins | - | 0.75W | SCREW | 5.33mm | 400V | 0.51 mm | - | 70°C | Side Adjustment | - | 15 | - | HORIZONTAL | 5400 deg | - | 1 | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 3299Y-1-103LF Bourns Inc. | 300 |
| - | 6 Weeks | Tin | PCB, Panel, Through Hole | Through Hole | - | WIRE | 992.233309mg | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300V | - | Tube | 2005 | Trimpot® 3299 - Sealed | Rectangular - 0.375 x 0.240 Face x 0.395 H 9.53mmx6.10mmx10.03mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | - | 10kOhm | - | 125°C | -55°C | - | Blue | 0.5W 1/2W | - | - | 500mW | 300V | - | 500mW | - | 6.1mm | Trimmer Pot | TRIMMER | - | 3299Y | Not | PC Pins | - | 0.5W | SCREW | 6.22mm | - | 0.51 mm | 3824 | 70°C | Top Adjustment | - | 25 | Linear | VERTICAL | 9000 deg | - | - | - | - | - | - | 9.525mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 3386X-DF6-104LF Bourns Inc. | 45 |
| - | - | - | - | Through Hole | - | - | - | Cermet | Side Slot | - | Bourns | 100 | Bourns | + 125 C | Bourns Inc. | - 55 C | PCB Mount | - | Tube | Active | Details | Trimpot | 0.029983 oz | - | - | Tube | - | - | Square - 0.375" x 0.375" Face (9.53mm x 9.53mm) | ±10% | - | - | - | - | - | - | - | ±100ppm/°C | 0.375 in Trimmer Resistors - Single Turn | 100 kOhms | - | - | - | - | - | 0.5W, 1/2W | - | Potentiometers, Trimmers & Rheostats | 500 mW (1/2 W) | - | - | - | Horizontal Adjustment | - | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | - | Side Adjustment | Trimmer Resistors | 1 | - | - | - | - | - | Cermet | Single Turn | Trimmer Resistors - Through Hole | - | 9.53 mm | 9.53 mm | - | - | - | - | - | ||
![]() 3296Z-1-102 Bourns Inc. | 32 |
| Datasheet | 7 Weeks | - | Panel, Through Hole | Through Hole | - | WIRE | 850.485694mg | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2007 | Trimpot® 3296 - Sealed | Rectangular - 0.395 x 0.190 Face x 0.395 H 10.03mmx4.83mmx10.03mm | ±10% | e0 | no | Active | Not Applicable | 3 | Pin | EAR99 | ±100ppm/°C | - | 1kOhm | Tin/Lead (Sn/Pb) | 150°C | -55°C | - | Blue | 0.5W 1/2W | 8533.40.80.50 | - | 500mW | 500V | - | 500mW | - | - | Multi-Turn | TRIMMER | not_compliant | 3296Z | - | PC Pins | - | 0.5W | SCREW | 6.4mm | 300V | 0.51 mm | - | 70°C | Side Adjustment | - | 25 | Linear | HORIZONTAL | - | - | 1 | - | - | - | - | 10.033mm | - | 5.59mm | - | No SVHC | Non-RoHS Compliant | Contains Lead | ||
![]() 3339S-1-501 Bourns Inc. | In Stock | - | Datasheet | 9 Weeks | - | PCB, Through Hole | Through Hole | - | WIRE | 566.990462mg | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2007 | Trimpot® 3339 - Sealed | Rectangular - 0.375 x 0.320 Face x 0.375 H 9.53mmx8.13mmx9.53mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | PC Pin | EAR99 | ±100ppm/°C | - | 500Ohm | Tin/Lead (Sn90Pb10) | 150°C | -55°C | - | - | 0.5W 1/2W | - | - | 500mW | - | - | 500mW | - | - | - | TRIMMER | not_compliant | 3339S | - | PC Pins | - | 0.5W | SCREW | - | 300V | - | - | 85°C | Side Adjustment | - | 4 | Linear | HORIZONTAL | - | - | 1 | - | - | - | - | 9.525mm | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 3296W-1-103RLF Bourns Inc. | In Stock |
| - | 7 Weeks | Tin | PCB, Through Hole | Through Hole | - | WIRE | 850.485694mg | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2007 | Trimpot® 3296 - Sealed | Rectangular - 0.375 x 0.190 Face x 0.395 H 9.53mmx4.83mmx10.03mm | ±10% | e3 | yes | Active | Not Applicable | 3 | Pin | EAR99 | ±100ppm/°C | - | 10kOhm | - | 125°C | -55°C | - | - | 0.5W 1/2W | 8533.40.80.50 | - | 500mW | - | TR | 500mW | - | 4.83mm | Multi-Turn | TRIMMER | - | 3296W | Not | PC Pins | - | 0.5W | SCREW | 6.4mm | 300V | 0.51 mm | - | 70°C | Top Adjustment | - | 25 | Linear | VERTICAL | - | - | 1 | - | - | - | - | 10.033mm | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() 3006P-1-105 Bourns Inc. | 6859 |
| Datasheet | 7 Weeks | - | Panel, Through Hole | Through Hole | - | WIRE | 1.133981g | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 1999 | Trimpot® 3006 - Sealed | Rectangular - 0.250 x 0.190 Facex0.750L 6.35mmx4.83mmx19.05mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | Potentiometer | 1MOhm | Tin/Lead (Sn90Pb10) | 125°C | -55°C | - | Blue | 0.75W 3/4W | - | - | 750mW | 500V | - | 750mW | - | 4.83mm | Trimmer Pot | - | - | 3006P | Not | PC Pins | - | 0.75W | - | - | 400V | 0.51 mm | 7519 | 70°C | Side Adjustment | - | 15 | Linear | HORIZONTAL | 5400 deg | - | - | - | - | - | - | 6.35mm | - | 5.59mm | No | No SVHC | Non-RoHS Compliant | Contains Lead | ||
![]() 3361P-1-201GLF Bourns Inc. | 48 |
| Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | - | FLAT | 567mg | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300V | - | Tape & Reel (TR) | 2006 | Trimpot® 3361 - Sealed | Square - 0.277 x 0.264 Face x 0.205 H 7.04mmx6.71mmx5.21mm | ±10% | e3 | yes | Active | 3 (168 Hours) | 3 | Gull Wing | - | ±100ppm/°C | - | 200Ohm | - | 125°C | -55°C | Cermet, Potentiometer | Natural | 0.5W 1/2W | - | - | 500mW | - | - | 500mW | - | 8.53mm | - | TRIMMER | - | 3361P | Not | Gull Wing | - | 0.5W | SCREW | - | - | - | - | 70°C | Top Adjustment | - | 1 | Linear | VERTICAL | - | - | - | - | - | - | - | 4.8768mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 3329H-1-504LF Bourns Inc. | 129 | - | - | 6 Weeks | - | PCB, Through Hole | Through Hole | - | WIRE | 566.990462mg | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300V | - | Tube | 2005 | Trimpot® 3329 - Sealed | Round - 0.250Dia x 0.180 H 6.35mmx4.57mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | - | 500kOhm | Matte Tin (Sn) | 150°C | -55°C | - | White | 0.5W 1/2W | - | - | 500mW | - | - | 500mW | - | - | Trimmer Pot | TRIMMER | - | 3329H | Not | PC Pins | 300V | 0.5W | SCREW | 6.78mm | - | - | - | 85°C | Top Adjustment | - | 1 | Linear | VERTICAL | 260 deg | 6.35 mm | - | - | - | - | 6.35mm | 4.572mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 3269P-1-203GLF Bourns Inc. | 491 |
| - | 10 Weeks | - | Surface Mount | Surface Mount | - | L BEND | 425mg | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2006 | Trimpot® 3269 - Sealed | Rectangular - 0.250 x 0.170 Face x 0.205 H 6.35mmx4.32mmx5.21mm | ±10% | e3 | yes | Active | 2 (1 Year) | 3 | Gull Wing | - | ±100ppm/°C | - | 20kOhm | Matte Tin (Sn) | 150°C | -65°C | Cermet, Potentiometer | - | 0.25W 1/4W | - | - | 250mW | - | TR, EMBOSSED, 13 INCH | 250mW | - | 8.39mm | Trimmer Pot | TRIMMER | - | 3269P | Not | Gull Wing | - | 0.25W | SCREW | - | 300V | - | 2525 | 85°C | Side Adjustment | - | 12 | Linear | HORIZONTAL | - | - | 1 | - | - | - | - | 4.318mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() 3296W-1-100 Bourns Inc. | 500000 |
| Datasheet | 7 Weeks | - | Panel, Through Hole | Through Hole | - | WIRE | 850.485694mg | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2007 | Trimpot® 3296 - Sealed | Rectangular - 0.375 x 0.190 Face x 0.395 H 9.53mmx4.83mmx10.03mm | ±10% | e0 | no | Active | Not Applicable | 3 | Pin | EAR99 | ±100ppm/°C | - | 10Ohm | Tin/Lead (Sn/Pb) | 125°C | -55°C | - | Blue | 0.5W 1/2W | 8533.40.80.50 | - | 500mW | - | - | 500mW | - | - | Multi-Turn | TRIMMER | - | 3296W | - | PC Pins | - | 0.5W | SCREW | 6.4mm | 300V | 0.51 mm | - | 70°C | Top Adjustment | - | 25 | Linear | VERTICAL | - | - | 1 | - | - | - | - | 10.033mm | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() 3057Y-1-503 Bourns Inc. | 3 |
| - | 11 Weeks | - | Chassis Mount, Through Hole | Chassis Mount | - | - | 2.834952g | Wirewound | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2007 | Trimpot® 3057 - Sealed | Rectangular - 0.315 x 0.190 Facex1.250L 8.00mmx4.83mmx31.75mm | ±5% | e4 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±50ppm/°C | Potentiometer | 50kOhm | Gold (Au) | 150°C | -55°C | - | - | - | 8533.31.00.00 | - | 1W | - | - | 1W | - | - | - | - | - | 3057Y | - | PC Pins | - | 1W | - | 12.7mm | - | 0.71 mm | - | 70°C | Side Adjustment | - | 22 | Linear | HORIZONTAL | 7920 deg | - | 1 | - | - | - | - | 8mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() PT10LV10-254A2020-S Amphenol Piher Sensing Systems | 14889 | - | - | - | - | - | Through Hole | - | - | - | Carbon | Top Adjust | PT10LV10 | Amphenol Piher | 2000 | Amphenol | + 70 C | Amphenol Piher Sensing Systems | - 25 C | PCB Mount | - | Bulk | Active | Details | - | 0.029700 oz | - | 200 VDC | Bulk | - | PT10 | Round - 0.406" Dia (10.30mm) | ±20% | - | - | - | - | - | - | - | ±300ppm/°C | 10 mm Carbon Potentiometer | 250 kOhms | - | - | - | - | - | 0.15W | - | Potentiometers, Trimmers & Rheostats | 150 mW | - | - | - | Vertical Adjustment | - | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | - | Top Adjustment | Trimmer Resistors | 1 | Linear | - | - | - | - | Carbon | Single Turn | Trimmer Resistors - Through Hole | 10.3 mm | 4.8 mm | 10 mm | - | - | - | - | - | ||
![]() 3224J-1-204E Bourns Inc. | 50 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | - | - | 283mg | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2007 | Trimpot® 3224 - Sealed | Rectangular - 0.181 x 0.138 Face x 0.146 H 4.60mmx3.50mmx3.71mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | J-Hook | - | ±100ppm/°C | - | 200kOhm | Matte Tin (Sn) | 150°C | -65°C | Cermet, Potentiometer | - | 0.25W 1/4W | - | - | 250mW | - | TR, EMBOSSED, 7 INCH | 250mW | - | 5mm | Trimmer Pot | TRIMMER | - | 3224J | Not | J Lead | - | 0.25W | SCREW | - | - | - | 1918 | 85°C | Side Adjustment | - | 12 | Linear | HORIZONTAL | 4320 deg | - | - | - | - | - | - | 3.7084mm | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() 3314J-1-100E Bourns Inc. | 4600 |
| - | 6 Weeks | - | - | Surface Mount | YES | J BEND | - | Cermet | - | - | - | - | - | - | - | - | - | -55°C | - | - | - | - | - | - | - | Tape & Reel (TR) | 2007 | Trimpot® 3314 - Sealed | Square - 0.177 x 0.177 Face x 0.100 H 4.50mmx4.50mmx2.55mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | - | - | ±100ppm/°C | - | 10Ohm | Matte Tin (Sn) | - | - | - | - | 0.25W 1/4W | - | - | - | - | TR, EMBOSSED, 7 INCH | - | - | - | Rectangular | TRIMMER | - | 3314J | - | J Lead | - | 0.25W | SCREW | - | 300V | - | - | 70°C | Top Adjustment | - | 1 | - | VERTICAL | 240 deg | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 3266P-1-502LF Bourns Inc. | 244 |
| - | 9 Weeks | - | Through Hole | Through Hole | - | WIRE | 425.242847mg | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300V | - | Tube | 2006 | Trimpot® 3266 - Sealed | Rectangular - 0.250 x 0.174 Face x 0.174 H 6.35mmx4.42mmx4.42mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | - | 5kOhm | Matte Tin (Sn) | 125°C | -55°C | - | - | 0.25W 1/4W | - | - | 250mW | 500V | - | 250mW | - | 7.5mm | Multi-Turn | TRIMMER | - | 3266P | Not | PC Pins | - | 0.25W | SCREW | - | - | - | - | 70°C | Side Adjustment | - | 12 | Linear | HORIZONTAL | - | - | 1 | - | - | - | - | 4.4196mm | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() 3313S-2-503E Bourns Inc. | 175 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | - | WRAPAROUND | - | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2007 | Trimpot® 3313 - Sealed | Rectangular - 0.142 x 0.159 Face x 0.211 H 3.61mmx4.05mmx5.35mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | SMD/SMT | - | ±100ppm/°C | - | 50kOhm | Matte Tin (Sn) | 125°C | -55°C | - | - | 0.125W 1/8W | - | - | 100mW | - | TR, EMBOSSED, 7 INCH | 125mW | - | - | - | TRIMMER | - | 3313S | - | J Lead | - | - | SCREW | - | - | - | - | 70°C | Side Adjustment | - | 1 | - | VERTICAL | 250 deg | - | - | - | - | - | - | 5.207mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 3329H-1-204 Bourns Inc. | 32 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | - | WIRE | 566.990462mg | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2006 | Trimpot® 3329 - Sealed | Round - 0.250Dia x 0.180 H 6.35mmx4.57mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | - | 200kOhm | Tin/Lead (Sn/Pb) | 100°C | -25°C | - | White | 0.5W 1/2W | - | - | 200mW | - | - | 500mW | - | - | Trimmer Pot | TRIMMER | not_compliant | 3329H | - | PC Pins | - | 0.5W | SCREW | 6.78mm | 300V | 0.46 mm | - | 85°C | Top Adjustment | - | 1 | Linear | VERTICAL | 260 deg | - | - | - | - | - | - | 4.572mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 3314J-4-103E Bourns Inc. | 40 |
| - | - | - | - | Surface Mount | - | - | - | Cermet | - | - | - | - | - | - | Bourns Inc. | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | - | Square - 0.177" x 0.177" Face (4.50mm x 4.50mm) | ±20% | - | - | - | - | - | - | - | ±100ppm/°C | - | 10 kOhms | - | - | - | - | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | J Lead | - | - | - | - | - | - | - | - | Top Adjustment | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |