- Manufacturer
- Adjustment Type
- Base Part Number
- Factory Lead Time
- Max Operating Temperature
- Military Standard
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Turns
- Packaging
- Part Status
Attribute column
Categories
Trimmer Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Terminal Shape | Weight | Resistive Material | Adjustment | Base Product Number | Brand | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Voltage Rated | Voltage, Rating | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Color | Power (Watts) | HTS Code | Subcategory | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Orientation | Depth | Construction | Resistor Type | Reach Compliance Code | Base Part Number | Military Standard | Termination Style | Voltage - Rated AC | Rated Power Dissipation (P) | Actuator Type | Lead Length | Working Voltage | Insulation Resistance | Lead Diameter | Size Code | Rated Temperature | Adjustment Type | Product Type | Number of Turns | Taper | Actuator Orientation | Rotation Angle | Ganging Number | Element Type | Product | Product Category | Diameter | Height | Length | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3364W-1-201E Bourns Inc. | In Stock | - | Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | WRAPAROUND | - | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2007 | Trimpot® 3364 - Open Frame | Rectangular - 0.177 x 0.150 Face x 0.059 H 4.50mmx3.80mmx1.50mm | ±25% | e3 | yes | Obsolete | 1 (Unlimited) | 3 | SMD/SMT | EAR99 | ±250ppm/°C | - | 200Ohm | Matte Tin (Sn) | 100°C | -40°C | Cermet, Potentiometer | - | 0.2W 1/5W | 8533.40.80.50 | - | 200mW | - | TR, EMBOSSED, 7 INCH | 200mW | - | 4.5mm | - | TRIMMER | - | 3364W | Not | J Lead | - | 0.2W | SCREW | - | - | - | - | - | 70°C | Top Adjustment | - | 1 | Linear | VERTICAL | 260 deg | - | - | - | - | - | 1.4986mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() 3214X-1-503E Bourns Inc. | 20 |
| - | 7 Weeks | - | Surface Mount | Surface Mount | - | 283mg | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2007 | Trimpot® 3214 - Sealed | Rectangular - 0.189 x 0.138 Face x 0.209 H 4.80mmx3.50mmx5.30mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Gull Wing | - | ±100ppm/°C | - | 50kOhm | Matte Tin (Sn) | 150°C | -65°C | Cermet, Potentiometer | - | 0.25W 1/4W | - | - | 250mW | - | TR, EMBOSSED, 7 INCH | 250mW | - | 5.7mm | Trimmer Pot | TRIMMER | - | 3214X | Not | Gull Wing | - | - | SCREW | - | - | - | - | 1420 | - | Top Adjustment | - | 5 | - | VERTICAL | 1800 deg | - | - | - | - | - | 5.08mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() 3314J-1-200E Bourns Inc. | 4900 |
| - | 7 Weeks | - | Surface Mount | Surface Mount | J BEND | 283mg | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2005 | Trimpot® 3314 - Sealed | Square - 0.177 x 0.177 Face x 0.100 H 4.50mmx4.50mmx2.55mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | J-Hook | - | ±100ppm/°C | - | 20Ohm | Matte Tin (Sn) | 125°C | -55°C | Cermet, Potentiometer | - | 0.25W 1/4W | - | - | 250mW | - | TR, EMBOSSED, 7 INCH | 250mW | - | 5mm | Rectangular | TRIMMER | - | 3314J | Not | J Lead | - | 0.25W | SCREW | - | 300V | - | - | - | 70°C | Top Adjustment | - | 1 | Linear | VERTICAL | 240 deg | - | - | - | - | - | 2.54mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() 3362H-1-202LF Bourns Inc. | 36 |
| Datasheet | 8 Weeks | - | PCB, Through Hole | Through Hole | WIRE | 566.990462mg | Cermet | - | - | - | - | - | - | - | - | - | - | 300V | - | Tube | 2007 | Trimpot® 3362 - Sealed | Rectangular - 0.275 x 0.260 Face x 0.185 H 6.99mmx6.60mmx4.70mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | - | 2kOhm | Matte Tin (Sn) | 125°C | -55°C | - | Blue | 0.5W 1/2W | 8533.40.80.50 | - | 500mW | - | - | 500mW | - | 6.99mm | Trimmer Pot | TRIMMER | - | 3362H | Not | PC Pins | - | 0.5W | SCREW | 5.46mm | - | - | 0.46 mm | 2628 | 70°C | Top Adjustment | - | 1 | Linear | VERTICAL | 240 deg | - | - | - | - | - | 4.699mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 3339P-1-502LF Bourns Inc. | 19 |
| Datasheet | 7 Weeks | - | PCB, Through Hole | Through Hole | WIRE | 566.990462mg | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2007 | Trimpot® 3339 - Sealed | Round - 0.300Dia x 0.250 H 7.62mmx6.35mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | - | 5kOhm | Matte Tin (Sn) | 150°C | -55°C | - | Blue | 0.5W 1/2W | - | - | 500mW | 300V | - | 500mW | - | - | Cylindrical | TRIMMER | - | 3339P | Not | PC Pins | 300V | 0.5W | SCREW | - | - | - | 430 μm | - | 85°C | Top Adjustment | - | 4 | Linear | VERTICAL | - | 1 | - | - | - | 7.62mm | 6.35mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 3299W-1-203LF Bourns Inc. | 880 |
| Datasheet | 5 Weeks | Tin | PCB, Panel, Through Hole | Through Hole | WIRE | 992.233309mg | Cermet | - | - | - | - | - | - | - | - | - | - | 300V | - | Tube | 2005 | Trimpot® 3299 - Sealed | Rectangular - 0.375 x 0.240 Face x 0.395 H 9.53mmx6.10mmx10.03mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | Potentiometer | 20kOhm | - | 125°C | -55°C | - | Blue | 0.5W 1/2W | - | - | 500mW | - | - | 500mW | - | 6.1mm | Trimmer Pot | - | - | 3299W | Not | PC Pins | 300V | 0.5W | - | 6.22mm | - | 1GOhm | 0.51 mm | - | 70°C | Top Adjustment | - | 25 | Linear | VERTICAL | 9000 deg | - | - | - | - | - | 10.033mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 3269P-1-101LF Bourns Inc. | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | - | 425mg | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2006 | Trimpot® 3269 - Sealed | Rectangular - 0.250 x 0.170 Face x 0.205 H 6.35mmx4.32mmx5.21mm | ±10% | e3 | yes | Active | 2 (1 Year) | 3 | Gull Wing | EAR99 | ±100ppm/°C | - | 100Ohm | Matte Tin (Sn) | 150°C | -65°C | Cermet, Potentiometer | - | 0.25W 1/4W | 8533.40.80.50 | - | 250mW | 500V | - | 250mW | - | 8.39mm | Trimmer Pot | TRIMMER | - | 3269P | Not | Gull Wing | - | 0.25W | SCREW | - | 300V | - | - | 2525 | 85°C | Side Adjustment | - | 12 | - | HORIZONTAL | 4320 deg | - | - | - | - | - | 5.207mm | - | No | - | ROHS3 Compliant | - | ||
![]() PT10MV10-474A2020-I-PM-S Amphenol Piher Sensing Systems | 4418 |
| - | - | - | - | Through Hole | - | - | Carbon | - | - | - | - | - | Amphenol Piher Sensing Systems | - | - | Bulk | Active | - | - | - | - | PT10 | Round - 0.406" Dia (10.30mm) | ±20% | - | - | - | - | - | - | - | - | - | 470 kOhms | - | - | - | - | - | 0.15W | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | - | - | Top Adjustment | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PT15NV17-472A2020-I-PM-S Amphenol Piher Sensing Systems | 6208 |
| - | - | - | - | Through Hole | - | - | Carbon | - | - | - | - | - | Amphenol Piher Sensing Systems | - | - | Bulk | Active | - | - | - | - | PT15 | Round - 0.591" Dia (15.00mm) | ±20% | - | - | - | - | - | - | - | ±300ppm/°C | - | 4.7 kOhms | - | - | - | - | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | - | - | Top Adjustment | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PT15NV15-224A2020-I-PM-S Amphenol Piher Sensing Systems | 6203 |
| - | - | - | - | Through Hole | - | - | Carbon | - | - | - | - | - | Amphenol Piher Sensing Systems | - | - | Bulk | Active | - | - | - | - | PT15 | Round - 0.591" Dia (15.00mm) | ±20% | - | - | - | - | - | - | - | - | - | 220 kOhms | - | - | - | - | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | - | - | Top Adjustment | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PT10LV10-504A2020-PM-S Amphenol Piher Sensing Systems | 2044 |
| - | - | - | - | Through Hole | - | - | Carbon | - | PT10LV10 | Amphenol | Amphenol | - | Amphenol Piher Sensing Systems | - | - | Bulk | Active | - | - | - | - | PT10 | Round - 0.406" Dia (10.30mm) | ±20% | - | - | - | - | - | - | - | ±300ppm/°C | - | 500 kOhms | - | - | - | - | - | 0.15W | - | Potentiometers, Trimmers & Rheostats | - | - | - | - | - | - | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | - | - | Top Adjustment | Trimmer Resistors | 1 | - | - | - | - | - | - | Trimmer Resistors - Through Hole | - | - | - | - | - | - | - | ||
![]() PT10LV10-251A2020-PM-S Amphenol Piher Sensing Systems | 3533 |
| - | - | - | - | Through Hole | - | - | Carbon | Top Adjust | - | Amphenol Piher | Amphenol | + 70 C | Amphenol Piher Sensing Systems | - 25 C | PCB Mount | Bulk | Active | - | 100 VDC, 200 VDC | Bulk | - | PT10 | Round - 0.406" Dia (10.30mm) | ±20% | - | - | - | - | - | - | - | ±300ppm/°C | Trimmer Resistors | 250 Ohms | - | - | - | - | - | 0.15W | - | Potentiometers, Trimmers & Rheostats | 150 mW | - | - | - | Vertical Adjustment | - | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | - | - | Top Adjustment | Trimmer Resistors | 1 | Linear | - | - | - | Carbon | Single Turn | Trimmer Resistors - Through Hole | 10.3 mm | - | 4.8 mm | - | - | - | - | ||
![]() PT10MV10-473A2020-I-PM-S Amphenol Piher Sensing Systems | 6878 |
| - | - | - | - | Through Hole | - | - | Carbon | - | - | - | - | - | Amphenol Piher Sensing Systems | - | - | Bulk | Active | - | - | - | - | PT10 | Round - 0.406" Dia (10.30mm) | ±20% | - | - | - | - | - | - | - | ±300ppm/°C | - | 47 kOhms | - | - | - | - | - | 0.15W | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | - | - | Top Adjustment | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PT10LV10-105A2020-PM-S Amphenol Piher Sensing Systems | 737 |
| - | - | - | - | Through Hole | - | - | Carbon | - | PT10LV10 | Amphenol | Amphenol | - | Amphenol Piher Sensing Systems | - | - | Bulk | Active | - | - | - | - | PT10 | Round - 0.406" Dia (10.30mm) | ±20% | - | - | - | - | - | - | - | ±300ppm/°C | - | 1 MOhms | - | - | - | - | - | 0.15W | - | Potentiometers, Trimmers & Rheostats | - | - | - | - | - | - | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | - | - | Top Adjustment | Trimmer Resistors | 1 | - | - | - | - | - | - | Trimmer Resistors - Through Hole | - | - | - | - | - | - | - | ||
![]() PT15NV18-223A2020-E-S Amphenol Piher Sensing Systems | 1198 | - | - | - | - | - | Through Hole | - | - | Carbon | - | PT15NV18 | - | - | - | Amphenol Piher Sensing Systems | - | - | Bulk | Active | - | - | - | - | PT15 | Round - 0.591" Dia (15.00mm) | ±20% | - | - | - | - | - | - | - | ±300ppm/°C | - | 22 kOhms | - | - | - | - | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | - | - | Top Adjustment | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PT10MV10-474A2020-PM-S Amphenol Piher Sensing Systems | 1384 |
| - | - | - | - | Through Hole | - | - | Carbon | - | PT10MV10 | - | - | - | Amphenol Piher Sensing Systems | - | - | Bulk | Active | - | - | - | - | PT10 | Round - 0.406" Dia (10.30mm) | ±20% | - | - | - | - | - | - | - | ±300ppm/°C | - | 470 kOhms | - | - | - | - | - | 0.15W | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | - | - | Top Adjustment | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3361P-1-104GLF Bourns Inc. | In Stock | - | Datasheet | 5 Weeks | - | Surface Mount | Surface Mount | FLAT | 566.990462mg | Cermet | - | - | - | - | - | - | - | - | - | - | 300V | - | Tape & Reel (TR) | 2006 | Trimpot® 3361 - Sealed | Square - 0.277 x 0.264 Face x 0.205 H 7.04mmx6.71mmx5.21mm | ±10% | e3 | yes | Active | 3 (168 Hours) | 3 | Gull Wing | EAR99 | ±100ppm/°C | - | 100kOhm | Matte Tin (Sn) | 125°C | -55°C | - | Natural | 0.5W 1/2W | 8533.40.80.50 | - | 500mW | 300V | - | 500mW | - | 8.53mm | - | TRIMMER | - | 3361P | Not | Gull Wing | - | 0.5W | SCREW | - | - | - | - | - | 70°C | Top Adjustment | - | 1 | Linear | VERTICAL | - | - | - | - | - | - | 4.8768mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 3059J-1-102MLF Bourns Inc. | 26 |
| - | 11 Weeks | Tin | Panel | Panel Mount | - | 2.834952g | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2005 | Trimpot® 3059 - Sealed | Rectangular - 0.315 x 0.190 Facex1.250L 8.00mmx4.83mmx31.75mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | J-Hook | - | ±100ppm/°C | - | 1kOhm | - | 150°C | -55°C | - | - | - | - | - | 1W | - | - | 1W | - | - | - | TRIMMER | not_compliant | 3059J | - | Solder Hook | - | 1W | SCREW | - | 400V | - | - | - | 70°C | Side Adjustment | - | 22 | Linear | HORIZONTAL | 7920 deg | 1 | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 3296X-1-505LF Bourns Inc. | 417 |
| Datasheet | 7 Weeks | - | Panel, Through Hole | Through Hole | WIRE | 850.485694mg | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2007 | Trimpot® 3296 - Sealed | Rectangular - 0.395 x 0.190 Face x 0.395 H 10.03mmx4.83mmx10.03mm | ±10% | e3 | yes | Active | Not Applicable | 3 | Pin | EAR99 | ±100ppm/°C | - | 5MOhm | Matte Tin (Sn) | 125°C | -55°C | - | Blue | 0.5W 1/2W | 8533.40.80.50 | - | 500mW | 500V | - | 500mW | - | 4.83mm | - | TRIMMER | - | 3296X | Not | PC Pins | - | 0.5W | SCREW | - | - | - | - | - | 70°C | Side Adjustment | - | 25 | Linear | HORIZONTAL | - | - | - | - | - | - | 10.033mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 3224X-1-202E Bourns Inc. | 1500 | - | - | 7 Weeks | - | Surface Mount | Surface Mount | - | 283mg | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2007 | Trimpot® 3224 - Sealed | Rectangular - 0.189 x 0.138 Face x 0.209 H 4.80mmx3.50mmx5.30mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Gull Wing | - | ±100ppm/°C | - | 2kOhm | Matte Tin (Sn) | 150°C | -65°C | Cermet, Potentiometer | - | 0.25W 1/4W | - | - | 250mW | - | TR, EMBOSSED, 7 INCH | 250mW | - | 5.7mm | Trimmer Pot | TRIMMER | - | 3224X | Not | Gull Wing | - | 0.25W | SCREW | - | - | - | - | 1914 | 85°C | Top Adjustment | - | 12 | Linear | VERTICAL | 4320 deg | - | - | - | - | - | 5.08mm | - | No | No SVHC | ROHS3 Compliant | - |