- Manufacturer
- Adjustment Type
- Base Part Number
- Factory Lead Time
- Max Operating Temperature
- Military Standard
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Turns
- Packaging
- Part Status
Attribute column
Categories
Trimmer Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Maximum Voltage Rating | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Risk Rank | Rohs Code | Rotational Angle | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | HTS Code | Subcategory | Power Rating | Packing Method | Technology | Orientation | Construction | Resistor Type | Reach Compliance Code | Termination Style | Rated Power Dissipation (P) | Actuator Type | Working Voltage | Size Code | Rated Temperature | Number of Turns | Actuator Orientation | Ganging Number | Resistance Law | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 44GR200LFTB TT Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 44JR20KLFT7 TT Electronics | 16 |
| - | - | YES | HOOK | SURFACE MOUNT | 3 | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | 44JR20KLFT7 | - | - | - | 150 °C | -65 °C | SMT, 1918 | 3.73 mm | 4.83 mm | RECTANGULAR PACKAGE | SMT | 4.57 mm | Active | 5.14 | Yes | 3240 deg | - | 10% | e3 | Yes | EAR99 | 100 ppm/°C | 20000 Ω | Matte Tin (Sn) | 8533.40.80.50 | Variable Resistors | - | TR, EMBOSSED, 7 INCH | CERMET | - | Rectangular | TRIMMER | compliant | - | 0.25 W | SCREW | 300 V | 1918 | 85 °C | 9 | HORIZONTAL | 1 | LINEAR | - | ||
![]() 44GR25KLFT7 TT Electronics | 7 |
| - | - | YES | GULL WING | SURFACE MOUNT | 3 | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | 44GR25KLFT7 | - | - | - | 150 °C | -65 °C | SMT, 1918 | 3.91 mm | 4.83 mm | RECTANGULAR PACKAGE | SMT | 4.57 mm | Active | 5.14 | Yes | 3240 deg | - | 10% | e3 | Yes | EAR99 | 100 ppm/°C | 25000 Ω | Matte Tin (Sn) | 8533.40.80.50 | Variable Resistors | - | TR, EMBOSSED, 7 INCH | CERMET | - | Rectangular | TRIMMER | compliant | - | 0.25 W | SCREW | 300 V | 1918 | 85 °C | 9 | HORIZONTAL | 1 | LINEAR | - | ||
![]() 43WR20KLFTB TT Electronics | 24 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 43WR100LFTR TT Electronics | 7 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 44JR50KLFT7 TT Electronics | 7 |
| - | - | YES | HOOK | SURFACE MOUNT | 3 | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | 44JR50KLFT7 | - | - | - | 150 °C | -65 °C | SMT, 1918 | 3.73 mm | 4.83 mm | RECTANGULAR PACKAGE | SMT | 4.57 mm | Active | 1.34 | Yes | 3240 deg | - | 10% | e3 | Yes | EAR99 | 100 ppm/°C | 50000 Ω | Matte Tin (Sn) | 8533.40.80.50 | Variable Resistors | - | TR, EMBOSSED, 7 INCH | CERMET | - | Rectangular | TRIMMER | compliant | - | 0.25 W | SCREW | 300 V | 1918 | 85 °C | 9 | HORIZONTAL | 1 | LINEAR | - | ||
![]() 44JR500LFTB TT Electronics | 16 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 43WR500LFTR TT Electronics | 24 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 44JR25KLFTB TT Electronics | 16 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 44GR100LFT7 TT Electronics | In Stock | - | - | - | YES | GULL WING | SURFACE MOUNT | 3 | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | 44GR100LFT7 | - | - | - | 150 °C | -65 °C | SMT, 1918 | 3.91 mm | 4.83 mm | RECTANGULAR PACKAGE | SMT | 4.57 mm | Active | 5.14 | Yes | 3240 deg | - | 10% | e3 | Yes | EAR99 | 100 ppm/°C | 100 Ω | Matte Tin (Sn) | 8533.40.80.50 | Variable Resistors | - | TR, EMBOSSED, 7 INCH | CERMET | - | Rectangular | TRIMMER | compliant | - | 0.25 W | SCREW | 300 V | 1918 | 85 °C | 9 | HORIZONTAL | 1 | LINEAR | - | ||
![]() 44WR25KLFTB TT Electronics | 16 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 44WR20LFT7 TT Electronics | 16 |
| - | - | YES | HOOK | SURFACE MOUNT | 3 | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | 44WR20LFT7 | - | - | - | 150 °C | -65 °C | SMT, 2019 | 5.31 mm | 5.08 mm | RECTANGULAR PACKAGE | SMT | 4.83 mm | Active | 5.12 | Yes | 3240 deg | - | 20% | e3 | Yes | EAR99 | 250 ppm/°C | 20 Ω | Matte Tin (Sn) | 8533.40.80.50 | Variable Resistors | - | TR, EMBOSSED, 7 INCH | CERMET | - | Rectangular | TRIMMER | compliant | - | 0.25 W | SCREW | 300 V | 2019 | 85 °C | 9 | VERTICAL | 1 | LINEAR | - | ||
![]() 44JR10LFTB TT Electronics | 16 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 44GR1KLFTB TT Electronics | 24 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 43WR1KLFTB TT Electronics | 16 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ST-32EA 500R Copal Electronics | In Stock | - | - | Surface Mount | - | - | - | - | - | - | - | +125°C | 7.91 V | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | ST-32 | ±20% | - | - | - | ±100ppm/°C | - | - | - | - | 0.125W | - | - | Top Adjust | - | - | - | Solder Pin | - | - | - | - | - | 1 | - | - | - | 3.4mm | ||
![]() ST-32EA 2kR Copal Electronics | In Stock | - | - | Surface Mount | - | - | - | - | - | - | - | +125°C | 15.8 V | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | ST-32 | ±20% | - | - | - | ±100ppm/°C | - | - | - | - | 0.125W | - | - | Top Adjust | - | - | - | Solder Pin | - | - | - | - | - | 1 | - | - | - | 3.4mm | ||
![]() ST-4EA 100R Copal Electronics | In Stock | - | - | Surface Mount | - | - | - | - | - | - | - | +125°C | 5 V | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | ST-4 | ±20% | - | - | - | ±100ppm/°C | - | - | - | - | 0.25W | - | - | Top Adjust | - | - | - | Solder Pin | - | - | - | - | - | 1 | - | - | - | 5mm | ||
![]() ST-4EA 2kR Copal Electronics | In Stock | - | - | Surface Mount | - | - | - | - | - | - | - | +125°C | 22.4 V | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | ST-4 | ±20% | - | - | - | ±100ppm/°C | - | - | - | - | 0.25W | - | - | Top Adjust | - | - | - | Solder Pin | - | - | - | - | - | 1 | - | - | - | 5mm | ||
![]() 64ZFR20TR BI Technologies | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |