- Manufacturer
- Adjustment Type
- Base Part Number
- Factory Lead Time
- Max Operating Temperature
- Military Standard
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Turns
- Packaging
- Part Status
Attribute column
Categories
Trimmer Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Surface Mount | Terminal Shape | Mounting Feature | Housing Material | Weight | Number of Terminals | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Diameter | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Rotational Angle | Voltage, Rating | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | HTS Code | Subcategory | Power Rating | Packing Method | Max Power Dissipation | Technology | Construction | Resistor Type | Reach Compliance Code | Rated Power Dissipation (P) | Actuator Type | Lead Length | Working Voltage | Lead Diameter | Size Code | Rated Temperature | Number of Turns | Taper | Actuator Orientation | Linearity | Actuator Diameter | Ganging Number | Number of Gangs | Resistance Law | Diameter | Height | Length | Width | Actuator Length | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 91AR200LF TT Electronics | 740 |
| - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | 3 | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | 91AR200LF | - | 125 °C | -55 °C | PCB Mount, | 9.525 mm | - | 5.08 mm | CIRCULAR PACKAGE | PCB Mount | - | Active | 1.2 | - | Yes | 174 deg | - | - | - | 20% | e3 | Yes | - | EAR99 | 100 ppm/°C | 200 Ω | Matte Tin (Sn) | - | - | - | RATED AC VOLTAGE (V): 250 | 8533.40.80.50 | - | - | BULK | - | CERMET | Cylindrical | TRIMMER | compliant | 0.5 W | SCREW | 4.57 mm | 250 V | 0.508 mm | - | 70 °C | 1 | - | VERTICAL | - | - | 1 | - | LINEAR | - | - | - | - | - | - | - | ||
![]() 91AR50KLF TT Electronics | 1083 |
| - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | 3 | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | 91AR50KLF | - | 125 °C | -55 °C | PCB Mount, | 9.525 mm | - | 5.08 mm | CIRCULAR PACKAGE | PCB Mount | - | Active | 1.2 | - | Yes | 174 deg | - | - | - | 20% | e3 | Yes | - | EAR99 | 100 ppm/°C | 50000 Ω | Matte Tin (Sn) | - | - | - | RATED AC VOLTAGE (V): 250 | 8533.40.80.50 | - | - | BULK | - | CERMET | Cylindrical | TRIMMER | compliant | 0.5 W | SCREW | 4.57 mm | 250 V | 0.508 mm | - | 70 °C | 1 | - | VERTICAL | - | - | 1 | - | LINEAR | - | - | - | - | - | - | - | ||
![]() 93PR100LF TT Electronics | In Stock |
| - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | 3 | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | 93PR100LF | - | 125 °C | -55 °C | PCB Mount, | 12.7 mm | - | 6.35 mm | CIRCULAR PACKAGE | PCB Mount | - | Active | 1.24 | - | Yes | 270 deg | - | - | - | 10% | e3 | Yes | - | EAR99 | 100 ppm/°C | 100 Ω | Matte Tin (Sn) | - | - | - | - | 8533.40.80.50 | Variable Resistors | - | BULK | - | CERMET | Single Turn | TRIMMER | compliant | 1 W | THUMB WHEEL | 4.57 mm | 200 V | 0.711 mm | - | 70 °C | 1 | - | VERTICAL | - | - | 1 | - | LINEAR | - | - | - | - | - | - | - | ||
![]() 91BR25KLF TT Electronics | 42 |
| - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | 3 | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | 91BR25KLF | - | 125 °C | -55 °C | PCB Mount, | 9.525 mm | - | 6.35 mm | CIRCULAR PACKAGE | PCB Mount | - | Active | 5.12 | - | Yes | 174 deg | - | - | - | 20% | e3 | Yes | - | EAR99 | 100 ppm/°C | 25000 Ω | Matte Tin (Sn) | - | - | - | RATED AC VOLTAGE (V): 250 | 8533.40.80.50 | - | - | BULK | - | CERMET | Cylindrical | TRIMMER | compliant | 0.5 W | SCREW | 4.57 mm | 250 V | 0.508 mm | - | 70 °C | 1 | - | VERTICAL | - | - | 1 | - | LINEAR | - | - | - | - | - | - | - | ||
![]() 91VR2KLF TT Electronics | 13 |
| - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | 3 | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | 91VR2KLF | - | 125 °C | -55 °C | PCB Mount, | 9.525 mm | - | 10.2 mm | CIRCULAR PACKAGE | PCB Mount | - | Active | 5.12 | - | Yes | 174 deg | - | - | - | 20% | e3 | Yes | - | EAR99 | 100 ppm/°C | 2000 Ω | Matte Tin (Sn) | - | - | - | RATED AC VOLTAGE (V): 250 | 8533.40.80.50 | - | - | BULK | - | CERMET | Cylindrical | TRIMMER | compliant | 0.5 W | SCREW | 4.57 mm | 250 V | 0.508 mm | - | 70 °C | 1 | - | HORIZONTAL | - | - | 1 | - | LINEAR | - | - | - | - | - | - | - | ||
![]() 91BR2KLF TT Electronics | 13 |
| - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | 3 | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | 91BR2KLF | - | 125 °C | -55 °C | PCB Mount, | 9.525 mm | - | 6.35 mm | CIRCULAR PACKAGE | PCB Mount | - | Active | 1.26 | - | Yes | 174 deg | - | - | - | 20% | e3 | Yes | - | EAR99 | 100 ppm/°C | 2000 Ω | Matte Tin (Sn) | - | - | - | RATED AC VOLTAGE (V): 250 | 8533.40.80.50 | - | - | BULK | - | CERMET | Cylindrical | TRIMMER | compliant | 0.5 W | SCREW | 4.57 mm | 250 V | 0.508 mm | - | 70 °C | 1 | - | VERTICAL | - | - | 1 | - | LINEAR | - | - | - | - | - | - | - | ||
![]() 93PR1KLF TT Electronics | 35 |
| - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | 3 | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | 93PR1KLF | - | 125 °C | -55 °C | PCB Mount, | 12.7 mm | - | 6.35 mm | CIRCULAR PACKAGE | PCB Mount | - | Active | 0.62 | - | Yes | 270 deg | - | - | - | 10% | e3 | Yes | - | EAR99 | 100 ppm/°C | 1000 Ω | Matte Tin (Sn) | - | - | - | - | 8533.40.80.50 | Variable Resistors | - | BULK | - | CERMET | Single Turn | TRIMMER | compliant | 1 W | THUMB WHEEL | 4.57 mm | 200 V | 0.711 mm | - | 70 °C | 1 | - | VERTICAL | - | - | 1 | - | LINEAR | - | - | - | - | - | - | - | ||
![]() 91WR2KLF TT Electronics | 29 |
| - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | 3 | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | 91WR2KLF | - | 125 °C | -55 °C | PCB Mount, | 9.525 mm | - | 6.35 mm | CIRCULAR PACKAGE | PCB Mount | - | Active | 5.12 | - | Yes | 174 deg | - | - | - | 20% | e3 | Yes | - | EAR99 | 100 ppm/°C | 2000 Ω | Matte Tin (Sn) | - | - | - | RATED AC VOLTAGE (V): 250 | 8533.40.80.50 | - | - | BULK | - | CERMET | Cylindrical | TRIMMER | compliant | 0.5 W | SCREW | 4.57 mm | 250 V | 0.508 mm | - | 70 °C | 1 | - | HORIZONTAL | - | - | 1 | - | LINEAR | - | - | - | - | - | - | - | ||
![]() 90PR50LF TT Electronics | 42 |
| - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | 3 | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | 90PR50LF | 90 | 125 °C | -55 °C | PCB Mount, 7519 | - | 6.35 mm | 19.05 mm | RECTANGULAR PACKAGE | PCB Mount | 4.83 mm | Active | 5.03 | - | Yes | 7200 deg | - | - | 89 | 20% | - | Yes | - | EAR99 | -100,100 ppm/°C | 50 Ω | - | - | - | - | - | 8533.40.80.50 | Variable Resistors | - | BULK | - | CERMET | Trimmer Pot | TRIMMER | compliant | 0.75 W | SCREW | 4.445 mm | 200 V | 0.533 mm | 7519 | 85 °C | 20 | - | HORIZONTAL | - | - | - | - | LINEAR | - | - | - | - | - | - | - | ||
![]() 91TR5KLF TT Electronics | 13 |
| - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | 3 | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | 91TR5KLF | - | 125 °C | -55 °C | PCB Mount, | 9.525 mm | - | 8.763 mm | CIRCULAR PACKAGE | PCB Mount | - | Active | 5.12 | - | Yes | 174 deg | - | - | - | 20% | e3 | Yes | - | EAR99 | 100 ppm/°C | 5000 Ω | Matte Tin (Sn) | - | - | - | RATED AC VOLTAGE (V): 250 | 8533.40.80.50 | - | - | BULK | - | CERMET | Cylindrical | TRIMMER | compliant | 0.5 W | SCREW | 4.57 mm | 250 V | 0.508 mm | - | 70 °C | 1 | - | HORIZONTAL | - | - | 1 | - | LINEAR | - | - | - | - | - | - | - | ||
![]() 91BR1KLF TT Electronics | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | 3 | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | 91BR1KLF | - | 125 °C | -55 °C | PCB Mount, | 9.525 mm | - | 6.35 mm | CIRCULAR PACKAGE | PCB Mount | - | Active | 5.09 | - | Yes | 174 deg | - | - | - | 20% | e3 | Yes | - | EAR99 | 100 ppm/°C | 1000 Ω | Matte Tin (Sn) | - | - | - | RATED AC VOLTAGE (V): 250 | 8533.40.80.50 | - | - | BULK | - | CERMET | Cylindrical | TRIMMER | compliant | 0.5 W | SCREW | 4.57 mm | 250 V | 0.508 mm | - | 70 °C | 1 | - | VERTICAL | - | - | 1 | - | LINEAR | - | - | - | - | - | - | - | ||
![]() 90PR5KLF TT Electronics | 682 |
| - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | 3 | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | 90PR5KLF | 90 | 125 °C | -55 °C | PCB Mount, 7519 | - | 6.35 mm | 19.05 mm | RECTANGULAR PACKAGE | PCB Mount | 4.83 mm | Active | 1.17 | - | Yes | 7200 deg | - | - | 89 | 10% | - | Yes | - | EAR99 | -100,100 ppm/°C | 5000 Ω | - | - | - | - | - | 8533.40.80.50 | Variable Resistors | - | BULK | - | CERMET | Trimmer Pot | TRIMMER | compliant | 0.75 W | SCREW | 4.445 mm | 200 V | 0.533 mm | 7519 | 85 °C | 20 | - | HORIZONTAL | - | - | - | - | LINEAR | - | - | - | - | - | - | - | ||
![]() 91ER1KLF TT Electronics | 13 |
| - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | 3 | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | 91ER1KLF | - | 125 °C | -55 °C | PCB Mount, | 9.525 mm | - | 6.35 mm | CIRCULAR PACKAGE | PCB Mount | - | Active | 5.12 | - | Yes | 174 deg | - | - | - | 20% | e3 | Yes | - | EAR99 | 100 ppm/°C | 1000 Ω | Matte Tin (Sn) | - | - | - | RATED AC VOLTAGE (V): 250 | 8533.40.80.50 | - | - | BULK | - | CERMET | Cylindrical | TRIMMER | compliant | 0.5 W | SCREW | 4.57 mm | 250 V | 0.508 mm | - | 70 °C | 1 | - | VERTICAL | - | - | 1 | - | LINEAR | - | - | - | - | - | - | - | ||
![]() RV4LAYSA153A Precision Electronic Components | In Stock | - | - | Panel | - | - | - | Stainless Steel | 45.359237 g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | 500 V | Bulk | - | 10 % | - | - | Solder | - | - | 15 kΩ | - | 120 °C | -55 °C | Carbon, Conductive Plastic | - | - | - | 2 W | - | 2 W | - | - | - | - | - | - | - | 500 V | - | - | - | 1 | Linear | - | 5 % | 6.3246 mm | - | 1 | - | 28.4 mm | 25.4 mm | 13.6 mm | 38.1 mm | 15.875 mm | Unknown | Lead Free | ||
![]() 82MR20KLF TT Electronics | 28 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 82PAR1KLF TT Electronics | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | 3 | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | 82PAR1KLF | - | 125 °C | -55 °C | PCB Mount, | - | 9.14 mm | 7.11 mm | RECTANGULAR PACKAGE | PCB Mount | 4.669 mm | Obsolete | 5.29 | - | Yes | 220 deg | - | - | - | 10% | e3 | Yes | - | EAR99 | 100 ppm/°C | 1000 Ω | Matte Tin (Sn) | - | - | - | RATED AC VOLTAGE (V): 200 | 8533.40.80.50 | Variable Resistors | - | BULK | - | CERMET | Rectangular | TRIMMER | compliant | 0.5 W | SCREW | 6.35 mm | 200 V | 0.432 mm | - | 70 °C | 1 | - | HORIZONTAL | - | - | 1 | - | LINEAR | - | - | - | - | - | - | - | ||
![]() 89XR10KLF TT Electronics | 28 |
| - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | 3 | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | 89XR10KLF | 89 | 125 °C | -55 °C | PCB Mount, 7519 | - | 6.35 mm | 19.05 mm | RECTANGULAR PACKAGE | PCB Mount | 4.83 mm | Active | 1.16 | - | Yes | 7200 deg | - | - | 89 | 10% | e3 | Yes | - | EAR99 | -100,100 ppm/°C | 10000 Ω | Matte Tin (Sn) | - | - | - | - | 8533.40.80.50 | Variable Resistors | - | BULK | - | CERMET | Trimmer Pot | TRIMMER | compliant | 0.75 W | SCREW | 4.445 mm | 200 V | 0.533 mm | 7519 | 85 °C | 20 | - | HORIZONTAL | - | - | - | - | LINEAR | - | - | - | - | - | - | - | ||
![]() 82WR50KLF TT Electronics | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | 3 | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | 82WR50KLF | - | 125 °C | -55 °C | PCB Mount, | 6.35 mm | - | 5.3 mm | CIRCULAR PACKAGE | PCB Mount | - | Active | 5.11 | - | Yes | 220 deg | - | - | - | 10% | e3 | Yes | - | EAR99 | 100 ppm/°C | 50000 Ω | Matte Tin (Sn) | - | - | - | RATED AC VOLTAGE (V): 200 | 8533.40.80.50 | Variable Resistors | - | BULK | - | CERMET | Cylindrical | TRIMMER | compliant | 0.5 W | SCREW | 4.57 mm | 200 V | 0.432 mm | - | 70 °C | 1 | - | VERTICAL | - | - | 1 | - | LINEAR | - | - | - | - | - | - | - | ||
![]() 89XR500LF TT Electronics | 19 |
| - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | 3 | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | 89XR500LF | 89 | 125 °C | -55 °C | PCB Mount, 7519 | - | 6.35 mm | 19.05 mm | RECTANGULAR PACKAGE | PCB Mount | 4.83 mm | Active | 5.06 | - | Yes | 7200 deg | - | - | 89 | 10% | e3 | Yes | - | EAR99 | -100,100 ppm/°C | 500 Ω | Matte Tin (Sn) | - | - | - | - | 8533.40.80.50 | Variable Resistors | - | BULK | - | CERMET | Trimmer Pot | TRIMMER | compliant | 0.75 W | SCREW | 4.445 mm | 200 V | 0.533 mm | 7519 | 85 °C | 20 | - | HORIZONTAL | - | - | - | - | LINEAR | - | - | - | - | - | - | - | ||
![]() 83PR10KLF TT Electronics | 28 |
| - | - | - | - | - | - | - | - | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | 83PR10KLF | - | 125 °C | -55 °C | SMT, | 6.35 mm | - | 4.57 mm | - | SMT | - | Active | 5.67 | - | Yes | 220 deg | - | - | - | 10% | - | - | - | EAR99 | -100,100 ppm/°C | 10000 Ω | - | - | - | - | - | 8533.40.80.50 | Variable Resistors | - | Box | - | CERMET | Trimmer Pot | TRIMMER | compliant | 0.5 W | - | - | 200 V | 0.43 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |