- Manufacturer
- Adjustment Type
- Base Part Number
- Factory Lead Time
- Max Operating Temperature
- Military Standard
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Turns
- Packaging
- Part Status
Attribute column
Categories
Trimmer Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Mounting Type | Surface Mount | Terminal Shape | Mounting Feature | Housing Material | Shape | Number of Terminals | Resistive Material | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Rotational Angle | Samacsys Description | Voltage Rating (DC) | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | HTS Code | Subcategory | Power Rating | Packing Method | Max Power Dissipation | Technology | Orientation | Construction | Resistor Type | Reach Compliance Code | Termination Style | Rated Power Dissipation (P) | Actuator Type | Working Voltage | Size Code | Rated Temperature | Adjustment Type | Number of Turns | Taper | Actuator Orientation | Linearity | Actuator Diameter | Ganging Number | Number of Gangs | Resistance Law | Shaft Diameter | Diameter | Height | Length | Actuator Length | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 44GR50KLFT7 TT Electronics | 16 |
| - | - | - | - | YES | GULL WING | SURFACE MOUNT | - | - | 3 | - | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | 44GR50KLFT7 | - | - | - | 150 °C | -65 °C | - | SMT, 1918 | 3.91 mm | 4.83 mm | RECTANGULAR PACKAGE | SMT | 4.57 mm | Active | - | 5.14 | - | Yes | 3240 deg | - | - | - | - | - | 10% | e3 | Yes | - | EAR99 | 100 ppm/°C | - | 50000 Ω | Matte Tin (Sn) | - | - | - | - | 8533.40.80.50 | Variable Resistors | - | TR, EMBOSSED, 7 INCH | - | CERMET | - | Rectangular | TRIMMER | compliant | - | 0.25 W | SCREW | 300 V | 1918 | 85 °C | - | 9 | - | HORIZONTAL | - | - | 1 | - | LINEAR | - | - | - | - | - | - | - | ||
![]() 44JR200LFT7 TT Electronics | 7 |
| - | - | - | - | YES | HOOK | SURFACE MOUNT | - | - | 3 | - | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | 44JR200LFT7 | - | - | - | 150 °C | -65 °C | - | SMT, 1918 | 3.73 mm | 4.83 mm | RECTANGULAR PACKAGE | SMT | 4.57 mm | Active | - | 5.14 | - | Yes | 3240 deg | - | - | - | - | - | 10% | e3 | Yes | - | EAR99 | 100 ppm/°C | - | 200 Ω | Matte Tin (Sn) | - | - | - | - | 8533.40.80.50 | Variable Resistors | - | TR, EMBOSSED, 7 INCH | - | CERMET | - | Rectangular | TRIMMER | compliant | - | 0.25 W | SCREW | 300 V | 1918 | 85 °C | - | 9 | - | HORIZONTAL | - | - | 1 | - | LINEAR | - | - | - | - | - | - | - | ||
![]() 44WR20KLFTB TT Electronics | 465 |
| - | - | - | - | YES | HOOK | SURFACE MOUNT | - | - | 3 | - | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | 44WR20KLFTB | - | - | - | 150 °C | -65 °C | - | SMT, 2019 | 5.31 mm | 5.08 mm | - | SMT | 4.83 mm | Active | - | 2.23 | - | Yes | 3240 deg | - | - | - | - | - | 10% | e3 | - | - | EAR99 | 100 ppm/°C | - | 20000 Ω | Matte Tin (Sn) | - | - | - | - | 8533.40.80.50 | Variable Resistors | - | TUBE | - | CERMET | - | Rectangular | TRIMMER | compliant | - | 0.25 W | SCREW | 300 V | 2019 | 85 °C | - | 9 | - | VERTICAL | - | - | 1 | - | LINEAR | - | - | - | - | - | - | - | ||
![]() 43WR50KLFTR TT Electronics | 16 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 44WR5KLFT13 TT Electronics | 16 |
| - | - | - | - | YES | HOOK | SURFACE MOUNT | - | - | 3 | - | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | 44WR5KLFT13 | - | - | - | 150 °C | -65 °C | - | SMT, 2019 | 5.31 mm | 5.08 mm | RECTANGULAR PACKAGE | SMT | 4.83 mm | Active | - | 5.14 | - | Yes | 3240 deg | - | - | - | - | - | 10% | e3 | Yes | - | EAR99 | 100 ppm/°C | - | 5000 Ω | Matte Tin (Sn) | - | - | - | - | 8533.40.80.50 | Variable Resistors | - | TR, EMBOSSED, 13 INCH | - | CERMET | - | Rectangular | TRIMMER | compliant | - | 0.25 W | SCREW | 300 V | 2019 | 85 °C | - | 9 | - | VERTICAL | - | - | 1 | - | LINEAR | - | - | - | - | - | - | - | ||
![]() 44JR1KLFT13 TT Electronics | 16 |
| - | - | - | - | YES | HOOK | SURFACE MOUNT | - | - | 3 | - | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | 44JR1KLFT13 | - | - | - | 150 °C | -65 °C | - | SMT, 1918 | 3.73 mm | 4.83 mm | RECTANGULAR PACKAGE | SMT | 4.57 mm | Active | - | 5.14 | - | Yes | 3240 deg | - | - | - | - | - | 10% | e3 | Yes | - | EAR99 | 100 ppm/°C | - | 1000 Ω | Matte Tin (Sn) | - | - | - | - | 8533.40.80.50 | Variable Resistors | - | TR, EMBOSSED, 13 INCH | - | CERMET | - | Rectangular | TRIMMER | compliant | - | 0.25 W | SCREW | 300 V | 1918 | 85 °C | - | 9 | - | HORIZONTAL | - | - | 1 | - | LINEAR | - | - | - | - | - | - | - | ||
![]() 44WR200LFTB TT Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | 44WR200LFTB | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | 2.24 | - | Yes | - | Trimmer Resistors - SMD 4MM Squ 200 10% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 44GR200LFTB TT Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 44JR20KLFT7 TT Electronics | 16 |
| - | - | - | - | YES | HOOK | SURFACE MOUNT | - | - | 3 | - | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | 44JR20KLFT7 | - | - | - | 150 °C | -65 °C | - | SMT, 1918 | 3.73 mm | 4.83 mm | RECTANGULAR PACKAGE | SMT | 4.57 mm | Active | - | 5.14 | - | Yes | 3240 deg | - | - | - | - | - | 10% | e3 | Yes | - | EAR99 | 100 ppm/°C | - | 20000 Ω | Matte Tin (Sn) | - | - | - | - | 8533.40.80.50 | Variable Resistors | - | TR, EMBOSSED, 7 INCH | - | CERMET | - | Rectangular | TRIMMER | compliant | - | 0.25 W | SCREW | 300 V | 1918 | 85 °C | - | 9 | - | HORIZONTAL | - | - | 1 | - | LINEAR | - | - | - | - | - | - | - | ||
![]() 44GR25KLFT7 TT Electronics | 7 |
| - | - | - | - | YES | GULL WING | SURFACE MOUNT | - | - | 3 | - | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | 44GR25KLFT7 | - | - | - | 150 °C | -65 °C | - | SMT, 1918 | 3.91 mm | 4.83 mm | RECTANGULAR PACKAGE | SMT | 4.57 mm | Active | - | 5.14 | - | Yes | 3240 deg | - | - | - | - | - | 10% | e3 | Yes | - | EAR99 | 100 ppm/°C | - | 25000 Ω | Matte Tin (Sn) | - | - | - | - | 8533.40.80.50 | Variable Resistors | - | TR, EMBOSSED, 7 INCH | - | CERMET | - | Rectangular | TRIMMER | compliant | - | 0.25 W | SCREW | 300 V | 1918 | 85 °C | - | 9 | - | HORIZONTAL | - | - | 1 | - | LINEAR | - | - | - | - | - | - | - | ||
![]() 43WR20KLFTB TT Electronics | 24 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 43WR100LFTR TT Electronics | 7 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 44JR50KLFT7 TT Electronics | 7 |
| - | - | - | - | YES | HOOK | SURFACE MOUNT | - | - | 3 | - | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | 44JR50KLFT7 | - | - | - | 150 °C | -65 °C | - | SMT, 1918 | 3.73 mm | 4.83 mm | RECTANGULAR PACKAGE | SMT | 4.57 mm | Active | - | 1.34 | - | Yes | 3240 deg | - | - | - | - | - | 10% | e3 | Yes | - | EAR99 | 100 ppm/°C | - | 50000 Ω | Matte Tin (Sn) | - | - | - | - | 8533.40.80.50 | Variable Resistors | - | TR, EMBOSSED, 7 INCH | - | CERMET | - | Rectangular | TRIMMER | compliant | - | 0.25 W | SCREW | 300 V | 1918 | 85 °C | - | 9 | - | HORIZONTAL | - | - | 1 | - | LINEAR | - | - | - | - | - | - | - | ||
![]() 3366W-1-100A Bourns | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bourns Inc. | - | - | - | Bulk | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | Trimpot® 3366 | Square - 0.252 x 0.252 Face (6.40mm x 6.40mm) | - | - | - | - | - | - | - | 10 Ohms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PC910 100K RS TE Connectivity | In Stock | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | +120°C | - | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC910 | - | ±20% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1W | - | - | - | Top Adjust | - | - | - | Pin | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | 5.1 mm | 16mm | - | 11.4mm | - | - | - | ||
![]() PT15NH05-225A3030-I-PM-S Amphenol | 5284 |
| - | - | - | Through Hole | - | - | - | - | - | - | Carbon | - | - | - | - | Amphenol Piher Sensing Systems | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | PT15 | Round - 0.591 Dia (15.00mm) | ±30% | - | - | - | - | - | - | 2.2 MOhms | - | - | - | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | PC Pins | - | - | - | - | - | Side Adjustment | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RV4NAYSD502A Precision Electronic Components | In Stock | - | - | - | Panel | - | - | - | - | Stainless Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 500 V | Bulk | - | - | 10 % | - | - | Solder | - | - | Potentiometer | 5 kΩ | - | 120 °C | -55 °C | Carbon, Conductive Plastic | - | - | - | 2 W | - | 2 W | - | - | - | - | - | - | - | - | 500 V | - | - | - | 1 | Linear | - | 5 % | 6.3246 mm | - | 1 | - | - | 27.8 mm | 36.12 mm | 13.6 mm | 22.225 mm | No SVHC | Lead Free | ||
![]() 39PNCCR10KLF20 BI Technologies | In Stock | - | - | Production (Last Updated: 2 years ago) | Through Hole | - | - | - | - | - | Circular | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 70 °C | -10 °C | - | - | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 39WNCBR500KLF30 BI Technologies | In Stock | - | - | Production (Last Updated: 2 years ago) | Through Hole | - | - | - | - | - | Circular | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 70 °C | -10 °C | - | - | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SM42B100K Nidec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |