- Manufacturer
- Adjustment Type
- Base Part Number
- Factory Lead Time
- Max Operating Temperature
- Military Standard
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Turns
- Packaging
- Part Status
Attribute column
Categories
Trimmer Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Terminal Shape | Weight | Resistive Material | Package Quantity | Adjustment | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of Elements | Operating Temp Range | Package | Positions of Adjustment | Product Diameter (mm) | Product Status | Rad Hardened | RoHS | Shaft Diameter (mm) | Switch Option | Tolerance (+ or -) | Tradename | Unit Weight | Voltage Rated | Voltage, Rating | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Color | Power (Watts) | HTS Code | Subcategory | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Technology | Orientation | Depth | Construction | Resistor Type | Reach Compliance Code | Base Part Number | Military Standard | Termination Style | Rated Power Dissipation (P) | Actuator Type | Lead Length | Working Voltage | Failure Rate | Lead Diameter | Size Code | Rated Temperature | Adjustment Type | Product Type | Number of Turns | Taper | Actuator Orientation | Rotation Angle | Ganging Number | Element Type | Product | Bushing Type | Product Category | Product Length (mm) | Diameter | Height | Length | Width | Product Height (mm) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3386X-1-105TLF Bourns Inc. | 44 |
| - | 9 Weeks | - | Through Hole | Through Hole | - | 850.485694mg | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300V | - | Tube | 2007 | Trimpot® 3386 - Sealed | Square - 0.375 x 0.375 Face x 0.375 H 9.53mmx9.53mmx9.53mm | ±10% | e3 | - | Active | 1 (Unlimited) | - | Pin | - | ±100ppm/°C | - | 1MOhm | Matte Tin (Sn) | 125°C | -55°C | - | - | 0.5W 1/2W | - | - | 500mW | - | - | 500mW | - | - | 10.41mm | Trimmer Pot | TRIMMER | - | 3386X | Not | PC Pins | 0.5W | - | 5.97mm | - | - | - | - | - | Side Finger Adjustment | - | 1 | Linear | - | 280 deg | - | - | - | - | - | - | - | 9.525mm | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() 3314Z-1-104E Bourns Inc. | 208 |
| - | 7 Weeks | Tin | Surface Mount | Surface Mount | J BEND | 283mg | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2007 | Trimpot® 3314 - Sealed | Square - 0.219 x 0.197 Face x 0.227 H 5.56mmx5.01mmx5.76mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | J-Hook | - | ±100ppm/°C | - | 100kOhm | - | 125°C | -55°C | Cermet, Potentiometer | Natural | 0.25W 1/4W | - | - | 250mW | - | TR, EMBOSSED, 7 INCH | 250mW | - | - | 5.56mm | Rectangular | TRIMMER | - | 3314Z | Not | J Lead | 0.25W | SCREW | - | - | - | - | 2022 | 70°C | Side Adjustment | - | 1 | Linear | VERTICAL | 240 deg | - | - | - | - | - | - | - | 5.7658mm | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 3314Z-1-504E Bourns Inc. | In Stock | - | - | 7 Weeks | - | Surface Mount | Surface Mount | J BEND | 285mg | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2007 | Trimpot® 3314 - Sealed | Square - 0.219 x 0.197 Face x 0.227 H 5.56mmx5.01mmx5.76mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | SMD/SMT | EAR99 | ±100ppm/°C | - | 500kOhm | Matte Tin (Sn) | 125°C | -55°C | Cermet, Potentiometer | Natural | 0.25W 1/4W | 8533.40.80.50 | - | 250mW | - | TR, EMBOSSED, 7 INCH | 250mW | - | - | 5.56mm | Rectangular | TRIMMER | - | 3314Z | Not | J Lead | 0.25W | SCREW | - | - | - | - | 2022 | 70°C | Side Adjustment | - | 1 | - | VERTICAL | 240 deg | - | - | - | - | - | - | - | 5.7658mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() EVM-3WSX80B53 Panasonic Electronic Components | 3000 | - | Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | WRAPAROUND | - | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2011 | EVM | Rectangular - 0.136 x 0.122 Face x 0.037 H 3.45mmx3.10mmx0.95mm | ±25% | e3/e4 | yes | Obsolete | 1 (Unlimited) | 3 | Foot Print | EAR99 | ±250ppm/°C | - | 5kOhm | TIN/PALLADIUM | 100°C | -40°C | - | Silver | 0.15W | 8533.40.80.50 | - | 150mW | - | TR, 7 INCH | 150mW | - | - | 3.75mm | Trimmer | TRIMMER | - | - | - | J Lead | - | SCREW | - | 50V | - | - | - | - | Top Adjustment | - | 1 | - | VERTICAL | 240 deg | - | - | - | - | - | - | - | 939.8μm | - | - | - | No | No SVHC | RoHS Compliant | - | ||
![]() EVM-2NSX80B23 Panasonic Electronic Components | 66000 | - | Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | WRAPAROUND | - | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | Tape & Reel (TR) | 2011 | EVM | Rectangular - 0.111 x 0.087 Face x 0.032 H 2.81mmx2.20mmx0.81mm | ±25% | e3/e4 | yes | Obsolete | 1 (Unlimited) | 3 | Foot Print | EAR99 | ±250ppm/°C | - | 2kOhm | TIN/PALLADIUM | 100°C | -40°C | - | Silver | 0.15W | 8533.40.80.50 | - | 150mW | - | TR, 7 INCH | 150mW | - | - | 2.81mm | Trimmer | TRIMMER | - | - | Not | J Lead | - | SCREW | - | - | - | - | - | - | Top Adjustment | - | 1 | Linear | VERTICAL | 260 deg | - | - | - | - | - | - | - | 810μm | - | - | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() 3082P-1-205LF Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | Tin | Through Hole | Through Hole | WIRE | - | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 1999 | Trimpot® 3082 - Sealed | Rectangular - 0.150 x 0.115 Facex0.500L 3.80mmx2.92mmx12.70mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | - | 2MOhm | - | 150°C | -65°C | - | - | 0.3W | 8533.40.80.50 | - | 335mW | - | - | 300mW | - | - | - | - | TRIMMER | not_compliant | 3082P | - | PC Pins | 0.3W | SCREW | 6.1mm | 400V | - | 0.41 mm | - | 85°C | Side Adjustment | - | 10 | - | HORIZONTAL | 3600 deg | 1 | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 3059L-1-200MLF Bourns Inc. | In Stock | - | Datasheet | 11 Weeks | Tin | Panel, Wire | Panel Mount, Wire Leads | FLEXIBLE WIRE | 2.834952g | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2007 | Trimpot® 3059 - Sealed | Rectangular - 0.315 x 0.190 Facex1.250L 8.00mmx4.83mmx31.75mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Lead Wire | - | ±100ppm/°C | - | 20Ohm | - | 150°C | -55°C | - | - | - | - | - | 1W | - | - | 1W | - | - | - | - | TRIMMER | not_compliant | 3059L | - | Wire Leads | 1W | SCREW | 152.4mm | 400V | - | - | - | 70°C | Side Adjustment | - | 22 | - | HORIZONTAL | 7920 deg | 1 | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 3252L-1-100MLF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | Tin | Panel, Wire | Panel Mount, Wire Leads | FLEXIBLE WIRE | 1.842719g | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2005 | Trimpot® 3252 - Sealed | Rectangular - 0.500 x 0.187 Face x 0.500 H 12.70mmx4.75mmx12.70mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Lead Wire | EAR99 | ±100ppm/°C | - | 10Ohm | - | 150°C | -65°C | - | - | 0.75W 3/4W | 8533.40.80.50 | - | 750mW | - | - | 750mW | - | - | - | - | TRIMMER | not_compliant | 3252L | - | Wire Leads | 0.75W | SCREW | - | 400V | - | - | - | 85°C | Top Adjustment | - | 25 | - | HORIZONTAL | 9000 deg | 1 | - | - | - | - | - | - | 12.7mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 3009Y-1-103LF Bourns Inc. | 76 |
| - | 7 Weeks | Tin | Panel, Through Hole | Through Hole | WIRE | 1.417476g | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2007 | Trimpot® 3009 - Sealed | Rectangular- 0.354 x 0.190 Facex0.750L 8.98mmx4.83mmx19.05mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | - | 10kOhm | - | 150°C | -55°C | - | Blue | 0.75W 3/4W | 8533.40.80.50 | - | 750mW | 500V | - | 750mW | - | - | 4.83mm | - | TRIMMER | - | 3009Y | Not | PC Pins | 0.75W | SCREW | 5.33mm | 400V | - | 0.51 mm | - | 70°C | Side Adjustment | - | 15 | Linear | HORIZONTAL | 5400 deg | 1 | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 3306K-1-303 Bourns Inc. | 1735 |
| - | - | - | - | Through Hole | - | - | Cermet | - | Side Adjust | - | Bourns | 2000 | Bourns | - | + 100 C | Bourns Inc. | - 25 C | Through Hole | 1 | -25C to 100C | Bulk | SIDE | Not Required(mm) | Active | No | Details | 3.4(mm) | NO | 25% | Trimpot | 0.013580 oz | - | 100 V | Bag | - | - | Rectangular - 0.331" x 0.268" Face (8.40mm x 6.80mm) | ±25% | - | - | - | - | - | - | - | ±250ppm/°C | Trimmer | 30 kOhms | - | - | - | - | - | 0.2W, 1/5W | - | Potentiometers, Trimmers & Rheostats | 0.2 (1/5)(W) | - | - | - | Cermet | Vertical Adjustment | - | - | - | - | - | Not Required | PC Pins | - | - | - | - | Not Required | - | - | - | Side Adjustment | Trimmer Resistors | 1 | - | - | - | - | Cermet | Single Turn | NOT REQUIRED | Trimmer Resistors - Through Hole | 6.81(mm) | 6 mm | 8.4 mm | 6.81 mm | 7 mm | 8.4(mm) | - | - | - | - | ||
![]() 3250W-1-202 Bourns Inc. | In Stock | - | Datasheet | 5 Weeks | - | Chassis Mount, PCB, Panel, Through Hole | Chassis Mount | - | 1.700971g | Wirewound | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 1999 | Trimpot® 3250 - Sealed | Rectangular - 0.500 x 0.220 Face x 0.500 H 12.70mmx5.59mmx12.70mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±50ppm/°C | - | 2kOhm | Matte Tin (Sn) | 150°C | -65°C | - | Blue | - | 8533.31.00.00 | - | 1W | 500V | - | 1W | - | - | 5.59mm | Square | TRIMMER | - | 3250W | Not | PC Pins | 1W | SCREW | 13.33mm | - | - | 0.71 mm | - | 85°C | Top Adjustment | - | 25 | Linear | VERTICAL | 9000 deg | 1 | - | - | - | - | - | - | 12.7mm | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 3214J-1-501E Bourns Inc. | 1000 |
| - | 7 Weeks | - | Surface Mount | Surface Mount | J BEND | 283mg | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300V | - | Tape & Reel (TR) | 2007 | Trimpot® 3214 - Sealed | Rectangular - 0.189 x 0.138 Face x 0.146 H 4.80mmx3.50mmx3.71mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | J-Hook | - | ±100ppm/°C | - | 500Ohm | Matte Tin (Sn) | 150°C | -65°C | Cermet, Potentiometer | Natural | 0.25W 1/4W | - | - | 250mW | 300V | TR, EMBOSSED, 7 INCH | 250mW | - | - | 5mm | Trimmer Pot | TRIMMER | - | 3214J | Not | J Lead | - | SCREW | - | - | - | - | 1918 | - | Side Adjustment | - | 5 | Linear | HORIZONTAL | 1800 deg | - | - | - | - | - | - | - | 3.5306mm | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() PT6KH-105A2020 Amphenol Piher Sensing Systems | 1812 |
| - | - | - | - | Through Hole | - | - | Carbon | - | Side Crossed Slot | PT6KH | Amphenol Piher | 2000 | Amphenol | - | + 70 C | Amphenol Piher Sensing Systems | - 25 C | PCB Mount | - | - | Bulk | - | - | Active | - | Details | - | - | - | - | 0.007055 oz | - | 100 VDC | Bulk | - | PT-6 | - | ±30% | - | - | - | - | - | - | - | ±300ppm/°C | Rotary | 1 MOhms | - | - | - | - | - | 0.1W, 1/10W | - | Potentiometers, Trimmers & Rheostats | 100 mW (1/10 W) | - | - | - | - | Horizontal Adjustment | - | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | - | Side Adjustment | Trimmer Resistors | 1 | Linear | - | - | - | Carbon | Single Turn | - | Trimmer Resistors - Through Hole | - | 6.3 mm | - | 3.5 mm | - | - | - | - | - | - | ||
![]() 500E-0087 NTE Electronics, Inc | In Stock | - | - | - | - | - | Through Hole | - | - | Cermet | 1 | - | - | - | - | NTE Electronics | 500E-0087 | - | NTE Electronics, Inc | - | - | - | - | Bag | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | Square - 0.375" x 0.375" Face (9.53mm x 9.53mm) | ±10% | - | - | - | - | - | - | - | ±100ppm/°C | - | 1 MOhms | - | - | - | - | - | 0.5W, 1/2W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | - | Top Adjustment | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 500E-0205 NTE Electronics, Inc | In Stock | - | - | - | - | - | Through Hole | - | - | Cermet | 1 | - | - | - | - | NTE Electronics | 500E-0205 | - | NTE Electronics, Inc | - | - | - | - | Bag | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | Rectangular - 0.374" x 0.197" Face (9.50mm x 5.00mm) | ±10% | - | - | - | - | - | - | - | ±100ppm/°C | - | 100 kOhms | - | - | - | - | - | 0.5W, 1/2W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | - | Top Adjustment | - | 28 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 500E-0250 NTE Electronics, Inc | In Stock | - | - | - | - | - | Through Hole | - | - | Cermet | 1 | - | - | - | - | NTE Electronics | 500E-0250 | - | NTE Electronics, Inc | - | - | - | - | Bag | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | Rectangular - 0.374" x 0.197" Face (9.50mm x 5.00mm) | ±10% | - | - | - | - | - | - | - | ±100ppm/°C | - | 20 kOhms | - | - | - | - | - | 0.5W, 1/2W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | - | Top Adjustment | - | 28 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 500E-0246 NTE Electronics, Inc | In Stock | - | - | - | - | - | Through Hole | - | - | Cermet | 1 | - | - | - | - | NTE Electronics | 500E-0246 | - | NTE Electronics, Inc | - | - | - | - | Bag | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | Rectangular - 0.374" x 0.197" Face (9.50mm x 5.00mm) | ±10% | - | - | - | - | - | - | - | ±100ppm/°C | - | 1 kOhms | - | - | - | - | - | 0.5W, 1/2W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | - | Top Adjustment | - | 28 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 500E-0200 NTE Electronics, Inc | In Stock | - | - | - | - | - | Through Hole | - | - | Cermet | 1 | - | - | - | - | NTE Electronics | 500E-0200 | - | NTE Electronics, Inc | - | - | - | - | Bag | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | Rectangular - 0.374" x 0.197" Face (9.50mm x 5.00mm) | ±10% | - | - | - | - | - | - | - | ±100ppm/°C | - | 5 kOhms | - | - | - | - | - | 0.5W, 1/2W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | - | Top Adjustment | - | 28 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 500E-0209 NTE Electronics, Inc | In Stock | - | - | - | - | - | Through Hole | - | - | Cermet | 1 | - | - | - | - | NTE Electronics | 500E-0209 | - | NTE Electronics, Inc | - | - | - | - | Bag | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | Rectangular - 0.374" x 0.197" Face (9.50mm x 5.00mm) | ±10% | - | - | - | - | - | - | - | ±100ppm/°C | - | 1 MOhms | - | - | - | - | - | 0.5W, 1/2W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | - | Top Adjustment | - | 28 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 500E-0309 NTE Electronics, Inc | In Stock | - | - | - | - | - | Through Hole | - | - | Cermet | 1 | - | - | - | - | NTE Electronics | 500E-0309 | - | NTE Electronics, Inc | - | - | - | - | Bag | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | Round - 0.250" Dia (6.35mm) | ±10% | - | - | - | - | - | - | - | ±100ppm/°C | - | 10 kOhms | - | - | - | - | - | 0.5W, 1/2W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | - | Top Adjustment | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |