- Manufacturer
- Adjustment Type
- Base Part Number
- Factory Lead Time
- Max Operating Temperature
- Military Standard
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Turns
- Packaging
- Part Status
Attribute column
Categories
Trimmer Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mounting Type | Surface Mount | Terminal Shape | Mounting Feature | Shape | Number of Terminals | Resistive Material | Additional Hardware | Adjustment | Base Product Number | Body Orientation | Brand | Capacitance Tolerance | Connections | Content | CS | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Number of Elements | Number of Detents | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Operation type | Outside Ø | Package | Package Description | Package Height | Package Length | Package Shape | Package Style | Package Width | Part # Aliases | Part Life Cycle Code | Positions of Adjustment | Product Depth (mm) | Product Diameter (mm) | Product Status | Qualification | Rad Hardened | Risk Rank | RoHS | Rohs Code | Rotational Angle | Supplier Package | Switch Option | Termination Method | Tolerance (+ or -) | Tolerance ± | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Temperature Coefficient | Connector Type | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Gender | Power (Watts) | Additional Feature | HTS Code | Capacitance | Subcategory | Power Rating | Packing Method | Technology | Orientation | Depth | Construction | Resistor Type | Reach Compliance Code | Military Standard | Pin Count | Termination Style | Rated Power Dissipation (P) | Number of Contacts | Actuator Type | Lead Length | Working Voltage | Failure Rate | Size Code | Rated Temperature | Number of Ports | Switch Type | Family | Adjustment Type | Product Type | Number of Turns | Reverse Recovery Time | Taper | Actuator Orientation | Diode Configuration | Resistance Tolerance | Ganging Number | Number of Gangs | Repetitive Peak Reverse Voltage | Resistance Law | Element Type | Product | Bushing Type | Product Category | Product Length | Product Width | Product Length (mm) | Diameter | Length | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ST-7ETB201 Nidec Components Corporation | 38 |
| Datasheet | - | Surface Mount | - | - | - | - | - | Cermet | - | - | ST7ETB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | ST7 | Rectangular - 0.252" x 0.240" Face (6.40mm x 6.10mm) | ±20% | - | - | Active | - | - | - | ±100ppm/°C | - | - | 200 Ohms | - | - | - | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | Top Adjustment | - | 3.0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ST-42ETG503 Nidec Components Corporation | 25 |
| Datasheet | - | Surface Mount | - | - | - | - | - | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | ST42 | Rectangular - 0.197" x 0.177" Face (5.00mm x 4.50mm) | ±20% | - | - | Active | - | - | - | ±100ppm/°C | - | - | 50 kOhms | - | - | - | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | J Lead | - | - | - | - | - | - | - | - | - | - | - | Side Adjustment | - | 1.0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ST-7ETA203 Nidec Components Corporation | 81 |
| Datasheet | - | Surface Mount | - | - | - | - | - | Cermet | - | - | ST7ETA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | ST7 | Rectangular - 0.252" x 0.240" Face (6.40mm x 6.10mm) | ±20% | - | - | Active | - | - | - | ±100ppm/°C | - | - | 20 kOhms | - | - | - | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | J Lead | - | - | - | - | - | - | - | - | - | - | - | Top Adjustment | - | 3.0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ST-5ETW504 Nidec Components Corporation | 45 |
| Datasheet | - | Surface Mount | - | - | - | - | - | Cermet | - | - | ST5ETW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | ST5 | Rectangular - 0.236" x 0.169" Face (6.00mm x 4.30mm) | ±10% | - | - | Active | - | - | - | ±100ppm/°C | - | - | 500 kOhms | - | - | - | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | Top Adjustment | - | 14.0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RJ-13PR500 Nidec Components Corporation | 8 |
| Datasheet | - | Through Hole | - | - | - | - | - | Cermet | - | - | RJ13P | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | RJ-13 | Round - 0.488" Dia (12.40mm) | ±10% | - | - | Active | - | - | - | ±100ppm/°C | - | - | 50 Ohms | - | - | - | - | 0.75W, 3/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | - | - | - | - | Top Adjustment | - | 1.0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ST-4ETA102 Nidec Components Corporation | 565 |
| Datasheet | - | Surface Mount | - | - | - | - | - | Cermet | - | - | ST4ETA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | ST4 | Rectangular - 0.197" x 0.177" Face (5.00mm x 4.50mm) | ±20% | - | - | Active | - | - | - | ±100ppm/°C | - | - | 1 kOhms | - | - | - | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | J Lead | - | - | - | - | - | - | - | - | - | - | - | Top Adjustment | - | 1.0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RJ-5EW204 Nidec Components Corporation | 8 |
| Datasheet | - | Through Hole | - | - | - | - | - | Cermet | - | - | RJ5EW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | RJ-5 | Rectangular - 0.236" x 0.169" Face (6.00mm x 4.30mm) | ±10% | - | - | Active | - | - | - | ±100ppm/°C | - | - | 200 kOhms | - | - | - | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | - | - | - | - | Top Adjustment | - | 14.0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ST-42ETG501 Nidec Components Corporation | 7 |
| Datasheet | - | Surface Mount | - | - | - | - | - | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | ST42 | Rectangular - 0.197" x 0.177" Face (5.00mm x 4.50mm) | ±20% | - | - | Active | - | - | - | ±100ppm/°C | - | - | 500 Ohms | - | - | - | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | J Lead | - | - | - | - | - | - | - | - | - | - | - | Side Adjustment | - | 1.0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CT-94EX205 Nidec Components Corporation | 38 |
| Datasheet | - | Through Hole | - | - | - | - | - | Cermet | - | - | CT94EX | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | CT94 | Rectangular - 0.378" x 0.189" Face (9.60mm x 4.80mm) | ±10% | - | - | Active | - | - | - | ±100ppm/°C | - | - | 2 MOhms | - | - | - | - | 0.5W, 1/2W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | - | - | - | - | Side Adjustment | - | 18.0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TM-7EW500 Nidec Components Corporation | 8 |
| Datasheet | - | Through Hole | - | - | - | - | - | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | TM-7 | Round - 0.283" Dia (7.20mm) | ±10% | - | - | Active | - | - | - | ±100ppm/°C | - | - | 50 Ohms | - | - | - | - | 0.5W, 1/2W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | - | - | - | - | Top Adjustment | - | 3.0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CB10LV221M TE Connectivity | In Stock | - | - | - | Through Hole | NO | FLAT | THROUGH HOLE MOUNT | - | 3 | Carbon | - | Top Adjust | - | - | TE Connectivity / AMP | - | - | - | - | 500 | TE CONNECTIVITY LTD | -- | TE Connectivity | CB10LV221M | + 70 C | TE Connectivity Passive Product | - 25 C | - | Through Hole | 1 | - | -25C to 70C | - | - | - | - | Bulk | , | - | - | RECTANGULAR PACKAGE | - | - | 1630480-7 | Obsolete | TOP | 11(mm) | Not Required(mm) | Active | - | No | 8 | Details | Yes | - | - | NO | - | 20% | - | 0.022399 oz | 200 VDC | - | Bulk | CB10, Citec | Rectangular - 0.433 x 0.386 Face x 0.236 H (11.00mm x 9.80mm x 6.00mm) | ±20% | - | - | Active | -- | - | EAR99 | ±500(ppm/°C) | - | Trimmer | 220(ohm) | - | - | - | - | 0.15W | - | 8533.40.80.70 | - | Potentiometers, Trimmers & Rheostats | 0.15(W) | - | Carbon Film | Horizontal Adjustment | - | - | TRIMMER | compliant | Not Required | - | Pin | 0.15 W | - | SCREW | - | - | Not Required | - | - | - | - | - | Top Adjustment | Trimmer Resistors | 1 | - | - | VERTICAL | - | - | - | - | - | LINEAR | Carbon | Single Turn | NOT REQUIRED | Trimmer Resistors - Through Hole | - | - | 9.8(mm) | - | - | 6(mm) | ||
![]() 2041470258 KYOCERA | In Stock | - | - | - | Through Hole | - | - | - | - | - | Cermet | - | - | - | - | KYOCERA AVX | - | 1pc(s) | 5mm,10mm | 400 | - | - | KYOCERA AVX | - | + 90 C | KYOCERA AVX | - 40 C | - | Panel Mount | - | Without Detent | - | - | - | side | 14.8mm | Bulk | - | - | - | - | - | - | - | - | - | - | - | Active | AEC-Q200 | - | - | N | - | - | - | - | - | - | 20% | 0.412264 oz | 300 V | - | Bulk | 415 | Round - 0.583 Dia (14.80mm) | 20 % | - | - | - | - | - | - | 100 ppm/K | - | 2041470258 | 3 Ohm | - | - | - | - | 1W | - | - | - | Potentiometers, Trimmers & Rheostats | 0.0625 W | - | - | Horizontal | - | - | General Purpose | - | - | - | Snap-In | - | - | - | - | - | - | - | - | - | No Switch | - | Top Adjustment | Potentiometers | 1 Turn | - | Linear | - | - | 1 | - | 1 Gang | - | - | Cermet | Potentiometers | - | Potentiometers | 1 mm | 0.5 mm | - | 14.8 mm | 6.8 mm | - | |||
![]() 3366M-1-205 Bourns | In Stock | - | - | - | - | - | - | - | - | - | - | Fuse | - | - | Straight | - | - | - | - | - | - | - | - | - | - | - | Bourns Inc. | - | Snap-In | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | Quick Connect | - | - | - | 250 Vac | -10 to 40 °C | - | Trimpot® 3366 | Square - 0.252 x 0.252 Face (6.40mm x 6.40mm) | - | - | - | - | - | - | - | - | IEC 60320-1 C-14 | Filtered | 2 MOhms | - | - | - | M | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 POS | - | - | - | - | - | - | 1 | - | Corcom Power Inlet Filters & Power Entry Modules | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 31.49 mm | - | - | - | - | - | ||
![]() 3296W-IND-502LF Bourns | In Stock | - | - | - | - | - | - | - | - | - | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bourns Inc. | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Trimpot® 32XXX-IND | - | - | - | - | - | - | - | - | - | - | - | 5 kOhms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 39WNBAR500LF30 BI Technologies | In Stock | - | - | Production (Last Updated: 2 years ago) | - | - | - | - | Circular | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 % | - | - | - | - | Pin | - | - | - | - | 500 Ω | - | 70 °C | -25 °C | - | - | - | - | - | - | 250 mW | - | - | - | 5.8 mm | - | - | - | Not | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 mm | - | ||
![]() 25SR100KLF TT Electronics | 5 |
| - | - | - | NO | FLAT | THROUGH HOLE MOUNT | - | 3 | - | - | - | - | - | - | 10% | - | - | - | - | BI TECHNOLOGIES CORP | - | TT electronics / BI Technologies | 25SR100KLF | - | - | - | - | - | - | - | - | 125 °C | -55 °C | - | - | - | PCB Mount, | 4.83 mm | 6.86 mm | RECTANGULAR PACKAGE | PCB Mount | 6.86 mm | - | Active | - | - | - | - | - | - | 5.13 | - | Yes | 210 deg | - | - | - | - | - | - | - | - | - | - | - | 10% | e3 | Yes | - | - | - | EAR99 | 100 ppm/°C | - | - | 100000 Ω | Matte Tin (Sn) | - | - | - | - | RATED AC VOLTAGE (V): 300 | 8533.40.80.50 | 0.01 uF | Variable Resistors | - | TUBE | CERMET | - | - | Rectangular | TRIMMER | compliant | - | - | - | 0.5 W | - | SCREW | 5.08 mm | 300 V | - | - | 70 °C | - | - | - | - | - | 1 | - | - | HORIZONTAL | - | - | 1 | - | - | LINEAR | - | - | - | - | 3.2 mm | 3.2 x 1.6 x 1.52 mm | - | - | - | - | ||
![]() 25SR50KLF TT Electronics | 5 |
| - | - | - | NO | FLAT | THROUGH HOLE MOUNT | - | 3 | - | - | - | - | - | - | - | - | - | - | - | BI TECHNOLOGIES CORP | - | TT electronics / BI Technologies | 25SR50KLF | - | - | - | - | - | - | - | - | 125 °C | -55 °C | - | - | - | PCB Mount, | 4.83 mm | 6.86 mm | RECTANGULAR PACKAGE | PCB Mount | 6.86 mm | - | Active | - | - | - | - | - | - | 0.76 | - | Yes | 210 deg | - | - | - | - | - | - | - | - | - | - | - | 10% | e3 | Yes | - | - | - | EAR99 | 100 ppm/°C | - | - | 50000 Ω | Matte Tin (Sn) | - | - | - | - | RATED AC VOLTAGE (V): 300 | 8533.40.80.50 | - | Variable Resistors | - | TUBE | CERMET | - | - | Rectangular | TRIMMER | compliant | - | - | - | 0.5 W | - | SCREW | 5.08 mm | 300 V | - | - | 70 °C | - | - | - | - | - | 1 | - | - | HORIZONTAL | - | - | 1 | - | - | LINEAR | - | - | - | - | - | - | - | - | - | - | ||
![]() 25PR2KLF TT Electronics | 3275 |
| - | - | - | NO | FLAT | THROUGH HOLE MOUNT | - | 3 | - | - | - | - | - | - | - | - | - | - | - | BI TECHNOLOGIES CORP | - | TT electronics / BI Technologies | 25PR2KLF | - | - | - | Surface Mount | - | - | - | - | 125 °C | -55 °C | - | - | - | PCB Mount, | 4.83 mm | 6.86 mm | RECTANGULAR PACKAGE | PCB Mount | 6.86 mm | - | Active | - | - | - | - | - | - | 0.62 | - | Yes | 210 deg | DO-214AB | - | - | - | - | - | - | - | - | - | - | 10% | e3 | Yes | - | - | - | EAR99 | 100 ppm/°C | - | - | 2000 Ω | Matte Tin (Sn) | - | - | - | - | RATED AC VOLTAGE (V): 300 | 8533.40.80.50 | - | Variable Resistors | - | TUBE | CERMET | - | - | Rectangular | TRIMMER | compliant | - | 2 | - | 0.5 W | - | SCREW | 5.08 mm | 300 V | - | - | 70 °C | - | - | - | - | - | 1 | - | - | VERTICAL | - | - | 1 | - | - | LINEAR | - | - | - | - | - | - | - | - | - | - | ||
![]() 23BR50KLFTR TT Electronics | 1975 |
| - | - | - | YES | GULL WING | SURFACE MOUNT | - | 3 | - | - | - | - | - | - | - | - | - | - | - | BI TECHNOLOGIES CORP | - | TT electronics / BI Technologies | 23BR50KLFTR | - | - | - | - | - | - | - | - | 125 °C | -55 °C | - | - | - | SMT, 2018 | 2.7 mm | 5 mm | - | SMT | 4.5 mm | - | Active | - | - | - | - | - | - | 0.6 | - | Yes | 360 deg | - | - | - | - | - | - | - | - | - | - | - | 20% | e3 | Yes | - | - | - | EAR99 | 100 ppm/°C | - | - | 50000 Ω | Tin (Sn) | - | - | - | - | - | 8533.40.80.50 | - | - | - | TR, 7 INCH | CERMET | - | - | Square | TRIMMER | compliant | - | - | - | 0.25 W | - | SCREW | - | 200 V | - | 2018 | 70 °C | - | - | - | - | - | 1 | 30 | - | VERTICAL | Single | - | 1 | - | 100 | LINEAR | - | - | - | - | - | - | - | - | - | - | ||
![]() 23SR200LFTR TT Electronics | 5 |
| - | - | - | YES | HOOK | SURFACE MOUNT | - | 3 | - | - | - | - | - | - | - | - | - | - | - | BI TECHNOLOGIES CORP | - | TT electronics / BI Technologies | 23SR200LFTR | - | - | - | - | - | - | - | - | 125 °C | -55 °C | - | - | - | SMT, 2220 | 5.77 mm | 5.56 mm | - | SMT | 5 mm | - | Active | - | - | - | - | - | - | 1.28 | - | Yes | 360 deg | - | - | - | - | - | - | - | - | - | - | - | 20% | e3 | Yes | - | - | - | EAR99 | 100 ppm/°C | - | - | 200 Ω | Tin (Sn) | - | - | - | - | - | 8533.40.80.50 | - | - | - | TR, 10 INCH | CERMET | - | - | Square | TRIMMER | compliant | - | - | - | 0.25 W | - | SCREW | - | 200 V | - | 2220 | 70 °C | - | - | - | - | - | 1 | - | - | HORIZONTAL | - | - | 1 | - | - | LINEAR | - | - | - | - | - | - | - | - | - | - |