- Manufacturer
- Adjustment Type
- Base Part Number
- Factory Lead Time
- Max Operating Temperature
- Military Standard
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Turns
- Packaging
- Part Status
Attribute column
Categories
Trimmer Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Terminal Shape | Weight | Resistive Material | Package Quantity | Manufacturer | Manufacturer Part Number | Mfr | Package | Product Status | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Construction | Resistor Type | Reach Compliance Code | Base Part Number | Termination Style | Rated Power Dissipation (P) | Actuator Type | Working Voltage | Size Code | Rated Temperature | Adjustment Type | Number of Turns | Taper | Actuator Orientation | Rotation Angle | Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 500E-0309 NTE Electronics, Inc | In Stock | - | - | - | - | Through Hole | - | - | Cermet | 1 | NTE Electronics | 500E-0309 | NTE Electronics, Inc | Bag | Active | - | - | - | Round - 0.250" Dia (6.35mm) | ±10% | - | - | - | - | - | - | - | ±100ppm/°C | 10 kOhms | - | - | - | - | 0.5W, 1/2W | - | - | - | - | - | - | - | - | - | PC Pins | - | - | - | - | - | Top Adjustment | 1 | - | - | - | - | - | ||
![]() 500E-0324 NTE Electronics, Inc | In Stock | - | - | - | - | Through Hole | - | - | Cermet | 1 | NTE Electronics | 500E-0324 | NTE Electronics, Inc | Bag | Active | - | - | - | Square - 0.375" x 0.375" Face (9.53mm x 9.53mm) | ±10% | - | - | - | - | - | - | - | ±200ppm/°C | 2 MOhms | - | - | - | - | 0.5W, 1/2W | - | - | - | - | - | - | - | - | - | PC Pins | - | - | - | - | - | Side Adjustment | 1 | - | - | - | - | - | ||
![]() 500E-0080 NTE Electronics, Inc | In Stock | - | - | - | - | Through Hole | - | - | Cermet | 1 | NTE Electronics | 500E-0080 | NTE Electronics, Inc | Bag | Active | - | - | - | Square - 0.375" x 0.375" Face (9.53mm x 9.53mm) | ±10% | - | - | - | - | - | - | - | ±100ppm/°C | 20 kOhms | - | - | - | - | 0.5W, 1/2W | - | - | - | - | - | - | - | - | - | PC Pins | - | - | - | - | - | Top Adjustment | 1 | - | - | - | - | - | ||
![]() 500E-0087 NTE Electronics, Inc | In Stock | - | - | - | - | Through Hole | - | - | Cermet | 1 | NTE Electronics | 500E-0087 | NTE Electronics, Inc | Bag | Active | - | - | - | Square - 0.375" x 0.375" Face (9.53mm x 9.53mm) | ±10% | - | - | - | - | - | - | - | ±100ppm/°C | 1 MOhms | - | - | - | - | 0.5W, 1/2W | - | - | - | - | - | - | - | - | - | PC Pins | - | - | - | - | - | Top Adjustment | 1 | - | - | - | - | - | ||
![]() 500E-0004 NTE Electronics, Inc | In Stock | - | - | - | - | Through Hole | - | - | Cermet | 1 | NTE Electronics | 500E-0004 | NTE Electronics, Inc | Bag | Active | - | - | - | Rectangular - 0.250" x 0.190" Face (6.35mm x 4.83mm) | ±10% | - | - | - | - | - | - | - | ±100ppm/°C | 100 Ohms | - | - | - | - | 0.75W, 3/4W | - | - | - | - | - | - | - | - | - | PC Pins | - | - | - | - | - | Side Adjustment | 22 | - | - | - | - | - | ||
![]() 500E-0192 NTE Electronics, Inc | In Stock | - | - | - | - | Through Hole | - | - | Cermet | 1 | NTE Electronics | 500E-0192 | NTE Electronics, Inc | Bag | Active | - | - | - | Rectangular - 0.374" x 0.197" Face (9.50mm x 5.00mm) | ±10% | - | - | - | - | - | - | - | ±100ppm/°C | 10 Ohms | - | - | - | - | 0.5W, 1/2W | - | - | - | - | - | - | - | - | - | PC Pins | - | - | - | - | - | Top Adjustment | 28 | - | - | - | - | - | ||
![]() 500E-0335 NTE Electronics, Inc | In Stock | - | - | - | - | Through Hole | - | - | Cermet | 1 | NTE Electronics | 500E-0335 | NTE Electronics, Inc | Bag | Active | - | - | - | Square - 0.375" x 0.375" Face (9.53mm x 9.53mm) | ±10% | - | - | - | - | - | - | - | ±200ppm/°C | 20 kOhms | - | - | - | - | 0.5W, 1/2W | - | - | - | - | - | - | - | - | - | PC Pins | - | - | - | - | - | Side Adjustment | 1 | - | - | - | - | - | ||
![]() 500E-0334 NTE Electronics, Inc | In Stock | - | - | - | - | Through Hole | - | - | Cermet | 1 | NTE Electronics | 500E-0334 | NTE Electronics, Inc | Bag | Active | - | - | - | Square - 0.375" x 0.375" Face (9.53mm x 9.53mm) | ±10% | - | - | - | - | - | - | - | ±200ppm/°C | 10 kOhms | - | - | - | - | 0.5W, 1/2W | - | - | - | - | - | - | - | - | - | PC Pins | - | - | - | - | - | Side Adjustment | 1 | - | - | - | - | - | ||
![]() 500E-0328 NTE Electronics, Inc | In Stock | - | - | - | - | Through Hole | - | - | Cermet | 1 | NTE Electronics | 500E-0328 | NTE Electronics, Inc | Bag | Active | - | - | - | Square - 0.375" x 0.375" Face (9.53mm x 9.53mm) | ±10% | - | - | - | - | - | - | - | ±200ppm/°C | 100 Ohms | - | - | - | - | 0.5W, 1/2W | - | - | - | - | - | - | - | - | - | PC Pins | - | - | - | - | - | Side Adjustment | 1 | - | - | - | - | - | ||
![]() 500E-0249 NTE Electronics, Inc | In Stock | - | - | - | - | Through Hole | - | - | Cermet | 1 | NTE Electronics | 500E-0249 | NTE Electronics, Inc | Bag | Active | - | - | - | Rectangular - 0.374" x 0.197" Face (9.50mm x 5.00mm) | ±10% | - | - | - | - | - | - | - | ±100ppm/°C | 10 kOhms | - | - | - | - | 0.5W, 1/2W | - | - | - | - | - | - | - | - | - | PC Pins | - | - | - | - | - | Top Adjustment | 28 | - | - | - | - | - | ||
![]() 500E-0199 NTE Electronics, Inc | In Stock | - | - | - | - | Through Hole | - | - | Cermet | 1 | NTE Electronics | 500E-0199 | NTE Electronics, Inc | Bag | Active | - | - | - | Rectangular - 0.374" x 0.197" Face (9.50mm x 5.00mm) | ±10% | - | - | - | - | - | - | - | ±100ppm/°C | 2 kOhms | - | - | - | - | 0.5W, 1/2W | - | - | - | - | - | - | - | - | - | PC Pins | - | - | - | - | - | Top Adjustment | 28 | - | - | - | - | - | ||
![]() 500E-0340 NTE Electronics, Inc | In Stock | - | - | - | - | Through Hole | - | - | Cermet | 1 | NTE Electronics | 500E-0340 | NTE Electronics, Inc | Bag | Active | - | - | - | Square - 0.375" x 0.375" Face (9.53mm x 9.53mm) | ±10% | - | - | - | - | - | - | - | ±200ppm/°C | 250 kOhms | - | - | - | - | 0.5W, 1/2W | - | - | - | - | - | - | - | - | - | PC Pins | - | - | - | - | - | Side Adjustment | 1 | - | - | - | - | - | ||
![]() 500E-0285 NTE Electronics, Inc | In Stock | - | - | - | - | Through Hole | - | - | Cermet | 1 | - | - | NTE Electronics, Inc | Bag | Active | - | - | - | Rectangular - 0.264" x 0.185" Face (6.70mm x 4.70mm) | ±10% | - | - | - | - | - | - | - | ±100ppm/°C | 500 Ohms | - | - | - | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | PC Pins | - | - | - | - | - | Top Adjustment | 12 | - | - | - | - | - | ||
![]() 500E-0218 NTE Electronics, Inc | In Stock | - | - | - | - | Through Hole | - | - | Cermet | 1 | NTE Electronics | 500E-0218 | NTE Electronics, Inc | Bag | Active | - | - | - | Rectangular - 0.394" x 0.197" Face (10.00mm x 5.00mm) | ±10% | - | - | - | - | - | - | - | ±100ppm/°C | 100 Ohms | - | - | - | - | 0.5W, 1/2W | - | - | - | - | - | - | - | - | - | PC Pins | - | - | - | - | - | Side Adjustment | 28 | - | - | - | - | - | ||
![]() 500E-0243 NTE Electronics, Inc | In Stock | - | - | - | - | Through Hole | - | - | Cermet | 1 | NTE Electronics | 500E-0243 | NTE Electronics, Inc | Bag | Active | - | - | - | Rectangular - 0.374" x 0.197" Face (9.50mm x 5.00mm) | ±10% | - | - | - | - | - | - | - | ±100ppm/°C | 100 Ohms | - | - | - | - | 0.5W, 1/2W | - | - | - | - | - | - | - | - | - | PC Pins | - | - | - | - | - | Top Adjustment | 28 | - | - | - | - | - | ||
![]() 500E-0336 NTE Electronics, Inc | In Stock | - | - | - | - | Through Hole | - | - | Cermet | 1 | NTE Electronics | 500E-0336 | NTE Electronics, Inc | Bag | Active | - | - | - | Square - 0.375" x 0.375" Face (9.53mm x 9.53mm) | ±10% | - | - | - | - | - | - | - | ±200ppm/°C | 25 kOhms | - | - | - | - | 0.5W, 1/2W | - | - | - | - | - | - | - | - | - | PC Pins | - | - | - | - | - | Top Adjustment | 1 | - | - | - | - | - | ||
![]() 500E-0076 NTE Electronics, Inc | In Stock | - | - | - | - | Through Hole | - | - | Cermet | 1 | NTE Electronics | 500E-0076 | NTE Electronics, Inc | Bag | Active | - | - | - | Square - 0.375" x 0.375" Face (9.53mm x 9.53mm) | ±10% | - | - | - | - | - | - | - | ±100ppm/°C | 1 kOhms | - | - | - | - | 0.5W, 1/2W | - | - | - | - | - | - | - | - | - | PC Pins | - | - | - | - | - | Top Adjustment | 1 | - | - | - | - | - | ||
![]() 500E-0010 NTE Electronics, Inc | In Stock | - | - | - | - | Through Hole | - | - | Cermet | 1 | NTE Electronics | 500E-0010 | NTE Electronics, Inc | Bag | Active | - | - | - | Rectangular - 0.250" x 0.190" Face (6.35mm x 4.83mm) | ±10% | - | - | - | - | - | - | - | ±100ppm/°C | 10 kOhms | - | - | - | - | 0.75W, 3/4W | - | - | - | - | - | - | - | - | - | PC Pins | - | - | - | - | - | Side Adjustment | 22 | - | - | - | - | - | ||
![]() 3362U-1-502R Bourns Inc. | 15 |
| Datasheet | 7 Weeks | Through Hole | Through Hole | WIRE | 566.990462mg | Cermet | - | - | - | - | - | - | Tape & Reel (TR) | 2007 | Trimpot® 3362 - Sealed | Rectangular - 0.275 x 0.260 Face x 0.185 H 6.99mmx6.60mmx4.70mm | ±10% | e0 | - | Active | 1 (Unlimited) | 3 | PC Pin | - | ±100ppm/°C | 5kOhm | Tin/Lead (Sn/Pb) | 125°C | -55°C | - | 0.5W 1/2W | - | 500mW | - | TR | 500mW | Trimmer Pot | TRIMMER | not_compliant | 3362U | PC Pins | 0.5W | SCREW | - | 2628 | 70°C | Top Adjustment | 1 | Linear | VERTICAL | 240 deg | 4.699mm | Non-RoHS Compliant | ||
![]() 3269P-1-102 Bourns Inc. | In Stock | - | - | 10 Weeks | Surface Mount | Surface Mount | - | - | Cermet | - | - | - | - | - | - | Tube | 2005 | Trimpot® 3269 - Sealed | Rectangular - 0.250 x 0.170 Face x 0.205 H 6.35mmx4.32mmx5.21mm | ±10% | e0 | no | Active | 2 (1 Year) | 3 | Gull Wing | EAR99 | ±100ppm/°C | 1kOhm | Tin/Lead (Sn/Pb) | 150°C | -65°C | Cermet, Potentiometer | 0.25W 1/4W | 8533.40.80.50 | 250mW | 500V | - | 250mW | Trimmer Pot | TRIMMER | not_compliant | 3269P | Gull Wing | 0.25W | SCREW | 300V | 2525 | 85°C | Side Adjustment | 12 | Linear | HORIZONTAL | 4320 deg | 5.207mm | Non-RoHS Compliant |