- Manufacturer
- Adjustment Type
- Base Part Number
- Factory Lead Time
- Max Operating Temperature
- Military Standard
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Turns
- Packaging
- Part Status
Attribute column
Categories
Trimmer Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Risk Rank | Rohs Code | Rotational Angle | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | HTS Code | Subcategory | Packing Method | Technology | Construction | Resistor Type | Reach Compliance Code | Rated Power Dissipation (P) | Actuator Type | Lead Length | Working Voltage | Lead Diameter | Size Code | Rated Temperature | Number of Turns | Actuator Orientation | Ganging Number | Resistance Law |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 72XWR200LFTB TT Electronics | 7 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 72XWR10KLFTB TT Electronics | 44 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 72XLR500LFTB TT Electronics | 7 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 78PBWR200KLF TT Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 72RPXR1MEGLF TT Electronics | 7 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 72PR1MEGLFTB TT Electronics | 7 |
| - | - | - | - | - | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | 72PR1MEGLFTB | - | 125 °C | -55 °C | Panel Mount, 3838 | 4.75 mm | 9.53 mm | - | Panel Mount | 9.53 mm | Active | 5.39 | Yes | 244 deg | - | 10% | - | - | - | -100,100 ppm/°C | 1000000 Ω | - | - | Variable Resistors | Tube | CERMET | Trimmer Pot | TRIMMER | compliant | 0.5 W | - | 4.6 mm | 200 V | 0.53 mm | 3838 | - | - | - | - | - | ||
![]() 72XR250KLFTB TT Electronics | 7 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 78SBWR20KLF TT Electronics | 7 |
| - | NO | HOOK | PANEL MOUNT | 3 | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | 78SBWR20KLF | - | 125 °C | -55 °C | PCB Mount, | 8.13 mm | 34.138 mm | RECTANGULAR PACKAGE | PCB Mount | 4.953 mm | Active | 2.25 | Yes | 7920 deg | - | 10% | e3 | - | EAR99 | 100 ppm/°C | 20000 Ω | Matte Tin (Sn) | 8533.40.80.50 | Variable Resistors | BULK | CERMET | Rectangular | TRIMMER | compliant | 1 W | SCREW | - | 300 V | - | - | 70 °C | 22 | HORIZONTAL | 1 | LINEAR | ||
![]() 72PMR100KLF TT Electronics | 7 |
| - | NO | WIRE | THROUGH HOLE MOUNT | 3 | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | 72PMR100KLF | - | 125 °C | -55 °C | Panel Mount, 3838 | 4.75 mm | 9.53 mm | RECTANGULAR PACKAGE | Panel Mount | 9.53 mm | Active | 1.21 | Yes | 244 deg | - | 10% | e3 | Yes | EAR99 | -100,100 ppm/°C | 100000 Ω | Matte Tin (Sn) | 8533.40.80.50 | Variable Resistors | BULK | CERMET | Trimmer Pot | TRIMMER | compliant | 0.5 W | SCREW | 4.6 mm | 200 V | 0.53 mm | 3838 | 85 °C | 1 | VERTICAL | - | LINEAR | ||
![]() 72XLR5KLFTB TT Electronics | 7 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 72XWR5KLFTB TT Electronics | 7 |
| - | - | - | - | - | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | 72XWR5KLFTB | - | 125 °C | -55 °C | Panel Mount, 3819 | 9.8 mm | 9.53 mm | - | Panel Mount | 4.75 mm | Active | 5.69 | Yes | 244 deg | - | 10% | - | - | - | -100,100 ppm/°C | 5000 Ω | - | - | Variable Resistors | Tube | CERMET | Trimmer Pot | TRIMMER | compliant | 0.5 W | - | 4.6 mm | 200 V | 0.53 mm | 3819 | - | - | - | - | - | ||
![]() 72RXLR20KLF TT Electronics | 7 |
| - | NO | WIRE | THROUGH HOLE MOUNT | 3 | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | 72RXLR20KLF | 72 | 125 °C | -55 °C | Panel Mount, 3819 | 9.8 mm | 9.53 mm | RECTANGULAR PACKAGE | Panel Mount | 4.75 mm | Active | 5.08 | Yes | 244 deg | 72 | 10% | e3 | Yes | EAR99 | -100,100 ppm/°C | 20000 Ω | Matte Tin (Sn) | 8533.40.80.50 | Variable Resistors | BULK | CERMET | Trimmer Pot | TRIMMER | compliant | 0.5 W | SCREW | 4.6 mm | 200 V | 0.53 mm | 3819 | 85 °C | 1 | HORIZONTAL | - | LINEAR | ||
![]() 72XLR1KLFTB TT Electronics | 7 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 72PMR5KLFTB TT Electronics | 7 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 72PR200LFTB TT Electronics | 36 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 72PTR100KLF TT Electronics | 49 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 72RPXR20KLF TT Electronics | 7 |
| - | NO | WIRE | THROUGH HOLE MOUNT | 3 | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | 72RPXR20KLF | - | 125 °C | -55 °C | Panel Mount, 3838 | 4.75 mm | 9.53 mm | RECTANGULAR PACKAGE | Panel Mount | 9.53 mm | Active | 5.11 | Yes | 244 deg | - | 10% | e3 | Yes | EAR99 | -100,100 ppm/°C | 20000 Ω | Matte Tin (Sn) | 8533.40.80.50 | Variable Resistors | BULK | CERMET | Trimmer Pot | TRIMMER | compliant | 0.5 W | SCREW | 4.6 mm | 200 V | 0.53 mm | 3838 | 85 °C | 1 | VERTICAL | - | LINEAR | ||
![]() 72XWR200KLF TT Electronics | 7 |
| - | NO | WIRE | THROUGH HOLE MOUNT | 3 | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | 72XWR200KLF | - | 125 °C | -55 °C | Panel Mount, 3819 | 9.8 mm | 9.53 mm | RECTANGULAR PACKAGE | Panel Mount | 4.75 mm | Active | 5.09 | Yes | 244 deg | - | 10% | e3 | Yes | EAR99 | -100,100 ppm/°C | 200000 Ω | Matte Tin (Sn) | 8533.40.80.50 | Variable Resistors | BULK | CERMET | Trimmer Pot | TRIMMER | compliant | 0.5 W | SCREW | 4.6 mm | 200 V | 0.53 mm | 3819 | 85 °C | 1 | HORIZONTAL | - | LINEAR | ||
![]() 72XR25KLFTB TT Electronics | 7 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 72PR10KLFTB TT Electronics | 153 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |