- Manufacturer
- Adjustment Type
- Base Part Number
- Factory Lead Time
- Max Operating Temperature
- Military Standard
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Turns
- Packaging
- Part Status
Attribute column
Categories
Trimmer Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Resistive Material | Base Product Number | Certificates | Characteristics | Engineering PN | Engineering PN1 | Gross weight | Kind of potentiometer | Min. insulation resistance | Mounting | Number of electrical turns | Number of mechanical turns | Potentiometer standard | Torque | Track material | Type of potentiometer | Operating temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Temperature coefficient | Temperature Coefficient | Resistance | Power (Watts) | Termination Style | Adjustment Type | Number of Turns | Power | IP rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ST-5ETW504 Nidec Components Corporation | 45 |
| Datasheet | Surface Mount | Cermet | ST5ETW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | ST5 | Rectangular - 0.236" x 0.169" Face (6.00mm x 4.30mm) | ±10% | Active | - | ±100ppm/°C | 500 kOhms | 0.25W, 1/4W | Gull Wing | Top Adjustment | 14.0 | - | - | ||
![]() RJ-4EWS200 Nidec Components Corporation | 8 |
| Datasheet | Through Hole | Cermet | RJ4EW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | RJ-4 | Rectangular - 0.220" x 0.197" Face (5.60mm x 5.00mm) | ±10% | Active | - | ±250ppm/°C | 20 Ohms | 0.5W, 1/2W | PC Pins | Side Adjustment | 1.0 | - | - | ||
![]() ST-7ETA504 Nidec Components Corporation | 27 |
| Datasheet | Surface Mount | Cermet | ST7ETA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | ST7 | Rectangular - 0.252" x 0.240" Face (6.40mm x 6.10mm) | ±20% | Active | - | ±100ppm/°C | 500 kOhms | 0.25W, 1/4W | J Lead | Top Adjustment | 3.0 | - | - | ||
![]() ST-32ETA103 Nidec Components Corporation | 1338 | - | Datasheet | Surface Mount | Cermet | ST32ETA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | ST-32 | Square - 0.134" x 0.134" Face (3.40mm x 3.40mm) | ±20% | Active | - | ±100ppm/°C | 10 kOhms | 0.125W, 1/8W | J Lead | Top Adjustment | 1.0 | - | - | ||
![]() ST-4ETA104 Nidec Components Corporation | 462 |
| Datasheet | Surface Mount | Cermet | ST4ETA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | ST4 | Rectangular - 0.197" x 0.177" Face (5.00mm x 4.50mm) | ±20% | Active | - | ±100ppm/°C | 100 kOhms | 0.25W, 1/4W | J Lead | Top Adjustment | 1.0 | - | - | ||
![]() ST-4ETA503 Nidec Components Corporation | 39 |
| Datasheet | Surface Mount | Cermet | ST4ETA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | ST4 | Rectangular - 0.197" x 0.177" Face (5.00mm x 4.50mm) | ±20% | Active | - | ±100ppm/°C | 50 kOhms | 0.25W, 1/4W | J Lead | Top Adjustment | 1.0 | - | - | ||
![]() ST-4ETH104 Nidec Components Corporation | In Stock | - | Datasheet | Surface Mount | Cermet | ST4ETH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | ST4 | Rectangular - 0.197" x 0.177" Face (5.00mm x 4.50mm) | ±20% | Active | - | ±100ppm/°C | 100 kOhms | 0.25W, 1/4W | Gull Wing | Side Adjustment | 1.0 | - | - | ||
![]() ST-32ETA501 Nidec Components Corporation | 274 | - | Datasheet | Surface Mount | Cermet | ST32ETA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | ST-32 | Square - 0.134" x 0.134" Face (3.40mm x 3.40mm) | ±20% | Active | - | ±100ppm/°C | 500 Ohms | 0.125W, 1/8W | J Lead | Top Adjustment | 1.0 | - | - | ||
![]() CT-94EX205 Nidec Components Corporation | 38 |
| Datasheet | Through Hole | Cermet | CT94EX | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | CT94 | Rectangular - 0.378" x 0.189" Face (9.60mm x 4.80mm) | ±10% | Active | - | ±100ppm/°C | 2 MOhms | 0.5W, 1/2W | PC Pins | Side Adjustment | 18.0 | - | - | ||
![]() TM-7EW500 Nidec Components Corporation | 8 |
| Datasheet | Through Hole | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | TM-7 | Round - 0.283" Dia (7.20mm) | ±10% | Active | - | ±100ppm/°C | 50 Ohms | 0.5W, 1/2W | PC Pins | Top Adjustment | 3.0 | - | - | ||
![]() M64Y202KB40 VISHAY | 283 | - | - | - | - | - | RoHS compliant | linear | - | - | 0.788g | multiturn | - | THT | - | 23 ±5 | 3/8" | 1,5Ncm | cermet | mounting | -55...155°C | - | - | - | ±10% | - | 100ppm/°C | - | 2kΩ | - | - | - | - | 0.5W | IP67 | ||
![]() M64Z101KB40 VISHAY | 178 | - | - | - | - | - | RoHS compliant | linear | - | - | 1g | multiturn | - | THT | - | 23 ±5 | 3/8" | 1,5Ncm | cermet | mounting | -55...155°C | - | - | - | ±10% | - | 100ppm/°C | - | 100Ω | - | - | - | - | 0.5W | IP67 | ||
![]() M64Y102KB40 VISHAY | 581 | - | - | - | - | - | RoHS compliant | linear | - | - | 0.806g | multiturn | - | THT | - | 23 ±5 | 3/8" | 1,5Ncm | cermet | mounting | -55...155°C | - | - | - | ±10% | - | 100ppm/°C | - | 1kΩ | - | - | - | - | 0.5W | IP67 | ||
![]() M64Z102KB40 VISHAY | 83 |
| - | - | - | - | RoHS compliant | linear | - | - | 0.843g | multiturn | - | THT | - | 23 ±5 | 3/8" | 1,5Ncm | cermet | mounting | -55...155°C | - | - | - | ±10% | - | 100ppm/°C | - | 1kΩ | - | - | - | - | 0.5W | IP67 | ||
![]() M64Y503KB40 VISHAY | 202 | - | - | - | - | - | RoHS compliant | linear | - | - | 0.783g | multiturn | - | THT | - | 23 ±5 | 3/8" | 1,5Ncm | cermet | mounting | -55...155°C | - | - | - | ±10% | - | 100ppm/°C | - | 50kΩ | - | - | - | - | 0.5W | IP67 | ||
![]() M64Z103KB40 VISHAY | 471 | - | - | - | - | - | RoHS compliant | linear | - | - | 0.785g | multiturn | - | THT | - | 23 ±5 | 3/8" | 1,5Ncm | cermet | mounting | -55...155°C | - | - | - | ±10% | - | 100ppm/°C | - | 10kΩ | - | - | - | - | 0.5W | IP67 | ||
![]() M64X503KB40 VISHAY | 59 | - | - | - | - | - | RoHS compliant | linear | - | - | 0.816g | multiturn | - | THT | - | 23 ±5 | 3/8" | 1,5Ncm | cermet | mounting | -55...155°C | - | - | - | ±10% | - | 100ppm/°C | - | 50kΩ | - | - | - | - | 0.5W | IP67 | ||
![]() T93YB200KT20 VISHAY | In Stock | - | - | - | - | - | RoHS compliant | - | - | - | 0.81g | multiturn | - | THT | - | - | 3/8" | - | cermet | mounting | - | - | - | - | ±10% | - | - | - | 20Ω | - | - | - | - | 0.5W | - | ||
![]() T73RXX100R VISHAY | In Stock | - | - | - | - | - | RoHS compliant | - | - | - | 0.367g | single turn | - | THT | - | - | - | - | cermet | mounting | - | - | - | - | - | - | - | - | 100Ω | - | - | - | - | 0.5W | - | ||
![]() T18502KT10 VISHAY | 350 | - | - | - | - | - | RoHS compliant | linear | 43P | 3006 | 1.09g | multiturn | 1TΩ | THT | 15 ±1 | - | 19mm | - | cermet | mounting | -55...125°C | - | - | - | ±10% | - | 100ppm/°C | - | 5kΩ | - | - | - | - | 0.75W | IP67 |