- Manufacturer
- Adjustment Type
- Base Part Number
- Factory Lead Time
- Max Operating Temperature
- Military Standard
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Turns
- Packaging
- Part Status
Attribute column
Categories
Trimmer Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Body dimensions | Certificates | Characteristics | Electrical rotation angle | Engineering PN | Engineering PN1 | Gross weight | Kind of potentiometer | Kind of potentiometer1 | Max. operating voltage | Mechanical rotation angle | Min. insulation resistance | Mounting | Number of electrical turns | Number of mechanical turns | Potentiometer features | Potentiometer series | Potentiometer standard | Torque | Track material | Type of potentiometer | Operating temperature | Tolerance | Temperature coefficient | Resistance | Terminal pitch | Power | IP rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T18200KT10 VISHAY | In Stock | - | - | - | RoHS compliant | linear | - | 43P | 3006 | 1.08g | multiturn | - | - | - | 1TΩ | THT | 15 ±1 | - | - | - | 19mm | - | cermet | mounting | -55...125°C | ±10% | 100ppm/°C | 20Ω | - | 0.75W | IP67 | ||
![]() T73XX102KT20 VISHAY | In Stock | - | - | - | RoHS compliant | linear | 250 ±15° | - | - | 0.376g | single turn | vertical | 250V | 290 ±5° | - | THT | - | - | clear scale reading | T73RXXX | 1/4" | 2Ncm | cermet | mounting | -55...125°C | ±10% | 100ppm/°C | 1kΩ | 2.54x2.54mm | 0.5W | IP67 | ||
![]() T18500KT10 VISHAY | In Stock | - | - | - | RoHS compliant | linear | - | 43P | 3006 | 1.1g | multiturn | - | - | - | 1TΩ | THT | 15 ±1 | - | - | - | 19mm | - | cermet | mounting | -55...125°C | ±10% | 200ppm/°C | 50Ω | - | 0.75W | IP67 | ||
![]() T73YE503KT20 VISHAY | 70000 | - | - | - | RoHS compliant | linear | 250 ±15° | - | - | 0.368g | horizontal | single turn | 250V | 290 ±5° | - | THT | - | - | clear scale reading | T73RYE | 1/4" | 2Ncm | cermet | mounting | -55...125°C | ±10% | 100ppm/°C | 50kΩ | 2.54x2.54mm | 0.5W | IP67 | ||
![]() T93YA100KT20 VISHAY | 108 | - | - | 9.8x9.8x5mm | RoHS compliant | linear | - | 64W | 3296W | 0.81g | multiturn | - | 250V | - | - | THT | 19 ±2 | 22 ±5 | - | T93YA | 3/8" | 1,5Ncm | cermet | mounting | -55...125°C | ±10% | 200ppm/°C | 10Ω | 2.5mm | 0.5W | IP67 | ||
![]() T18103KT10 VISHAY | 273 | - | - | - | RoHS compliant | linear | - | 43P | 3006 | 1.085g | multiturn | - | - | - | 1TΩ | THT | 15 ±1 | - | - | - | 19mm | - | cermet | mounting | -55...125°C | ±10% | 100ppm/°C | 10kΩ | - | 0.75W | IP67 | ||
![]() T73YE502KT20 VISHAY | 91 | - | - | - | RoHS compliant | linear | 250 ±15° | - | - | 0.365g | horizontal | single turn | 250V | 290 ±5° | - | THT | - | - | clear scale reading | T73RYE | 1/4" | 2Ncm | cermet | mounting | -55...125°C | ±10% | 100ppm/°C | 5kΩ | 2.54x2.54mm | 0.5W | IP67 | ||
![]() T93YB203KT20 VISHAY | 49 | - | - | 9.8x9.8x5mm | RoHS compliant | linear | - | 64Y | 3296Y | 0.796g | multiturn | - | 250V | - | - | THT | 19 ±2 | 22 ±5 | - | T93YB | 3/8" | 1,5Ncm | cermet | mounting | -55...125°C | ±10% | 100ppm/°C | 20kΩ | 2.5x2.5mm | 0.5W | IP67 | ||
![]() T93XA202KT20 VISHAY | 396 |
| - | 9.8x9.8x5mm | RoHS compliant | linear | - | 64X | 3296X | 0.801g | multiturn | - | 250V | - | - | THT | 19 ±2 | 22 ±5 | - | T93XA | 3/8" | 1,5Ncm | cermet | mounting | -55...125°C | ±10% | 100ppm/°C | 2kΩ | 2.5mm | 0.5W | IP67 | ||
![]() T93YA204KT20 VISHAY | 518 | - | - | 9.8x9.8x5mm | RoHS compliant | linear | - | 64W | 3296W | 0.804g | multiturn | - | 250V | - | - | THT | 19 ±2 | 22 ±5 | - | T93YA | 3/8" | 1,5Ncm | cermet | mounting | -55...125°C | ±10% | 100ppm/°C | 200kΩ | 2.5mm | 0.5W | IP67 | ||
![]() T18104KT10 VISHAY | 569 | - | - | - | RoHS compliant | linear | - | 43P | 3006 | 1.094g | multiturn | - | - | - | 1TΩ | THT | 15 ±1 | - | - | - | 19mm | - | cermet | mounting | -55...125°C | ±10% | 100ppm/°C | 100kΩ | - | 0.75W | IP67 | ||
![]() T93XA101KT20 VISHAY | In Stock |
| - | 9.8x9.8x5mm | RoHS compliant | linear | - | 64X | 3296X | 0.813g | multiturn | - | 250V | - | - | THT | 19 ±2 | 22 ±5 | - | T93XA | 3/8" | 1,5Ncm | cermet | mounting | -55...125°C | ±10% | 100ppm/°C | 100Ω | 2.5mm | 0.5W | IP67 | ||
![]() T18501KT10 VISHAY | 194 | - | - | - | RoHS compliant | linear | - | 43P | 3006 | 1.09g | multiturn | - | - | - | 1TΩ | THT | 15 ±1 | - | - | - | 19mm | - | cermet | mounting | -55...125°C | ±10% | 100ppm/°C | 500Ω | - | 0.75W | IP67 | ||
![]() T73YE104KT20 VISHAY | In Stock | - | - | - | RoHS compliant | linear | 250 ±15° | - | - | 0.364g | horizontal | single turn | 250V | 290 ±5° | - | THT | - | - | clear scale reading | T73RYE | 1/4" | 2Ncm | cermet | mounting | -55...125°C | ±10% | 100ppm/°C | 100kΩ | 2.54x2.54mm | 0.5W | IP67 | ||
![]() T93YA502KT20 VISHAY | 70000 | - | - | 9.8x9.8x5mm | RoHS compliant | linear | - | 64W | 3296W | 0.809g | multiturn | - | 250V | - | - | THT | 19 ±2 | 22 ±5 | - | T93YA | 3/8" | 1,5Ncm | cermet | mounting | -55...125°C | ±10% | 100ppm/°C | 5kΩ | 2.5mm | 0.5W | IP67 | ||
![]() T73YE501KT20 VISHAY | In Stock | - | - | - | RoHS compliant | linear | 250 ±15° | - | - | 0.365g | horizontal | single turn | 250V | 290 ±5° | - | THT | - | - | clear scale reading | T73RYE | 1/4" | 2Ncm | cermet | mounting | -55...125°C | ±10% | 100ppm/°C | 500Ω | 2.54x2.54mm | 0.5W | IP67 | ||
![]() T73XX503KT20 VISHAY | In Stock | - | - | - | RoHS compliant | linear | 250 ±15° | - | - | 0.32g | single turn | vertical | 250V | 290 ±5° | - | THT | - | - | clear scale reading | T73RXXX | 1/4" | 2Ncm | cermet | mounting | -55...125°C | ±10% | 100ppm/°C | 50kΩ | 2.54x2.54mm | 0.5W | IP67 | ||
![]() T73YE102KT20 VISHAY | 1500 | - | - | - | RoHS compliant | linear | 250 ±15° | - | - | 0.364g | horizontal | single turn | 250V | 290 ±5° | - | THT | - | - | clear scale reading | T73RYE | 1/4" | 2Ncm | cermet | mounting | -55...125°C | ±10% | 100ppm/°C | 1kΩ | 2.54x2.54mm | 0.5W | IP67 | ||
![]() T18203KT10 VISHAY | 281 |
| - | - | RoHS compliant | linear | - | 43P | 3006 | 1.102g | multiturn | - | - | - | 1TΩ | THT | 15 ±1 | - | - | - | 19mm | - | cermet | mounting | -55...125°C | ±10% | 100ppm/°C | 20kΩ | - | 0.75W | IP67 | ||
![]() T93YB501KT20 VISHAY | 486 | - | - | 9.8x9.8x5mm | RoHS compliant | linear | - | 64Y | 3296Y | 0.801g | multiturn | - | 250V | - | - | THT | 19 ±2 | 22 ±5 | - | T93YB | 3/8" | 1,5Ncm | cermet | mounting | -55...125°C | ±10% | 100ppm/°C | 500Ω | 2.5x2.5mm | 0.5W | IP67 |