- Manufacturer
- Adjustment Type
- Base Part Number
- Factory Lead Time
- Max Operating Temperature
- Military Standard
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Turns
- Packaging
- Part Status
Attribute column
Categories
Trimmer Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Resistive Material | Base Product Number | Body dimensions | Certificates | Characteristics | Electrical rotation angle | Engineering PN | Engineering PN1 | Gross weight | Ihs Manufacturer | Kind of potentiometer | Kind of potentiometer1 | Max. operating voltage | Mechanical rotation angle | Mounting | Number of electrical turns | Number of mechanical turns | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Potentiometer features | Potentiometer series | Potentiometer standard | Rotational Angle | Torque | Track material | Type of potentiometer | Operating temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Part Status | ECCN Code | Temperature coefficient | Temperature Coefficient | Resistance | Terminal Finish | Power (Watts) | HTS Code | Packing Method | Terminal pitch | Construction | Resistor Type | Reach Compliance Code | Termination Style | Rated Power Dissipation (P) | Actuator Type | Lead Length | Working Voltage | Lead Diameter | Rated Temperature | Adjustment Type | Number of Turns | Actuator Orientation | Power | Ganging Number | Resistance Law | IP rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T93YB100KT20 VISHAY | In Stock | - | - | - | - | - | - | - | - | - | 9.8x9.8x5mm | RoHS compliant | linear | - | 64Y | 3296Y | 0.808g | - | multiturn | - | 250V | - | THT | 19 ±2 | 22 ±5 | - | - | - | - | - | - | - | - | - | T93YB | 3/8" | - | 1,5Ncm | cermet | mounting | -55...125°C | - | - | - | ±10% | - | - | - | 100ppm/°C | - | 10Ω | - | - | - | - | 2.5x2.5mm | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.5W | - | - | IP67 | ||
![]() M64P103KB40 VISHAY | 275 | - | - | - | - | - | - | - | - | - | - | RoHS compliant | linear | - | - | - | 0.804g | - | multiturn | - | - | - | THT | - | 23 ±5 | - | - | - | - | - | - | - | - | - | - | 3/8" | - | 1,5Ncm | cermet | mounting | -55...155°C | - | - | - | ±10% | - | - | - | 100ppm/°C | - | 10kΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.5W | - | - | IP67 | ||
![]() M64P502KB40 VISHAY | 71 | - | - | - | - | - | - | - | - | - | - | RoHS compliant | linear | - | - | - | 0.806g | - | multiturn | - | - | - | THT | - | 23 ±5 | - | - | - | - | - | - | - | - | - | - | 3/8" | - | 1,5Ncm | cermet | mounting | -55...155°C | - | - | - | ±10% | - | - | - | 100ppm/°C | - | 5kΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.5W | - | - | IP67 | ||
![]() T73XX104KT20 VISHAY | In Stock | - | - | - | - | - | - | - | - | - | - | RoHS compliant | linear | 250 ±15° | - | - | 0.377g | - | single turn | vertical | 250V | 290 ±5° | THT | - | - | - | - | - | - | - | - | - | - | clear scale reading | T73RXXX | 1/4" | - | 2Ncm | cermet | mounting | -55...125°C | - | - | - | ±10% | - | - | - | 100ppm/°C | - | 100kΩ | - | - | - | - | 2.54x2.54mm | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.5W | - | - | IP67 | ||
![]() GF063UT2-B503M TOCOS | In Stock | - | - | - | - | - | - | - | - | - | 6.8x6.8x5.5mm | RoHS compliant | linear | - | - | - | 0.48g | - | single turn | - | - | - | THT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | cermet | mounting | -55...125°C | - | - | - | ±20% | - | - | - | 100ppm/°C | - | 50kΩ | - | - | - | - | 5x2.5mm | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.5W | - | - | - | ||
![]() RJC097P-B504 TOCOS | In Stock | - | - | - | - | - | - | - | - | - | 19x6.4x4.7mm | RoHS compliant | linear | - | - | - | 0.053g | - | multiturn | - | - | - | THT | - | 15 | - | - | - | - | - | - | - | - | - | - | - | - | - | cermet | mounting | -55...125°C | - | - | - | ±20% | - | - | - | 100ppm/°C | - | 500kΩ | - | - | - | - | 12.7x5mm | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.75W | - | - | - | ||
![]() RJC097P-B200 TOCOS | In Stock | - | - | - | - | - | - | - | - | - | 19x6.4x4.7mm | RoHS compliant | linear | - | - | - | 0.053g | - | multiturn | - | - | - | THT | - | 15 | - | - | - | - | - | - | - | - | - | - | - | - | - | cermet | mounting | -55...125°C | - | - | - | ±20% | - | - | - | 250ppm/°C | - | 20Ω | - | - | - | - | 12.7x5mm | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.75W | - | - | - | ||
![]() RJC097P-B502 TOCOS | In Stock | - | - | - | - | - | - | - | - | - | 19x6.4x4.7mm | RoHS compliant | linear | - | - | - | 0.053g | - | multiturn | - | - | - | THT | - | 15 | - | - | - | - | - | - | - | - | - | - | - | - | - | cermet | mounting | -55...125°C | - | - | - | ±20% | - | - | - | 100ppm/°C | - | 5kΩ | - | - | - | - | 12.7x5mm | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.75W | - | - | - | ||
![]() RJC097P-B102 TOCOS | In Stock | - | - | - | - | - | - | - | - | - | 19x6.4x4.7mm | RoHS compliant | linear | - | - | - | 0.053g | - | multiturn | - | - | - | THT | - | 15 | - | - | - | - | - | - | - | - | - | - | - | - | - | cermet | mounting | -55...125°C | - | - | - | ±20% | - | - | - | 100ppm/°C | - | 1kΩ | - | - | - | - | 12.7x5mm | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.75W | - | - | - | ||
![]() RJC097P-B501 TOCOS | In Stock | - | - | - | - | - | - | - | - | - | 19x6.4x4.7mm | RoHS compliant | linear | - | - | - | 0.053g | - | multiturn | - | - | - | THT | - | 15 | - | - | - | - | - | - | - | - | - | - | - | - | - | cermet | mounting | -55...125°C | - | - | - | ±20% | - | - | - | 100ppm/°C | - | 500Ω | - | - | - | - | 12.7x5mm | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.75W | - | - | - | ||
![]() RJC097P-B500 TOCOS | In Stock | - | - | - | - | - | - | - | - | - | 19x6.4x4.7mm | RoHS compliant | linear | - | - | - | 0.053g | - | multiturn | - | - | - | THT | - | 15 | - | - | - | - | - | - | - | - | - | - | - | - | - | cermet | mounting | -55...125°C | - | - | - | ±20% | - | - | - | 250ppm/°C | - | 50Ω | - | - | - | - | 12.7x5mm | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.75W | - | - | - | ||
![]() RJC097P-B103 TOCOS | In Stock | - | - | - | - | - | - | - | - | - | 19x6.4x4.7mm | RoHS compliant | linear | - | - | - | 0.053g | - | multiturn | - | - | - | THT | - | 15 | - | - | - | - | - | - | - | - | - | - | - | - | - | cermet | mounting | -55...125°C | - | - | - | ±20% | - | - | - | 100ppm/°C | - | 10kΩ | - | - | - | - | 12.7x5mm | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.75W | - | - | - | ||
![]() RJC097P-B202 TOCOS | In Stock | - | - | - | - | - | - | - | - | - | 19x6.4x4.7mm | RoHS compliant | linear | - | - | - | 0.053g | - | multiturn | - | - | - | THT | - | 15 | - | - | - | - | - | - | - | - | - | - | - | - | - | cermet | mounting | -55...125°C | - | - | - | ±20% | - | - | - | 100ppm/°C | - | 2kΩ | - | - | - | - | 12.7x5mm | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.75W | - | - | - | ||
![]() RJC097P-B204 TOCOS | In Stock | - | - | - | - | - | - | - | - | - | 19x6.4x4.7mm | RoHS compliant | linear | - | - | - | 0.053g | - | multiturn | - | - | - | THT | - | 15 | - | - | - | - | - | - | - | - | - | - | - | - | - | cermet | mounting | -55...125°C | - | - | - | ±20% | - | - | - | 100ppm/°C | - | 200kΩ | - | - | - | - | 12.7x5mm | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.75W | - | - | - | ||
![]() T7YB224MT20 VISHAY | 138 |
| - | - | - | - | - | - | - | - | - | RoHS compliant | - | - | - | - | 750mg | - | single turn | - | - | - | THT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | cermet | mounting | - | - | - | - | ±20% | - | - | - | - | - | 220kΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.5W | - | - | - | ||
![]() T93YA504KT20 VISHAY | 989 | - | - | - | - | - | - | - | - | - | - | RoHS compliant | - | - | - | - | 0.798g | - | multiturn | - | - | - | THT | - | - | - | - | - | - | - | - | - | - | - | 3296W | 3/8" | - | - | cermet | mounting | - | - | - | - | ±10% | - | - | - | - | - | 500kΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.5W | - | - | - | ||
![]() ST-42ETG102 Nidec Components Corporation | In Stock | - | Datasheet | Surface Mount | - | - | - | - | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | ST42 | Rectangular - 0.197" x 0.177" Face (5.00mm x 4.50mm) | ±20% | - | Active | - | - | ±100ppm/°C | 1 kOhms | - | 0.25W, 1/4W | - | - | - | - | - | - | J Lead | - | - | - | - | - | - | Side Adjustment | 1.0 | - | - | - | - | - | ||
![]() RJ-6P103 Nidec Components Corporation | 33 |
| Datasheet | Through Hole | - | - | - | - | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | RJ-6 | Round - 0.276" Dia (7.00mm) | ±10% | - | Active | - | - | ±100ppm/°C | 10 kOhms | - | 0.5W, 1/2W | - | - | - | - | - | - | PC Pins | - | - | - | - | - | - | Top Adjustment | 1.0 | - | - | - | - | - | ||
![]() CT-20EPB200KOHM(204) Nidec Copal (USA) Corporation | In Stock | - | Datasheet | - | NO | WIRE | PANEL MOUNT | 3 | - | - | - | - | - | - | - | - | - | NIDEC COPAL ELECTRONICS CORP | - | - | - | - | - | - | - | 120 °C | -55 °C | Panel Mount, | 8.9 mm | 23 mm | Panel Mount | 7 mm | Active | - | - | - | 4320 deg | - | - | - | - | - | - | - | 10% | e3 | - | EAR99 | - | 100 ppm/°C | 200000 Ω | Tin (Sn) | - | 8533.40.80.50 | BULK | - | Rectangular | TRIMMER | unknown | - | 0.5 W | SCREW | 5.4 mm | 300 V | 0.5 mm | 70 °C | - | 12 | HORIZONTAL | - | 1 | LINEAR | - | ||
![]() ST-32ETA105 Nidec Components Corporation | 515 |
| Datasheet | Surface Mount | - | - | - | - | Cermet | ST32ETA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | ST-32 | Square - 0.134" x 0.134" Face (3.40mm x 3.40mm) | ±20% | - | Active | - | - | ±100ppm/°C | 1 MOhms | - | 0.125W, 1/8W | - | - | - | - | - | - | J Lead | - | - | - | - | - | - | Top Adjustment | 1.0 | - | - | - | - | - |