- Manufacturer
- Adjustment Type
- Base Part Number
- Factory Lead Time
- Max Operating Temperature
- Military Standard
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Turns
- Packaging
- Part Status
Attribute column
Categories
Trimmer Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Surface Mount | Terminal Shape | Number of Pins | Weight | Resistive Material | Package Quantity | Adjustment | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Unit Weight | Voltage Rated | Voltage, Rating | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Color | Power (Watts) | HTS Code | Subcategory | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Orientation | Depth | Construction | Resistor Type | Reach Compliance Code | Base Part Number | Military Standard | Termination Style | Rated Power Dissipation (P) | Actuator Type | Lead Length | Working Voltage | Insulation Resistance | Lead Diameter | Size Code | Rated Temperature | Adjustment Type | Product Type | Number of Turns | Taper | Actuator Orientation | Rotation Angle | Ganging Number | Element Type | Product | Product Category | Diameter | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3223W-1-501E Bourns Inc. | In Stock |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | - | WRAPAROUND | - | 283mg | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300V | - | Tape & Reel (TR) | 2007 | Trimpot® 3223 - Sealed | Rectangular - 0.154 x 0.125 Face x 0.164 H 3.90mmx3.18mmx4.16mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | J-Hook | - | ±100ppm/°C | - | 500Ohm | Matte Tin (Sn) | 150°C | -65°C | Cermet, Potentiometer | Natural | 0.125W 1/8W | - | - | 125mW | - | TR, EMBOSSED, 7 INCH | 125mW | - | 3.52mm | Trimmer Pot | TRIMMER | - | 3223W | Not | J Lead | 0.125W | SCREW | - | - | 100MOhm | - | 1512 | 70°C | Top Adjustment | - | 11 | Linear | VERTICAL | 3960 deg | - | - | - | - | - | 4.1656mm | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() 3006P-1-503ZLF Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | - | Panel Mount, Through Hole | NO | WIRE | 3 | 1.133981g | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2005 | Trimpot® 3006 - Sealed | Rectangular - 0.250 x 0.190 Facex0.750L 6.35mmx4.83mmx19.05mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | - | 50kOhm | Matte Tin (Sn) | 125°C | -55°C | - | - | 0.75W 3/4W | - | - | 750mW | - | - | 750mW | - | 7.92mm | Trimmer Pot | TRIMMER | - | 3006P | Not | PC Pins | 0.75W | SCREW | - | 400V | - | 0.51 mm | 7519 | 70°C | Side Adjustment | - | 15 | Linear | HORIZONTAL | 5400 deg | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() 3364W-1-503E Bourns Inc. | In Stock | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | - | - | - | 564mg | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2007 | Trimpot® 3364 - Open Frame | Rectangular - 0.177 x 0.150 Face x 0.059 H 4.50mmx3.80mmx1.50mm | ±25% | - | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | - | ±250ppm/°C | - | 50kOhms | - | 100°C | -40°C | Cermet, Potentiometer | Silver | 0.2W 1/5W | - | - | 200mW | - | - | 200mW | - | 4.5mm | - | - | - | 3364W | Not | J Lead | - | - | - | - | - | - | - | - | Top Adjustment | - | 1 | Linear | - | - | - | - | - | - | - | 1.4986mm | 3.8mm | 3.81mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 3262W-1-203 Bourns Inc. | 118 |
| Datasheet | 10 Weeks | Panel, Through Hole | Through Hole | - | WIRE | - | 425.242847mg | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2007 | Trimpot® 3262 - Sealed | Rectangular - 0.250 x 0.170 Face x 0.250 H 6.35mmx4.32mmx6.35mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | - | 20kOhm | Tin/Lead (Sn/Pb) | 150°C | -65°C | - | Blue | 0.25W 1/4W | 8533.40.80.50 | - | 250mW | 500V | - | 250mW | - | - | Trimmer Pot | TRIMMER | not_compliant | 3262W | - | PC Pins | 0.25W | SCREW | 4.78mm | - | - | 0.46 mm | 2517 | 85°C | Top Adjustment | - | 12 | Linear | VERTICAL | 4320 deg | - | - | - | - | - | 6.35mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PT10LH01-503A2020-S Amphenol Piher Sensing Systems | 10832 | - | - | - | - | Through Hole | - | - | - | - | Carbon | - | Side Adjust | PT10LH01 | Amphenol Piher | 2000 | Amphenol | - | + 70 C | Amphenol Piher Sensing Systems | - 25 C | PCB Mount | Bulk | Active | Details | 0.031747 oz | - | 200 VDC | Bulk | - | PT10 | Round - 0.406" Dia (10.30mm) | ±20% | - | - | - | - | - | - | - | ±300ppm/°C | 10 mm Carbon Potentiometer | 50 kOhms | - | - | - | - | - | 0.15W | - | Potentiometers, Trimmers & Rheostats | 150 mW | - | - | - | Horizontal Adjustment | - | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | - | Side Adjustment | Trimmer Resistors | 1 | Linear | - | - | - | Carbon | Single Turn | Trimmer Resistors - Through Hole | 10.3 mm | 12.1 mm | - | 4.8 mm | - | - | - | - | ||
![]() 3362M-1-202LF Bourns Inc. | 283 |
| Datasheet | 7 Weeks | PCB, Through Hole | Through Hole | - | WIRE | - | 566.990462mg | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300V | - | Tube | 2007 | Trimpot® 3362 - Sealed | Rectangular - 0.275 x 0.260 Face x 0.275 H 6.99mmx6.60mmx6.99mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | - | 2kOhm | Matte Tin (Sn) | 125°C | -55°C | - | Blue | 0.5W 1/2W | 8533.40.80.50 | - | 500mW | - | - | 500mW | - | 4.7mm | Trimmer Pot | TRIMMER | - | 3362M | Not | PC Pins | 0.5W | SCREW | 5.46mm | - | - | 0.46 mm | 2628 | 70°C | Side Adjustment | - | 1 | Linear | HORIZONTAL | 240 deg | - | - | - | - | - | 6.985mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() EVM-2WSX80B22 Panasonic Electronic Components | 1150 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | - | WRAPAROUND | - | - | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2010 | EVM | Rectangular - 0.108 x 0.087 Face x 0.041 H 2.75mmx2.20mmx1.05mm | ±25% | e3/e4 | yes | Obsolete | 1 (Unlimited) | 3 | Foot Print | EAR99 | ±250ppm/°C | - | 200Ohm | TIN/PALLADIUM | 100°C | -40°C | - | Silver | 0.15W | 8533.40.80.50 | - | 150mW | - | TR, 7 INCH | 150mW | - | 2.75mm | Trimmer | TRIMMER | - | - | - | J Lead | - | SCREW | - | 50V | - | - | - | - | Top Adjustment | - | 1 | - | VERTICAL | 260 deg | - | - | - | - | - | 1.0414mm | - | - | No | No SVHC | RoHS Compliant | - | ||
![]() 3266P-1-503 Bourns Inc. | 3728 |
| - | 9 Weeks | PCB, Through Hole | Through Hole | - | WIRE | - | 425.242847mg | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2006 | Trimpot® 3266 - Sealed | Rectangular - 0.250 x 0.174 Face x 0.174 H 6.35mmx4.42mmx4.42mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | - | 50kOhm | Tin/Lead (Sn/Pb) | 150°C | -55°C | - | - | 0.25W 1/4W | - | - | 250mW | 500V | - | 250mW | - | 7.5mm | Multi-Turn | TRIMMER | - | 3266P | Not | PC Pins | 0.25W | SCREW | - | 300V | - | - | - | 70°C | Side Adjustment | - | 12 | Linear | HORIZONTAL | - | 1 | - | - | - | - | 4.4196mm | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 3252P-1-103 Bourns Inc. | 16 |
| Datasheet | 9 Weeks | Panel, Through Hole | Chassis Mount | - | WIRE | - | 1.842719g | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2005 | Trimpot® 3252 - Sealed | Rectangular - 0.500 x 0.220 Face x 0.220 H 12.70mmx5.59mmx5.59mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | - | 10kOhm | Tin/Lead (Sn90Pb10) | 150°C | -65°C | - | Blue | 0.75W 3/4W | 8533.40.80.50 | - | 750mW | - | - | 750mW | - | 13.59mm | - | TRIMMER | - | 3252P | Not | PC Pins | 0.75W | SCREW | 13.34mm | 400V | - | 0.71 mm | - | 85°C | Side Adjustment | - | 25 | - | HORIZONTAL | 9000 deg | 1 | - | - | - | - | 5.588mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 500E-0006 NTE Electronics, Inc | In Stock | - | - | - | - | Through Hole | - | - | - | - | Cermet | 1 | - | - | - | - | NTE Electronics | 500E-0006 | - | NTE Electronics, Inc | - | - | Bag | Active | - | - | - | - | - | - | - | Rectangular - 0.250" x 0.190" Face (6.35mm x 4.83mm) | ±10% | - | - | - | - | - | - | - | ±100ppm/°C | - | 500 Ohms | - | - | - | - | - | 0.75W, 3/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | - | Side Adjustment | - | 22 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 500E-0327 NTE Electronics, Inc | In Stock | - | - | - | - | Through Hole | - | - | - | - | Cermet | 1 | - | - | - | - | NTE Electronics | 500E-0327 | - | NTE Electronics, Inc | - | - | Bag | Active | - | - | - | - | - | - | - | Square - 0.375" x 0.375" Face (9.53mm x 9.53mm) | ±10% | - | - | - | - | - | - | - | ±200ppm/°C | - | 50 Ohms | - | - | - | - | - | 0.5W, 1/2W | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | - | Side Adjustment | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 500E-0306 NTE Electronics, Inc | In Stock | - | - | - | - | Through Hole | - | - | - | - | Cermet | 1 | - | - | - | - | NTE Electronics | 500E-0306 | - | NTE Electronics, Inc | - | - | Bag | Active | - | - | - | - | - | - | - | Round - 0.250" Dia (6.35mm) | ±10% | - | - | - | - | - | - | - | ±100ppm/°C | - | 1 kOhms | - | - | - | - | - | 0.5W, 1/2W | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | - | Top Adjustment | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 500E-0325 NTE Electronics, Inc | In Stock | - | - | - | - | Through Hole | - | - | - | - | Cermet | 1 | - | - | - | - | NTE Electronics | 500E-0325 | - | NTE Electronics, Inc | - | - | Bag | Active | - | - | - | - | - | - | - | Square - 0.375" x 0.375" Face (9.53mm x 9.53mm) | ±10% | - | - | - | - | - | - | - | ±200ppm/°C | - | 10 Ohms | - | - | - | - | - | 0.5W, 1/2W | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | - | Side Adjustment | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 500E-0308 NTE Electronics, Inc | In Stock | - | - | - | - | Through Hole | - | - | - | - | Cermet | 1 | - | - | - | - | NTE Electronics | 500E-0308 | - | NTE Electronics, Inc | - | - | Bag | Active | - | - | - | - | - | - | - | Round - 0.250" Dia (6.35mm) | ±10% | - | - | - | - | - | - | - | ±100ppm/°C | - | 5 kOhms | - | - | - | - | - | 0.5W, 1/2W | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | - | Top Adjustment | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 500E-0338 NTE Electronics, Inc | In Stock | - | - | - | - | Through Hole | - | - | - | - | Cermet | 1 | - | - | - | - | NTE Electronics | 500E-0338 | - | NTE Electronics, Inc | - | - | Bag | Active | - | - | - | - | - | - | - | Square - 0.375" x 0.375" Face (9.53mm x 9.53mm) | ±10% | - | - | - | - | - | - | - | ±200ppm/°C | - | 100 kOhms | - | - | - | - | - | 0.5W, 1/2W | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | - | Side Adjustment | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 500E-0248 NTE Electronics, Inc | In Stock | - | - | - | - | Through Hole | - | - | - | - | Cermet | 1 | - | - | - | - | NTE Electronics | 500E-0248 | - | NTE Electronics, Inc | - | - | Bag | Active | - | - | - | - | - | - | - | Rectangular - 0.374" x 0.197" Face (9.50mm x 5.00mm) | ±10% | - | - | - | - | - | - | - | ±100ppm/°C | - | 5 kOhms | - | - | - | - | - | 0.5W, 1/2W | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | - | Top Adjustment | - | 28 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 500E-0252 NTE Electronics, Inc | In Stock | - | - | - | - | Through Hole | - | - | - | - | Cermet | 1 | - | - | - | - | NTE Electronics | 500E-0252 | - | NTE Electronics, Inc | - | - | Bag | Active | - | - | - | - | - | - | - | Rectangular - 0.374" x 0.197" Face (9.50mm x 5.00mm) | ±10% | - | - | - | - | - | - | - | ±100ppm/°C | - | 50 kOhms | - | - | - | - | - | 0.5W, 1/2W | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | - | Top Adjustment | - | 28 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 500E-0333 NTE Electronics, Inc | In Stock | - | - | - | - | Through Hole | - | - | - | - | Cermet | - | - | - | - | - | NTE Electronics | 500E-0333 | - | NTE Electronics, Inc | - | - | Bag | Active | - | - | - | - | - | - | - | Square - 0.375" x 0.375" Face (9.53mm x 9.53mm) | ±10% | - | - | - | - | - | - | - | ±200ppm/°C | - | 5 kOhms | - | - | - | - | - | 0.5W, 1/2W | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | - | Side Adjustment | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 500E-0291 NTE Electronics, Inc | In Stock | - | - | - | - | Through Hole | - | - | - | - | Cermet | 1 | - | - | - | - | NTE Electronics | 500E-0291 | - | NTE Electronics, Inc | - | - | Bag | Active | - | - | - | - | - | - | - | Rectangular - 0.264" x 0.185" Face (6.70mm x 4.70mm) | ±10% | - | - | - | - | - | - | - | ±100ppm/°C | - | 50 kOhms | - | - | - | - | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | - | Top Adjustment | - | 12 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 500E-0204 NTE Electronics, Inc | In Stock | - | - | - | - | Through Hole | - | - | - | - | Cermet | 1 | - | - | - | - | NTE Electronics | 500E-0204 | - | NTE Electronics, Inc | - | - | Bag | Active | - | - | - | - | - | - | - | Rectangular - 0.374" x 0.197" Face (9.50mm x 5.00mm) | ±10% | - | - | - | - | - | - | - | ±100ppm/°C | - | 50 kOhms | - | - | - | - | - | 0.5W, 1/2W | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | - | Top Adjustment | - | 28 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |