- Manufacturer
- Adjustment Type
- Base Part Number
- Factory Lead Time
- Max Operating Temperature
- Military Standard
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Turns
- Packaging
- Part Status
Attribute column
Categories
Trimmer Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Material | Shape | Number of Terminals | Resistive Material | Adjustment | Alternate PN | Base Product Number | Brand | Clamp Diameter | Factory colour | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Measuring Type | Memory | Mfr | Minimum Operating Temperature | Model | Mounting Hole Dia | Mounting Styles | Number of Elements | Number of Detents | Number of I/Os | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Height | Package Length | Package Shape | Package Style | Package Width | Part # Aliases | Part Life Cycle Code | Positions of Adjustment | Product Depth (mm) | Product Diameter (mm) | Product Status | Rad Hardened | Risk Rank | RoHS | Rohs Code | Rotational Angle | Shaft Diameter (mm) | Switch Option | Thinkness | Tolerance (+ or -) | Unit Weight | Usage Level | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | Power (Watts) | HTS Code | Subcategory | Power Rating | Packing Method | Technology | Voltage - Supply | Orientation | Shielding | Depth | Construction | Resistor Type | Reach Compliance Code | Frequency | Frequency Stability | Base Part Number | Military Standard | Output | Pin Count | Termination Style | Function | Base Resonator | Current - Supply (Max) | Rated Power Dissipation (P) | Actuator Type | Lead Length | Working Voltage | Failure Rate | Wire Gauge | Current - Supply (Disable) (Max) | Configuration | Lead Diameter | Size Code | Rated Temperature | Spread Spectrum Bandwidth | Switch Type | Adjustment Type | Number of Logic Elements/Cells | Product Type | Number of Turns | Temperature Range | Taper | Specifications | Actuator Orientation | Total RAM Bits | Screw Size | Number of LABs/CLBs | Screening Level | Absolute Pull Range (APR) | Resistance Tolerance | Number of Gangs | Resistance Law | Element Type | Product | Bushing Type | Features | Product Category | Product Length | Product Width | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Product Height (mm) | Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 82WR20KLFTB BI Technologies | In Stock | - | - | - | Production (Last Updated: 2 years ago) | - | - | - | - | - | - | - | Circular | - | - | - | - | USB3FTV7HA10 | - | - | - | - | - | - | - | - | - | - | - | Amphenol Socapex | - | - | - | - | - | - | - | - | - | - | Box | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | USB3F TV | - | - | - | - | - | - | - | - | - | - | - | - | 125 °C | -55 °C | Black | - | - | - | 500 mW | - | - | - | - | Shielded | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 AWG, 28 AWG | - | A Female to A Male (Circular Coupling) | - | - | - | - | - | - | - | - | - | - | - | USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) | - | - | - | - | - | - | - | - | - | - | - | - | Data Transfer and Charge, Extension Cable, Industrial Environments - IP68, Panel Mount | - | - | - | - | - | - | - | 3.28 (1.00m) | - | - | - | - | ||
![]() 39WNCAR1KLF10 BI Technologies | In Stock | - | - | - | Production (Last Updated: 2 years ago) | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | Circular | - | - | - | - | SG-8101 | - | - | - | - | - | - | - | - | - | - | - | EPSON | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | Compliant | - | - | - | - | - | - | - | - | - | -40°C ~ 105°C | - | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | 10 % | - | - | - | - | Pin | - | - | XO (Standard) | 1 kΩ | - | 70 °C | -25 °C | - | - | - | - | 250 mW | - | - | 1.8V ~ 3.3V | - | - | 5.8 mm | - | - | - | 38.152945 MHz | ±20ppm | - | Not | CMOS | - | - | Standby (Power Down) | Crystal | 6.8mA (Typ) | - | - | - | - | - | - | 1.1µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.055 (1.40mm) | 15 mm | - | - | - | - | ||
![]() 3366S-1-201 Bourns | In Stock | - | - | - | - | - | QFN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bourns Inc. | - | - | - | Surface Mount | - | - | - | -40C to 85C | - | - | Bulk | - | - | - | - | - | - | - | - | - | 2.5(mm) | - | Obsolete | - | - | - | - | - | - | - | - | - | - | Industrial grade | - | - | Bulk | Trimpot® 3366 | Square - 0.252 x 0.252 Face (6.40mm x 6.40mm) | - | - | - | - | - | - | - | - | - | 200 Ohms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial | - | - | - | - | - | - | - | - | - | - | - | 3.2(mm) | - | - | - | - | - | 0.75(mm) | - | - | ||
![]() PT10LH01-503A2020 Amphenol | 71 |
| - | - | - | Surface Mount | 484-BGA | - | - | - | 484-FBGA (23x23) | - | - | - | Carbon | Side Adjust | - | - | Amphenol Piher | - | - | 2000 | - | -- | Amphenol | - | + 70 C | - | - | Amphenol Piher Sensing Systems | - 25 C | - | - | PCB Mount | - | - | 240 | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | Details | - | - | - | - | - | - | 0.031747 oz | - | 200 VDC | 0°C ~ 85°C (TJ) | Bulk | Cyclone® V GX | Round - 0.406 Dia x 0.476 H (10.30mm x 12.10mm) | 20 % | - | - | Active | -- | - | - | 300 PPM / C | 10 mm Carbon Potentiometer | 50 kOhms | - | - | - | - | 0.15W | - | Potentiometers, Trimmers & Rheostats | 150 mW | - | - | 1.07 V ~ 1.13 V | Horizontal Adjustment | - | - | - | - | - | - | - | 5CGXFC4 | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Side Adjustment | 50000 | Trimmer Resistors | 1 | - | Linear | - | - | 2862080 | - | 18868 | - | - | - | - | - | Carbon | Single Turn | - | - | Trimmer Resistors - Through Hole | - | - | - | 10.3 mm | 12.1 mm | - | - | 4.8 mm | - | - | - | ||
![]() PTC10LH01-502A-2020 Amphenol | 836 |
| - | - | - | Surface Mount | 484-BGA | - | - | - | 484-FBGA (23x23) | - | - | - | Cermet | Side Adjust | - | PTC10LH01 | Amphenol Piher | - | - | 2000 | - | -- | Amphenol | - | + 90 C | - | - | Amphenol Piher Sensing Systems | - 40 C | - | - | PCB Mount | - | - | 224 | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | Details | - | - | - | - | - | - | 0.029123 oz | - | 200 VDC | 0°C ~ 85°C (TJ) | Bulk | Cyclone® V E | Round - 0.406 Dia (10.30mm) | 20 % | - | - | Active | -- | - | - | 100 PPM / C | Trimmer Resistors - Single Turn | 5 kOhms | - | - | - | - | 0.33W | - | Potentiometers, Trimmers & Rheostats | 330 mW (1/3 W) | - | - | 1.07 V ~ 1.13 V | Horizontal Adjustment | - | - | - | - | - | - | - | 5CEBA2 | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Side Adjustment | 25000 | Trimmer Resistors | 1 | - | Linear | - | - | 2002944 | - | 9434 | - | - | - | - | - | Cermet | Single Turn | - | - | Trimmer Resistors - Through Hole | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3006P-7-500 Bourns | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Side Slot | - | - | Bourns | - | - | 25 | - | - | Bourns | - | + 125 C | - | - | - | - 55 C | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No -RoHS Version Available | - | - | - | - | - | - | 0.040000 oz | - | - | - | - | 3006 | - | 10 % | - | - | - | - | - | - | 100 PPM / C | 0.75 in Rectangular Trimming Potentiometer | 50 Ohms | - | - | - | - | - | - | Potentiometers, Trimmers & Rheostats | 750 mW (3/4 W) | - | - | - | Horizontal Adjustment | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Trimmer Resistors | 15 | - | - | - | - | - | - | - | - | - | - | - | - | Cermet | Multiturn | - | - | Trimmer Resistors - Through Hole | - | - | - | - | 6.35 mm | - | 19.05 mm | 4.83 mm | - | - | - | ||
![]() 3006P-7-252 Bourns | In Stock | - | - | - | - | - | QFN | - | - | - | - | - | - | - | - | Side Slot | - | - | Bourns | - | - | 25 | - | - | Bourns | - | + 125 C | - | - | - | - 55 C | - | - | Surface Mount | - | - | - | -40C to 105C | - | - | - | - | - | - | - | - | - | - | - | - | 2.5(mm) | - | - | - | - | No -RoHS Version Available | - | - | - | - | - | - | 0.040000 oz | Industrial grade | - | - | Bulk | 3006 | - | 10 % | - | - | - | - | - | - | 100 PPM / C | 0.75 in Rectangular Trimming Potentiometer | 2.5 kOhms | - | - | - | - | - | - | Potentiometers, Trimmers & Rheostats | 750 mW (3/4 W) | - | - | - | Horizontal Adjustment | - | - | - | - | - | - | - | - | - | - | 4 | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Trimmer Resistors | 15 | - | - | - | - | - | - | - | Industrial | - | - | - | - | Cermet | Multiturn | - | - | Trimmer Resistors - Through Hole | - | - | 2(mm) | - | 6.35 mm | - | 19.05 mm | 4.83 mm | 0.75(mm) | - | - | ||
![]() 3006P-7-100 Bourns | In Stock | - | - | - | - | - | QFN | - | - | - | - | - | - | - | - | Side Slot | - | - | Bourns | - | - | 25 | BOURNS INC | - | Bourns | 3006P-7-100 | + 125 C | - | - | - | - 55 C | - | - | Surface Mount | - | - | - | -40C to 105C | 125 °C | -55 °C | - | PCB Mount, 7519 | 6.35 mm | 19.05 mm | - | PCB Mount | 4.83 mm | - | Active | - | 5(mm) | - | - | - | 5.12 | No -RoHS Version Available | No | 5400 deg | - | - | - | - | 0.040000 oz | Industrial grade | - | - | Bulk | 3006 | - | 10 % | e0 | No | - | - | - | EAR99 | 100 PPM / C | 0.75 in Rectangular Trimming Potentiometer | 10 Ohms | Tin/Lead (Sn90Pb10) | - | - | - | - | 8533.40.80.50 | Potentiometers, Trimmers & Rheostats | 750 mW (3/4 W) | Tube | CERMET | - | Horizontal Adjustment | - | - | Trimmer Pot | TRIMMER | not_compliant | - | - | - | - | - | 4 | PC Pin | - | - | - | 0.75 W | - | 5.33 mm | 400 V | - | - | - | - | 0.51 mm | 7519 | - | - | - | - | - | Trimmer Resistors | 15 | - | - | - | - | - | - | - | Industrial | - | - | - | - | Cermet | Multiturn | - | - | Trimmer Resistors - Through Hole | - | - | 7(mm) | - | 6.35 mm | - | 19.05 mm | 4.83 mm | 0.9(mm) | - | - | ||
![]() 3006P-7-104 Bourns | In Stock | - | - | - | - | - | QFN | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | 3 | - | Side Slot | - | - | Bourns | - | - | 25 | BOURNS INC | - | Bourns | 3006P-7-104 | + 125 C | - | - | - | - 55 C | - | - | Surface Mount | - | - | - | -40C to 105C | 125 °C | -55 °C | - | PCB Mount, 7519 | 6.35 mm | 19.05 mm | RECTANGULAR PACKAGE | PCB Mount | 4.83 mm | - | Active | - | 2.5(mm) | - | - | - | 5.1 | No -RoHS Version Available | No | 5400 deg | - | - | - | - | 0.040000 oz | Industrial grade | 400 V | - | Bulk | 3006 | - | 10 % | e0 | No | - | - | - | EAR99 | 100 PPM / C | 0.75 in Rectangular Trimming Potentiometer | 100 kOhms | Tin/Lead (Sn90Pb10) | - | - | - | - | 8533.40.80.50 | Potentiometers, Trimmers & Rheostats | 750 mW (3/4 W) | TUBE | CERMET | - | Horizontal Adjustment | - | - | Trimmer Pot | TRIMMER | not_compliant | - | - | - | - | - | 4 | PC Pin | - | - | - | 0.75 W | SCREW | 5.33 mm | 400 V | - | - | - | - | 0.51 mm | 7519 | 70 °C | - | - | - | - | Trimmer Resistors | 15 | - | - | - | HORIZONTAL | - | - | - | Industrial | - | - | - | LINEAR | Cermet | Multiturn | - | - | Trimmer Resistors - Through Hole | - | - | 2(mm) | - | 6.35 mm | - | 19.05 mm | 4.83 mm | 0.75(mm) | - | - | ||
![]() 3366U-1-102A Bourns | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bourns Inc. | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Trimpot® 3366 | Square - 0.252 x 0.252 Face (6.40mm x 6.40mm) | - | - | - | - | - | - | - | - | - | 1 kOhms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2041461505 KYOCERA | In Stock | - | - | - | - | Through Hole | QFN | - | - | - | - | - | - | - | Cermet | - | - | - | KYOCERA AVX | - | - | 400 | - | - | KYOCERA AVX | - | + 90 C | - | - | KYOCERA AVX | - 40 C | - | - | Surface Mount | - | Without Detent | - | -20C to 70C | - | - | Bulk | - | - | - | - | - | - | - | - | - | 2.5(mm) | - | Active | - | - | N | - | - | - | - | - | - | - | Commercial grade | 300 V | - | Bulk | 415 | Round - 0.583 Dia (14.80mm) | 20 % | - | - | - | - | - | - | 250 PPM / C | Preset | 10 kOhms | - | - | - | - | 1W | - | Potentiometers, Trimmers & Rheostats | 1 W | - | - | - | Horizontal | - | - | - | - | - | - | - | - | - | - | 4 | Snap-In | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No Switch | Top Adjustment | - | Potentiometers | 1 Turn | - | Linear | - | - | - | - | - | COMMERCIALC | - | - | 1 Gang | - | Cermet | Potentiometers | - | - | Potentiometers | - | - | 2(mm) | 14.8 mm | - | - | 8 mm | - | 0.75(mm) | - | - | ||
![]() P16NM104MLB15 Sprague Goodman | In Stock | - | - | - | - | - | - | - | - | - | - | Nylon 6/6 | - | - | - | - | CCL 500-170 | - | - | 0.500 | - | - | - | - | SPRAGUE BUY RESALE | - | - | - | - | - | - | - | 0.170 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | YES | - | - | - | - | 0.05 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0C to +105C | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3/8 | - | 94V-2 | - | ||
![]() P13NFK102MAB10 Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HSCBS7-06 | - | - | - | - | - | - | - | DALE RESISTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P13NFE103MAB10 Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HLCBSC-06M | - | - | - | - | - | - | - | DALE RESISTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 601040 KYOCERA | In Stock | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | Carbon | - | - | - | KYOCERA AVX | - | - | 500 | - | - | KYOCERA AVX | - | - | - | - | KYOCERA AVX | - | - | - | PCB Mount | - | Without Detent | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | N | - | - | - | - | - | - | 0.033640 oz | - | 50 V | - | Bulk | 6 | Square - 0.256 x 0.256 Face (6.50mm x 6.50mm) | ±30% | - | - | - | - | - | - | - | Preset | 100 kOhms | - | - | - | - | 0.1W, 1/10W | - | Potentiometers, Trimmers & Rheostats | 100 mW (1/10 W) | - | - | - | Vertical | - | - | - | - | - | - | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No Switch | Top Adjustment | - | Potentiometers | 1 | - | Linear | - | - | - | - | - | - | - | - | 1 Gang | - | Carbon | Potentiometers | - | - | Potentiometers | - | - | - | - | 4 mm | - | 4.1 mm | 6.5 mm | - | - | - | ||
![]() PTC10LV10-105A2020 Amphenol | 38 |
| - | - | - | Through Hole | - | - | - | - | - | - | - | - | Cermet | Top Adjust | - | PTC10LV10 | Amphenol Piher | - | - | 2000 | - | - | Amphenol | - | + 90 C | - | - | Amphenol Piher Sensing Systems | - 40 C | - | - | PCB Mount | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | Details | - | - | - | - | - | - | 0.028419 oz | - | 200 VDC | - | Bulk | PTC-10 | Round - 0.406 Dia (10.30mm) | 20 % | - | - | - | - | - | - | 100 PPM / C | Trimmer Resistors - Single Turn | 1 MOhms | - | - | - | - | 0.33W | - | Potentiometers, Trimmers & Rheostats | 330 mW (1/3 W) | - | - | - | Vertical Adjustment | - | - | - | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Top Adjustment | - | Trimmer Resistors | 1 | - | Linear | - | - | - | - | - | - | - | - | - | - | Cermet | Single Turn | - | - | Trimmer Resistors - Through Hole | - | - | - | 10 mm | 6 mm | - | - | - | - | - | - | ||
![]() 3366W-1-104A Bourns | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bourns Inc. | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Trimpot® 3366 | Square - 0.252 x 0.252 Face (6.40mm x 6.40mm) | - | - | - | - | - | - | - | - | - | 10 kOhms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3270P102K TE Connectivity | In Stock | - | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | Cermet | - | - | - | TE Connectivity / Holsworthy | - | - | 100 | - | -- | TE Connectivity | - | - | - | - | TE Connectivity Passive Product | - | - | - | PCB Mount | - | - | - | - | - | - | Tube | - | - | - | - | - | - | 1623911-1 | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 3270, Citec | Rectangular - 0.250 x 0.175 Face x 0.205 H (6.35mm x 4.45mm x 5.21mm) | ±10% | - | - | Active | -- | - | - | 100 ppm/°C | - | 1 kOhms | - | - | - | - | 0.25W, 1/4W | - | Potentiometers, Trimmers & Rheostats | 0.25 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Side Adjustment | - | Trimmer Resistors | 12(Elec)/16(Mech) Turns | - | - | - | - | - | - | - | - | - | 10 | - | - | - | - | - | - | Trimmer Resistors - SMD | 6.35 | 8.39 | - | - | - | - | - | - | - | - | - | ||
![]() PT10MH01-253A2020-E-PM-S Amphenol | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Side Adjust | - | - | Amphenol Piher | - | Black | - | - | - | Amphenol | - | + 70 C | - | 16GB | - | - 25 C | FURY Beast Black | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 VDC, 200 VDC | - | Bulk | PT-10 | - | 20 % | - | - | - | - | - | - | 300 PPM / C | FURY Beast | 25 kOhms | - | - | - | - | - | - | Potentiometers, Trimmers & Rheostats | 150 mW | - | - | - | Horizontal Adjustment | - | - | - | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | 288-pin DIMM | - | - | - | - | - | - | - | Trimmer Resistors | 1 | - | Linear | - | - | - | - | - | - | - | - | - | - | Carbon | Single Turn | - | - | Trimmer Resistors - Through Hole | - | - | - | 10.3 mm | - | - | 4.8 mm | - | - | - | - | ||
![]() 3203X504P TE Connectivity | In Stock | - | - | 22 Weeks, 6 Days | - | Surface Mount | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | 3 | Cermet | - | - | 3203X | TE Connectivity / Holsworthy | - | - | 1000 | TE CONNECTIVITY LTD | -- | TE Connectivity | 3203X504P | - | Current, Voltage, Wattage | - | Honeywell | - | - | - | Surface Mount | 1 | - | - | -55C to 150C | 150 °C | -55 °C | Box | not_compliant | 2 mm | 3.4 mm | RECTANGULAR PACKAGE | SMT | 3.4 mm | 1-1623916-2 | Contact Manufacturer | TOP | 3.5(mm) | Not Required(mm) | Active | No | 5.14 | Details | Yes | 210 deg | 1.9(mm) | NO | - | 25% | - | - | - | - | Tape and Reel | * | Square - 0.134 x 0.134 Face x 0.079 H (3.40mm x 3.40mm x 2.00mm) | ±25% | - | Yes | Active | -- | - | EAR99 | ±100(ppm/°C) | Energy Monitor | 500000(ohm) | - | - | - | - | 0.05W, 1/20W | 8533.40.80.50 | Potentiometers, Trimmers & Rheostats | 0.05 (1/20)(W) | Tape | Cermet | - | - | - | - | Rectangular | TRIMMER | - | - | - | - | Not Required | - | - | J-Hook | - | - | - | 0.05 W | SCREW | - | 15 V | Not Required | - | - | - | - | 1313 | - | - | - | Top Adjustment | - | Trimmer Resistors | 1 | - | - | - | VERTICAL | - | - | - | - | - | - | - | LINEAR | - | - | NOT REQUIRED | - | Trimmer Resistors - SMD | - | - | 3.4(mm) | - | - | - | - | - | 2(mm) | - | - |