- Manufacturer
- Adjustment Type
- Base Part Number
- Factory Lead Time
- Max Operating Temperature
- Military Standard
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Turns
- Packaging
- Part Status
Attribute column
Categories
Trimmer Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Mounting Type | Surface Mount | Terminal Shape | Mounting Feature | Shell Material | Insert Material | Shape | Number of Terminals | Backshell Material, Plating | Base Product Number | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mfr | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Diameter | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Primary Material | Product Status | Risk Rank | RoHS | Rohs Code | Rotational Angle | Shaft Type | Voltage, Rating | Operating Temperature | Series | Tolerance | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Temperature Coefficient | Connector Type | Resistance | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Color | Applications | Additional Feature | HTS Code | Fastening Type | Subcategory | Power Rating | Current Rating (Amps) | Packing Method | Technology | Orientation | Shielding | Ingress Protection | Construction | Resistor Type | Reach Compliance Code | Shell Finish | Shell Size - Insert | Rated Power Dissipation (P) | Actuator Type | Lead Length | Working Voltage | Lead Diameter | Size Code | Rated Temperature | Shell Size, MIL | Cable Opening | Number of Turns | Actuator Orientation | Resistance Tolerance | Ganging Number | Resistance Law | Features | Wattage | Product Length | Product Width | Contact Finish Thickness - Mating | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 82PR10KLFTB TT Electronics | 149 |
| - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | 3 | - | - | - | - | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | 82PR10KLFTB | - | - | - | 125 °C | -55 °C | - | PCB Mount, | 6.35 mm | - | 3.556 mm | - | PCB Mount | - | Active | - | - | 0.67 | - | Yes | 220 deg | - | - | - | - | 10% | e3 | - | - | EAR99 | 100 ppm/°C | - | 10000 Ω | - | Matte Tin (Sn) | - | - | - | - | - | RATED AC VOLTAGE (V): 200 | 8533.40.80.50 | - | Variable Resistors | - | - | TUBE | CERMET | - | - | - | Cylindrical | TRIMMER | compliant | - | - | 0.5 W | SCREW | 6.35 mm | 200 V | 0.432 mm | - | 70 °C | - | - | 1 | VERTICAL | - | 1 | LINEAR | - | - | - | - | - | - | ||
![]() 89XR2KLFTB TT Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 83PR250KLF TT Electronics | 16 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CT-9ETW102 Nidec | In Stock | - | - | - | - | Free Hanging (In-Line) | - | - | - | Polyamide (PA), Nylon, Glass Filled | Polyamide (PA), Nylon, Glass Filled | - | - | Polyamide (PA), Nylon | BU-12BMMA | Gold | Copper Alloy | - | - | - | - | Amphenol LTW | - | - | - | Bulk | - | - | - | - | - | - | - | - | Plastic | Active | - | - | - | - | - | - | -40°C ~ 105°C | Standard | - | - | - | Solder Cup | - | 100 ppm/°C | Receptacle, Male Pins | - | 12 | - | - | - | - | Black | - | - | - | Bayonet Lock | - | 0.5 W | 2A | - | - | Keyed | Unshielded | IP67 - Dust Tight, Waterproof | - | - | - | - | B | - | - | - | - | - | - | - | - | - | 15(Elec)/18(Mech) Turns | - | 10 | - | - | Backshell | - | 9.6 | 5.5 | - | - | ||
![]() 38WLAAR2KLF20 BI Technologies | In Stock | - | - | Production (Last Updated: 2 years ago) | Through Hole | - | - | - | - | - | - | Circular | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 70 °C | -10 °C | - | - | - | - | - | - | - | 150 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 39PNBBR200KLF20 BI Technologies | In Stock | - | - | Production (Last Updated: 2 years ago) | Through Hole | - | - | - | - | - | - | Circular | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 70 °C | -10 °C | - | - | - | - | - | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 72PMR1MEGLFTB TT Electronics | 19 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 78SBWR50LF TT Electronics | In Stock | - | - | - | - | - | NO | HOOK | PANEL MOUNT | - | - | - | 3 | - | - | - | - | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | 78SBWR50LF | - | - | - | 125 °C | -55 °C | - | PCB Mount, | - | 8.13 mm | 34.138 mm | RECTANGULAR PACKAGE | PCB Mount | 4.953 mm | Active | - | - | 5.69 | - | Yes | 7920 deg | - | - | - | - | 20% | e3 | - | - | EAR99 | 100 ppm/°C | - | 50 Ω | - | Matte Tin (Sn) | - | - | - | - | - | - | 8533.40.80.50 | - | Variable Resistors | - | - | BULK | CERMET | - | - | - | Rectangular | TRIMMER | compliant | - | - | 1 W | SCREW | - | 300 V | - | - | 70 °C | - | - | 22 | HORIZONTAL | - | 1 | LINEAR | - | - | - | - | - | - | ||
![]() 72PXR50LF TT Electronics | In Stock | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | 3 | - | - | - | - | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | 72PXR50LF | 72 | - | - | 125 °C | -55 °C | - | Panel Mount, 3838 | - | 4.75 mm | 9.53 mm | RECTANGULAR PACKAGE | Panel Mount | 9.53 mm | Active | - | - | 5.07 | - | Yes | 244 deg | - | - | - | 72 | 20% | e3 | Yes | - | EAR99 | -100,100 ppm/°C | - | 50 Ω | - | Matte Tin (Sn) | - | - | - | - | - | - | 8533.40.80.50 | - | Variable Resistors | - | - | BULK | CERMET | - | - | - | Trimmer Pot | TRIMMER | compliant | - | - | 0.5 W | SCREW | 4.6 mm | 200 V | 0.53 mm | 3838 | 85 °C | - | - | 1 | VERTICAL | - | - | LINEAR | - | - | - | - | - | - | ||
![]() 72XR25KLF TT Electronics | 12 |
| - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | 3 | - | - | - | - | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | 72XR25KLF | - | - | - | 125 °C | -55 °C | - | Panel Mount, 3819 | - | 9.8 mm | 9.53 mm | RECTANGULAR PACKAGE | Panel Mount | 4.75 mm | Active | - | - | 1.24 | - | Yes | 244 deg | - | - | - | - | 10% | e3 | Yes | - | EAR99 | -100,100 ppm/°C | - | 25000 Ω | - | Matte Tin (Sn) | - | - | - | - | - | - | 8533.40.80.50 | - | Variable Resistors | - | - | BULK | CERMET | - | - | - | Trimmer Pot | TRIMMER | compliant | - | - | 0.5 W | SCREW | 4.6 mm | 200 V | 0.53 mm | 3819 | 85 °C | - | - | 1 | HORIZONTAL | - | - | LINEAR | - | - | - | - | - | - | ||
![]() 78SR250KLF TT Electronics | 28 |
| - | - | - | - | NO | HOOK | PANEL MOUNT | - | - | - | 3 | - | - | - | - | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | 78SR250KLF | - | - | - | 125 °C | -55 °C | - | PCB Mount, | - | 8.13 mm | 31.75 mm | RECTANGULAR PACKAGE | PCB Mount | 4.953 mm | Active | - | - | 5.69 | - | Yes | 7920 deg | - | - | - | - | 10% | e3 | Yes | - | EAR99 | 100 ppm/°C | - | 250000 Ω | - | Matte Tin (Sn) | - | - | - | - | - | - | 8533.40.80.50 | - | Variable Resistors | - | - | BULK | CERMET | - | - | - | Rectangular | TRIMMER | compliant | - | - | 1 W | SCREW | - | 300 V | - | - | 70 °C | - | - | 22 | HORIZONTAL | - | 1 | LINEAR | - | - | - | - | - | - | ||
![]() 72XTR50LF TT Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 78PR50LF TT Electronics | 28 |
| - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | 3 | - | - | - | - | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | 78PR50LF | - | - | - | 125 °C | -55 °C | - | PCB Mount, | - | 8.13 mm | 31.75 mm | RECTANGULAR PACKAGE | PCB Mount | 4.953 mm | Active | - | - | 5.65 | - | Yes | 7920 deg | - | - | - | - | 20% | e3 | - | - | EAR99 | 100 ppm/°C | - | 50 Ω | - | Matte Tin (Sn) | - | - | - | - | - | - | 8533.40.80.50 | - | Variable Resistors | - | - | BULK | CERMET | - | - | - | Rectangular | TRIMMER | compliant | - | - | 1 W | SCREW | 12.7 mm | 300 V | - | - | 70 °C | - | - | 22 | HORIZONTAL | - | 1 | LINEAR | - | - | - | - | - | - | ||
![]() 500-0195 NTE ELECT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NTE Electronics | 500-0195 | - | - | PC Board | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | Slotted | - | -67 to 257 Degrees F | - | - | - | - | - | - | - | - | 100 | - | - | - | - | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.5 | - | - | - | - | ||
![]() 68WFR100KLFAP TT Electronics | 19 |
| - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | 3 | - | - | - | - | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | 68WFR100KLFAP | - | - | - | 125 °C | -55 °C | - | PCB Mount, | - | 9.53 mm | 9.53 mm | RECTANGULAR PACKAGE | PCB Mount | 6.22 mm | Active | - | - | 5.69 | - | Yes | 7200 deg | - | - | - | - | 10% | e3 | Yes | - | EAR99 | 100 ppm/°C | - | 100000 Ω | - | Matte Tin (Sn) | - | - | - | - | - | RATED AC VOLTAGE (V): 200 | 8533.40.80.50 | - | Variable Resistors | - | - | AMMO PACK | CERMET | - | - | - | Rectangular | TRIMMER | compliant | - | - | 0.5 W | SCREW | 17.78 mm | 200 V | 0.51 mm | - | 85 °C | - | - | 20 | VERTICAL | - | 1 | LINEAR | - | - | - | - | - | - | ||
![]() 67WR200KLFTB TT Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 67YR1MEGLFTB TT Electronics | 19 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 67XFR20LFTR TT Electronics | 28 |
| - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | 3 | - | - | - | - | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | 67XFR20LFTR | 67 | - | - | 125 °C | -55 °C | - | PCB Mount, 3819 | - | 10.4 mm | 9.53 mm | RECTANGULAR PACKAGE | PCB Mount | 4.95 mm | Active | - | - | 5.09 | - | Yes | 7200 deg | - | - | - | 67 | 20% | e3 | - | - | - | -250,250 ppm/°C | - | 20 Ω | - | Matte Tin (Sn) | - | - | - | - | - | - | - | - | Variable Resistors | - | - | TR | CERMET | - | - | - | Trimmer Pot | TRIMMER | compliant | - | - | 0.5 W | SCREW | 17.78 mm | 200 V | 0.53 mm | 3819 | 85 °C | - | - | 20 | HORIZONTAL | - | - | LINEAR | - | - | - | - | - | - | ||
![]() 68XR200LFTB TT Electronics | 12 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BI TECHNOLOGIES CORP | TT electronics / BI Technologies | 68XR200LFTB | 68X | - | - | 125 °C | -55 °C | - | PCB Mount, 3824 | - | 9.53 mm | 9.53 mm | - | PCB Mount | 6.22 mm | Active | - | - | 5.68 | - | Yes | 7200 deg | - | - | - | 68 | 10% | e3 | - | - | EAR99 | -100,100 ppm/°C | - | 200 Ω | - | Matte Tin (Sn) | - | - | - | - | - | - | 8533.40.80.50 | - | Variable Resistors | - | - | Tube | CERMET | - | - | - | Trimmer Pot | TRIMMER | compliant | - | - | 0.5 W | - | 4.6 mm | 200 V | 0.51 mm | 3824 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 67YR20KLFTB TT Electronics | 19 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |