- Manufacturer
- Adjustment Type
- Base Part Number
- Factory Lead Time
- Max Operating Temperature
- Military Standard
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Turns
- Packaging
- Part Status
Attribute column
Categories
Trimmer Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Contact Shape | Shell Material | Supplier Device Package | Dielectric Material | Weight | Insert Material | Number of Terminals | Backshell Material, Plating | Resistive Material | Package Quantity | Base Product Number | Contact Finish Mating | Contact Materials | Contact Sizes | Ihs Manufacturer | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Mfr | Mounting Styles | Number of Elements | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Positions of Adjustment | Primary Material | Product Depth (mm) | Product Diameter (mm) | Product Status | Rad Hardened | Risk Rank | RoHS | Rohs Code | Rotational Angle | Shaft Diameter (mm) | Shaft Length | Shaft Type | Switch Option | Tolerance (+ or -) | Voltage Rating (DC) | Voltage Rating AC | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Color | Applications | Power (Watts) | Additional Feature | HTS Code | Capacitance | Fastening Type | Subcategory | Power Rating | Contact Type | Current Rating (Amps) | Packing Method | Max Power Dissipation | Technology | Voltage - Supply | Orientation | Shielding | Ingress Protection | Depth | Construction | Resistor Type | Reach Compliance Code | Frequency | Frequency Stability | Military Standard | Output | Shell Finish | Shell Size - Insert | Termination Style | Function | Base Resonator | Current - Supply (Max) | Rated Power Dissipation (P) | Actuator Type | Housing Color | Lead Length | Working Voltage | Failure Rate | Lead Spacing | Current - Supply (Disable) (Max) | Note | Lead Diameter | Size Code | Rated Temperature | Interface | ELV | Shell Size, MIL | Spread Spectrum Bandwidth | Cable Opening | Adjustment Type | Number of Turns | Includes | Taper | Actuator Orientation | Power - Output | Absolute Pull Range (APR) | Sensitivity | Data Rate (Max) | Ganging Number | Modulation or Protocol | Resistance Law | Bushing Type | Features | Wattage | Product Length (mm) | Height | Height Seated (Max) | Length | Width | Contact Finish Thickness - Mating | Product Height (mm) | Material Flammability Rating | Radiation Hardening | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 68PR50LFTB TT Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 68PR1MEGLF TT Electronics | 19 |
| - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | BI TECHNOLOGIES CORP | - | TT electronics / BI Technologies | 68PR1MEGLF | - | - | - | - | 125 °C | -55 °C | - | PCB Mount, | 6.22 mm | 9.53 mm | RECTANGULAR PACKAGE | PCB Mount | 9.53 mm | Active | - | - | - | - | - | - | 5.13 | - | Yes | 7200 deg | - | - | - | - | - | - | - | - | - | - | - | - | - | 10% | e3 | - | - | - | - | - | EAR99 | 100 ppm/°C | - | - | 1000000 Ω | - | Matte Tin (Sn) | - | - | - | - | - | - | RATED AC VOLTAGE (V): 200 | 8533.40.80.50 | - | - | Variable Resistors | - | - | - | BULK | - | CERMET | - | - | - | - | - | Rectangular | TRIMMER | compliant | - | - | - | - | - | - | - | - | - | - | 0.5 W | SCREW | - | 4.6 mm | 200 V | - | - | - | - | 0.51 mm | - | 85 °C | - | - | - | - | - | - | 20 | - | - | HORIZONTAL | - | - | - | - | 1 | - | LINEAR | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 68WR50KLF TT Electronics | 815 |
| - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | BI TECHNOLOGIES CORP | - | TT electronics / BI Technologies | 68WR50KLF | - | - | - | - | 125 °C | -55 °C | - | PCB Mount, 3824 | 9.53 mm | 9.53 mm | RECTANGULAR PACKAGE | PCB Mount | 6.22 mm | Active | - | - | - | - | - | - | 0.59 | - | Yes | 7200 deg | - | - | - | - | - | - | - | - | - | - | - | - | - | 10% | e3 | Yes | - | - | - | - | EAR99 | -100,100 ppm/°C | - | - | 50000 Ω | - | Matte Tin (Sn) | - | - | - | - | - | - | - | 8533.40.80.50 | - | - | Variable Resistors | - | - | - | BULK | - | CERMET | - | - | - | - | - | Trimmer Pot | TRIMMER | compliant | - | - | - | - | - | - | - | - | - | - | 0.5 W | SCREW | - | 4.6 mm | 200 V | - | - | - | - | 0.51 mm | 3824 | 85 °C | - | - | - | - | - | - | 20 | - | - | VERTICAL | - | - | - | - | - | - | LINEAR | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 64WR2MLF TT Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 500-0192 NTE ELECT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | NTE Electronics | 500-0192 | - | PC Board | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | Slotted | - | - | - | - | - | - | -67 to 257 Degrees F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | - | - | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.5 | - | - | - | - | - | - | - | - | - | - | ||
![]() RV6NAYSD254AP Honeywell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HMS Networks | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | Non-Compliant | - | - | - | - | - | - | - | 350 V | - | - | - | - | - | SG | - | 10 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Potentiometer | - | General Purpose | - | - | - | - | - | - | 500 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | 528MHz | - | - | - | - | - | - | Gateway | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ethernet, RJ-45, RS-232/485, USB, WLAN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DHCP, DNP3, DNS, EtherNet/IP, LTE, Modbus-RTU, Modbus-TCP, MQTT, NAT, Pcap, Ping, PROFIBUS, PROFINET, SNTP, TLS, UMTS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7-1676003-1 TE Connectivity | In Stock | - | - | - | Panel Mount, Through Hole | - | - | - | Flange | - | Aluminum | - | - | - | - | - | - | - | - | - | Gold | Copper Alloy | - | - | - | - | - | Glenair | - | 1 | -25C to 70C | - | - | Retail Package | - | - | - | - | - | - | - | SIDE | Metal | - | Not Required(mm) | Active | No | - | - | - | - | 6(mm) | 45(mm) | - | NO | 20% | - | - | - | - | -65°C ~ 175°C | - | 806 | - | - | - | - | - | - | - | Solder | - | ±300(ppm/°C) | Receptacle, Female Sockets | Potentiometer | 470000(ohm) | - | - | - | - | - | Silver | - | - | - | - | - | Threaded | - | 0.1 (1/10)(W) | - | - | - | - | Carbon Film | - | D | - | - | - | - | - | - | - | - | Not Required | - | Nickel/PTFE | - | Pin | - | - | - | - | - | - | - | - | Not Required | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | STANDARD | Ground | - | 53(mm) | - | - | - | - | - | 20.5(mm) | - | - | - | ||
![]() 1-1623855-4 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LEMO | Through Hole | 1 | -25C to 100C | - | - | Bulk | - | - | - | - | - | - | - | TOP | - | 11.5(mm) | Not Required(mm) | Active | No | - | - | - | - | - | - | - | NO | 20% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ±250(ppm/°C) | - | Trimmer | 50000(ohm) | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.5 (1/2)(W) | - | - | - | - | Cermet | - | - | - | - | - | - | - | - | - | - | Not Required | - | - | - | Pin | - | - | - | - | - | - | - | - | Not Required | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NOT REQUIRED | - | - | 8.8(mm) | - | - | - | - | - | 6.2(mm) | - | - | - | ||
![]() 409HA104M TE Connectivity | 103 |
| - | Radial, Through Hole | Through Hole | 0402 (1005 Metric) | - | - | - | - | - | 0402 | - | - | - | - | - | Cermet | - | RN73R1E | - | - | - | - | -- | - | - | KOA Speer Electronics, Inc. | Through Hole | 1 | -25C to 100C | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | TOP | - | 11.5(mm) | Not Required(mm) | Active | No | - | Compliant | - | - | - | - | - | NO | 20% | - | - | - | 200 V | -55°C ~ 155°C | Bulk | RN73R | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±1% | - | - | Active | -- | 2 | Pin, Through Hole | - | ±10ppm/°C | - | Trimmer | 4.27 kOhms | - | - | 100 °C | -25 °C | Thin Film | - | - | 0.063W, 1/16W | - | - | - | - | - | 500 mW | - | - | - | 500 mW | Cermet | - | - | - | - | 11 mm | - | - | - | - | - | Not | - | - | - | Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | Top and Bottom Adjustment | 1 | - | Linear | - | - | - | - | - | - | - | - | NOT REQUIRED | Automotive AEC-Q200, Moisture Resistant | - | 8.8(mm) | 3.2004 mm | 0.016 (0.40mm) | 11.5 mm | 8.7884 mm | - | 6.2(mm) | - | No | AEC-Q200 | ||
![]() 3099P-1-201 Bourns | In Stock | - | - | Through Hole | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | 2.83 g | - | - | - | - | - | SG-8101 | - | - | - | - | - | - | - | EPSON | Through Hole | - | -55C to 150C | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | SIDE | - | 9.02(mm) | Not Required(mm) | Active | No | - | Non-Compliant | - | - | 2.36(mm) | - | - | - | 10% | - | - | - | - | -40°C ~ 85°C | - | SG-8101 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | 10 % | - | - | - | - | - | Pin | - | ±100(ppm/°C) | - | XO (Standard) | 200(ohm) | - | - | 150 °C | -55 °C | - | - | - | - | - | - | - | - | - | 1(W) | - | - | - | - | - | 1.8V ~ 3.3V | - | - | - | - | - | - | - | 1.25 MHz | ±15ppm | Not Required | CMOS | - | - | Pin | Enable/Disable | Crystal | 6.8mA (Typ) | - | - | - | - | - | Not Required | - | 3.5mA | - | - | - | - | - | - | - | - | - | - | 20 | - | - | - | - | - | - | - | - | - | - | - | - | - | 19.05(mm) | - | 0.047 (1.20mm) | - | - | - | 4.83(mm) | - | - | - | ||
![]() TDB06-6-102 Bourns | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Molex | Through Hole | - | - | - | - | Bulk | - | - | - | - | - | - | - | SIDE | - | - | Not Required(mm) | Active | No | - | - | - | - | - | - | - | - | 30% | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | Trimmer | 1000(ohm) | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.05 (1/20)(W) | - | - | - | - | Carbon Film | - | - | - | - | - | - | - | - | - | - | Not Required | - | - | - | Pin | - | - | - | - | - | - | - | - | Not Required | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.6(mm) | - | - | - | - | - | 7.2(mm) | - | - | - | ||
![]() TDB06-5-103 Bourns | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | Through Hole | - | - | - | - | Bulk | - | - | - | - | - | - | - | TOP | - | 7.2(mm) | Not Required(mm) | Active | No | - | - | - | - | - | - | - | - | 30% | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | Trimmer | 10000(ohm) | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.05 (1/20)(W) | - | - | - | - | Carbon Film | - | - | - | - | - | - | - | - | - | - | Not Required | - | - | - | Pin | - | - | - | - | - | - | - | - | Not Required | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.6(mm) | - | - | - | - | - | 3(mm) | - | - | - | ||
![]() 380C2200K Honeywell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | Panel | 1 | -55C to 120C | - | - | Bulk | - | - | - | - | - | - | - | SIDE | - | 27.78(mm) | Not Required(mm) | Active | No | - | - | - | - | 6.35(mm) | 15.88(mm) | - | NO | 10% | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | Potentiometer | 200000(ohm) | - | - | - | - | - | - | - | - | - | - | - | - | - | 2(W) | - | - | - | - | Conductive Plastic | - | - | - | - | - | - | - | - | - | - | Not Required | - | - | - | Solder Lug | - | - | - | - | - | - | - | - | Not Required | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LOCKING | - | - | 30.15(mm) | - | - | - | - | - | - | - | - | - | ||
![]() 58C2-3K Honeywell | In Stock | - | - | - | Through Hole | Axial | - | - | - | - | - | - | Polypropylene (PP), Metallized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Vishay Beyschlag/Draloric/BC Components | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | Non-Compliant | - | - | - | - | - | - | - | - | 250V | 630V | - | -55°C ~ 100°C | - | MKP1839 | 0.236 Dia x 0.433 L (6.00mm x 11.00mm) | ±10% | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | - | - | - | - | DC Link, DC Filtering; High Pulse, DV/DT | - | - | - | 100 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TDB08-3-104 Bourns | In Stock | - | - | - | Free Hanging (In-Line) | - | - | - | - | - | Aluminum | - | - | - | - | - | - | - | - | D38999/26WJ | Gold | Copper Alloy | - | - | - | - | - | Amphenol Aerospace Operations | Through Hole | 1 | - | - | - | Bulk | - | - | - | - | - | - | - | SIDE | Metal | - | Not Required(mm) | Active | No | - | - | - | - | - | - | - | NO | 30% | - | - | - | - | -65°C ~ 175°C | - | Military, MIL-DTL-38999 Series III, Tri-Start™ TV | - | - | - | - | - | - | - | Crimp | - | - | Plug, Female Sockets | Trimmer | 100000(ohm) | 46 (44 + 2 Coax) | - | - | - | - | Olive Drab | Aviation, Marine, Military | - | - | - | - | Threaded | - | 0.1 (1/10)(W) | - | - | - | - | Carbon Film | - | E | Shielded | Environment Resistant | - | - | - | - | - | - | Not Required | - | Olive Drab Cadmium | 25-46 | Pin | - | - | - | - | - | - | - | - | Not Required | - | - | - | - | - | - | - | - | J | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NOT REQUIRED | Coupling Nut, Self Locking | - | 8(mm) | - | - | - | - | 50.0µin (1.27µm) | 11(mm) | - | - | - | ||
![]() VW500 Cornell Dubilier Electronics | In Stock | - | - | - | Panel Mount | - | - | - | Flange | Circular | Aluminum | - | - | - | - | - | - | - | - | TVP00RW | - | - | 22D | - | - | - | - | Amphenol Aerospace Operations | Panel | 1 | -30C to 105C | - | - | Bulk | - | - | - | - | - | - | - | SIDE | - | 19.46(mm) | Not Required(mm) | Active | No | - | - | - | - | 6.35(mm) | 63.5(mm) | - | NO | 10% | - | - | - | - | -65°C ~ 175°C | - | MIL-DTL-38999 Series III, Tri-Start™ TV | - | - | - | - | - | - | - | - | - | - | Receptacle Housing | For Female Sockets | 500(ohm) | 13 | - | - | - | - | - | - | - | - | - | - | Threaded | - | 5(W) | Crimp | - | - | - | Wirewound | - | B | Shielded | Environment Resistant | - | - | - | - | - | - | Not Required | - | Cadmium | 11-35 | Solder Lug | - | - | - | - | - | Olive Drab | - | - | Not Required | - | - | Contacts Not Included | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | STANDARD | - | - | 75.44(mm) | - | - | - | - | - | 27.58(mm) | - | - | - | ||
![]() 51CAD-E16-B17L Bourns | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | 1 | 1C to 125C | - | - | Bulk | - | - | - | - | - | - | - | SIDE | - | 12.5(mm) | Not Required(mm) | Active | No | - | - | - | - | 3.18(mm) | 12.7(mm) | - | NO | 20% | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | ±1000(ppm/°C) | - | Potentiometer | 25000(ohm) | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.5 (1/2)(W) | - | - | - | - | Conductive Plastic | - | - | - | - | - | - | - | - | - | - | Not Required | - | - | - | Pin | - | - | - | - | - | - | - | - | Not Required | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PLAIN | - | - | 21.59(mm) | - | - | - | - | - | 13.25(mm) | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RV4SAYSB252A Honeywell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | - | - | - | Retail Package | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CT-6ES 30KOHM(303) Nidec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |