- Manufacturer
- Adjustment Type
- Base Part Number
- Factory Lead Time
- Max Operating Temperature
- Military Standard
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Turns
- Packaging
- Part Status
Attribute column
Categories
Trimmer Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Adjustment | Brand | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Mounting Styles | Operating Supply Voltage (Max) | Operating Supply Voltage (Min) | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Diameter | Package Height | Package Length | Package Shape | Package Style | Package Width | Part # Aliases | Part Life Cycle Code | Product Depth (mm) | Risk Rank | RoHS | Rohs Code | Rotational Angle | Standard Frequency | Unit Weight | Usage Level | Voltage, Rating | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Additional Feature | HTS Code | Subcategory | Power Rating | Packing Method | Orientation | Construction | Resistor Type | Reach Compliance Code | Current Rating | Frequency Stability | Pin Count | Termination Style | Rated Power Dissipation (P) | Actuator Type | Lead Length | Symmetry-Max | Working Voltage | Lead Diameter | Size Code | Rated Temperature | Load Capacitance | Protections | Product Type | Number of Turns | Taper | Actuator Orientation | Screening Level | Ganging Number | Resistance Law | Element Type | Product | Product Category | Product Length (mm) | Diameter | Height | Length | Width | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RJ6X-202 Bourns | In Stock | - | - | - | - | - | - | - | - | - | - | - | GE | EP101ULH1C63 | - | - | - | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 63 A | - | - | - | - | - | - | - | - | - | - | - | - | Branch Circuit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PT15NH06-103A2020 Amphenol | In Stock | - | - | QFN | - | - | - | - | Side Adjust | Amphenol Piher | 2000 | - | Amphenol | - | - | + 70 C | - 25 C | - | Surface Mount | - | - | 0C to 70C | - | - | - | - | - | - | - | - | - | PT15-10K PT15NH06-04634 | - | 3.2(mm) | - | Details | - | - | - | 0.043034 oz | Commercial grade | 250 VDC | Bulk | PT-15 | 20 % | - | - | - | 300 PPM / C | 15 mm Carbon Potentiometer | 10 kOhms | - | - | - | Potentiometers, Trimmers & Rheostats | 250 mW (1/4 W) | - | Horizontal Adjustment | - | - | - | - | - | 6 | Through Hole | - | - | - | - | - | - | - | - | - | - | Trimmer Resistors | 1 | Linear | - | COMMERCIALC | - | - | Carbon | Single Turn | Trimmer Resistors - Through Hole | 5(mm) | 15 mm | 17.1 mm | - | 6 mm | 0.75(mm) | ||
![]() PT15LV15-103B Amphenol | In Stock | - | - | QFN | - | - | - | - | Top Adjust | Amphenol Piher | 2000 | - | Amphenol | - | - | + 70 C | - 25 C | - | Surface Mount | - | - | 0C to 70C | - | - | - | - | - | - | - | - | - | - | - | 3.2(mm) | - | Details | - | - | - | - | Commercial grade | 125 VDC | Bulk | PT-15 | 20 % | - | - | - | 300 PPM / C | 15 mm Carbon Potentiometer | 10 kOhms | - | - | - | Potentiometers, Trimmers & Rheostats | 250 mW (1/4 W) | - | Vertical Adjustment | - | - | - | - | - | 6 | Through Hole | - | - | - | - | - | - | - | - | - | - | Trimmer Resistors | 1 | Audio | - | COMMERCIALC | - | - | Carbon | Single Turn | Trimmer Resistors - Through Hole | 5(mm) | 15 mm | 6 mm | 15 mm | - | 0.75(mm) | ||
![]() PTC15YH06-505A3030 Amphenol | In Stock | - | - | QFN | - | - | - | - | Side Hex | Amphenol Piher | 1000 | - | Amphenol | - | - | + 90 C | - 40 C | - | Surface Mount | - | - | -20C to 70C | - | - | - | - | - | - | - | - | - | - | - | 5(mm) | - | Details | - | - | - | - | Commercial grade | - | Bulk | PTC-15 | 20 % | - | - | - | - | Trimmer Resistors - Single Turn | 5 MOhms | - | - | - | Potentiometers, Trimmers & Rheostats | 500 mW (1/2 W) | - | Horizontal Adjustment | - | - | - | - | - | 6 | Through Hole | - | - | - | - | - | - | - | - | - | - | Trimmer Resistors | - | Linear | - | COMMERCIALC | - | - | - | Single Turn | Trimmer Resistors - Through Hole | 7(mm) | - | - | - | - | 0.9(mm) | ||
![]() PTC10KV11472A-2020 Amphenol | In Stock | - | - | QFN | - | - | - | - | Top Hex | Amphenol Piher | 2000 | - | Amphenol | - | - | + 90 C | - 40 C | - | Surface Mount | - | - | -20C to 70C | - | - | - | - | - | - | - | - | - | - | - | 3.2(mm) | - | Details | - | - | - | 0.024692 oz | Commercial grade | - | Bulk | PTC-10 | 20 % | - | - | - | - | Trimmer Resistors - Single Turn | 4.7 kOhms | - | - | - | Potentiometers, Trimmers & Rheostats | 330 mW (1/3 W) | - | Vertical Adjustment | - | - | - | - | - | 6 | Through Hole | - | - | - | - | - | - | - | - | - | - | Trimmer Resistors | - | Linear | - | COMMERCIALC | - | - | Cermet | Single Turn | Trimmer Resistors - Through Hole | 5(mm) | - | - | - | - | 0.75(mm) | ||
![]() PT15LH06-251A2020 Amphenol | 2226 |
| - | QFN | - | - | - | - | - | Amphenol Piher | 2000 | - | Amphenol | - | - | + 70 C | - 25 C | - | Surface Mount | - | - | 0C to 70C | - | - | - | - | - | - | - | - | - | - | - | 3.2(mm) | - | Details | - | - | - | - | Commercial grade | 250 V | Bulk | PT-15 | 20 % | - | - | - | 300 PPM / C | 15 mm Carbon Potentiometer | 250 Ohms | - | - | - | Potentiometers, Trimmers & Rheostats | 250 mW (1/4 W) | - | - | - | - | - | - | - | 6 | Through Hole | - | - | - | - | - | - | - | - | - | - | Trimmer Resistors | - | Linear | - | COMMERCIALC | - | - | Carbon | - | Trimmer Resistors - Through Hole | 5(mm) | 15 mm | 17.1 mm | - | 6 mm | 0.75(mm) | ||
![]() PT15YV18-250A3030-4CR Amphenol | In Stock | - | - | QFN | - | - | - | - | - | Amphenol Piher | 1000 | - | Amphenol | - | - | + 70 C | - 25 C | - | Surface Mount | - | - | -40C to 85C | - | - | - | - | - | - | - | - | - | - | - | 5(mm) | - | Details | - | - | - | - | Industrial grade | 250 V | Bulk | PT-15 | 30 % | - | - | - | 300 PPM / C | 15 mm Carbon Potentiometer | 25 Ohms | - | - | - | Potentiometers, Trimmers & Rheostats | 250 mW (1/4 W) | - | - | - | - | - | - | - | 6 | Through Hole | - | - | - | - | - | - | - | - | - | - | Trimmer Resistors | - | Linear | - | INDUSTRIALC | - | - | Carbon | - | Trimmer Resistors - Through Hole | 7(mm) | 15 mm | 6 mm | 18.5 mm | - | 0.9(mm) | ||
![]() PT15NV18-102A2020 Amphenol | In Stock | - | - | QFN | - | - | - | - | Top Adjust | Amphenol Piher | 300 | - | Amphenol | - | - | + 70 C | - 25 C | - | Surface Mount | 1.89(V) | 1.71(V) | -20C to 70C | - | - | - | - | - | - | - | - | - | - | - | 3.2(mm) | - | Details | - | - | 12.288 | 0.049031 oz | Commercial grade | 250 VDC | Bulk | PT-15 | 20 % | - | - | - | 300 PPM / C | CLOCK OSCILLATOR | 1 kOhms | - | - | - | Potentiometers, Trimmers & Rheostats | 250 mW (1/4 W) | - | Vertical Adjustment | - | - | - | - | ±20(ppm) | 4 | Through Hole | - | - | - | 55(%) | - | - | - | - | 15(pF) | - | Trimmer Resistors | 1 | Linear | - | COMMERCIALC | - | - | Carbon | Single Turn | Trimmer Resistors - Through Hole | 5(mm) | 15 mm | 6 mm | 18.5 mm | - | 0.75(mm) | ||
![]() 25VR10AP BI Technologies | In Stock | - | - | - | - | - | - | - | - | - | - | - | Dayton | 3N616 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 64YFR50KLFAP TT Electronics | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 3 | - | - | - | BI TECHNOLOGIES CORP | - | 64YFR50KLFAP | - | - | - | - | - | - | - | - | 150 °C | -65 °C | PCB Mount, | - | 6.86 mm | 6.35 mm | - | PCB Mount | 4.19 mm | - | Obsolete | - | 5.84 | - | Yes | 4320 deg | - | - | - | - | - | - | 10% | - | - | EAR99 | 100 ppm/°C | - | 50000 Ω | - | RATED AC VOLTAGE (V): 200 | 8533.40.80.50 | - | - | AMMO PACK | - | Rectangular | TRIMMER | compliant | - | - | - | - | 0.25 W | SCREW | 15.24 mm | - | 200 V | 0.46 mm | - | 85 °C | - | - | - | 12 | - | VERTICAL | - | 1 | LINEAR | - | - | - | - | - | - | - | - | - | ||
![]() 68XR500KLFTB TT Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | BI TECHNOLOGIES CORP | - | 68XR500KLFTB | 68X | - | - | - | - | - | - | - | 125 °C | -55 °C | PCB Mount, 3824 | - | 9.53 mm | 9.53 mm | - | PCB Mount | 6.22 mm | - | Active | - | 5.69 | - | Yes | 7200 deg | - | - | - | - | - | 68 | 10% | e3 | - | EAR99 | -100,100 ppm/°C | - | 500000 Ω | Matte Tin (Sn) | - | 8533.40.80.50 | - | - | Tube | - | Trimmer Pot | TRIMMER | compliant | - | - | - | - | 0.5 W | - | 4.6 mm | - | 200 V | 0.51 mm | 3824 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 68XR10KLFTB TT Electronics | 5 |
| - | - | - | - | - | - | - | - | - | BI TECHNOLOGIES CORP | - | 68XR10KLFTB | 68X | - | - | - | - | - | - | - | 125 °C | -55 °C | PCB Mount, 3824 | - | 9.53 mm | 9.53 mm | - | PCB Mount | 6.22 mm | - | Active | - | 5.69 | - | Yes | 7200 deg | - | - | - | - | - | 68 | 10% | e3 | - | - | -100,100 ppm/°C | - | 10000 Ω | Matte Tin (Sn) | - | - | - | - | Tube | - | Trimmer Pot | TRIMMER | compliant | - | - | - | - | 0.5 W | - | 4.6 mm | - | 200 V | 0.51 mm | 3824 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 67XFR2KLFTR TT Electronics | 43 |
| - | - | NO | WIRE | THROUGH HOLE MOUNT | 3 | - | - | - | BI TECHNOLOGIES CORP | - | 67XFR2KLFTR | - | - | - | - | - | - | - | - | 125 °C | -55 °C | PCB Mount, 3819 | - | 10.4 mm | 9.53 mm | RECTANGULAR PACKAGE | PCB Mount | 4.95 mm | - | Active | - | 5.11 | - | Yes | 7200 deg | - | - | - | - | - | - | 10% | e3 | - | EAR99 | -100,100 ppm/°C | - | 2000 Ω | Matte Tin (Sn) | - | 8533.40.80.50 | - | - | TR | - | Trimmer Pot | TRIMMER | compliant | - | - | - | - | 0.5 W | SCREW | 17.78 mm | - | 200 V | 0.53 mm | 3819 | 85 °C | - | - | - | 20 | - | HORIZONTAL | - | - | LINEAR | - | - | - | - | - | - | - | - | - | ||
![]() 68WR100KLF TT Electronics | 1060 |
| - | - | NO | WIRE | THROUGH HOLE MOUNT | 3 | - | - | - | BI TECHNOLOGIES CORP | - | 68WR100KLF | - | - | - | - | - | - | - | - | 125 °C | -55 °C | PCB Mount, 3824 | - | 9.53 mm | 9.53 mm | RECTANGULAR PACKAGE | PCB Mount | 6.22 mm | - | Active | - | 0.63 | - | Yes | 7200 deg | - | - | - | - | - | - | 10% | e3 | Yes | EAR99 | -100,100 ppm/°C | - | 100000 Ω | Matte Tin (Sn) | - | 8533.40.80.50 | - | - | BULK | - | Trimmer Pot | TRIMMER | compliant | - | - | - | - | 0.5 W | SCREW | 4.6 mm | - | 200 V | 0.51 mm | 3824 | 85 °C | - | - | - | 20 | - | VERTICAL | - | - | LINEAR | - | - | - | - | - | - | - | - | - | ||
![]() 64PR200LF TT Electronics | 43 |
| - | - | NO | WIRE | THROUGH HOLE MOUNT | 3 | - | - | - | BI TECHNOLOGIES CORP | - | 64PR200LF | - | - | - | - | - | - | - | - | 150 °C | -65 °C | PCB Mount, | - | 4.45 mm | 6.35 mm | RECTANGULAR PACKAGE | PCB Mount | 6.35 mm | - | Active | - | 1.24 | - | Yes | 4320 deg | - | - | - | - | - | - | 10% | e3 | Yes | EAR99 | 100 ppm/°C | - | 200 Ω | Matte Tin (Sn) | RATED AC VOLTAGE (V): 200 | 8533.40.80.50 | - | - | TUBE | - | Rectangular | TRIMMER | compliant | - | - | - | - | 0.25 W | SCREW | 4.37 mm | - | 200 V | 0.46 mm | - | 85 °C | - | - | - | 12 | - | HORIZONTAL | - | 1 | LINEAR | - | - | - | - | - | - | - | - | - | ||
![]() 67WR25KLF TT Electronics | 501 |
| - | - | NO | WIRE | THROUGH HOLE MOUNT | 3 | - | - | - | BI TECHNOLOGIES CORP | - | 67WR25KLF | - | - | - | - | - | - | - | - | 125 °C | -55 °C | PCB Mount, 3819 | - | 10.4 mm | 9.53 mm | RECTANGULAR PACKAGE | PCB Mount | 4.95 mm | - | Active | - | 0.66 | - | Yes | 7200 deg | - | - | - | - | - | - | 10% | e3 | Yes | EAR99 | -100,100 ppm/°C | - | 25000 Ω | Matte Tin (Sn) | - | 8533.40.80.50 | - | - | BULK | - | Trimmer Pot | TRIMMER | compliant | - | - | - | - | 0.5 W | SCREW | 4.6 mm | - | 200 V | 0.53 mm | 3819 | 85 °C | - | - | - | 20 | - | VERTICAL | - | - | LINEAR | - | - | - | - | - | - | - | - | - | ||
![]() 67XR200LF TT Electronics | 855 |
| - | - | NO | WIRE | THROUGH HOLE MOUNT | 3 | - | - | - | BI TECHNOLOGIES CORP | - | 67XR200LF | - | - | - | - | - | - | - | - | 125 °C | -55 °C | PCB Mount, 3819 | - | 10.4 mm | 9.53 mm | RECTANGULAR PACKAGE | PCB Mount | 4.95 mm | - | Active | - | 0.64 | - | Yes | 7200 deg | - | - | - | - | - | - | 10% | e3 | Yes | EAR99 | -100,100 ppm/°C | - | 200 Ω | Matte Tin (Sn) | - | 8533.40.80.50 | - | - | BULK | - | Trimmer Pot | TRIMMER | compliant | - | - | - | - | 0.5 W | SCREW | 4.6 mm | - | 200 V | 0.53 mm | 3819 | 85 °C | - | - | - | 20 | - | HORIZONTAL | - | - | LINEAR | - | - | - | - | - | - | - | - | - | ||
![]() 62MR20KLF TT Electronics | 5 |
| - | - | NO | WIRE | THROUGH HOLE MOUNT | 3 | - | - | - | BI TECHNOLOGIES CORP | - | 62MR20KLF | - | - | - | - | - | - | - | - | 125 °C | -55 °C | PCB Mount, | 6.35 mm | 5.08 mm | - | - | PCB Mount | - | - | Active | - | 5.1 | - | Yes | 220 deg | - | - | - | - | - | - | 10% | e3 | Yes | EAR99 | 100 ppm/°C | - | 20000 Ω | Matte Tin (Sn) | RATED AC VOLTAGE (V): 200 | 8533.40.80.50 | - | - | BULK | - | Cylindrical | TRIMMER | compliant | - | - | - | - | 0.5 W | SCREW | 4.83 mm | - | 200 V | 0.432 mm | - | 70 °C | - | - | - | 1 | - | VERTICAL | - | 1 | LINEAR | - | - | - | - | - | - | - | - | - | ||
![]() 62PR25KLF TT Electronics | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 3 | - | - | - | BI TECHNOLOGIES CORP | - | 62PR25KLF | - | - | - | - | - | - | - | - | 125 °C | -55 °C | PCB Mount, | 6.35 mm | 5.08 mm | - | - | PCB Mount | - | - | Obsolete | - | 5.25 | - | Yes | 220 deg | - | - | - | - | - | - | 10% | e3 | Yes | EAR99 | 100 ppm/°C | - | 25000 Ω | Matte Tin (Sn) | RATED AC VOLTAGE (V): 200 | 8533.40.80.50 | - | - | BULK | - | Cylindrical | TRIMMER | compliant | - | - | - | - | 0.5 W | SCREW | 7.92 mm | - | 200 V | 0.432 mm | - | 70 °C | - | - | - | 1 | - | VERTICAL | - | 1 | LINEAR | - | - | - | - | - | - | - | - | - | ||
![]() 67YR10LF TT Electronics | 5 |
| - | - | NO | WIRE | THROUGH HOLE MOUNT | 3 | - | - | - | BI TECHNOLOGIES CORP | - | 67YR10LF | - | - | - | - | - | - | - | - | 125 °C | -55 °C | PCB Mount, 3819 | - | 10.4 mm | 9.53 mm | RECTANGULAR PACKAGE | PCB Mount | 4.95 mm | - | Active | - | 5.1 | - | Yes | 7200 deg | - | - | - | - | - | - | 20% | e3 | Yes | EAR99 | -250,250 ppm/°C | - | 10 Ω | Matte Tin (Sn) | - | 8533.40.80.50 | - | - | BULK | - | Trimmer Pot | TRIMMER | compliant | - | - | - | - | 0.5 W | SCREW | 4.6 mm | - | 200 V | 0.53 mm | 3819 | 85 °C | - | - | - | 20 | - | VERTICAL | - | - | LINEAR | - | - | - | - | - | - | - | - | - |