- Manufacturer
- Adjustment Type
- Base Part Number
- Factory Lead Time
- Max Operating Temperature
- Military Standard
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Turns
- Packaging
- Part Status
Attribute column
Categories
Trimmer Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Adjustment | Brand | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Rotational Angle | Tradename | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Additional Feature | HTS Code | Power Rating | Packing Method | Orientation | Construction | Resistor Type | Reach Compliance Code | Reference Standard | Termination Style | Rated Power Dissipation (P) | Actuator Type | Lead Length | Working Voltage | Lead Diameter | Size Code | Rated Temperature | Product Type | Number of Turns | Actuator Orientation | Ganging Number | Resistance Law | Product | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 68WR1KLF TT Electronics | In Stock |
| - | - | NO | WIRE | THROUGH HOLE MOUNT | 3 | - | - | - | BI TECHNOLOGIES CORP | 68WR1KLF | - | - | - | - | 125 °C | -55 °C | PCB Mount, 3824 | 9.53 mm | 9.53 mm | RECTANGULAR PACKAGE | PCB Mount | 6.22 mm | Active | 0.67 | - | Yes | 7200 deg | - | - | - | - | - | 10% | e3 | Yes | EAR99 | -100,100 ppm/°C | - | 1000 Ω | Matte Tin (Sn) | - | 8533.40.80.50 | - | BULK | - | Trimmer Pot | TRIMMER | compliant | - | - | 0.5 W | SCREW | 4.6 mm | 200 V | 0.51 mm | 3824 | 85 °C | - | 20 | VERTICAL | - | LINEAR | - | - | - | - | - | ||
![]() 64YR20LF TT Electronics | 5 |
| - | - | NO | WIRE | THROUGH HOLE MOUNT | 3 | - | - | - | BI TECHNOLOGIES CORP | 64YR20LF | - | - | - | - | 150 °C | -65 °C | PCB Mount, | 6.86 mm | 6.35 mm | RECTANGULAR PACKAGE | PCB Mount | 4.19 mm | Active | 5.11 | - | Yes | 4320 deg | - | - | - | - | - | 10% | e3 | Yes | EAR99 | 100 ppm/°C | - | 20 Ω | Matte Tin (Sn) | RATED AC VOLTAGE (V): 200 | 8533.40.80.50 | - | TUBE | - | Rectangular | TRIMMER | compliant | - | - | 0.25 W | SCREW | 4.37 mm | 200 V | 0.46 mm | - | 85 °C | - | 12 | VERTICAL | 1 | LINEAR | - | - | - | - | - | ||
![]() 67PR50LF TT Electronics | 5 |
| - | - | NO | WIRE | THROUGH HOLE MOUNT | 3 | - | - | - | BI TECHNOLOGIES CORP | 67PR50LF | - | - | - | - | 125 °C | -55 °C | PCB Mount, 3838 | 5.156 mm | 9.53 mm | RECTANGULAR PACKAGE | PCB Mount | 9.53 mm | Active | 4.38 | - | Yes | 7200 deg | - | - | - | - | - | 20% | e3 | Yes | EAR99 | -250,250 ppm/°C | - | 50 Ω | Matte Tin (Sn) | - | 8533.40.80.50 | - | BULK | - | Trimmer Pot | TRIMMER | compliant | - | - | 0.5 W | SCREW | 4.6 mm | 200 V | 0.53 mm | 3838 | 85 °C | - | 20 | HORIZONTAL | - | LINEAR | - | - | - | - | - | ||
![]() 64YR10LF TT Electronics | 5 |
| - | - | - | - | - | - | - | - | - | BI TECHNOLOGIES CORP | 64YR10LF | - | - | - | - | - | - | PCB Mount, | - | - | - | - | - | Active | - | - | Yes | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 67WR5KLF TT Electronics | 12 |
| - | - | NO | WIRE | THROUGH HOLE MOUNT | 3 | - | - | - | BI TECHNOLOGIES CORP | 67WR5KLF | - | - | - | - | 125 °C | -55 °C | PCB Mount, 3819 | 10.4 mm | 9.53 mm | RECTANGULAR PACKAGE | PCB Mount | 4.95 mm | Active | 0.62 | - | Yes | 7200 deg | - | - | - | - | - | 10% | e3 | Yes | EAR99 | -100,100 ppm/°C | - | 5000 Ω | Matte Tin (Sn) | - | 8533.40.80.50 | - | BULK | - | Trimmer Pot | TRIMMER | compliant | - | - | 0.5 W | SCREW | 4.6 mm | 200 V | 0.53 mm | 3819 | 85 °C | - | 20 | VERTICAL | - | LINEAR | - | - | - | - | - | ||
![]() 78LBWR25KLF TT Electronics | 17 |
| - | - | NO | FLEXIBLE WIRE | PANEL MOUNT | 3 | - | - | - | BI TECHNOLOGIES CORP | 78LBWR25KLF | - | - | - | - | 125 °C | -55 °C | PCB Mount, | 8.13 mm | 34.138 mm | RECTANGULAR PACKAGE | PCB Mount | 4.953 mm | Active | 5.69 | - | Yes | 7920 deg | - | - | - | - | - | 10% | e3 | - | EAR99 | 100 ppm/°C | - | 25000 Ω | Matte Tin (Sn) | - | 8533.40.80.50 | - | BULK | - | Rectangular | TRIMMER | compliant | - | - | 1 W | SCREW | - | 300 V | - | - | 70 °C | - | 22 | HORIZONTAL | 1 | LINEAR | - | - | - | - | - | ||
![]() 78LBWR50KLF TT Electronics | 5 |
| - | - | NO | FLEXIBLE WIRE | PANEL MOUNT | 3 | - | - | - | BI TECHNOLOGIES CORP | 78LBWR50KLF | - | - | - | - | 125 °C | -55 °C | PCB Mount, | 8.13 mm | 34.138 mm | RECTANGULAR PACKAGE | PCB Mount | 4.953 mm | Active | 5.69 | - | Yes | 7920 deg | - | - | - | - | - | 10% | e3 | - | EAR99 | 100 ppm/°C | - | 50000 Ω | Matte Tin (Sn) | - | 8533.40.80.50 | - | BULK | - | Rectangular | TRIMMER | compliant | - | - | 1 W | SCREW | - | 300 V | - | - | 70 °C | - | 22 | HORIZONTAL | 1 | LINEAR | - | - | - | - | - | ||
![]() 72PXR25KLF TT Electronics | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 3 | - | - | - | BI TECHNOLOGIES CORP | 72PXR25KLF | 72 | - | - | - | 125 °C | -55 °C | Panel Mount, 3838 | 4.75 mm | 9.53 mm | RECTANGULAR PACKAGE | Panel Mount | 9.53 mm | Active | 5.08 | - | Yes | 244 deg | - | - | - | - | 72 | 10% | e3 | Yes | EAR99 | -100,100 ppm/°C | - | 25000 Ω | Matte Tin (Sn) | - | 8533.40.80.50 | - | BULK | - | Trimmer Pot | TRIMMER | compliant | - | - | 0.5 W | SCREW | 4.6 mm | 200 V | 0.53 mm | 3838 | 85 °C | - | 1 | VERTICAL | - | LINEAR | - | - | - | - | - | ||
![]() 72XWR50KLF TT Electronics | 5 |
| - | - | NO | WIRE | THROUGH HOLE MOUNT | 3 | - | - | - | BI TECHNOLOGIES CORP | 72XWR50KLF | - | - | - | - | 125 °C | -55 °C | Panel Mount, 3819 | 9.8 mm | 9.53 mm | RECTANGULAR PACKAGE | Panel Mount | 4.75 mm | Active | 5.09 | - | Yes | 244 deg | - | - | - | - | - | 10% | e3 | Yes | EAR99 | -100,100 ppm/°C | - | 50000 Ω | Matte Tin (Sn) | - | 8533.40.80.50 | - | BULK | - | Trimmer Pot | TRIMMER | compliant | - | - | 0.5 W | SCREW | 4.6 mm | 200 V | 0.53 mm | 3819 | 85 °C | - | 1 | HORIZONTAL | - | LINEAR | - | - | - | - | - | ||
![]() 78SBWR5KLF TT Electronics | 5 |
| - | - | NO | HOOK | PANEL MOUNT | 3 | - | - | - | BI TECHNOLOGIES CORP | 78SBWR5KLF | - | - | - | - | 125 °C | -55 °C | PCB Mount, | 8.13 mm | 34.138 mm | RECTANGULAR PACKAGE | PCB Mount | 4.953 mm | Active | 5.69 | - | Yes | 7920 deg | - | - | - | - | - | 10% | e3 | - | EAR99 | 100 ppm/°C | - | 5000 Ω | Matte Tin (Sn) | - | 8533.40.80.50 | - | BULK | - | Rectangular | TRIMMER | compliant | - | - | 1 W | SCREW | - | 300 V | - | - | 70 °C | - | 22 | HORIZONTAL | 1 | LINEAR | - | - | - | - | - | ||
![]() 78LBWR1KLF TT Electronics | In Stock | - | - | - | NO | FLEXIBLE WIRE | PANEL MOUNT | 3 | - | - | - | BI TECHNOLOGIES CORP | 78LBWR1KLF | - | - | - | - | 125 °C | -55 °C | PCB Mount, | 8.13 mm | 34.138 mm | RECTANGULAR PACKAGE | PCB Mount | 4.953 mm | Active | 5.69 | - | Yes | 7920 deg | - | - | - | - | - | 10% | e3 | - | EAR99 | 100 ppm/°C | - | 1000 Ω | Matte Tin (Sn) | - | 8533.40.80.50 | - | BULK | - | Rectangular | TRIMMER | compliant | - | - | 1 W | SCREW | - | 300 V | - | - | 70 °C | - | 22 | HORIZONTAL | 1 | LINEAR | - | - | - | - | - | ||
![]() 78PR100LF TT Electronics | 5 |
| - | - | NO | WIRE | THROUGH HOLE MOUNT | 3 | - | - | - | BI TECHNOLOGIES CORP | 78PR100LF | - | - | - | - | 125 °C | -55 °C | PCB Mount, | 8.13 mm | 31.75 mm | RECTANGULAR PACKAGE | PCB Mount | 4.953 mm | Active | 2.21 | - | Yes | 7920 deg | - | - | - | - | - | 10% | e3 | Yes | EAR99 | 100 ppm/°C | - | 100 Ω | Matte Tin (Sn) | - | 8533.40.80.50 | - | BULK | - | Rectangular | TRIMMER | compliant | - | - | 1 W | SCREW | 12.7 mm | 300 V | - | - | 70 °C | - | 22 | HORIZONTAL | 1 | LINEAR | - | - | - | - | - | ||
![]() Y505120K0000J0L Vishay Precision Group | 5 |
| - | 40 Weeks | NO | WIRE | THROUGH HOLE MOUNT | 3 | Side Crossed Slot | Vishay Precision Group Foil Resistors | 25 | VISHAY PRECISION GROUP INC | Y505120K0000J0L | - | + 150 C | - 55 C | PCB Mount | 150 °C | -55 °C | Panel Mount, | 8.26 mm | 31.75 mm | RECTANGULAR PACKAGE | Panel Mount | 4.95 mm | Active | 1.37 | Details | Yes | 9000 deg | Bulk Metal Foil | 0.116404 oz | - | Bulk | 1202 | 5% | e4 | Yes | EAR99 | -10,10 ppm/°C | Metal Foil Trimmer Potentiometers | 20000 Ω | Gold (Au) | ULTRA HIGH PRECISION, STANDARD: MIL-PRF-22097 | 8533.40.80.70 | 500 mW (1/2 W) | BULK | Horizontal Adjustment | Rectangular | TRIMMER | compliant | MIL-PRF-22097 | PC Pin | 0.5 W | SCREW | 12.7 mm | - | 0.71 mm | - | 85 °C | Trimmer Resistors | 25 | HORIZONTAL | - | LINEAR | Multiturn | Trimmer Resistors - Through Hole | 8.26 mm | 31.75 mm | 4.95 mm | ||
![]() Y505110K0000K0L Vishay Precision Group | 18 |
| - | - | NO | WIRE | THROUGH HOLE MOUNT | 3 | Side Slot | Vishay Precision Group Foil Resistors | 1 | VISHAY PRECISION GROUP INC | Y505110K0000K0L | 1202 | + 150 C | - 55 C | PCB Mount | 150 °C | -55 °C | Panel Mount, | 8.26 mm | 31.75 mm | RECTANGULAR PACKAGE | Panel Mount | 4.95 mm | Active | 5.17 | Details | Yes | 9000 deg | - | - | 350 V | Bulk | 1202 | 10% | e4 | Yes | EAR99 | -10,10 ppm/°C | Metal Foil Trimmer Potentiometers | 10000 Ω | Gold (Au) | ULTRA HIGH PRECISION, STANDARD: MIL-PRF-22097 | 8533.40.80.70 | 500 mW (1/2 W) | BULK | Horizontal Adjustment | Rectangular | TRIMMER | unknown | MIL-PRF-22097 | Through Hole | 0.5 W | SCREW | 12.7 mm | - | 0.71 mm | - | 85 °C | Trimmer Resistors | 25 | HORIZONTAL | - | LINEAR | Multiturn | Trimmer Resistors - Through Hole | 8.26 mm | 31.75 mm | 4.95 mm | ||
![]() 25PR200KLF TT Electronics | 30 |
| - | - | NO | FLAT | THROUGH HOLE MOUNT | 3 | - | - | - | BI TECHNOLOGIES CORP | 25PR200KLF | - | - | - | - | 125 °C | -55 °C | PCB Mount, | 4.83 mm | 6.86 mm | RECTANGULAR PACKAGE | PCB Mount | 6.86 mm | Active | 5.09 | - | Yes | 210 deg | - | - | - | - | - | 10% | e3 | Yes | EAR99 | 100 ppm/°C | - | 200000 Ω | Matte Tin (Sn) | RATED AC VOLTAGE (V): 300 | 8533.40.80.50 | - | TUBE | - | Rectangular | TRIMMER | compliant | - | - | 0.5 W | SCREW | 5.08 mm | 300 V | - | - | 70 °C | - | 1 | VERTICAL | 1 | LINEAR | - | - | - | - | - | ||
![]() 25XR100LF TT Electronics | 5 |
| - | - | NO | FLAT | THROUGH HOLE MOUNT | 3 | - | - | - | BI TECHNOLOGIES CORP | 25XR100LF | - | - | - | - | 125 °C | -55 °C | PCB Mount, | 4.83 mm | 6.86 mm | RECTANGULAR PACKAGE | PCB Mount | 6.86 mm | Active | 5.13 | - | Yes | 210 deg | - | - | - | - | - | 10% | e3 | Yes | EAR99 | 100 ppm/°C | - | 100 Ω | Matte Tin (Sn) | RATED AC VOLTAGE (V): 300 | 8533.40.80.50 | - | TUBE | - | Rectangular | TRIMMER | compliant | - | - | 0.5 W | SCREW | 5.08 mm | 300 V | - | - | 70 °C | - | 1 | HORIZONTAL | 1 | LINEAR | - | - | - | - | - | ||
![]() 404806393012 TE Connectivity | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 3 | - | - | - | TE CONNECTIVITY LTD | 404806393012 | 4295 | - | - | - | - | - | , | - | - | RECTANGULAR PACKAGE | - | - | Contact Manufacturer | 5.66 | - | Yes | - | - | - | - | - | - | 10% | - | - | EAR99 | - | - | 50000 Ω | - | - | 8533.40.80.50 | - | - | - | - | TRIMMER | - | - | - | 0.5 W | SCREW | - | - | - | - | - | - | 1 | HORIZONTAL | - | LINEAR | - | - | - | - | - | ||
![]() 404806392009 TE Connectivity | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 3 | - | - | - | TE CONNECTIVITY LTD | 404806392009 | 4295 | - | - | - | - | - | , | - | - | RECTANGULAR PACKAGE | - | - | Contact Manufacturer | 5.66 | - | Yes | - | - | - | - | - | - | 10% | - | - | EAR99 | - | - | 5000 Ω | - | - | 8533.40.80.50 | - | - | - | - | TRIMMER | - | - | - | 0.5 W | SCREW | - | - | - | - | - | - | 1 | VERTICAL | - | LINEAR | - | - | - | - | - | ||
![]() 44GR20KLFT13 TT Electronics | 43 |
| - | - | YES | GULL WING | SURFACE MOUNT | 3 | - | - | - | BI TECHNOLOGIES CORP | 44GR20KLFT13 | - | - | - | - | 150 °C | -65 °C | SMT, 1918 | 3.91 mm | 4.83 mm | RECTANGULAR PACKAGE | SMT | 4.57 mm | Active | 5.14 | - | Yes | 3240 deg | - | - | - | - | - | 10% | e3 | Yes | EAR99 | 100 ppm/°C | - | 20000 Ω | Matte Tin (Sn) | - | 8533.40.80.50 | - | TR, EMBOSSED, 13 INCH | - | Rectangular | TRIMMER | compliant | - | - | 0.25 W | SCREW | - | 300 V | - | 1918 | 85 °C | - | 9 | HORIZONTAL | 1 | LINEAR | - | - | - | - | - | ||
![]() 404806505003 TE Connectivity | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 3 | - | - | - | TE CONNECTIVITY LTD | 404806505003 | - | - | - | - | - | - | , | - | - | RECTANGULAR PACKAGE | - | - | Obsolete | 5.66 | - | Yes | - | - | - | - | - | - | 10% | - | - | EAR99 | - | - | 50 Ω | - | - | 8533.40.80.50 | - | - | - | - | TRIMMER | - | - | - | 0.75 W | SCREW | - | - | - | - | - | - | 15 | HORIZONTAL | - | LINEAR | - | - | - | - | - |