- Manufacturer
- Adjustment Type
- Base Part Number
- Factory Lead Time
- Max Operating Temperature
- Military Standard
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Turns
- Packaging
- Part Status
Attribute column
Categories
Trimmer Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Contact Shape | Shell Material | Supplier Device Package | Dielectric Material | Insert Material | Number of Terminals | Resistive Material | Base Product Number | Contact Sizes | Ihs Manufacturer | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Lifecycle Status | Manufacturer Part Number | Mfr | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Rotational Angle | Samacsys Description | Shaft Type | Voltage Rating (AC) | Voltage Rating (DC) | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | HTS Code | Capacitance | Fastening Type | Subcategory | Contact Type | Packing Method | Technology | Orientation | Shielding | Ingress Protection | Construction | Resistor Type | Reach Compliance Code | Shell Finish | Shell Size - Insert | Termination Style | Rated Power Dissipation (P) | Lead Pitch | Actuator Type | Housing Color | Lead Length | Working Voltage | Failure Rate | Note | Lead Diameter | Size Code | Rated Temperature | Shell Size, MIL | Lead Style | Adjustment Type | Number of Turns | Includes | Actuator Orientation | Coating, Housing Type | Ganging Number | Resistance Law | Features | Wattage | Height Seated (Max) | Length | Width | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1623853-5 TE Connectivity | In Stock | - | - | - | - | Through Hole | Axial | - | - | - | - | - | Axial | - | - | - | Cermet | - | - | - | -- | - | - | - | TE Connectivity Passive Product | - | - | - | Bulk | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | -55°C ~ 150°C | Bulk | PTF | 0.145 Dia x 0.375 L (3.68mm x 9.53mm) | ±1% | - | - | Active | -- | 2 | - | - | ±5ppm/°C | - | - | 49.9 kOhms | - | - | - | - | Metal Film | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pins | - | - | - | - | - | - | -- | - | - | - | - | - | - | Top Adjustment | 1 | - | - | - | - | - | Moisture Resistant | - | -- | - | - | - | ||
![]() 416PA204M TE Connectivity | In Stock | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | Cermet | - | - | - | - | - | - | - | TE Connectivity Passive Product | - | - | - | Bulk | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | * | Rectangular - 0.319 x 0.268 Face (8.10mm x 6.80mm) | ±25% | - | - | Active | - | - | - | - | ±250ppm/°C | - | - | 200 kOhms | - | - | - | - | - | 0.2W, 1/5W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | - | - | - | - | - | - | Top Adjustment | 1 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 72PLR100KLF TT Electronics | 12 |
| - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | - | - | 3 | - | - | - | BI TECHNOLOGIES CORP | - | TT electronics / BI Technologies | - | 72PLR100KLF | - | - | 125 °C | -55 °C | - | Panel Mount, 3838 | 4.75 mm | 9.53 mm | RECTANGULAR PACKAGE | Panel Mount | 9.53 mm | Active | - | 5.1 | - | Yes | 244 deg | - | - | - | - | - | - | - | - | 10% | e3 | Yes | - | - | - | - | EAR99 | -100,100 ppm/°C | - | - | 100000 Ω | - | Matte Tin (Sn) | - | - | - | - | - | 8533.40.80.50 | - | - | Variable Resistors | - | BULK | CERMET | - | - | - | Trimmer Pot | TRIMMER | compliant | - | - | - | 0.5 W | - | SCREW | - | 4.6 mm | 200 V | - | - | 0.53 mm | 3838 | 85 °C | - | - | - | 1 | - | VERTICAL | - | - | LINEAR | - | - | - | - | - | - | ||
![]() 72PR20KLFTB TT Electronics | 41 |
| - | - | Through Hole | - | - | - | - | - | - | - | - | PP | - | - | - | - | - | BI TECHNOLOGIES CORP | - | TT electronics / BI Technologies | - | 72PR20KLFTB | - | - | 125 °C | -55 °C | - | Panel Mount, 3838 | 4.75 mm | 9.53 mm | - | Panel Mount | 9.53 mm | Active | - | 2.23 | Compliant | Yes | 244 deg | - | - | 550 V | 1.6 kV | - | Tape & Reel (TR) | - | - | 5 % | - | - | - | - | - | PC Pins | EAR99 | -100,100 ppm/°C | - | - | 20000 Ω | - | - | 110 °C | -55 °C | - | - | - | 8533.40.80.50 | 4.3 nF | - | Variable Resistors | - | Tube | CERMET | - | - | - | Trimmer Pot | TRIMMER | compliant | - | - | - | 0.5 W | 7.493 mm | - | - | 4.6 mm | 200 V | - | - | 0.53 mm | 3838 | - | - | - | - | - | - | - | - | - | - | - | - | 13.0048 mm | 17.5006 mm | 5.0038 mm | - | ||
![]() 72PTR500LF TT Electronics | 12 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BI TECHNOLOGIES CORP | - | TT electronics / BI Technologies | - | 72PTR500LF | - | - | 125 °C | -55 °C | - | Panel Mount, 3838 | 4.75 mm | 9.53 mm | - | Panel Mount | 9.53 mm | Active | - | 5.39 | - | Yes | 244 deg | - | - | - | - | - | - | - | - | 10% | - | - | - | - | - | - | EAR99 | -100,100 ppm/°C | - | - | 500 Ω | - | - | - | - | - | - | - | 8533.40.80.50 | - | - | Variable Resistors | - | Box | CERMET | - | - | - | Trimmer Pot | TRIMMER | compliant | - | - | - | 0.5 W | - | - | - | 4.6 mm | 200 V | - | - | 0.53 mm | 3838 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 78PBWR20LF TT Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 78LR20KLF TT Electronics | 49 |
| - | - | - | - | - | NO | FLEXIBLE WIRE | CHASSIS MOUNT | - | - | - | - | - | 3 | - | - | - | BI TECHNOLOGIES CORP | - | TT electronics / BI Technologies | - | 78LR20KLF | - | - | 125 °C | -55 °C | - | PCB Mount, | 8.13 mm | 31.75 mm | RECTANGULAR PACKAGE | PCB Mount | 4.953 mm | Active | - | 5.69 | - | Yes | 7920 deg | - | - | - | - | - | - | - | - | 10% | e3 | Yes | - | - | - | - | EAR99 | 100 ppm/°C | - | - | 20000 Ω | - | Matte Tin (Sn) | - | - | - | - | - | 8533.40.80.50 | - | - | Variable Resistors | - | BULK | CERMET | - | - | - | Rectangular | TRIMMER | compliant | - | - | - | 1 W | - | SCREW | - | - | 300 V | - | - | - | - | 70 °C | - | - | - | 22 | - | HORIZONTAL | - | 1 | LINEAR | - | - | - | - | - | - | ||
![]() 72XLR20LF TT Electronics | 7 |
| - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | - | - | 3 | - | - | - | BI TECHNOLOGIES CORP | - | TT electronics / BI Technologies | - | 72XLR20LF | - | - | 125 °C | -55 °C | - | Panel Mount, 3819 | 9.8 mm | 9.53 mm | RECTANGULAR PACKAGE | Panel Mount | 4.75 mm | Active | - | 5.11 | - | Yes | 244 deg | - | - | - | - | - | - | - | - | 20% | e3 | Yes | - | - | - | - | EAR99 | -100,100 ppm/°C | - | - | 20 Ω | - | Matte Tin (Sn) | - | - | - | - | - | 8533.40.80.50 | - | - | Variable Resistors | - | BULK | CERMET | - | - | - | Trimmer Pot | TRIMMER | compliant | - | - | - | 0.5 W | - | SCREW | - | 4.6 mm | 200 V | - | - | 0.53 mm | 3819 | 85 °C | - | - | - | 1 | - | HORIZONTAL | - | - | LINEAR | - | - | - | - | - | - | ||
![]() 72XR50KLF TT Electronics | 385 |
| - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | - | - | 3 | - | - | - | BI TECHNOLOGIES CORP | - | TT electronics / BI Technologies | - | 72XR50KLF | - | - | 125 °C | -55 °C | - | Panel Mount, 3819 | 9.8 mm | 9.53 mm | RECTANGULAR PACKAGE | Panel Mount | 4.75 mm | Active | - | 1.19 | - | Yes | 244 deg | - | - | - | - | - | - | - | - | 10% | e3 | Yes | - | - | - | - | EAR99 | -100,100 ppm/°C | - | - | 50000 Ω | - | Matte Tin (Sn) | - | - | - | - | - | 8533.40.80.50 | - | - | Variable Resistors | - | BULK | CERMET | - | - | - | Trimmer Pot | TRIMMER | compliant | - | - | - | 0.5 W | - | SCREW | - | 4.6 mm | 200 V | - | - | 0.53 mm | 3819 | 85 °C | - | - | - | 1 | - | HORIZONTAL | - | - | LINEAR | - | - | - | - | - | - | ||
![]() 78PR2KLF TT Electronics | 49 |
| - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | - | - | 3 | - | - | - | BI TECHNOLOGIES CORP | - | TT electronics / BI Technologies | - | 78PR2KLF | - | - | 125 °C | -55 °C | - | PCB Mount, | 8.13 mm | 31.75 mm | RECTANGULAR PACKAGE | PCB Mount | 4.953 mm | Active | - | 1.26 | - | Yes | 7920 deg | Trimmer Resistors - Through Hole 32MM 22-TURN SIDE PANEL MT | - | - | - | - | - | - | - | 10% | e3 | Yes | - | - | - | - | - | 100 ppm/°C | - | - | 2000 Ω | - | Matte Tin (Sn) | - | - | - | - | - | - | - | - | Variable Resistors | - | BULK | CERMET | - | - | - | Rectangular | TRIMMER | compliant | - | - | - | 1 W | - | SCREW | - | 12.7 mm | 300 V | - | - | - | - | 70 °C | - | - | - | 22 | - | HORIZONTAL | - | 1 | LINEAR | - | - | - | - | - | - | ||
![]() 3362R-1-205A Bourns | In Stock | - | - | - | - | Through Hole | Radial, Tubular | - | - | Brackets (not included) | - | - | - | - | - | - | Cermet | - | - | - | - | - | - | - | Bourns Inc. | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | -55°C ~ 350°C | Bulk | FVTS | 0.313 Dia x 1.750 L (7.94mm x 44.45mm) | ±5% | - | - | Active | - | - | - | - | ±260ppm/°C | - | - | 125 Ohms | - | - | - | - | Wirewound | 12W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pins | - | - | - | - | - | - | -- | - | - | - | - | - | Combo Leads | Top Adjustment | 1 | - | - | Vitreous Enamel Coated | - | - | -- | - | -- | - | - | - | ||
![]() 3362U-1-500A Bourns | In Stock | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | Cermet | - | - | - | - | - | - | - | Bourns Inc. | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | Trimpot® 3362 - Sealed | Rectangular - 0.275 x 0.260 Face (6.99mm x 6.60mm) | ±10% | - | - | - | - | - | - | - | ±100ppm/°C | - | - | 50 Ohms | - | - | - | - | - | 0.5W, 1/2W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | - | - | - | - | - | - | Top Adjustment | 1 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3362P-1-500A Bourns | In Stock | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | Cermet | - | - | - | - | - | - | - | Bourns Inc. | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | Trimpot® 3362 - Sealed | Rectangular - 0.275 x 0.260 Face (6.99mm x 6.60mm) | ±10% | - | - | - | - | - | - | - | ±100ppm/°C | - | - | 50 Ohms | - | - | - | - | - | 0.5W, 1/2W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | - | - | - | - | - | - | Top Adjustment | 1 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4295PF502K TE Connectivity | In Stock | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | Cermet | 4295 | - | - | -- | - | - | - | TE Connectivity Passive Product | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | Bulk | 4295, Citec | Square - 0.374 x 0.374 Face x 0.195 H (9.50mm x 9.50mm x 4.95mm) | ±10% | - | - | Active | -- | - | - | - | ±250ppm/°C | - | - | 5 kOhms | - | - | - | - | - | 0.5W, 1/2W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | - | - | - | - | - | - | Top Adjustment | 1 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3366U-1-103 Bourns | In Stock | - | - | - | - | Free Hanging (In-Line), Right Angle | - | - | - | -- | Circular | Aluminum Alloy | - | - | Polychloroprene | - | - | - | 16 (4), 20 (8) | - | -- | - | - | - | Bourns Inc. | - | - | - | Bulk | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | -55°C ~ 125°C | Bulk | KPSE | Square - 0.252 x 0.252 Face (6.40mm x 6.40mm) | - | - | - | Active | - | - | - | - | - | Plug Housing | For Female Sockets | 10 kOhms | 12 | - | - | - | - | - | - | - | - | Bayonet Lock | - | Crimp | - | - | N (Normal) | Unshielded | Environment Resistant | - | - | - | Chromate over Cadmium | 14-12 | - | - | - | - | Olive Drab | - | - | - | Contacts Not Included | - | - | - | -- | - | - | - | -- | - | - | - | - | Backshell, Cable Clamp, Coupling Nut | - | - | - | - | -- | ||
![]() 67PR2MEGLFTB TT Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 68XR1MEGLFTB TT Electronics | In Stock | - | - | Production (Last Updated: 1 year ago) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PRODUCTION (Last Updated: 1 year ago) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 67ZR2KLFTB TT Electronics | 12 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 500-0078 NTE ELECT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NTE Electronics | - | 500-0078 | - | PC Board | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | Slotted | - | - | -67 to 257 Degrees F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5000 | - | - | - | - | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 0.5 | - | - | - | - | ||
![]() 64XR25KLF TT Electronics | 30 |
| - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | - | - | 3 | - | - | - | BI TECHNOLOGIES CORP | - | TT electronics / BI Technologies | - | 64XR25KLF | - | - | 150 °C | -65 °C | - | PCB Mount, | 6.86 mm | 6.35 mm | RECTANGULAR PACKAGE | PCB Mount | 4.19 mm | Active | - | 5.11 | - | Yes | 4320 deg | - | - | - | - | - | - | - | - | 10% | e3 | Yes | - | - | - | - | EAR99 | 100 ppm/°C | - | - | 25000 Ω | - | Matte Tin (Sn) | - | - | - | - | RATED AC VOLTAGE (V): 200 | 8533.40.80.50 | - | - | Variable Resistors | - | TUBE | CERMET | - | - | - | Rectangular | TRIMMER | compliant | - | - | - | 0.25 W | - | SCREW | - | 4.37 mm | 200 V | - | - | 0.46 mm | - | 85 °C | - | - | - | 12 | - | HORIZONTAL | - | 1 | LINEAR | - | - | - | - | - | - |