- Manufacturer
- Adjustment Type
- Base Part Number
- Factory Lead Time
- Max Operating Temperature
- Military Standard
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Turns
- Packaging
- Part Status
Attribute column
Categories
Trimmer Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Surface Mount | Terminal Shape | Weight | Resistive Material | Base Product Number | Brand | Manufacturer | Mfr | Operating Temperature (Min.) | Package | Product Status | Voltage Rated | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Color | Power (Watts) | HTS Code | Subcategory | Power Rating | Voltage - Rated DC | Pitch | Packing Method | Max Power Dissipation | Depth | Construction | Resistor Type | Reach Compliance Code | Base Part Number | Military Standard | Termination Style | Voltage - Rated AC | Rated Power Dissipation (P) | Actuator Type | Lead Length | Working Voltage | Lead Diameter | Size Code | Rated Temperature | Adjustment Type | Product Type | Number of Turns | Taper | Actuator Orientation | Rotation Angle | Outside Diameter | Ganging Number | Product Category | Diameter | Height | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3329H-1-200LF Bourns Inc. | 97 |
| Datasheet | 8 Weeks | Tin | Through Hole | Through Hole | - | WIRE | 566.990462mg | Cermet | - | - | - | - | - | - | - | - | Tube | 2005 | Trimpot® 3329 - Sealed | Round - 0.250Dia x 0.180 H 6.35mmx4.57mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | - | 20Ohm | - | 150°C | -55°C | - | - | 0.5W 1/2W | - | - | 500mW | 300V | 2.54mm | - | 500mW | - | Trimmer Pot | TRIMMER | - | 3329H | Not | PC Pins | 300V | 0.5W | SCREW | 6.78mm | - | 500 μm | - | 85°C | Top Adjustment | - | 1 | Linear | VERTICAL | 260 deg | 6.35 mm | - | - | 6.35mm | 4.572mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() 3296Y-1-201 Bourns Inc. | 32 |
| Datasheet | 7 Weeks | - | Panel, Through Hole | Through Hole | - | WIRE | 850.485694mg | Cermet | - | - | - | - | - | - | - | - | Tube | 2007 | Trimpot® 3296 - Sealed | Rectangular - 0.375 x 0.190 Face x 0.395 H 9.53mmx4.83mmx10.03mm | ±10% | e0 | no | Active | Not Applicable | 3 | Pin | EAR99 | ±100ppm/°C | - | 200Ohm | Tin/Lead (Sn/Pb) | 125°C | -55°C | - | Blue | 0.5W 1/2W | 8533.40.80.50 | - | 500mW | - | - | - | 500mW | 4.83mm | Multi-Turn | TRIMMER | - | 3296Y | Not | PC Pins | - | 0.5W | SCREW | 6.4mm | 300V | 0.51 mm | - | 70°C | Top Adjustment | - | 25 | Linear | VERTICAL | - | - | 1 | - | - | 10.033mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 3329H-1-201 Bourns Inc. | 32 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | - | WIRE | 566.990462mg | Cermet | - | - | - | - | - | - | - | - | Tube | 2006 | Trimpot® 3329 - Sealed | Round - 0.250Dia x 0.180 H 6.35mmx4.57mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | - | 200Ohm | Tin/Lead (Sn/Pb) | 150°C | -25°C | - | White | 0.5W 1/2W | 8533.40.80.50 | - | 200mW | 500V | - | - | 500mW | - | Trimmer Pot | TRIMMER | - | 3329H | Not | PC Pins | - | 0.5W | SCREW | 6.78mm | 300V | 0.46 mm | - | 85°C | Top Adjustment | - | 1 | Linear | VERTICAL | 260 deg | - | - | - | - | 4.572mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 3299X-1-502LF Bourns Inc. | 801 |
| - | 7 Weeks | - | PCB, Panel, Through Hole | Through Hole | - | WIRE | 992.233309mg | Cermet | - | - | - | - | - | - | - | 300V | Tube | 2005 | Trimpot® 3299 - Sealed | Rectangular - 0.395 x 0.240 Face x 0.395 H 10.03mmx6.10mmx10.03mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | Potentiometer | 5kOhm | Matte Tin (Sn) | 125°C | -55°C | - | Blue | 0.5W 1/2W | - | - | 500mW | 500V | - | - | 500mW | 6.1mm | Trimmer Pot | - | - | 3299X | Not | PC Pins | - | 0.5W | - | 6.22mm | - | 0.51 mm | - | 70°C | Side Adjustment | - | 25 | Linear | HORIZONTAL | 9000 deg | - | - | - | - | 9.525mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 3314G-2-105E Bourns Inc. | 619 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | - | - | - | Cermet | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2007 | Trimpot® 3314 - Sealed | Square - 0.177 x 0.177 Face x 0.100 H 4.50mmx4.50mmx2.55mm | ±20% | e3 | - | Active | 1 (Unlimited) | 3 | Gull Wing | - | ±100ppm/°C | - | 1MOhm | Matte Tin (Sn) | 125°C | -55°C | Cermet, Potentiometer | - | 0.25W 1/4W | - | - | 250mW | - | - | TR, EMBOSSED, 7 INCH | 250mW | 6.2mm | Rectangular | TRIMMER | - | 3314G | Not | Gull Wing | - | 0.25W | SCREW | - | 300V | - | - | 70°C | Top Adjustment | - | 1 | - | VERTICAL | 240 deg | - | - | - | - | 2.54mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 3266W-1-503 Bourns Inc. | 7 |
| - | 7 Weeks | Lead, Tin | PCB, Through Hole | Through Hole | - | WIRE | 425.242847mg | Cermet | - | - | - | - | - | - | - | - | Tube | 2005 | Trimpot® 3266 - Sealed | Rectangular - 0.250 x 0.170 Face x 0.270 H 6.35mmx4.31mmx6.85mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | - | 50kOhm | Tin/Lead (Sn/Pb) | 125°C | -55°C | - | Blue | 0.25W 1/4W | - | - | 250mW | 500V | - | - | 250mW | 4.5mm | Multi-Turn | TRIMMER | - | 3266W | Not | PC Pins | - | 0.25W | SCREW | - | 300V | - | - | 70°C | Top Adjustment | - | 12 | Linear | VERTICAL | - | - | 1 | - | - | 7.239mm | 5.59mm | No | No SVHC | Non-RoHS Compliant | Contains Lead | ||
![]() 3224W-2-503E Bourns Inc. | 20 |
| Datasheet | 9 Weeks | - | Surface Mount | Surface Mount | - | - | 283mg | Cermet | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2007 | Trimpot® 3224 - Sealed | Rectangular - 0.189 x 0.138 Face x 0.209 H 4.80mmx3.50mmx5.30mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | J-Hook | - | ±100ppm/°C | - | 50kOhm | Matte Tin (Sn) | 150°C | -65°C | Cermet, Potentiometer | Natural | 0.25W 1/4W | - | - | 250mW | - | - | TR, EMBOSSED, 7 INCH | 250mW | 3.9mm | Trimmer Pot | TRIMMER | - | 3224W | Not | J Lead | - | 0.25W | SCREW | - | - | - | 1914 | 85°C | Top Adjustment | - | 12 | Linear | VERTICAL | 4320 deg | - | - | - | - | 5.2832mm | - | No | - | ROHS3 Compliant | - | ||
![]() 3250P-1-103 Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | - | Chassis Mount, Panel, Through Hole | Chassis Mount | - | - | 1.700971g | Wirewound | - | - | - | - | - | - | - | - | Tube | 2012 | Trimpot® 3250 - Sealed | Rectangular - 0.500 x 0.220 Face x 0.220 H 12.70mmx5.59mmx5.59mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±50ppm/°C | - | 10kOhm | Matte Tin (Sn) | 150°C | -65°C | - | - | - | 8533.31.00.00 | - | 1W | - | - | - | 1W | 13.59mm | Square | TRIMMER | - | 3250P | Not | PC Pins | - | 1W | SCREW | 13.33mm | - | 0.71 mm | - | 85°C | Side Adjustment | - | 25 | Linear | HORIZONTAL | 9000 deg | - | 1 | - | - | 5.588mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() 3361P-1-101GLF Bourns Inc. | 263 |
| Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | - | FLAT | 567mg | Cermet | - | - | - | - | - | - | - | 300V | Tape & Reel (TR) | 2006 | Trimpot® 3361 - Sealed | Square - 0.277 x 0.264 Face x 0.205 H 7.04mmx6.71mmx5.21mm | ±10% | e3 | yes | Active | 3 (168 Hours) | 3 | Gull Wing | EAR99 | ±100ppm/°C | - | 100Ohm | - | 125°C | -55°C | Cermet, Potentiometer | Natural | 0.5W 1/2W | 8533.40.80.50 | - | 500mW | 300V | - | - | 500mW | 8.53mm | - | TRIMMER | - | 3361P | Not | Gull Wing | - | 0.5W | SCREW | - | - | - | - | 70°C | Top Adjustment | - | 1 | Linear | VERTICAL | - | - | - | - | - | 4.8768mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 3299Y-1-101LF Bourns Inc. | 528 |
| Datasheet | 7 Weeks | Tin | PCB, Panel, Through Hole | Through Hole | - | WIRE | 992.233309mg | Cermet | - | - | - | - | - | - | - | 300V | Tube | 2005 | Trimpot® 3299 - Sealed | Rectangular - 0.375 x 0.240 Face x 0.395 H 9.53mmx6.10mmx10.03mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | - | 100Ohm | - | 125°C | -55°C | - | Blue | 0.5W 1/2W | 8533.40.80.50 | - | 500mW | 500V | - | - | 500mW | 6.1mm | Trimmer Pot | TRIMMER | - | 3299Y | Not | PC Pins | - | 0.5W | SCREW | 6.22mm | - | 0.51 mm | 3824 | 70°C | Top Adjustment | - | 25 | Linear | VERTICAL | 9000 deg | - | - | - | - | 9.525mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 3262P-1-503LF Bourns Inc. | 8250 |
| Datasheet | 9 Weeks | - | PCB, Through Hole | Through Hole | - | WIRE | 425.242847mg | Cermet | - | - | - | - | - | - | - | 300V | Tube | 2007 | Trimpot® 3262 - Sealed | Rectangular - 0.250 x 0.185 Face x 0.185 H 6.35mmx4.70mmx4.70mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | - | 50kOhm | Matte Tin (Sn) | 150°C | -65°C | - | Blue | 0.25W 1/4W | 8533.40.80.50 | - | 250mW | - | - | - | 250mW | 7.37mm | Trimmer Pot | TRIMMER | - | 3262P | Not | PC Pins | - | 0.25W | SCREW | 4.78mm | - | 0.46 mm | 2525 | 85°C | Side Adjustment | - | 12 | Linear | HORIZONTAL | 4320 deg | - | - | - | - | 4.699mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 3082P-45-501 Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | Lead, Tin | Panel, Through Hole | Through Hole | - | WIRE | - | Cermet | - | - | - | - | - | - | - | - | Tube | 2007 | Trimpot® 3082 - Sealed | Rectangular - 0.169 x 0.115 Facex0.500L 4.30mmx2.92mmx12.70mm | ±10% | e0 | - | Active | 1 (Unlimited) | 3 | PC Pin | EAR99 | ±100ppm/°C | - | 500Ohm | - | 150°C | -65°C | - | - | 0.3W | 8533.40.80.50 | - | 335mW | - | - | - | 300mW | - | - | TRIMMER | not_compliant | 3082P | - | PC Pins | - | 0.3W | SCREW | 6.1mm | 400V | 0.41 mm | - | 25°C | Side Adjustment | - | 10 | Linear | HORIZONTAL | 3600 deg | - | 1 | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() EVM-1DSX30B23 Panasonic Electronic Components | 4000 | - | Datasheet | 17 Weeks | - | - | Surface Mount | YES | WRAPAROUND | - | Cermet | - | - | - | - | -40°C | - | - | - | Tape & Reel (TR) | 2011 | EVM | Rectangular - 0.177 x 0.150 Face x 0.055 H 4.50mmx3.80mmx1.40mm | ±25% | e3/e4 | yes | Obsolete | 1 (Unlimited) | 3 | - | EAR99 | ±250ppm/°C | - | 2kOhm | TIN/PALLADIUM | - | - | - | - | 0.2W 1/5W | 8533.40.80.50 | - | - | - | - | TR, 7 INCH | - | - | Trimmer | TRIMMER | compliant | - | - | J Lead | - | 0.2W | SCREW | - | 50V | - | - | - | Top Adjustment | - | 1 | - | VERTICAL | 260 deg | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() PT10LH01-103A2020-PM-S Amphenol Piher Sensing Systems | 1838 |
| - | - | - | - | Through Hole | - | - | - | Carbon | PT10LH01 | Amphenol | Amphenol | Amphenol Piher Sensing Systems | - | Bulk | Active | - | - | - | PT10 | Round - 0.406" Dia (10.30mm) | ±20% | - | - | - | - | - | - | - | ±300ppm/°C | - | 10 kOhms | - | - | - | - | - | 0.15W | - | Potentiometers, Trimmers & Rheostats | - | - | - | - | - | - | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | - | Side Adjustment | Trimmer Resistors | 1 | - | - | - | - | - | Trimmer Resistors - Through Hole | - | - | - | - | - | - | - | ||
![]() PT10LH01-205A2020 Amphenol Piher Sensing Systems | 203 |
| - | - | - | - | Through Hole | - | - | - | Carbon | - | - | - | Amphenol Piher Sensing Systems | - | Bulk | Active | - | - | - | PT10 | Round - 0.406" Dia x 0.476" H (10.30mm x 12.10mm) | ±20% | - | - | - | - | - | - | - | - | - | 2 MOhms | - | - | - | - | - | 0.15W | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | - | Side Adjustment | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3314J-2-103E Bourns Inc. | 95 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | - | J BEND | - | Cermet | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 1999 | Trimpot® 3314 - Sealed | Square - 0.177 x 0.177 Face x 0.100 H 4.50mmx4.50mmx2.55mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | J-Hook | - | ±100ppm/°C | - | 10kOhm | Matte Tin (Sn) | 125°C | -55°C | Cermet, Potentiometer | - | 0.25W 1/4W | - | - | 250mW | - | - | TR, EMBOSSED, 7 INCH | 250mW | 5mm | Rectangular | TRIMMER | - | 3314J | Not | J Lead | - | 0.25W | SCREW | - | 300V | - | - | 70°C | Top Adjustment | - | 1 | - | VERTICAL | 240 deg | - | - | - | - | 2.54mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() 3250W-66-200 Bourns Inc. | 49 |
| Datasheet | 18 Weeks | - | Chassis Mount, Panel, Through Hole | Chassis Mount | - | - | 1.700971g | Wirewound | - | - | - | - | - | - | - | - | Tube | 2012 | Trimpot® 3250 - Sealed | Rectangular - 0.500 x 0.220 Face x 0.500 H 12.70mmx5.59mmx12.70mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 3 | PC Pin | EAR99 | ±50ppm/°C | - | 20Ohm | Matte Tin (Sn) | 150°C | -65°C | - | - | - | - | - | 1W | - | - | - | 1W | - | Square | TRIMMER | - | 3250W | - | PC Pins | - | 1W | SCREW | 13.33mm | - | 0.71 mm | - | 85°C | Side Adjustment | - | 25 | - | HORIZONTAL | 9000 deg | - | 1 | - | - | 12.7mm | - | No | - | ROHS3 Compliant | - | ||
![]() 3057J-1-103M Bourns Inc. | In Stock | - | Datasheet | 11 Weeks | - | Panel | Panel Mount | - | - | 2.834952g | Wirewound | - | - | - | - | - | - | - | - | Bulk | 2010 | Trimpot® 3057 - Sealed | Rectangular - 0.315 x 0.190 Facex1.250L 8.00mmx4.83mmx31.75mm | ±5% | e4 | yes | Active | 1 (Unlimited) | 3 | Solder | - | ±50ppm/°C | - | 10kOhm | Gold (Au) | 150°C | -55°C | - | - | - | - | - | 1W | - | - | - | 1W | 6.76mm | - | POTENTIOMETER | - | 3057J | Not | Solder Hook | - | 1W | SCREW | - | - | 0.71 mm | - | 70°C | Side Adjustment | - | 22 | - | HORIZONTAL | 7920 deg | - | 1 | - | - | 8.001mm | - | No | - | Non-RoHS Compliant | - | ||
![]() 3252L-1-101LF Bourns Inc. | 49 |
| Datasheet | 9 Weeks | Tin | Chassis Mount | Chassis Mount | - | FLEXIBLE WIRE | 1.842719g | Cermet | - | - | - | - | - | - | - | - | Bulk | 2005 | Trimpot® 3252 - Sealed | Rectangular - 0.500 x 0.187 Face x 0.500 H 12.70mmx4.75mmx12.70mm | ±10% | e3 | - | Active | 1 (Unlimited) | 3 | Lead Wire | - | ±100ppm/°C | - | 100Ohm | - | 150°C | -65°C | - | - | 0.75W 3/4W | - | - | 750mW | - | - | - | 750mW | - | - | TRIMMER | not_compliant | 3252L | - | Wire Leads | - | 0.75W | SCREW | - | 400V | - | - | 85°C | Top Adjustment | - | 25 | - | HORIZONTAL | 9000 deg | - | 1 | - | - | 12.7mm | - | - | - | ROHS3 Compliant | - | ||
![]() 3252L-1-204LF Bourns Inc. | 23 |
| Datasheet | 9 Weeks | Tin | Chassis Mount | Chassis Mount | - | FLEXIBLE WIRE | 1.842719g | Cermet | - | - | - | - | - | - | - | - | Bulk | 2007 | Trimpot® 3252 - Sealed | Rectangular - 0.500 x 0.187 Face x 0.500 H 12.70mmx4.75mmx12.70mm | ±10% | e3 | - | Active | 1 (Unlimited) | 3 | Lead Wire | EAR99 | ±100ppm/°C | - | 200kOhm | - | 150°C | -65°C | - | - | 0.75W 3/4W | 8533.40.80.50 | - | 750mW | - | - | - | 750mW | - | - | TRIMMER | not_compliant | 3252L | - | Wire Leads | - | 0.75W | SCREW | - | 400V | - | - | 85°C | Top Adjustment | - | 25 | - | HORIZONTAL | 9000 deg | - | 1 | - | - | 12.7mm | - | - | - | ROHS3 Compliant | - |