- Manufacturer
- Adjustment Type
- Base Part Number
- Factory Lead Time
- Max Operating Temperature
- Military Standard
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Turns
- Packaging
- Part Status
Attribute column
Categories
Trimmer Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Terminal Shape | Weight | Resistive Material | Adjustment | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Unit Weight | Voltage Rated | Voltage, Rating | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Color | Power (Watts) | HTS Code | Subcategory | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Orientation | Depth | Construction | Resistor Type | Reach Compliance Code | Base Part Number | Military Standard | Termination Style | Rated Power Dissipation (P) | Actuator Type | Lead Length | Working Voltage | Lead Diameter | Size Code | Rated Temperature | Adjustment Type | Product Type | Number of Turns | Taper | Actuator Orientation | Rotation Angle | Ganging Number | Element Type | Product | Product Category | Diameter | Height | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3362W-1-204 Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | - | Through Hole | Through Hole | WIRE | 566.990462mg | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2007 | Trimpot® 3362 - Sealed | Rectangular - 0.275 x 0.260 Face x 0.275 H 6.99mmx6.60mmx6.99mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | - | 200kOhm | Tin/Lead (Sn/Pb) | 125°C | -55°C | - | Blue | 0.5W 1/2W | - | - | 500mW | 500V | - | 500mW | - | - | Trimmer Pot | TRIMMER | not_compliant | 3362W | - | PC Pins | 0.5W | SCREW | 5.46mm | - | 0.46 mm | 2628 | 70°C | Side Adjustment | - | 1 | - | HORIZONTAL | 240 deg | - | - | - | - | - | 6.985mm | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PT10LV10-473A2020-S Amphenol Piher Sensing Systems | 120 |
| - | - | - | - | Through Hole | - | - | Carbon | Top Adjust | PT10LV10 | Amphenol Piher | 2000 | Amphenol | + 70 C | Amphenol Piher Sensing Systems | - 25 C | PCB Mount | Bulk | Active | Details | 0.031747 oz | - | 200 VDC | Bulk | - | PT10 | Round - 0.406" Dia (10.30mm) | ±20% | - | - | - | - | - | - | - | ±300ppm/°C | 10 mm Carbon Potentiometer | 47 kOhms | - | - | - | - | - | 0.15W | - | Potentiometers, Trimmers & Rheostats | 150 mW | - | - | - | Vertical Adjustment | - | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | Top Adjustment | Trimmer Resistors | 1 | Linear | - | - | - | Carbon | Single Turn | Trimmer Resistors - Through Hole | 10.3 mm | 4.8 mm | 10 mm | - | - | - | - | - | - | ||
![]() 3223W-1-205E Bourns Inc. | 33 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | WRAPAROUND | 283mg | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | - | 300V | - | Tape & Reel (TR) | 2005 | Trimpot® 3223 - Sealed | Rectangular - 0.154 x 0.125 Face x 0.164 H 3.90mmx3.18mmx4.16mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | SMD/SMT | - | ±100ppm/°C | - | 2MOhm | Matte Tin (Sn) | 150°C | -65°C | Cermet, Potentiometer | Natural | 0.125W 1/8W | - | - | 125mW | 200V | TR, EMBOSSED, 7 INCH | 125mW | - | 3.52mm | Trimmer Pot | TRIMMER | - | 3223W | Not | J Lead | 0.125W | SCREW | - | - | - | 1512 | 70°C | Top Adjustment | - | 11 | Linear | VERTICAL | 3960 deg | - | - | - | - | - | 4.1656mm | - | - | - | - | No SVHC | ROHS3 Compliant | Not Applicable | ||
![]() 3386F-1-103 Bourns Inc. | 32 |
| - | 14 Weeks | - | Through Hole | Through Hole | WIRE | 850.485694mg | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | - | 300V | - | Tube | 2007 | Trimpot® 3386 - Sealed | Square - 0.375 x 0.375 Face x 0.190 H 9.53mmx9.53mmx4.83mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | - | 10kOhm | Tin/Lead (Sn/Pb) | 125°C | -55°C | - | Blue | 0.5W 1/2W | - | - | 500mW | 500V | - | 500mW | - | 9.53mm | Trimmer Pot | TRIMMER | - | 3386F | Not | PC Pins | 0.5W | SCREW | 5.97mm | - | - | 3838 | 85°C | Top Adjustment | - | 1 | Linear | VERTICAL | 280 deg | - | - | - | - | - | 4.826mm | - | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() 3386P-1-201TLF Bourns Inc. | 87 |
| - | 9 Weeks | Tin | Through Hole | Through Hole | - | 850.485694mg | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | - | 300V | - | Tube | 2007 | Trimpot® 3386 - Sealed | Square - 0.375 x 0.375 Face x 0.190 H 9.53mmx9.53mmx4.83mm | ±10% | e3 | yes | Active | 1 (Unlimited) | - | Pin | - | ±100ppm/°C | - | 200Ohm | - | 125°C | -55°C | - | - | 0.5W 1/2W | - | - | 500mW | - | - | 500mW | - | 9.53mm | Trimmer Pot | TRIMMER | - | 3386P | Not | PC Pins | 0.5W | - | 5.97mm | - | - | 3838 | - | Top Finger Adjustment | - | 1 | - | - | 280 deg | - | - | - | - | - | 4.826mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 3314Z-1-203E Bourns Inc. | 11000 | - | - | 7 Weeks | - | Surface Mount | Surface Mount | J BEND | 283mg | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2007 | Trimpot® 3314 - Sealed | Square - 0.219 x 0.197 Face x 0.227 H 5.56mmx5.01mmx5.76mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | J-Hook | - | ±100ppm/°C | - | 20kOhm | Matte Tin (Sn) | 125°C | -55°C | Cermet, Potentiometer | Natural | 0.25W 1/4W | - | - | 250mW | - | TR, EMBOSSED, 7 INCH | 250mW | - | 5.56mm | Rectangular | TRIMMER | - | 3314Z | Not | J Lead | 0.25W | SCREW | - | - | - | 2022 | 70°C | Side Adjustment | - | 1 | Linear | VERTICAL | 240 deg | - | - | - | - | - | 5.7658mm | - | - | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() RJ26FX102 Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | - | PCB, Through Hole | Through Hole | WIRE | 425mg | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2007 | Trimpot® RJ26/RJR26-Sealed | Rectangular - 0.250 x 0.170 Face x 0.250 H 6.35mmx4.32mmx6.35mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | - | 1kOhm | Tin/Lead (Sn/Pb) | 150°C | -65°C | - | - | 0.25W 1/4W | 8533.40.80.50 | - | 250mW | 500V | - | - | - | 4.32mm | Trimmer Pot | TRIMMER | - | RJ26FX | MIL-PRF-22097 | PC Pins | 0.25W | SCREW | 4.78mm | - | 0.46 mm | 2517 | 85°C | Side Adjustment | - | 12 | - | HORIZONTAL | 4320 deg | - | - | - | - | - | - | - | - | - | No | No SVHC | Non-RoHS Compliant | - | ||
![]() 3386C-1-501LF Bourns Inc. | 344 |
| Datasheet | 7 Weeks | Tin | Through Hole | Through Hole | WIRE | 850.485694mg | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | - | 300V | - | Tube | 2007 | Trimpot® 3386 - Sealed | Square - 0.375 x 0.375 Face x 0.375 H 9.53mmx9.53mmx9.53mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | - | 500Ohm | - | 125°C | -55°C | - | Blue | 0.5W 1/2W | - | - | 500mW | 300V | - | 500mW | - | - | Trimmer Pot | TRIMMER | - | 3386C | - | PC Pins | 0.5W | SCREW | 5.97mm | - | - | - | 85°C | Side Adjustment | - | 1 | Linear | HORIZONTAL | 280 deg | - | - | - | - | - | 9.525mm | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 3339S-1-502LF Bourns Inc. | 80 |
| - | 9 Weeks | Tin | Through Hole | Through Hole | WIRE | 566.990462mg | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2007 | Trimpot® 3339 - Sealed | Rectangular - 0.375 x 0.320 Face x 0.375 H 9.53mmx8.13mmx9.53mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | - | 5kOhm | - | 150°C | -55°C | - | - | 0.5W 1/2W | - | - | 500mW | - | - | 500mW | - | - | - | TRIMMER | not_compliant | 3339S | - | PC Pins | 0.5W | SCREW | - | 300V | - | - | 85°C | Side Adjustment | - | 4 | - | HORIZONTAL | - | 1 | - | - | - | - | 9.525mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 3303W-3-104E Bourns Inc. | 1890 | - | Datasheet | 14 Weeks | Tin | Surface Mount | Surface Mount | WRAPAROUND | 44.5mg | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2007 | Trimpot® 3303 - Open Frame | Rectangular - 0.148 x 0.118 Face x 0.061 H 3.75mmx3.00mmx1.55mm | ±25% | e3 | yes | Obsolete | 1 (Unlimited) | 3 | Foot Print | EAR99 | ±250ppm/°C | - | 100kOhm | - | 125°C | -40°C | Cermet, Potentiometer | Silver | 0.15W | 8533.40.80.50 | - | 150mW | - | TR, EMBOSSED, 7 INCH | 150mW | - | 3.75mm | Trimmer Pot | TRIMMER | - | 3303W | Not | J Lead | - | SCREW | - | 50V | - | - | 70°C | Top Adjustment | - | 1 | Linear | VERTICAL | 260 deg | - | - | - | - | 3.1mm | 1.5494mm | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() 3057P-1-501 Bourns Inc. | 49 |
| - | 11 Weeks | - | Chassis Mount, Panel, Through Hole | Chassis Mount | - | 2.834952g | Wirewound | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2010 | Trimpot® 3057 - Sealed | Rectangular - 0.315 x 0.190 Facex1.250L 8.00mmx4.83mmx31.75mm | ±5% | e4 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±50ppm/°C | - | 500Ohm | Gold (Au) | 150°C | -55°C | - | - | - | 8533.31.00.00 | - | 1W | - | - | 1W | - | 4.83mm | - | TRIMMER | - | 3057P | Not | PC Pins | 1W | SCREW | 12.7mm | - | 0.71 mm | - | 70°C | Side Adjustment | - | 22 | Linear | HORIZONTAL | 7920 deg | 1 | - | - | - | - | - | - | - | - | No | - | Non-RoHS Compliant | - | ||
![]() 3329P-DK9-502LF Bourns Inc. | 40 |
| - | 8 Weeks | Tin | Through Hole | Through Hole | WIRE | 566.990462mg | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2006 | Trimpot® 3329 - Sealed | Round - 0.250Dia x 0.244 H 6.35mmx6.22mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | - | 5kOhm | - | 150°C | -55°C | - | - | 0.5W 1/2W | - | - | - | - | - | 500mW | - | - | Trimmer Pot | TRIMMER | - | 3329P | Not | PC Pins | 0.5W | SCREW | 4.75mm | - | - | - | 85°C | Top Adjustment | - | 1 | - | VERTICAL | 260 deg | - | - | - | - | 6.35mm | 6.1976mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PT10YV10-502A2020-5-CR-S Amphenol Piher Sensing Systems | 1943 |
| - | - | - | - | Through Hole | - | - | Carbon | Top Adjust | - | Amphenol Piher | 2000 | Amphenol | + 70 C | Amphenol Piher Sensing Systems | - 25 C | PCB Mount | Bulk | Active | Details | 0.025750 oz | - | 200 VDC | Bulk | - | PT10 | Round - 0.406" Dia (10.30mm) | ±20% | - | - | - | - | - | - | - | ±300ppm/°C | 10 mm Carbon Potentiometer | 5 kOhms | - | - | - | - | - | 0.15W | - | Potentiometers, Trimmers & Rheostats | 150 mW | - | - | - | Vertical Adjustment | - | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | Top Adjustment | Trimmer Resistors | 1 | Linear | - | - | - | Carbon | Single Turn | Trimmer Resistors - Through Hole | 10.3 mm | 4.8 mm | 10 mm | - | - | - | - | - | - | ||
![]() PT15NV18-504A2020-S Amphenol Piher Sensing Systems | 2042 |
| - | - | - | - | Through Hole | - | - | Carbon | - | PT15NV18 | Amphenol Piher | 2000 | Amphenol | + 70 C | Amphenol Piher Sensing Systems | - 25 C | PCB Mount | Bulk | Active | Details | - | - | 250 V | Bulk | - | PT15 | Round - 0.591" Dia (15.00mm) | ±20% | - | - | - | - | - | - | - | ±300ppm/°C | 15 mm Carbon Potentiometer | 500 kOhms | - | - | - | - | - | 0.25W, 1/4W | - | Potentiometers, Trimmers & Rheostats | 250 mW (1/4 W) | - | - | - | - | - | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | Top Adjustment | Trimmer Resistors | 1 | Linear | - | - | - | Carbon | - | Trimmer Resistors - Through Hole | 15 mm | 6 mm | 18.5 mm | - | - | - | - | - | - | ||
![]() PT10MH01-223A2020-S Amphenol Piher Sensing Systems | 643 |
| - | - | - | - | Through Hole | - | - | Carbon | Side Hex | PT10MH01 | Amphenol Piher | 2000 | Amphenol | + 70 C | Amphenol Piher Sensing Systems | - 25 C | PCB Mount | Bulk | Active | Details | 0.031747 oz | - | 200 V | Bulk | - | PT10 | Round - 0.406" Dia (10.30mm) | ±20% | - | - | - | - | - | - | - | ±300ppm/°C | 10 mm Carbon Potentiometer | 22 kOhms | - | - | - | - | - | 0.15W | - | Potentiometers, Trimmers & Rheostats | 150 mW | - | - | - | Horizontal Adjustment | - | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | Side Adjustment | Trimmer Resistors | 1 | Linear | - | - | - | Carbon | - | Trimmer Resistors - Through Hole | 10.3 mm | 12.1 mm | - | 4.8 mm | - | - | - | - | - | ||
![]() PT15LV18-105A2020-S Amphenol Piher Sensing Systems | 2056 |
| - | - | - | - | Through Hole | - | - | Carbon | Top Adjust | PT15LV18 | Amphenol Piher | 2000 | Amphenol | + 70 C | Amphenol Piher Sensing Systems | - 25 C | PCB Mount | Bulk | Active | Details | - | - | 250 VDC | Bulk | - | PT15 | Round - 0.591" Dia (15.00mm) | ±20% | - | - | - | - | - | - | - | ±300ppm/°C | 15 mm Carbon Potentiometer | 1 MOhms | - | - | - | - | - | 0.25W, 1/4W | - | Potentiometers, Trimmers & Rheostats | 250 mW (1/4 W) | - | - | - | Vertical Adjustment | - | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | Top Adjustment | Trimmer Resistors | 1 | Linear | - | - | - | Carbon | Single Turn | Trimmer Resistors - Through Hole | 15 mm | 6 mm | 18.5 mm | - | - | - | - | - | - | ||
![]() 3250W-1-203 Bourns Inc. | 64 |
| Datasheet | 5 Weeks | - | Chassis Mount, PCB, Panel, Through Hole | Chassis Mount | - | 1.700971g | Wirewound | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 1999 | Trimpot® 3250 - Sealed | Rectangular - 0.500 x 0.220 Face x 0.500 H 12.70mmx5.59mmx12.70mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±50ppm/°C | - | 20kOhm | Matte Tin (Sn) | 150°C | -65°C | - | Blue | - | 8533.31.00.00 | - | 1W | 500V | - | 1W | - | 5.59mm | Square | TRIMMER | - | 3250W | Not | PC Pins | 1W | SCREW | 13.33mm | - | 0.71 mm | - | 85°C | Top Adjustment | - | 25 | Linear | VERTICAL | 9000 deg | 1 | - | - | - | - | 12.7mm | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() RJ26FW104 Bourns Inc. | 5968 | - | Datasheet | 9 Weeks | - | PCB, Through Hole | Through Hole | WIRE | 425mg | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2007 | Trimpot® RJ26/RJR26-Sealed | Rectangular - 0.250 x 0.170 Face x 0.250 H 6.35mmx4.32mmx6.35mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | - | 100kOhm | Tin/Lead (Sn/Pb) | 150°C | -65°C | - | - | 0.25W 1/4W | 8533.40.80.50 | - | 250mW | - | - | 250mW | - | 4.32mm | Trimmer Pot | TRIMMER | - | RJ26FW | MIL-PRF-22097 | PC Pins | 0.25W | SCREW | 4.78mm | - | 0.46 mm | 2517 | 85°C | Top Adjustment | - | 12 | - | VERTICAL | 4320 deg | - | - | - | - | - | 6.35mm | - | - | - | No | No SVHC | Non-RoHS Compliant | - | ||
![]() 3296Z-1-202 Bourns Inc. | 32 |
| Datasheet | 7 Weeks | - | Panel, Through Hole | Through Hole | WIRE | 850.485694mg | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2007 | Trimpot® 3296 - Sealed | Rectangular - 0.395 x 0.190 Face x 0.395 H 10.03mmx4.83mmx10.03mm | ±10% | e0 | no | Active | Not Applicable | 3 | Pin | EAR99 | ±100ppm/°C | - | 2kOhm | Tin/Lead (Sn/Pb) | 150°C | -55°C | - | Blue | 0.5W 1/2W | 8533.40.80.50 | - | 500mW | - | - | 500mW | - | 4.83mm | Multi-Turn | TRIMMER | - | 3296Z | Not | PC Pins | 0.5W | SCREW | 6.4mm | 300V | 0.51 mm | - | 70°C | Side Adjustment | - | 25 | Linear | HORIZONTAL | - | 1 | - | - | - | - | 10.033mm | - | - | 5.59mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 3250W-1-201 Bourns Inc. | In Stock | - | Datasheet | 5 Weeks | - | Chassis Mount, Through Hole | Chassis Mount | - | 1.700971g | Wirewound | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2004 | Trimpot® 3250 - Sealed | Rectangular - 0.500 x 0.220 Face x 0.500 H 12.70mmx5.59mmx12.70mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±50ppm/°C | - | 200Ohm | Matte Tin (Sn) | 150°C | -65°C | - | Blue | - | 8533.31.00.00 | - | 1W | - | - | 1W | - | 5.59mm | Square | TRIMMER | - | 3250W | Not | PC Pins | 1W | SCREW | 13.33mm | - | 0.71 mm | - | 85°C | Top Adjustment | - | 25 | Linear | VERTICAL | 9000 deg | 1 | - | - | - | - | 12.7mm | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free |