- Manufacturer
- Adjustment Type
- Base Part Number
- Factory Lead Time
- Max Operating Temperature
- Military Standard
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Turns
- Packaging
- Part Status
Attribute column
Categories
Trimmer Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Weight | Resistive Material | Voltage Rated | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Color | Power (Watts) | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Depth | Construction | Resistor Type | Reach Compliance Code | Base Part Number | Military Standard | Termination Style | Rated Power Dissipation (P) | Actuator Type | Lead Length | Working Voltage | Lead Diameter | Size Code | Rated Temperature | Adjustment Type | Number of Turns | Taper | Actuator Orientation | Rotation Angle | Ganging Number | Height | Length | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3252L-1-103MLF Bourns Inc. | 49 |
| Datasheet | 12 Weeks | Tin | Panel, Wire | Panel Mount, Wire Leads | - | FLEXIBLE WIRE | 1.842719g | Cermet | - | Bulk | 2007 | Trimpot® 3252 - Sealed | Rectangular - 0.500 x 0.187 Face x 0.500 H 12.70mmx4.75mmx12.70mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Lead Wire | EAR99 | ±100ppm/°C | 10kOhm | - | 150°C | -65°C | - | - | 0.75W 3/4W | 8533.40.80.50 | 750mW | - | - | 750mW | - | - | TRIMMER | not_compliant | 3252L | - | Wire Leads | 0.75W | SCREW | - | 400V | - | - | 85°C | Top Adjustment | 25 | - | HORIZONTAL | 9000 deg | 1 | 12.7mm | - | - | - | ROHS3 Compliant | - | ||
![]() 3252P-1-254LF Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | Tin | Through Hole | Chassis Mount | - | - | 1.842719g | Cermet | - | Tube | 2007 | Trimpot® 3252 - Sealed | Rectangular - 0.500 x 0.220 Face x 0.220 H 12.70mmx5.59mmx5.59mm | ±10% | - | - | Active | 1 (Unlimited) | - | Pin | - | ±100ppm/°C | 250kOhms | - | 150°C | -65°C | Cermet | - | 0.75W 3/4W | - | 750mW | - | - | 750mW | 13.59mm | - | - | - | 3252P | Not | PC Pins | - | - | - | - | - | - | - | Side Adjustment | 25 | - | - | - | - | 5.588mm | 12.7mm | - | - | ROHS3 Compliant | - | ||
![]() 3386X-1-503T Bourns Inc. | 32 |
| Datasheet | 9 Weeks | Lead, Tin | Through Hole | Through Hole | - | - | 850.485694mg | Cermet | 300V | Tube | 2007 | Trimpot® 3386 - Sealed | Square - 0.375 x 0.375 Face x 0.375 H 9.53mmx9.53mmx9.53mm | ±10% | e0 | - | Active | 1 (Unlimited) | - | Pin | - | ±100ppm/°C | 50kOhm | Tin/Lead (Sn/Pb) | 125°C | -55°C | - | - | 0.5W 1/2W | - | 500mW | - | - | 500mW | 10.41mm | Trimmer Pot | TRIMMER | - | 3386X | Not | PC Pins | 0.5W | - | 5.97mm | - | - | - | - | Side Finger Adjustment | 1 | - | - | 280 deg | - | 9.525mm | - | No | - | Non-RoHS Compliant | - | ||
![]() 3386P-1-203TLF Bourns Inc. | 20 |
| - | 9 Weeks | Tin | Through Hole | Through Hole | - | WIRE | 850.485694mg | Cermet | 300V | Tube | 2007 | Trimpot® 3386 - Sealed | Square - 0.375 x 0.375 Face x 0.190 H 9.53mmx9.53mmx4.83mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | 20kOhm | - | 125°C | -55°C | - | - | 0.5W 1/2W | - | 500mW | - | - | 500mW | 9.53mm | Trimmer Pot | TRIMMER | - | 3386P | Not | PC Pins | 0.5W | - | 5.97mm | - | - | 3838 | 85°C | Top Finger Adjustment | 1 | Linear | VERTICAL | 280 deg | - | 4.826mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 3082P-1-502LF Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | Tin | Panel, Through Hole | Through Hole | - | WIRE | 255mg | Cermet | - | Tube | 1999 | Trimpot® 3082 - Sealed | Rectangular - 0.150 x 0.115 Facex0.500L 3.80mmx2.92mmx12.70mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | 5kOhm | - | 150°C | -65°C | - | - | 0.3W | 8533.40.80.50 | 300mW | - | - | 300mW | - | - | TRIMMER | not_compliant | 3082P | - | PC Pins | 0.3W | SCREW | 6.1mm | 400V | 0.41 mm | - | 85°C | Side Adjustment | 10 | Linear | HORIZONTAL | 3600 deg | 1 | - | - | - | - | ROHS3 Compliant | - | ||
![]() 3224G-1-204E Bourns Inc. | 290 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | - | - | - | Cermet | - | Tape & Reel (TR) | 2007 | Trimpot® 3224 - Sealed | Rectangular - 0.181 x 0.138 Face x 0.154 H 4.60mmx3.50mmx3.90mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Gull Wing | - | ±100ppm/°C | 200kOhm | Matte Tin (Sn) | 150°C | -65°C | Cermet, Potentiometer | - | 0.25W 1/4W | - | 250mW | - | TR, EMBOSSED, 7 INCH | 250mW | 4.6mm | Trimmer Pot | TRIMMER | - | 3224G | - | Gull Wing | 0.25W | SCREW | - | - | - | 1918 | 85°C | Side Adjustment | 12 | Linear | HORIZONTAL | 4320 deg | - | 3.9116mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() 3386B-1-102LF Bourns Inc. | 51 |
| Datasheet | 7 Weeks | Tin | PCB, Through Hole | Through Hole | - | WIRE | 850.485694mg | Cermet | 300V | Tube | 2007 | Trimpot® 3386 - Sealed | Square - 0.375 x 0.375 Face x 0.375 H 9.53mmx9.53mmx9.53mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | 1kOhm | - | 125°C | -55°C | - | - | 0.5W 1/2W | - | 500mW | 300V | - | 500mW | 4.83mm | Trimmer Pot | TRIMMER | - | 3386B | Not | PC Pins | 0.5W | SCREW | 5.97mm | - | - | - | 85°C | Side Adjustment | 1 | Linear | HORIZONTAL | 280 deg | - | 9.525mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() 3362R-1-104LF Bourns Inc. | In Stock | - | - | 6 Weeks | - | PCB, Through Hole | Through Hole | - | WIRE | 566.990462mg | Cermet | 300V | Tube | 2007 | Trimpot® 3362 - Sealed | Rectangular - 0.275 x 0.260 Face x 0.185 H 6.99mmx6.60mmx4.70mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | 100kOhm | Matte Tin (Sn) | 125°C | -55°C | - | Blue | 0.5W 1/2W | 8533.40.80.50 | 500mW | - | - | 500mW | 6.99mm | Trimmer Pot | TRIMMER | - | 3362R | Not | PC Pins | 0.5W | SCREW | 5.46mm | - | 0.46 mm | 2628 | 70°C | Top Adjustment | 1 | Linear | VERTICAL | 240 deg | - | 4.699mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 3299Z-1-503LF Bourns Inc. | 454 |
| - | 7 Weeks | - | PCB, Panel, Through Hole | Through Hole | - | WIRE | 992.233309mg | Cermet | 300V | Tube | 2005 | Trimpot® 3299 - Sealed | Rectangular - 0.395 x 0.240 Face x 0.395 H 10.03mmx6.10mmx10.03mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | 50kOhm | Matte Tin (Sn) | 125°C | -55°C | - | Blue | 0.5W 1/2W | - | 500mW | 500V | - | 500mW | 6.1mm | Trimmer Pot | TRIMMER | - | 3299Z | Not | PC Pins | 0.5W | SCREW | 6.22mm | - | 0.51 mm | 3824 | 70°C | Side Adjustment | 25 | Linear | HORIZONTAL | 9000 deg | - | 9.525mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 3059L-1-103LF Bourns Inc. | In Stock | - | - | 8 Weeks | - | Chassis Mount, Panel | Chassis Mount | - | FLEXIBLE WIRE | 2.834952g | Cermet | - | Bulk | 2005 | Trimpot® 3059 - Sealed | Rectangular - 0.315 x 0.190 Facex1.250L 8.00mmx4.83mmx31.75mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Lead Wire | EAR99 | ±100ppm/°C | 10kOhm | Matte Tin (Sn) | 150°C | -55°C | - | - | - | 8533.40.80.50 | 1W | - | - | 1W | 4.83mm | - | TRIMMER | - | 3059L | Not | Wire Leads | 1W | SCREW | 152.4mm | 400V | - | - | 70°C | Side Adjustment | 22 | Linear | HORIZONTAL | 7920 deg | 1 | - | - | No | - | ROHS3 Compliant | - | ||
![]() 3269W-1-102GLF Bourns Inc. | 48 | - | - | 11 Weeks | Tin | Surface Mount | Surface Mount | - | L BEND | 425mg | Cermet | - | Tape & Reel (TR) | 2006 | Trimpot® 3269 - Sealed | Rectangular - 0.250 x 0.170 Face x 0.293 H 6.35mmx4.32mmx7.44mm | ±10% | e3 | yes | Active | 2 (1 Year) | 3 | Gull Wing | - | ±100ppm/°C | 1kOhm | - | 150°C | -65°C | Cermet, Potentiometer | - | 0.25W 1/4W | - | 250mW | - | TR, EMBOSSED, 13 INCH | 250mW | 6.36mm | Trimmer Pot | TRIMMER | - | 3269W | Not | Gull Wing | 0.25W | SCREW | - | 300V | - | 2517 | 85°C | Top Adjustment | 12 | Linear | VERTICAL | - | 1 | 7.4422mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() 3362Z-1-103LF Bourns Inc. | 33 |
| - | 8 Weeks | Tin | Through Hole | Through Hole | - | WIRE | 566.990462mg | Cermet | - | Tube | 2007 | Trimpot® 3362 - Sealed | Rectangular - 0.275 x 0.260 Face x 0.275 H 6.99mmx6.60mmx6.99mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | 10kOhm | - | 125°C | -55°C | - | - | 0.5W 1/2W | - | 500mW | - | - | 500mW | 4.7mm | Trimmer Pot | TRIMMER | - | 3362Z | Not | PC Pins | 0.5W | SCREW | 5.46mm | - | 0.46 mm | 2628 | 70°C | Side Adjustment | 1 | - | HORIZONTAL | 240 deg | - | 6.985mm | - | - | - | ROHS3 Compliant | - | ||
![]() 3223G-1-104E Bourns Inc. | 199 |
| - | 6 Weeks | - | Surface Mount | Surface Mount | - | WRAPAROUND | 283mg | Cermet | 200V | Tape & Reel (TR) | 2007 | Trimpot® 3223 - Sealed | Rectangular - 0.154 x 0.125 Face x 0.154 H 3.90mmx3.18mmx3.90mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | Gull Wing | - | ±100ppm/°C | 100kOhm | Matte Tin (Sn) | 150°C | -65°C | - | - | 0.125W 1/8W | - | 125mW | 200V | TR, EMBOSSED, 7 INCH | 125mW | 5.32mm | Trimmer Pot | TRIMMER | - | 3223G | Not | Gull Wing | 0.125W | SCREW | - | - | - | 1512 | 70°C | Side Adjustment | 11 | - | HORIZONTAL | 3960 deg | - | 3.9116mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() PV36W104C01B00 Bourns Inc. | In Stock |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole | - | - | - | Cermet | - | Tube | 2007 | PV36 | Rectangular - 0.378 x 0.197 Face x 0.394 H 9.60mmx5.00mmx10.00mm | ±10% | - | yes | Active | 1 (Unlimited) | - | PC Pins | - | ±100ppm/°C | 100kOhm | - | - | - | - | - | 0.5W 1/2W | - | - | - | - | 500mW | - | - | - | unknown | PV36W | - | PC Pins | - | - | - | - | - | - | - | Top Adjustment | 25 | - | - | - | - | 10.0076mm | - | - | - | ROHS3 Compliant | - | ||
![]() 3059L-1-305 Bourns Inc. | In Stock | - | - | 11 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | Cermet | - | Bulk | 2007 | Trimpot® 3059 - Sealed | Rectangular - 0.315 x 0.190 Facex1.250L 8.00mmx4.83mmx31.75mm | ±10% | - | - | Active | 1 (Unlimited) | - | Wire Leads | - | ±100ppm/°C | 3MOhms | - | - | - | Cermet | - | 1W | - | - | - | - | 1W | - | - | - | - | 3059L | - | Wire Leads | - | - | - | - | - | - | - | Side Adjustment | 22 | - | - | - | - | - | 31.75mm | - | - | Non-RoHS Compliant | - | ||
![]() 3250L-1-203 Bourns Inc. | 49 |
| - | 8 Weeks | - | Chassis Mount, Panel | Chassis Mount | - | FLEXIBLE WIRE | 1.700971g | Wirewound | - | Bulk | 2012 | Trimpot® 3250 - Sealed | Rectangular - 0.500 x 0.187 Face x 0.500 H 12.70mmx4.75mmx12.70mm | ±5% | e4 | yes | Active | 1 (Unlimited) | 3 | Wire Leads | EAR99 | ±50ppm/°C | 20kOhm | Silver (Ag) | 150°C | -65°C | - | - | - | 8533.31.00.00 | 1W | - | - | 1W | 4.75mm | Square | TRIMMER | - | 3250L | Not | Wire Leads | 1W | SCREW | 152.4mm | - | - | - | 85°C | Top Adjustment | 25 | - | HORIZONTAL | 9000 deg | 1 | 12.7mm | - | No | - | ROHS3 Compliant | - | ||
![]() 3252L-1-202 Bourns Inc. | In Stock | - | - | 9 Weeks | - | Chassis Mount, Panel | Chassis Mount | - | FLEXIBLE WIRE | 1.842719g | Cermet | - | Bulk | 2005 | Trimpot® 3252 - Sealed | Rectangular - 0.500 x 0.187 Face x 0.500 H 12.70mmx4.75mmx12.70mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Wire Leads | EAR99 | ±100ppm/°C | 2kOhm | Tin/Lead (Sn90Pb10) | 150°C | -65°C | - | - | 0.75W 3/4W | 8533.40.80.50 | 750mW | - | - | 750mW | 4.75mm | - | TRIMMER | - | 3252L | Not | Wire Leads | 0.75W | SCREW | - | 400V | - | - | 85°C | Top Adjustment | 25 | - | HORIZONTAL | 9000 deg | 1 | 12.7mm | - | - | - | Non-RoHS Compliant | - | ||
![]() 3252L-1-504M Bourns Inc. | In Stock | - | - | 8 Weeks | - | Panel, Wire | Panel Mount, Wire Leads | - | FLEXIBLE WIRE | 1.842719g | Cermet | - | Bulk | 2007 | Trimpot® 3252 - Sealed | Rectangular - 0.500 x 0.187 Face x 0.500 H 12.70mmx4.75mmx12.70mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Wire Leads | EAR99 | ±100ppm/°C | 500kOhm | Tin/Lead (Sn90Pb10) | 150°C | -65°C | - | - | 0.75W 3/4W | 8533.40.80.50 | 750mW | - | - | 750mW | - | - | TRIMMER | not_compliant | 3252L | - | Wire Leads | 0.75W | SCREW | - | 400V | - | - | 85°C | Top Adjustment | 25 | - | HORIZONTAL | 9000 deg | 1 | 12.7mm | - | - | - | Non-RoHS Compliant | - | ||
![]() 3361S-1-202GLF Bourns Inc. | 616 |
| - | 8 Weeks | - | Surface Mount | Surface Mount | - | FLAT | 567mg | Cermet | 300V | Tape & Reel (TR) | 2005 | Trimpot® 3361 - Sealed | Rectangular - 0.264 x 0.290 Face x 0.290 H 6.71mmx7.37mmx7.37mm | ±10% | e3 | yes | Active | 3 (168 Hours) | 3 | Gull Wing | EAR99 | ±100ppm/°C | 2kOhm | Matte Tin (Sn) | 125°C | -55°C | Cermet, Potentiometer | Natural | 0.5W 1/2W | 8533.40.80.50 | 500mW | 300V | - | 500mW | 6.65mm | - | TRIMMER | - | 3361S | Not | Gull Wing | 0.5W | SCREW | - | - | - | - | 70°C | Side Adjustment | 1 | Linear | HORIZONTAL | - | - | 7.366mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 3269X-1-105 Bourns Inc. | 49 |
| - | 11 Weeks | - | Surface Mount | Surface Mount | SMD/SMT | - | - | Cermet | - | Tube | 2005 | Trimpot® 3269 - Sealed | Rectangular - 0.250 x 0.170 Face x 0.293 H 6.35mmx4.32mmx7.44mm | ±10% | e0 | no | Active | 2 (1 Year) | 3 | Gull Wing | EAR99 | ±100ppm/°C | 1MOhm | Tin/Lead (Sn90Pb10) | 150°C | -65°C | Cermet, Potentiometer | - | 0.25W 1/4W | 8533.40.80.50 | 250mW | - | - | 250mW | - | Trimmer Pot | TRIMMER | not_compliant | 3269X | - | Gull Wing | 0.25W | SCREW | - | 300V | - | 2525 | 85°C | Side Adjustment | 12 | Linear | HORIZONTAL | 4320 deg | - | 7.4422mm | - | - | - | Non-RoHS Compliant | - |