- Manufacturer
- Adjustment Type
- Base Part Number
- Factory Lead Time
- Max Operating Temperature
- Military Standard
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Turns
- Packaging
- Part Status
Attribute column
Categories
Trimmer Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Weight | Resistive Material | Package Quantity | Manufacturer | Manufacturer Part Number | Mfr | Operating Temperature (Min.) | Package | Product Status | Voltage Rated | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Color | Power (Watts) | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Depth | Construction | Resistor Type | Reach Compliance Code | Base Part Number | Military Standard | Termination Style | Voltage - Rated AC | Rated Power Dissipation (P) | Actuator Type | Lead Length | Working Voltage | Lead Diameter | Size Code | Rated Temperature | Adjustment Type | Number of Turns | Taper | Actuator Orientation | Rotation Angle | Ganging Number | Diameter | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3296Y-1-223LF Bourns Inc. | 241 |
| Datasheet | 7 Weeks | - | PCB, Through Hole | Through Hole | - | - | - | - | 850.485694mg | Cermet | - | - | - | - | - | - | - | - | Tube | 2007 | Trimpot® 3296 - Sealed | Rectangular - 0.375 x 0.190 Face x 0.395 H 9.53mmx4.83mmx10.03mm | ±10% | - | - | Active | Not Applicable | - | Pin | - | ±100ppm/°C | - | 22kOhm | - | 125°C | -55°C | - | - | 0.5W 1/2W | - | 500mW | - | - | 500mW | 4.83mm | - | - | - | 3296Y | Not | PC Pins | - | - | - | - | - | - | - | - | Top Adjustment | 25 | Linear | - | - | - | - | 10.033mm | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() 3262P-1-103LF Bourns Inc. | 38250 |
| - | 10 Weeks | - | Panel, Through Hole | Through Hole | - | - | WIRE | - | 425.242847mg | Cermet | - | - | - | - | - | - | - | 300V | Tube | 2007 | Trimpot® 3262 - Sealed | Rectangular - 0.250 x 0.185 Face x 0.185 H 6.35mmx4.70mmx4.70mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | - | 10kOhm | Matte Tin (Sn) | 150°C | -65°C | - | Blue | 0.25W 1/4W | - | 250mW | - | - | 250mW | 7.37mm | Trimmer Pot | TRIMMER | - | 3262P | Not | PC Pins | - | 0.25W | SCREW | 4.78mm | - | 0.46 mm | 2525 | 85°C | Side Adjustment | 12 | Linear | HORIZONTAL | 4320 deg | - | - | 4.699mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 3314S-2-504E Bourns Inc. | In Stock | - | Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | - | - | J BEND | - | - | Cermet | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2012 | Trimpot® 3314 - Sealed | Rectangular - 0.197 x 0.177 Face x 0.221 H 5.01mmx4.50mmx5.61mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | SMD/SMT | - | ±100ppm/°C | - | 500kOhm | Matte Tin (Sn) | 125°C | -55°C | Cermet, Potentiometer | - | 0.25W 1/4W | - | 250mW | - | TR, EMBOSSED, 7 INCH | 250mW | 4.95mm | - | TRIMMER | - | 3314S | Not | J Lead | - | 0.25W | SCREW | - | - | - | 2022 | 70°C | Side Adjustment | 1 | - | VERTICAL | 240 deg | - | - | 5.6134mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 3314S-2-205E Bourns Inc. | In Stock | - | Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | SMD/SMT | - | J BEND | - | - | Cermet | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2012 | Trimpot® 3314 - Sealed | Rectangular - 0.197 x 0.177 Face x 0.221 H 5.01mmx4.50mmx5.61mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | - | - | ±100ppm/°C | - | 2MOhm | Matte Tin (Sn) | 125°C | -55°C | Cermet, Potentiometer | - | 0.25W 1/4W | - | 250mW | - | TR, EMBOSSED, 7 INCH | 250mW | - | - | TRIMMER | - | 3314S | - | J Lead | - | 0.25W | SCREW | - | - | - | 2022 | 70°C | Side Adjustment | 1 | - | VERTICAL | 240 deg | - | - | 5.6134mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() PVG3A503C01R00 Bourns Inc. | 1003 |
| - | 8 Weeks | - | Surface Mount | Surface Mount | - | - | - | - | - | Cermet | - | - | - | - | - | - | - | - | Cut Tape (CT) | 2007 | PVG3 | Rectangular - 0.142 x 0.134 Face x 0.079 H 3.60mmx3.40mmx2.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | ±150ppm/°C | - | 50kOhms | - | - | - | Cermet | - | 0.25W 1/4W | - | 250mW | - | - | 250mW | - | - | - | - | PVG3A | - | J Lead | - | - | - | - | - | - | - | - | Top Adjustment | 1 | - | - | - | - | - | 2.0066mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 3269W-1-204GLF Bourns Inc. | 20 |
| - | 11 Weeks | Tin | Surface Mount | Surface Mount | - | - | L BEND | - | - | Cermet | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2006 | Trimpot® 3269 - Sealed | Rectangular - 0.250 x 0.170 Face x 0.293 H 6.35mmx4.32mmx7.44mm | ±10% | e3 | yes | Active | 2 (1 Year) | 3 | Gull Wing | - | ±100ppm/°C | - | 200kOhm | - | 150°C | -65°C | Cermet, Potentiometer | - | 0.25W 1/4W | - | 250mW | - | TR, EMBOSSED, 13 INCH | 250mW | 6.36mm | Trimmer Pot | TRIMMER | - | 3269W | Not | Gull Wing | - | 0.25W | SCREW | - | 300V | - | 2517 | 85°C | Top Adjustment | 12 | Linear | VERTICAL | - | 1 | - | 7.4422mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() 3306F-1-204 Bourns Inc. | 7 |
| - | 18 Weeks | - | Through Hole | Through Hole | - | - | FLAT | - | 360mg | Cermet | - | - | - | - | - | - | - | - | Bulk | 2007 | Trimpot® 3306 - Open Frame | Rectangular - 0.319 x 0.268 Face x 0.300 H 8.10mmx6.81mmx7.62mm | ±25% | e3 | yes | Active | 1 (Unlimited) | 3 | PC Pin | EAR99 | ±250ppm/°C | - | 200kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | 100°C | -25°C | - | Blue | 0.2W 1/5W | 8533.40.80.50 | 200mW | 100V | - | 200mW | 8.1mm | - | TRIMMER | - | 3306F | Not | PC Pins | - | 0.2W | SCREW | - | - | - | - | 70°C | Top Adjustment | 1 | - | VERTICAL | - | 1 | 6.81mm | 7.62mm | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() 3314R-1-503E Bourns Inc. | 80 |
| - | 7 Weeks | - | Surface Mount | Surface Mount | - | - | - | - | - | Cermet | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2007 | Trimpot® 3314 - Sealed | Square - 0.177 x 0.177 Face x 0.100 H 4.50mmx4.50mmx2.55mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | Gull Wing | - | ±100ppm/°C | - | 50kOhm | Matte Tin (Sn) | 125°C | -55°C | Cermet, Potentiometer | - | 0.25W 1/4W | - | 250mW | - | TR, EMBOSSED, 7 INCH | 250mW | 6.2mm | Rectangular | TRIMMER | - | 3314R | Not | Gull Wing | - | 0.25W | SCREW | - | 50V | - | - | 70°C | Bottom Adjustment | 1 | Linear | VERTICAL | 240 deg | - | - | 2.54mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() 500E-0289 NTE Electronics, Inc | In Stock | - | - | - | - | - | Through Hole | - | - | - | - | - | Cermet | 1 | NTE Electronics | 500E-0289 | NTE Electronics, Inc | - | Bag | Active | - | - | - | - | Rectangular - 0.264" x 0.185" Face (6.70mm x 4.70mm) | ±10% | - | - | - | - | - | - | - | ±100ppm/°C | - | 10 kOhms | - | - | - | - | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | - | Top Adjustment | 12 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 500E-0078 NTE Electronics, Inc | In Stock | - | - | - | - | - | Through Hole | - | - | - | - | - | Cermet | 1 | NTE Electronics | 500E-0078 | NTE Electronics, Inc | - | Bag | Active | - | - | - | - | Square - 0.375" x 0.375" Face (9.53mm x 9.53mm) | ±10% | - | - | - | - | - | - | - | ±100ppm/°C | - | 5 kOhms | - | - | - | - | - | 0.5W, 1/2W | - | - | - | - | - | - | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | - | Top Adjustment | 1 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3059L-1-201M Bourns Inc. | 23 |
| - | 11 Weeks | Lead, Tin | Panel, Wire | Panel Mount, Wire Leads | - | - | FLEXIBLE WIRE | - | 2.834952g | Cermet | - | - | - | - | - | - | - | - | Bulk | 2005 | Trimpot® 3059 - Sealed | Rectangular - 0.315 x 0.190 Facex1.250L 8.00mmx4.83mmx31.75mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Wire Leads | - | ±100ppm/°C | - | 200Ohm | Tin/Lead (Sn60Pb40) | 150°C | -55°C | - | - | - | - | 1W | - | - | 1W | - | - | TRIMMER | not_compliant | 3059L | - | Wire Leads | - | 1W | SCREW | 152.4mm | 400V | - | - | 70°C | Side Adjustment | 22 | - | HORIZONTAL | 7920 deg | 1 | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() RJ5EP500 Nidec Copal Electronics | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | - | - | - | 370mg | Cermet | - | - | - | - | - | - | - | - | Bulk | 2016 | RJ-5 | Square - 0.266Lx0.252W x 0.177 H 6.75mmx6.40mmx4.50mm | ±10% | - | - | Active | 1 (Unlimited) | - | PC Pin | - | ±250ppm/°C | - | 50Ohms | - | 120°C | -55°C | Cermet | Yellow | 0.25W 1/4W | - | - | - | - | 250mW | - | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | - | Side Adjustment | 14 | - | - | - | - | - | 4.4958mm | 6.7564mm | 6.4008mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 3362U-1-101R Bourns Inc. | In Stock | - | - | 7 Weeks | - | Through Hole | Through Hole | - | - | - | - | 566.990462mg | Cermet | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2007 | Trimpot® 3362 - Sealed | Rectangular - 0.275 x 0.260 Face x 0.185 H 6.99mmx6.60mmx4.70mm | ±10% | e0 | no | Active | 1 (Unlimited) | - | PC Pin | - | ±100ppm/°C | - | 100Ohm | Tin/Lead (Sn/Pb) | 125°C | -55°C | - | - | 0.5W 1/2W | - | 500mW | - | TR | 500mW | - | Trimmer Pot | TRIMMER | not_compliant | 3362U | - | PC Pins | - | 0.5W | - | - | - | - | 2628 | - | Top Adjustment | 1 | - | - | 240 deg | - | - | 4.699mm | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 3386W-1-504LF Bourns Inc. | 10220 |
| - | 11 Weeks | Tin | PCB, Through Hole | Through Hole | - | - | WIRE | - | 850.485694mg | Cermet | - | - | - | - | - | - | - | 300V | Tube | 2007 | Trimpot® 3386 - Sealed | Square - 0.375 x 0.375 Face x 0.375 H 9.53mmx9.53mmx9.53mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | Potentiometer | 500kOhm | - | 125°C | -55°C | - | Blue | 0.5W 1/2W | - | 500mW | - | - | 500mW | 4.83mm | Trimmer Pot | - | - | 3386W | Not | PC Pins | 300V | 0.5W | - | 5.97mm | - | - | - | 85°C | Side Adjustment | 1 | Linear | HORIZONTAL | 280 deg | - | - | 9.525mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() PV32P203A02B00 Bourns Inc. | In Stock | - | - | 6 Weeks | - | Through Hole | Through Hole | - | - | - | - | - | Cermet | - | - | - | - | - | - | - | - | Bulk | 2012 | PV32 | Round - 0.260Dia x 0.236 H 6.60mmx6.00mm | ±10% | - | yes | Active | 1 (Unlimited) | - | PC Pins | - | ±100ppm/°C | - | 20kOhm | - | - | - | Ceramic | - | 0.5W 1/2W | - | - | - | - | 500mW | - | - | - | - | PV32P | - | PC Pins | - | - | - | - | - | - | - | - | Top Adjustment | 1 | - | - | - | - | - | 5.9944mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() RJR24FX203M Bourns Inc. | In Stock | - | Datasheet | 11 Weeks | - | Through Hole | Chassis Mount | - | - | WIRE | - | - | Cermet | - | - | - | - | - | - | - | - | Tube | 2012 | Trimpot® RJ24/RJR24-Sealed | Rectangular - 0.395 x 0.190 Face x 0.395 H 10.03mmx4.83mmx10.03mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | - | 20kOhm | Tin/Lead (Sn/Pb) | 150°C | -55°C | - | - | 0.5W 1/2W | 8533.40.80.50 | - | - | - | - | 4.83mm | Trimmer Pot | TRIMMER | - | RJR24 | MIL-PRF-39035 | PC Pins | - | 0.5W | SCREW | 6.4mm | - | 0.51 mm | 3819 | 85°C | Side Adjustment | 25 | - | HORIZONTAL | 9000 deg | - | - | - | - | - | No | - | Non-RoHS Compliant | - | ||
![]() RJ12FY200 Bourns Inc. | 32 |
| Datasheet | 12 Weeks | - | - | Chassis Mount | - | NO | WIRE | THROUGH HOLE MOUNT | - | Cermet | - | - | - | - | - | - | - | - | Bulk | 2010 | Trimpot® RJ12 - Sealed | - | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | - | 20Ohm | Tin/Lead (Sn/Pb) | 150°C | -55°C | - | - | - | 8533.40.80.50 | 1W | - | TUBE | - | 4.83mm | Rectangular | TRIMMER | not_compliant | RJ12FY | MIL-PRF-22097 | PC Pins | - | 1W | SCREW | - | - | 0.71 mm | - | 70°C | Side Adjustment | 22 | - | HORIZONTAL | - | - | - | - | 33.22mm | - | - | - | Non-RoHS Compliant | - | ||
![]() RT24C2X101 Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | - | Through Hole | Through Hole | - | - | - | - | - | Wirewound | - | - | - | - | - | - | - | - | Tube | 2007 | Trimpot® RT24/RTR24-Sealed | Rectangular - 0.375 x 0.150 Face x 0.375 H 9.53mmx3.81mmx9.53mm | ±5% | - | no | Active | 1 (Unlimited) | 3 | Pin | - | ±50ppm/°C | - | 100Ohm | - | 150°C | -65°C | - | - | 0.75W 3/4W | - | - | - | - | - | 3.81mm | Trimmer Pot | TRIMMER | - | RT24C2 | MIL-PRF-27208 | PC Pins | - | 0.75W | SCREW | 8mm | - | 0.51 mm | 3815 | 85°C | Side Adjustment | 25 | - | HORIZONTAL | 9000 deg | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() 3362P-1-302LF Bourns Inc. | 2639 |
| - | 7 Weeks | Tin | Through Hole | Through Hole | - | - | - | - | 566.990462mg | Cermet | - | - | - | - | - | - | - | - | Tube | 2007 | Trimpot® 3362 - Sealed | Rectangular - 0.275 x 0.260 Face x 0.185 H 6.99mmx6.60mmx4.70mm | ±10% | - | - | Active | 1 (Unlimited) | - | Pin | - | ±100ppm/°C | - | 3kOhms | - | 125°C | -55°C | Cermet | - | 0.5W 1/2W | - | 500mW | - | - | 500mW | 6.99mm | - | - | - | 3362P | - | PC Pins | - | - | - | - | - | - | - | - | Top Adjustment | 1 | - | - | - | - | - | 4.699mm | 6.6mm | 6.604mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() EVM-3VSX50B15 Panasonic Electronic Components | 46 |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | - | - | WRAPAROUND | - | - | Cermet | - | - | - | - | -40°C | - | - | 50V | Tape & Reel (TR) | 2000 | EVM | Rectangular - 0.136 x 0.122 Face x 0.055 H 3.45mmx3.10mmx1.40mm | ±25% | - | - | Obsolete | 1 (Unlimited) | 3 | Foot Print | EAR99 | ±250ppm/°C | - | 100kOhm | - | - | - | - | Silver | 0.15W | 8533.40.80.50 | 150mW | - | TR, 7 INCH | 150mW | 3.75mm | Trimmer | TRIMMER | - | - | Not | J Lead | - | - | SCREW | - | - | - | - | - | Top Adjustment | 1 | - | VERTICAL | 240 deg | - | - | 1.397mm | - | - | No | - | RoHS Compliant | Lead Free |