- Manufacturer
- Adjustment Type
- Base Part Number
- Factory Lead Time
- Max Operating Temperature
- Military Standard
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Turns
- Packaging
- Part Status
Attribute column
Categories
Trimmer Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Weight | Resistive Material | Mfr | Operating Temperature (Max.) | Operating Temperature (Min.) | Package | Product Status | Voltage Rated | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Color | Power (Watts) | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Depth | Construction | Resistor Type | Reach Compliance Code | Base Part Number | Military Standard | Reference Standard | Termination Style | Voltage - Rated AC | Rated Power Dissipation (P) | Actuator Type | Lead Length | Working Voltage | Lead Diameter | Size Code | Rated Temperature | Adjustment Type | Number of Turns | Taper | Actuator Orientation | Rotation Angle | Ganging Number | Diameter | Height | Length | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3252L-1-102 Bourns Inc. | In Stock | - | - | 8 Weeks | - | Chassis Mount, Panel | Chassis Mount | - | - | FLEXIBLE WIRE | - | 1.842719g | Cermet | - | - | - | - | - | - | Bulk | 2005 | Trimpot® 3252 - Sealed | Rectangular - 0.500 x 0.187 Face x 0.500 H 12.70mmx4.75mmx12.70mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Wire Leads | EAR99 | ±100ppm/°C | 1kOhm | Tin/Lead (Sn90Pb10) | 150°C | -65°C | - | - | 0.75W 3/4W | - | 8533.40.80.50 | 750mW | - | - | 750mW | - | - | TRIMMER | not_compliant | 3252L | - | - | Wire Leads | - | 0.75W | SCREW | - | 400V | - | - | 85°C | Top Adjustment | 25 | - | HORIZONTAL | 9000 deg | 1 | - | 12.7mm | - | - | - | Non-RoHS Compliant | - | ||
![]() 64PR1MEGLF TT Electronics/BI | In Stock | - | Datasheet | 10 Weeks | - | - | Through Hole | - | NO | WIRE | - | - | Cermet | - | 150°C | -65°C | - | - | - | - | 2016 | 64 | Square - 0.250 x 0.250 Face x 0.175 H 6.35mmx6.35mmx4.45mm | ±10% | e3 | yes | Active | Not Applicable | 3 | - | EAR99 | ±100ppm/°C | 1MOhm | Matte Tin (Sn) | - | - | - | - | 0.25W 1/4W | RATED AC VOLTAGE (V): 200 | 8533.40.80.50 | - | - | TUBE | - | - | Rectangular | TRIMMER | - | - | - | - | PC Pins | - | 0.25W | SCREW | 4.37mm | 200V | 0.46 mm | - | 85°C | Top Adjustment | 12 | - | HORIZONTAL | 4320 deg | 1 | - | - | - | - | - | RoHS Compliant | - | ||
![]() FT63EH103 Nidec Copal Electronics | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | - | - | - | 660mg | Cermet | - | - | - | - | - | - | Bulk | 2012 | FT-63 | Rectangular - 0.323 x 0.276 Facex0.276L 8.20mmx7.00mmx7.00mm | ±10% | - | - | Active | 1 (Unlimited) | - | PC Pin | - | ±100ppm/°C | 10kOhms | - | 125°C | -55°C | Cermet | White | 0.5W 1/2W | - | - | - | - | - | 500mW | - | - | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | - | Side Adjustment | 1 | - | - | - | - | - | - | 7.0104mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 3306F-1-504 Bourns Inc. | In Stock | - | - | 18 Weeks | - | Through Hole | Through Hole | - | - | FLAT | - | 360mg | Cermet | - | - | - | - | - | - | Bulk | 2005 | Trimpot® 3306 - Open Frame | Rectangular - 0.319 x 0.268 Face x 0.300 H 8.10mmx6.81mmx7.62mm | ±25% | e3 | yes | Active | 1 (Unlimited) | 3 | PC Pin | EAR99 | ±250ppm/°C | 500kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | 100°C | -25°C | - | Blue | 0.2W 1/5W | - | 8533.40.80.50 | 200mW | - | - | 200mW | 8.1mm | - | TRIMMER | - | 3306F | Not | - | PC Pins | - | 0.2W | SCREW | - | - | - | - | 70°C | Top Adjustment | 1 | - | VERTICAL | - | 1 | 6.81mm | 7.62mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() 3361P-1-100GLF Bourns Inc. | In Stock | - | - | 6 Weeks | Tin | Surface Mount | Surface Mount | SMD/SMT | - | FLAT | - | - | Cermet | - | - | - | - | - | - | Tape & Reel (TR) | 2006 | Trimpot® 3361 - Sealed | Square - 0.277 x 0.264 Face x 0.205 H 7.04mmx6.71mmx5.21mm | ±10% | e3 | yes | Active | 3 (168 Hours) | 3 | Gull Wing | EAR99 | ±100ppm/°C | 10Ohm | - | 125°C | -55°C | Cermet, Potentiometer | - | 0.5W 1/2W | - | 8533.40.80.50 | 500mW | - | - | - | - | - | TRIMMER | - | 3361P | - | - | Gull Wing | - | 0.5W | SCREW | - | - | - | - | 70°C | Top Adjustment | 1 | - | VERTICAL | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 3059L-1-101M Bourns Inc. | In Stock | - | - | 11 Weeks | - | Panel | Panel Mount, Wire Leads | - | - | FLEXIBLE WIRE | - | 2.834952g | Cermet | - | - | - | - | - | - | Bulk | 2005 | Trimpot® 3059 - Sealed | Rectangular - 0.315 x 0.190 Facex1.250L 8.00mmx4.83mmx31.75mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Wire Leads | - | ±100ppm/°C | 100Ohm | Tin/Lead (Sn60Pb40) | 150°C | -55°C | - | - | - | - | - | 1W | - | - | 1W | - | - | TRIMMER | not_compliant | 3059L | - | - | Wire Leads | - | 1W | SCREW | 152.4mm | 400V | - | - | 70°C | Side Adjustment | 22 | - | HORIZONTAL | 7920 deg | 1 | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 3339S-1-202LF Bourns Inc. | 87 |
| Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | - | WIRE | - | 566.990462mg | Cermet | - | - | - | - | - | - | Tube | 2007 | Trimpot® 3339 - Sealed | Rectangular - 0.375 x 0.320 Face x 0.375 H 9.53mmx8.13mmx9.53mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | 2kOhm | Matte Tin (Sn) | 150°C | -55°C | - | - | 0.5W 1/2W | - | - | 500mW | - | - | 500mW | 8mm | - | TRIMMER | - | 3339S | Not | - | PC Pins | - | 0.5W | SCREW | - | 300V | - | - | 85°C | Side Adjustment | 4 | - | HORIZONTAL | - | 1 | - | 9.525mm | - | No | - | ROHS3 Compliant | - | ||
![]() 3386F-1-205LF Bourns Inc. | 176 |
| Datasheet | 14 Weeks | - | PCB, Through Hole | Through Hole | - | - | WIRE | - | 850.485694mg | Cermet | - | - | - | - | - | 300V | Tube | 2007 | Trimpot® 3386 - Sealed | Square - 0.375 x 0.375 Face x 0.190 H 9.53mmx9.53mmx4.83mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | 2MOhm | Matte Tin (Sn) | 125°C | -55°C | - | Blue | 0.5W 1/2W | - | - | 50mW | - | - | 500mW | 9.53mm | Trimmer Pot | TRIMMER | - | 3386F | Not | - | PC Pins | - | 0.5W | SCREW | 5.97mm | - | - | 3838 | 85°C | Top Adjustment | 1 | Linear | VERTICAL | 280 deg | - | - | 4.83mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 3214J-1-202E Bourns Inc. | 560 | - | - | 7 Weeks | - | Surface Mount | Surface Mount | - | - | J BEND | - | 283mg | Cermet | - | - | - | - | - | 300V | Tape & Reel (TR) | 1999 | Trimpot® 3214 - Sealed | Rectangular - 0.189 x 0.138 Face x 0.146 H 4.80mmx3.50mmx3.71mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | J-Hook | - | ±100ppm/°C | 2kOhm | Matte Tin (Sn) | 150°C | -65°C | Cermet, Potentiometer | Natural | 0.25W 1/4W | - | - | 250mW | 500V | TR, EMBOSSED, 7 INCH | 250mW | 5mm | Trimmer Pot | TRIMMER | - | 3214J | Not | - | J Lead | - | - | SCREW | - | - | - | 1918 | - | Side Adjustment | 5 | Linear | HORIZONTAL | 1800 deg | - | - | 3.7084mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() RTR22DW501M Bourns Inc. | In Stock | - | - | 7 Weeks | - | Through Hole | Chassis Mount | - | - | - | - | - | Wirewound | - | - | - | - | - | - | Tube | - | Trimpot® RT22/RTR22-Sealed | Rectangular - 0.500 x 0.220 Face x 0.500 H 12.70mmx5.59mmx12.70mm | ±5% | - | no | Active | 1 (Unlimited) | 3 | Radial | EAR99 | ±50ppm/°C | 500Ohm | - | 150°C | -65°C | - | - | 0.75W 3/4W | - | 8533.31.00.00 | 750mW | - | - | - | - | Square | TRIMMER | - | RTR22 | - | MIL-PRF-39015 | PC Pins | - | 0.75W | SCREW | 6.35mm | - | 0.71 mm | - | 85°C | Top Adjustment | 25 | Linear | VERTICAL | 9000 deg | 1 | - | 5.59mm | - | - | - | ROHS3 Compliant | - | ||
![]() 3059J-1-103 Bourns Inc. | In Stock | - | Datasheet | 10 Weeks | - | Chassis Mount, Panel | Chassis Mount | - | - | - | - | 2.834952g | Cermet | - | - | - | - | - | - | Bulk | 2007 | Trimpot® 3059 - Sealed | Rectangular - 0.315 x 0.190 Facex1.250L 8.00mmx4.83mmx31.75mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | J-Hook | EAR99 | ±100ppm/°C | 10kOhm | Tin/Lead (Sn60Pb40) | 150°C | -55°C | - | - | - | - | 8533.40.80.50 | 1W | - | - | 1W | 4.83mm | - | TRIMMER | - | 3059J | Not | - | Solder Hook | - | 1W | SCREW | - | 400V | - | - | 70°C | Side Adjustment | 22 | - | HORIZONTAL | 7920 deg | 1 | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 3292L-1-504 Bourns Inc. | In Stock | - | - | 13 Weeks | Lead, Tin | Chassis Mount, Wire | Chassis Mount | - | - | FLEXIBLE WIRE | - | 708.738078mg | Cermet | - | - | - | - | - | - | Bulk | 2007 | Trimpot® 3292 - Sealed | Rectangular - 0.375 x 0.150 Face x 0.375 H 9.53mmx3.81mmx9.53mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Wire Leads | EAR99 | ±100ppm/°C | 500kOhm | Tin/Lead (Sn/Pb) | 150°C | -65°C | - | - | 0.5W 1/2W | - | 8533.40.80.50 | 500mW | - | - | 500mW | - | Trimmer Pot | TRIMMER | not_compliant | 3292L | - | - | Wire Leads | - | 0.5W | SCREW | - | - | - | 3815 | 85°C | Top Adjustment | 25 | Linear | HORIZONTAL | 9000 deg | - | - | 9.525mm | - | - | - | Non-RoHS Compliant | - | ||
![]() RJ24FX254 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | - | Chassis Mount | - | NO | WIRE | THROUGH HOLE MOUNT | - | Cermet | - | - | - | - | - | - | Tube | 2012 | Trimpot® RJ24/RJR24-Sealed | Rectangular - 0.395 x 0.190 Face x 0.395 H 10.03mmx4.83mmx10.03mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | 250kOhm | Tin/Lead (Sn/Pb) | 150°C | -55°C | - | - | 0.5W 1/2W | - | 8533.40.80.50 | - | - | - | - | 4.83mm | Trimmer Pot | TRIMMER | not_compliant | RJ24FX | MIL-PRF-22097 | - | PC Pins | - | 0.5W | SCREW | 6.4mm | - | 0.51 mm | 3819 | 85°C | Side Adjustment | 25 | - | HORIZONTAL | 9000 deg | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() RJR24FP253P Bourns Inc. | 32 |
| Datasheet | 14 Weeks | - | Through Hole | Chassis Mount | - | - | WIRE | - | - | Cermet | - | - | - | - | - | - | Tube | 2012 | Trimpot® RJ24/RJR24-Sealed | Rectangular - 0.375 x 0.190 Face x 0.190 H 9.53mmx4.83mmx4.83mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | PC Pin | EAR99 | ±100ppm/°C | 25kOhm | Tin/Lead (Sn/Pb) | 150°C | -55°C | - | - | 0.5W 1/2W | - | 8533.40.80.50 | - | - | - | 500mW | - | Trimmer Pot | TRIMMER | - | RJR24 | - | MIL-PRF-39035 | PC Pins | - | 0.5W | SCREW | 8.26mm | - | 0.51 mm | 3839 | 85°C | Side Adjustment | 25 | - | HORIZONTAL | 9000 deg | - | - | 4.826mm | - | No | - | ROHS3 Compliant | - | ||
![]() RJR24FW504P Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Through Hole | Chassis Mount | - | - | WIRE | - | - | Cermet | - | - | - | - | - | 300V | Tube | 2012 | Trimpot® RJ24/RJR24-Sealed | Rectangular - 0.375 x 0.190 Face x 0.395 H 9.53mmx4.83mmx10.03mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | 500kOhm | Tin/Lead (Sn/Pb) | 150°C | -55°C | - | - | 0.5W 1/2W | - | 8533.40.80.50 | 500mW | - | - | - | 4.83mm | Trimmer Pot | TRIMMER | - | RJR24 | MIL-PRF-39035 | - | PC Pins | - | 0.5W | SCREW | 6.4mm | - | 0.51 mm | 3819 | 85°C | Top Adjustment | 25 | Linear | VERTICAL | 9000 deg | - | - | 10.03mm | - | No | - | Non-RoHS Compliant | - | ||
![]() 3314J-1-205E Bourns Inc. | 28455 |
| - | 6 Weeks | - | Surface Mount | Surface Mount | - | - | J BEND | - | 283mg | Cermet | - | - | - | - | - | - | Cut Tape (CT) | 2007 | Trimpot® 3314 - Sealed | Square - 0.177 x 0.177 Face x 0.100 H 4.50mmx4.50mmx2.55mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | J-Hook | - | ±100ppm/°C | 2MOhm | Matte Tin (Sn) | 125°C | -55°C | Cermet, Potentiometer | Natural | 0.25W 1/4W | - | - | 250mW | - | TR, EMBOSSED, 7 INCH | 250mW | 5mm | Rectangular | TRIMMER | - | 3314J | Not | - | J Lead | - | 0.25W | SCREW | - | 300V | - | - | 70°C | Top Adjustment | 1 | Linear | VERTICAL | 240 deg | - | - | 2.54mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() 3292W-1-503LF Bourns Inc. | 388 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole | - | - | WIRE | - | 708.738078mg | Cermet | - | - | - | - | - | - | Tube | 2007 | Trimpot® 3292 - Sealed | Rectangular - 0.375 x 0.150 Face x 0.375 H 9.53mmx3.81mmx9.53mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | 50kOhm | Matte Tin (Sn) | 150°C | -65°C | - | Blue | 0.5W 1/2W | - | 8533.40.80.50 | 500mW | 500V | - | 500mW | 3.81mm | Trimmer Pot | TRIMMER | - | 3292W | Not | - | PC Pins | - | 0.5W | SCREW | 8.26mm | - | 0.51 mm | 3815 | 85°C | Top Adjustment | 25 | Linear | VERTICAL | 9000 deg | - | - | 9.525mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TC33B-1-103E Bourns Inc. | 30000 | - | - | - | - | Surface Mount | Surface Mount | SMD/SMT | - | WRAPAROUND | - | - | Cermet | - | - | - | - | - | - | Tape & Reel (TR) | 2006 | Trimpot® TC33 - Open Frame | Rectangular - 0.150 x 0.142 Face x 0.047 H 3.80mmx3.60mmx1.20mm | ±25% | e1 | yes | Obsolete | 1 (Unlimited) | 3 | Foot Print | - | ±250ppm/°C | 10kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | 100°C | -40°C | - | - | 0.1W 1/10W | - | - | 10mW | 50V | TR, EMBOSSED, 7 INCH | 100mW | 3.8mm | Trimmer Pot | TRIMMER | - | TC33B | Not | - | J Lead | 50V | - | SCREW | - | - | - | - | 70°C | Bottom Adjustment | 1 | - | VERTICAL | - | - | - | 1.1938mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() 3386C-1-205LF Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | Tin | Through Hole | Through Hole | - | - | - | - | 850.485694mg | Cermet | - | - | - | - | - | 300V | Tube | 2007 | Trimpot® 3386 - Sealed | Square - 0.375 x 0.375 Face x 0.375 H 9.53mmx9.53mmx9.53mm | ±10% | e3 | - | Active | 1 (Unlimited) | - | Pin | - | ±100ppm/°C | 2MOhm | - | 125°C | -55°C | - | Blue | 0.5W 1/2W | - | - | 500mW | 300V | - | 500mW | 4.83mm | Trimmer Pot | TRIMMER | - | 3386C | Not | - | PC Pins | - | 0.5W | - | 5.97mm | - | - | - | - | Side Adjustment | 1 | - | - | 280 deg | - | - | 9.525mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() PTC15LV15-502A2020 Amphenol Piher Sensing Systems | In Stock | - | - | - | - | - | Through Hole | - | - | - | - | - | Cermet | Amphenol Piher Sensing Systems | - | - | Bulk | Active | - | - | - | PTC15 | Round - 0.406" Dia x 0.236" H (10.30mm x 6.00mm) | ±20% | - | - | - | - | - | - | - | ±100ppm/°C | 5 kOhms | - | - | - | - | - | 0.5W, 1/2W | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | - | Top Adjustment | 1 | - | - | - | - | - | - | - | - | - | - | - |