- Manufacturer
- Adjustment Type
- Base Part Number
- Factory Lead Time
- Max Operating Temperature
- Military Standard
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Turns
- Packaging
- Part Status
Attribute column
Categories
Trimmer Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Weight | Resistive Material | Adjustment | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temperature (Min.) | Package | Product Status | RoHS | Unit Weight | Voltage Rated | Voltage, Rating | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Color | Power (Watts) | HTS Code | Subcategory | Power Rating | Voltage - Rated DC | Pitch | Packing Method | Max Power Dissipation | Orientation | Depth | Construction | Resistor Type | Reach Compliance Code | Base Part Number | Military Standard | Termination Style | Voltage - Rated AC | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Actuator Type | Lead Length | Working Voltage | Insulation Resistance | Lead Diameter | Size Code | Rated Temperature | Adjustment Type | Product Type | Number of Turns | Taper | Actuator Orientation | Rotation Angle | Ganging Number | Element Type | Product | Product Category | Diameter | Height | Length | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3250L-1-501M Bourns Inc. | In Stock | - | - | 8 Weeks | - | Panel | Panel Mount, Wire Leads | - | FLEXIBLE WIRE | - | 1.700971g | Wirewound | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2012 | Trimpot® 3250 - Sealed | Rectangular - 0.500 x 0.187 Face x 0.500 H 12.70mmx4.75mmx12.70mm | ±5% | e4 | yes | Active | 1 (Unlimited) | 3 | Wire Leads | - | ±50ppm/°C | - | 500Ohm | Silver (Ag) | 150°C | -65°C | - | - | - | - | - | 1W | - | - | - | 1W | - | 7.62mm | Square | TRIMMER | - | 3250L | Not | Wire Leads | - | - | 1W | - | SCREW | 152.4mm | - | - | - | - | 85°C | Top Adjustment | - | 25 | - | HORIZONTAL | 9000 deg | 1 | - | - | - | - | 12.7mm | - | No | - | ROHS3 Compliant | - | ||
![]() 3362P-1-103LF Bourns Inc. | 2000 | - | - | 7 Weeks | Tin | Surface Mount | Through Hole | 1206 | WIRE | 3 | 566.990462mg | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 220mV | - | Tube | 2007 | Trimpot® 3362 - Sealed | Rectangular - 0.275 x 0.260 Face x 0.185 H 6.99mmx6.60mmx4.70mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | Potentiometer | 10kOhm | - | 125°C | -55°C | - | Blue | 0.5W 1/2W | - | - | 500mW | - | 2.54mm | - | 500mW | - | 6.99mm | Trimmer Pot | - | - | 3362P | Not | PC Pins | 300V | 1632 | 0.5W | 0612 | - | 5.46mm | - | 1GOhm | 0.46 mm | 2628 | 70°C | Top Adjustment | - | 1 | Linear | VERTICAL | 240 deg | - | - | - | - | - | 600μm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 3262W-1-102LF Bourns Inc. | 20000 |
| Datasheet | 10 Weeks | - | PCB, Panel, Through Hole | Through Hole | - | WIRE | - | 425.242847mg | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300V | - | Tube | 2007 | Trimpot® 3262 - Sealed | Rectangular - 0.250 x 0.170 Face x 0.250 H 6.35mmx4.32mmx6.35mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | - | 1kOhm | Matte Tin (Sn) | 150°C | -65°C | - | Blue | 0.25W 1/4W | 8533.40.80.50 | - | 250mW | 300V | - | - | 250mW | - | 4.32mm | Trimmer Pot | TRIMMER | - | 3262W | Not | PC Pins | - | - | 0.25W | - | SCREW | 4.78mm | - | - | 0.46 mm | 2517 | 85°C | Top Adjustment | - | 12 | Linear | VERTICAL | 4320 deg | - | - | - | - | - | 6.35mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() PV32H203A01B00 Bourns Inc. | 33 |
| - | 8 Weeks | - | - | Through Hole | - | - | - | - | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2012 | PV32 | Round - 0.260Dia x 0.181 H 6.60mmx4.60mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | - | 20kOhm | - | - | - | - | - | 0.5W 1/2W | - | - | - | - | - | - | - | - | - | - | - | - | PV32H | - | PC Pins | - | - | - | - | - | - | - | - | - | - | - | Top Adjustment | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 3223G-1-105E Bourns Inc. | In Stock | - | - | 6 Weeks | - | Surface Mount | Surface Mount | SMD/SMT | WRAPAROUND | - | 283mg | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200V | - | Tape & Reel (TR) | 2007 | Trimpot® 3223 - Sealed | Rectangular - 0.154 x 0.125 Face x 0.154 H 3.90mmx3.18mmx3.90mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | Gull Wing | - | ±100ppm/°C | - | 1MOhm | Matte Tin (Sn) | 150°C | -65°C | - | - | 0.125W 1/8W | - | - | 125mW | - | - | TR, EMBOSSED, 7 INCH | 125mW | - | 5.32mm | Trimmer Pot | TRIMMER | not_compliant | 3223G | - | Gull Wing | - | - | 0.125W | - | SCREW | - | - | - | - | 1512 | 70°C | Side Adjustment | - | 11 | - | HORIZONTAL | 3960 deg | - | - | - | - | - | 3.9116mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 3262X-1-502 Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | - | Panel, Through Hole | Through Hole | - | WIRE | - | 425.242847mg | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2007 | Trimpot® 3262 - Sealed | Rectangular - 0.250 x 0.170 Face x 0.250 H 6.35mmx4.32mmx6.35mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | PC Pin | EAR99 | ±100ppm/°C | - | 5kOhm | Tin/Lead (Sn/Pb) | 150°C | -65°C | - | Blue | 0.25W 1/4W | 8533.40.80.50 | - | 250mW | - | - | - | 250mW | - | - | Trimmer Pot | TRIMMER | not_compliant | 3262X | - | PC Pins | - | - | 0.25W | - | SCREW | 4.78mm | - | - | 0.46 mm | 2517 | 85°C | Side Adjustment | - | 12 | Linear | HORIZONTAL | 4320 deg | - | - | - | - | - | 6.35mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 3292P-1-203LF Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | Tin | Panel, Through Hole | Through Hole | - | WIRE | - | 708.738078mg | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 1999 | Trimpot® 3292 - Sealed | Rectangular - 0.375 x 0.150 Face x 0.150 H 9.53mmx3.81mmx3.81mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | - | 20kOhm | - | 150°C | -65°C | - | Blue | 0.5W 1/2W | 8533.40.80.50 | - | 500mW | - | - | - | 500mW | - | 11.05mm | Trimmer Pot | TRIMMER | - | 3292P | Not | PC Pins | - | - | 0.5W | - | SCREW | 8.26mm | - | - | 0.51 mm | 3838 | 85°C | Side Adjustment | - | 25 | Linear | HORIZONTAL | 9000 deg | - | - | - | - | - | 3.81mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 3250L-1-201 Bourns Inc. | 49 |
| - | 8 Weeks | - | Chassis Mount, Panel | Chassis Mount | - | FLEXIBLE WIRE | - | 1.700971g | Wirewound | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2012 | Trimpot® 3250 - Sealed | Rectangular - 0.500 x 0.187 Face x 0.500 H 12.70mmx4.75mmx12.70mm | ±5% | e4 | yes | Active | 1 (Unlimited) | 3 | Wire Leads | EAR99 | ±50ppm/°C | - | 200Ohm | Silver (Ag) | 150°C | -65°C | - | - | - | 8533.31.00.00 | - | 1W | - | - | - | 1W | - | 4.75mm | Square | TRIMMER | - | 3250L | Not | Wire Leads | - | - | 1W | - | SCREW | 152.4mm | - | - | - | - | 85°C | Top Adjustment | - | 25 | Linear | HORIZONTAL | 9000 deg | 1 | - | - | - | - | 12.7mm | - | No | - | ROHS3 Compliant | - | ||
![]() 3306P-1-504 Bourns Inc. | 320 |
| - | 18 Weeks | - | PCB, Through Hole | Through Hole | - | SNAP-IN | - | 360mg | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 1999 | Trimpot® 3306 - Open Frame | Rectangular - 0.319 x 0.268 Face x 0.300 H 8.10mmx6.81mmx7.62mm | ±25% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±250ppm/°C | - | 500kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | 100°C | -25°C | - | Blue | 0.2W 1/5W | 8533.40.80.50 | - | 200mW | 100V | 2.5mm | - | 200mW | - | 8.1mm | - | TRIMMER | - | 3306P | Not | PC Pins | 100V | - | 0.2W | - | SCREW | - | - | - | - | - | 70°C | Top Adjustment | - | 1 | Linear | HORIZONTAL | - | 1 | - | - | - | 6.81mm | 7.62mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() RJR26FW503P Bourns Inc. | 32 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | WIRE | - | 425.242847mg | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200V | - | Tube | 2007 | Trimpot® RJ26/RJR26-Sealed | Rectangular - 0.250 x 0.170 Face x 0.250 H 6.35mmx4.32mmx6.35mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | - | 50kOhm | Tin/Lead (Sn/Pb) | 150°C | -65°C | - | - | 0.25W 1/4W | 8533.40.80.50 | - | 250mW | - | - | - | - | - | 4.32mm | - | TRIMMER | - | RJR26 | MIL-PRF-39035 | PC Pins | - | - | 0.25W | - | SCREW | 4.78mm | - | - | 0.46 mm | 2517 | 85°C | Top Adjustment | - | 12 | Linear | VERTICAL | 4320 deg | - | - | - | - | - | 6.35mm | - | No | No SVHC | Non-RoHS Compliant | - | ||
![]() 3057Y-1-103 Bourns Inc. | 18 |
| Datasheet | 11 Weeks | - | Chassis Mount, PCB, Panel, Through Hole | Chassis Mount | - | - | - | 2.834952g | Wirewound | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2007 | Trimpot® 3057 - Sealed | Rectangular - 0.315 x 0.190 Facex1.250L 8.00mmx4.83mmx31.75mm | ±5% | e4 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±50ppm/°C | - | 10kOhm | Gold (Au) | 150°C | -55°C | - | Blue | - | 8533.31.00.00 | - | 1W | 500V | - | - | 1W | - | 4.83mm | - | POTENTIOMETER | - | 3057Y | Not | PC Pins | - | - | 1W | - | SCREW | 12.7mm | - | - | 0.71 mm | - | 70°C | Side Adjustment | - | 22 | Linear | HORIZONTAL | 7920 deg | 1 | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() EVM-1USX30B52 Panasonic Electronic Components | In Stock | - | Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | - | WRAPAROUND | - | 71mg | Cermet | - | - | - | - | - | - | - | - | - | -40°C | - | - | - | - | - | - | Tape & Reel (TR) | 2011 | EVM | Rectangular - 0.177 x 0.150 Face x 0.075 H 4.50mmx3.80mmx1.90mm | ±25% | - | - | Obsolete | 1 (Unlimited) | 3 | Foot Print | EAR99 | ±250ppm/°C | - | 500Ohm | - | - | - | - | Silver | 0.2W 1/5W | 8533.40.80.50 | - | 200mW | - | - | TR, 7 INCH | 200mW | - | 4.5mm | Trimmer | TRIMMER | - | - | Not | J Lead | - | - | 0.2W | - | SCREW | - | 50V | - | - | - | - | Top and Bottom Adjustment | - | 1 | - | VERTICAL | 260 deg | - | - | - | - | - | 1.905mm | - | No | - | RoHS Compliant | Contains Lead | ||
![]() 3059P-1-501MLF Bourns Inc. | 49 |
| Datasheet | 11 Weeks | Tin | Panel, Through Hole | Panel Mount, Through Hole | - | WIRE | - | 2.834952g | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2007 | Trimpot® 3059 - Sealed | Rectangular - 0.315 x 0.190 Facex1.250L 8.00mmx4.83mmx31.75mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | - | 500Ohm | - | 150°C | -55°C | - | - | - | - | - | 1W | - | - | - | 1W | - | - | - | TRIMMER | not_compliant | 3059P | - | PC Pins | - | - | 1W | - | SCREW | 12.7mm | 400V | - | 0.71 mm | - | 70°C | Side Adjustment | - | 22 | Linear | HORIZONTAL | 7920 deg | 1 | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 3306F-1-253 Bourns Inc. | 1880 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | - | SNAP-IN | - | - | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2005 | Trimpot® 3306 - Open Frame | Rectangular - 0.319 x 0.268 Face x 0.300 H 8.10mmx6.81mmx7.62mm | ±25% | e3 | yes | Active | 1 (Unlimited) | 3 | PC Pin | EAR99 | ±250ppm/°C | - | 25kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | 100°C | -25°C | - | - | 0.2W 1/5W | 8533.40.80.50 | - | 200mW | - | - | - | 200mW | - | 8.1mm | - | TRIMMER | - | 3306F | Not | PC Pins | - | - | 0.2W | - | SCREW | - | - | - | - | - | 70°C | Top Adjustment | - | 1 | - | VERTICAL | - | 1 | - | - | - | - | 7.62mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() PT10MV10-504A2020-S Amphenol Piher Sensing Systems | 2038 |
| - | - | - | - | Through Hole | - | - | - | - | Carbon | Top Hex | PT10MV10 | Amphenol Piher | 2000 | Amphenol | + 70 C | Amphenol Piher Sensing Systems | - 25 C | PCB Mount | - | Bulk | Active | Details | 0.031747 oz | - | 200 VDC | Bulk | - | PT10 | Round - 0.406" Dia (10.30mm) | ±20% | - | - | - | - | - | - | - | ±300ppm/°C | 10 mm Carbon Potentiometer | 500 kOhms | - | - | - | - | - | 0.15W | - | Potentiometers, Trimmers & Rheostats | 150 mW | - | - | - | - | Vertical Adjustment | - | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | - | - | - | - | Top Adjustment | Trimmer Resistors | 1 | Linear | - | - | - | Carbon | Single Turn | Trimmer Resistors - Through Hole | 10.3 mm | 4.8 mm | 10 mm | - | - | - | - | ||
![]() 3296P-1-500LF Bourns Inc. | 11250 |
| Datasheet | 7 Weeks | Tin | PCB, Through Hole | Through Hole | - | WIRE | - | 850.485694mg | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2005 | Trimpot® 3296 - Sealed | Rectangular - 0.375 x 0.190 Face x 0.190 H 9.53mmx4.83mmx4.83mm | ±10% | e3 | yes | Active | Not Applicable | 3 | Pin | EAR99 | ±100ppm/°C | - | 50Ohm | - | 125°C | -55°C | - | Blue | 0.5W 1/2W | 8533.40.80.50 | - | 500mW | - | - | - | 500mW | - | 11.55mm | Multi-Turn | TRIMMER | - | 3296P | Not | PC Pins | - | - | 0.5W | - | SCREW | 6.4mm | 300V | - | 0.51 mm | - | 70°C | Side Adjustment | - | 25 | Linear | HORIZONTAL | - | 1 | - | - | - | - | 4.826mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() PVZ2A102A01R00 Bourns Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | - | - | - | - | Carbon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape (CT) | 2011 | PVZ2 | Square - 0.087 x 0.083 Face x 0.035 H 2.20mmx2.10mmx0.90mm | ±30% | - | - | Obsolete | 1 (Unlimited) | - | Gull Wing | - | ±500ppm/°C | - | 1kOhms | - | - | - | Carbon | - | 0.1W 1/10W | - | - | - | - | - | - | 100mW | - | - | - | - | - | - | - | Gull Wing, 90° Bend | - | - | - | - | - | - | - | - | - | - | - | Top Adjustment | - | 1 | - | - | - | - | - | - | - | - | 889μm | - | - | - | ROHS3 Compliant | - | ||
![]() RT24C2W202 Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | - | Through Hole | Through Hole | - | - | - | 709mg | Wirewound | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2007 | Trimpot® RT24/RTR24-Sealed | Rectangular - 0.375 x 0.150 Face x 0.375 H 9.53mmx3.81mmx9.53mm | ±5% | - | no | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±50ppm/°C | - | 2kOhm | - | 150°C | -65°C | - | - | 0.75W 3/4W | 8533.31.00.00 | - | 750mW | - | - | - | - | - | 3.81mm | Trimmer Pot | TRIMMER | - | RT24C2 | MIL-PRF-27208 | PC Pins | - | - | 0.75W | - | SCREW | 8mm | - | - | 0.51 mm | 3815 | 85°C | Top Adjustment | - | 25 | - | VERTICAL | 9000 deg | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() 3299W-1-253LF Bourns Inc. | 11250 | - | - | 7 Weeks | Tin | PCB, Panel, Through Hole | Through Hole | - | WIRE | - | 992.233309mg | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300V | - | Tube | 2000 | Trimpot® 3299 - Sealed | Rectangular - 0.375 x 0.240 Face x 0.395 H 9.53mmx6.10mmx10.03mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | - | 25kOhm | - | 125°C | -55°C | - | Blue | 0.5W 1/2W | - | - | 500mW | 500V | - | - | 500mW | - | 6.1mm | Trimmer Pot | TRIMMER | - | 3299W | Not | PC Pins | - | - | 0.5W | - | SCREW | 6.22mm | - | - | 0.51 mm | 3824 | 70°C | Top Adjustment | - | 25 | Linear | VERTICAL | 9000 deg | - | - | - | - | - | 9.525mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 3345P-1-502 Bourns Inc. | 412 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole | - | - | - | 1.133981g | Wirewound | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 1999 | Trimpot® 3345 - Sealed | Round - 0.450Dia x 0.235 H 11.43mmx5.97mm | ±5% | - | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±50ppm/°C | - | 5kOhm | - | 150°C | -55°C | - | Blue | - | - | - | 1W | 500V | - | - | 1W | - | - | Cylindrical | TRIMMER | - | 3345P | - | PC Pins | - | - | 1W | - | SCREW | 5.08mm | - | - | - | - | 70°C | Top Adjustment | - | 1 | Linear | VERTICAL | 280 deg | 1 | - | - | - | - | 5.969mm | - | No | No SVHC | ROHS3 Compliant | Lead Free |