- Manufacturer
- Package / Case
- Frequency Range
- Attenuation Value
- Moisture Sensitivity Level (MSL)
- Number of Pins
- Part Status
- RoHS Status
- Packaging
- Pbfree Code
- Factory Lead Time
- RF/Microwave Device Type
- Impedance
Attribute column
Categories
Attenuators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Operating Frequency (Max) | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Max Operating Temperature | Min Operating Temperature | Gender | Additional Feature | Power Rating | Max Power Dissipation | Construction | Impedance | Frequency Range | RF/Microwave Device Type | VSWR-Max | Input Power-Max (CW) | Attenuation Value | Length | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ATT-0277-02-SMA-02 Cinch Connectivity Solutions Midwest Microwave | 2058 |
| - | 9 Weeks | SMA In-Line Module | 8000MHz | - | - | Bulk | 2008 | Active | 1 (Unlimited) | SMA | 125°C | -65°C | Male to Female | - | 2W | 2W | COAXIAL | - | 0Hz~8GHz | FIXED ATTENUATOR | 1.07 | 33.01dBm | 2dB | - | RoHS Compliant | ||
![]() ATT-0205-02-SMA-02 Cinch Connectivity Solutions Midwest Microwave | 2611 |
| - | 9 Weeks | SMA In-Line Module | 12400MHz | - | - | Bulk | 2008 | Active | 1 (Unlimited) | SMA | 125°C | -65°C | Male to Female | - | 2W | 2W | COAXIAL | - | 0Hz~12.4GHz | FIXED ATTENUATOR | 1.26 | 33.01dBm | 2dB | - | RoHS Compliant | ||
![]() M3933/25-10N Cinch Connectivity Solutions Midwest Microwave | 2765 |
| - | 9 Weeks | SMA In-Line Module | 2000MHz | - | - | Bulk | 2008 | Active | 1 (Unlimited) | SMA | 125°C | -55°C | Male to Female | SMA | 2W | 2W | COAXIAL | 50Ohm | 0Hz~2GHz | FIXED ATTENUATOR | 1.35 | - | 10dB | - | Non-RoHS Compliant | ||
![]() ATT-0313-10-BNC-10 Cinch Connectivity Solutions Midwest Microwave | 2996 |
| - | 9 Weeks | BNC In-Line Module | 4000MHz | - | - | Bulk | - | Active | 1 (Unlimited) | BNC | 125°C | -55°C | Male to Female | I/P POWER-MAX(PEAK)=200W | 2W | 2W | COAXIAL | 50Ohm | 0Hz~4GHz | FIXED ATTENUATOR | 1.25 | 33.01dBm | 10dB | 1.36mm | RoHS Compliant | ||
![]() ATT-0313-09-BNC-10 Cinch Connectivity Solutions Midwest Microwave | 2767 |
| - | 9 Weeks | BNC In-Line Module | 4000MHz | - | - | Bulk | - | Active | 1 (Unlimited) | BNC | 125°C | -55°C | Male to Female | I/P POWER-MAX(PEAK)=200W | 2W | 2W | COAXIAL | 50Ohm | 0Hz~4GHz | FIXED ATTENUATOR | 1.25 | 33.01dBm | 9dB | 1.36mm | RoHS Compliant | ||
![]() ATT-0291-03-HEX-02 Cinch Connectivity Solutions Midwest Microwave | 2066 |
| - | 9 Weeks | HEX In-Line Module | 12400MHz | - | - | Bulk | 2008 | Active | 1 (Unlimited) | SMA | 125°C | -65°C | Male to Female | - | 2W | 2W | COAXIAL | - | 0Hz~12.4GHz | FIXED ATTENUATOR | 1.2 | 33.01dBm | 3dB | - | RoHS Compliant | ||
![]() ATT-290F-02-SMA-02 Cinch Connectivity Solutions Midwest Microwave | 2440 |
| - | 9 Weeks | SMA In-Line Module | 18000MHz | - | - | Bulk | 2008 | Active | 1 (Unlimited) | SMA | 125°C | -65°C | Female to Female | - | 2W | 2W | COAXIAL | - | 0Hz~18GHz | FIXED ATTENUATOR | 1.07 | 33.01dBm | 2dB | - | RoHS Compliant | ||
![]() ATT-290M-03-SMA-02 Cinch Connectivity Solutions Midwest Microwave | 2903 |
| - | 9 Weeks | SMA In-Line Module | 18000MHz | - | - | Bulk | - | Active | 1 (Unlimited) | SMA | 125°C | -65°C | Male to Male | - | 2W | 2W | COAXIAL | - | 0Hz~18GHz | FIXED ATTENUATOR | 1.07 | 33.01dBm | 3dB | - | RoHS Compliant | ||
![]() ATT-290F-10-SMA-02 Cinch Connectivity Solutions Midwest Microwave | 2021 |
| - | 9 Weeks | SMA In-Line Module | 18000MHz | - | - | Bulk | 2008 | Active | 1 (Unlimited) | SMA | 125°C | -65°C | Female to Female | - | 2W | 2W | COAXIAL | - | 0Hz~18GHz | FIXED ATTENUATOR | 1.07 | 33.01dBm | 10dB | - | RoHS Compliant | ||
![]() ATT-0291-30-HEX-02 Cinch Connectivity Solutions Midwest Microwave | 2598 |
| - | 9 Weeks | HEX In-Line Module | 12400MHz | 125°C | -65°C | Bulk | - | Active | 1 (Unlimited) | - | - | - | - | SMA-F; SMA-M, I/P POWER-MAX(PEAK)=200W | - | 2W | COAXIAL | - | 0Hz~12.4GHz | FIXED ATTENUATOR | 1.2 | 33.01dBm | 30dB | - | RoHS Compliant | ||
![]() ATT-0291-08-HEX-02 Cinch Connectivity Solutions Midwest Microwave | 2979 |
| - | 9 Weeks | HEX In-Line Module | 12400MHz | - | - | Bulk | 2008 | Active | 1 (Unlimited) | SMA | 125°C | -65°C | Male to Female | - | 2W | 2W | COAXIAL | - | 0Hz~12.4GHz | FIXED ATTENUATOR | 1.2 | 33.01dBm | 8dB | - | RoHS Compliant | ||
![]() ATT-290M-07-SMA-02 Cinch Connectivity Solutions Midwest Microwave | 2999 |
| - | 9 Weeks | SMA In-Line Module | 18000MHz | - | - | Bulk | 2008 | Active | 1 (Unlimited) | SMA | 125°C | -65°C | Male to Male | - | 2W | 2W | COAXIAL | - | 0Hz~18GHz | FIXED ATTENUATOR | 1.07 | 33.01dBm | 7dB | - | RoHS Compliant | ||
![]() M3933/25-33N Cinch Connectivity Solutions Midwest Microwave | 2083 |
| - | 9 Weeks | SMA In-Line Module | 12400MHz | - | - | Bulk | 2008 | Active | 1 (Unlimited) | SMA | 125°C | -55°C | Male to Female | SMA | 2W | 2W | COAXIAL | 50Ohm | 0Hz~12.4GHz | FIXED ATTENUATOR | 1.35 | - | 7dB | - | Non-RoHS Compliant | ||
![]() ATT-0290-00-HEX-02 Cinch Connectivity Solutions Midwest Microwave | 2202 |
| - | 9 Weeks | HEX In-Line Module | 18000MHz | - | - | Bulk | 2008 | Active | 1 (Unlimited) | SMA | 125°C | -65°C | Male to Female | - | 2W | 2W | COAXIAL | - | 0Hz~18GHz | FIXED ATTENUATOR | - | 33.01dBm | - | - | RoHS Compliant | ||
![]() ATT-0276-08-SMA-02 Cinch Connectivity Solutions Midwest Microwave | 2170 |
| - | 9 Weeks | SMA In-Line Module | 12400MHz | - | - | Bulk | 2008 | Active | 1 (Unlimited) | SMA | 125°C | -65°C | Male to Female | - | 2W | 2W | COAXIAL | - | 0Hz~12.4GHz | FIXED ATTENUATOR | 1.07 | 33.01dBm | 8dB | - | RoHS Compliant | ||
![]() ATT-0275-04-SMA-02 Cinch Connectivity Solutions Midwest Microwave | 2144 |
| - | 9 Weeks | SMA In-Line Module | 18000MHz | - | - | Bulk | - | Active | 1 (Unlimited) | SMA | 125°C | -65°C | Male to Female | - | 2W | 2W | COAXIAL | - | 0Hz~18GHz | FIXED ATTENUATOR | 1.07 | 33.01dBm | 4dB | - | RoHS Compliant | ||
![]() ATT-0275-09-SMA-02 Cinch Connectivity Solutions Midwest Microwave | 2053 |
| - | 9 Weeks | SMA In-Line Module | 18000MHz | - | - | Bulk | - | Active | 1 (Unlimited) | SMA | 125°C | -65°C | Male to Female | - | 2W | 2W | COAXIAL | - | 0Hz~18GHz | FIXED ATTENUATOR | 1.07 | 33.01dBm | 9dB | - | RoHS Compliant | ||
![]() ATT-290F-08-HEX-02 Cinch Connectivity Solutions Midwest Microwave | 2668 |
| - | 9 Weeks | HEX In-Line Module | 18000MHz | - | - | Bulk | 2008 | Active | 1 (Unlimited) | SMA | 125°C | -65°C | Female to Female | - | 2W | 2W | COAXIAL | - | 0Hz~18GHz | FIXED ATTENUATOR | 1.07 | 33.01dBm | 8dB | - | RoHS Compliant | ||
![]() ATT-290M-10-HEX-02 Cinch Connectivity Solutions Midwest Microwave | 2458 |
| - | 9 Weeks | HEX In-Line Module | 18000MHz | - | - | Bulk | - | Active | 1 (Unlimited) | SMA | 125°C | -65°C | Male to Male | - | 2W | 2W | COAXIAL | - | 0Hz~18GHz | FIXED ATTENUATOR | 1.07 | 33.01dBm | 10dB | - | RoHS Compliant | ||
![]() M3933/14-22N Cinch Connectivity Solutions Midwest Microwave | 2646 |
| - | 9 Weeks | SMA In-Line Module | 12400MHz | - | - | Bulk | 2008 | Active | 1 (Unlimited) | SMA | 125°C | -55°C | Male to Female | - | 2W | - | COAXIAL | 50Ohm | 0Hz~12.4GHz | FIXED ATTENUATOR | 1.25 | 33.01dBm | 11dB | - | Non-RoHS Compliant |