- Manufacturer
- Package / Case
- Frequency Range
- Attenuation Value
- Moisture Sensitivity Level (MSL)
- Number of Pins
- Part Status
- RoHS Status
- Packaging
- Pbfree Code
- Factory Lead Time
- RF/Microwave Device Type
- Impedance
Attribute column
Categories
Attenuators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Operating Frequency (Max) | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Gender | Power (Watts) | Additional Feature | Power Rating | Max Power Dissipation | Construction | Reach Compliance Code | Impedance | Frequency Range | RF/Microwave Device Type | VSWR-Max | Input Power-Max (CW) | Characteristic Impedance | Attenuation Value | Insertion Loss (Max) | Length | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AT-2309(40) Hirose Electric Co Ltd | In Stock | - | Datasheet | - | - | SMA In-Line Module | 2500MHz | 65°C | -10°C | Bulk | 2008 | e3 | yes | Obsolete | Not Applicable | - | Matte Tin (Sn) | - | - | - | - | - | - | 1W | COMPONENT | unknown | 50Ohm | 0Hz~2.5GHz | FIXED ATTENUATOR | 1.2 | 30dBm | - | 9dB | - | - | RoHS Compliant | ||
![]() AT-2304(40) Hirose Electric Co Ltd | In Stock | - | Datasheet | - | - | SMA In-Line Module | 2500MHz | 65°C | -10°C | Bulk | 2009 | e3 | yes | Obsolete | Not Applicable | - | Matte Tin (Sn) | - | - | - | - | - | - | 1W | COMPONENT | unknown | 50Ohm | 0Hz~2.5GHz | FIXED ATTENUATOR | 1.2 | 30dBm | - | 4dB | - | - | RoHS Compliant | ||
![]() AT-2302(40) Hirose Electric Co Ltd | In Stock | - | Datasheet | - | - | SMA In-Line Module | 2500MHz | 65°C | -10°C | Bulk | 2009 | e3 | yes | Obsolete | Not Applicable | - | Matte Tin (Sn) | - | - | - | - | - | - | 1W | COMPONENT | unknown | 50Ohm | 0Hz~2.5GHz | FIXED ATTENUATOR | 1.2 | 30dBm | - | 2dB | - | - | RoHS Compliant | ||
![]() AT-2305(40) Hirose Electric Co Ltd | In Stock | - | Datasheet | - | - | SMA In-Line Module | 2500MHz | 65°C | -10°C | Bulk | 2003 | e3 | yes | Obsolete | Not Applicable | - | Matte Tin (Sn) | - | - | - | - | - | - | 1W | COMPONENT | unknown | 50Ohm | 0Hz~2.5GHz | FIXED ATTENUATOR | 1.2 | 30dBm | - | 5dB | - | - | RoHS Compliant | ||
![]() AT-2301(40) Hirose Electric Co Ltd | In Stock | - | Datasheet | - | - | SMA In-Line Module | 2500MHz | 65°C | -10°C | Bulk | 2009 | e3 | yes | Obsolete | Not Applicable | - | Matte Tin (Sn) | - | - | - | - | - | - | 1W | COMPONENT | unknown | 50Ohm | 0Hz~2.5GHz | FIXED ATTENUATOR | 1.2 | 30dBm | - | 1dB | - | - | RoHS Compliant | ||
![]() AT-2308(40) Hirose Electric Co Ltd | In Stock | - | Datasheet | - | - | SMA In-Line Module | 2500MHz | 65°C | -10°C | Bulk | 2009 | e3 | yes | Obsolete | Not Applicable | - | Matte Tin (Sn) | - | - | - | - | - | - | 1W | COMPONENT | unknown | 50Ohm | 0Hz~2.5GHz | FIXED ATTENUATOR | 1.2 | 30dBm | - | 8dB | - | - | RoHS Compliant | ||
![]() G300N50W4 Anaren | In Stock | - | - | 8 Weeks | - | - | - | - | - | Tray | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 300W | - | - | - | - | - | 50Ohm | 2.4GHz~2.5GHz | RF/MICROWAVE TERMINATION | - | - | - | - | - | - | RoHS Compliant | ||
![]() G100N50W4 Anaren | In Stock | - | - | 8 Weeks | Flanges | - | 3000MHz | 150°C | -55°C | Tray | 2010 | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | 100W | - | - | - | COMPONENT | - | 50Ohm | 0Hz~3GHz | RF/MICROWAVE TERMINATION | - | 50dBm | - | - | - | - | RoHS Compliant | ||
![]() 4774-20 L3 Narda-MITEQ | In Stock | - | - | - | - | SMA In-Line Module | 6000MHz | - | - | - | - | - | - | Active | - | - | - | - | - | - | 4.5W | SMA-F; SMA-M, I/P POWER-MAX(PEAK)=200W | - | - | COAXIAL | - | - | 0Hz~6GHz | FIXED ATTENUATOR | 1.4 | 36.53dBm | - | 20dB | - | - | - | ||
![]() 4774-10 L3 Narda-MITEQ | In Stock | - | - | - | - | SMA In-Line Module | 6000MHz | - | - | - | - | - | - | Active | - | - | - | - | - | - | 4.5W | SMA-F; SMA-M, I/P POWER-MAX(PEAK)=200W | - | - | COAXIAL | - | - | 0Hz~6GHz | FIXED ATTENUATOR | 1.4 | 36.53dBm | - | 10dB | - | - | Non-RoHS Compliant | ||
![]() ATT-290M-00-SMA-02 Cinch Connectivity Solutions Midwest Microwave | In Stock | - | - | 9 Weeks | - | SMA In-Line Module | 18000MHz | - | - | Bulk | 2008 | - | - | Active | 1 (Unlimited) | SMA | - | 125°C | -65°C | Male to Male | - | - | 2W | 2W | COAXIAL | - | - | 0Hz~18GHz | FIXED ATTENUATOR | 1.07 | 33.01dBm | - | - | - | - | RoHS Compliant | ||
![]() ATT-0218-19-NNN-02 Cinch Connectivity Solutions Midwest Microwave | In Stock | - | - | - | - | N-Type In-Line Module | 12400MHz | - | - | Bulk | 2010 | - | - | Active | 1 (Unlimited) | - | - | 125°C | -54°C | Male to Female | - | N-F; N-M, I/P POWER-MAX(PEAK)=200W | 2W | 2W | COAXIAL | - | 50Ohm | 0Hz~12.4GHz | FIXED ATTENUATOR | 1.256 | 33.01dBm | - | 19dB | - | - | RoHS Compliant | ||
![]() M-AT-2L(40) Hirose Electric Co Ltd | In Stock | - | - | 10 Weeks | - | - | 3000MHz | 65°C | -10°C | - | - | e4 | - | Active | 1 (Unlimited) | - | GOLD | - | - | - | - | SMA-F, HIGH RELIABILITY | - | - | COAXIAL | - | - | - | VARIABLE ATTENUATOR | 1.25 | 24.77dBm | 50Ohm | 20 dB | 0.28 dB | - | ROHS3 Compliant | ||
![]() M3933/25-51S Cinch Connectivity Solutions Midwest Microwave | In Stock | - | - | 9 Weeks | - | SMA In-Line Module | 12400MHz | - | - | Bulk | 2008 | - | - | Active | 1 (Unlimited) | SMA | - | 125°C | -55°C | Male to Female | - | SMA | 2W | 2W | COAXIAL | - | 50Ohm | 0Hz~12.4GHz | FIXED ATTENUATOR | 1.35 | - | - | 25dB | - | - | Non-RoHS Compliant | ||
![]() ATT-0313-07-BNC-10 Cinch Connectivity Solutions Midwest Microwave | In Stock | - | - | 9 Weeks | - | BNC In-Line Module | 4000MHz | - | - | Bulk | 2014 | - | - | Active | 1 (Unlimited) | BNC | - | 125°C | -55°C | Male to Female | - | I/P POWER-MAX(PEAK)=200W | 2W | 2W | COAXIAL | - | 50Ohm | 0Hz~4GHz | FIXED ATTENUATOR | 1.25 | 33.01dBm | - | 7dB | - | 1.36mm | RoHS Compliant | ||
![]() M3933/25-25N Cinch Connectivity Solutions Midwest Microwave | In Stock | - | - | 9 Weeks | - | SMA In-Line Module | 2000MHz | - | - | Bulk | 2008 | - | - | Active | 1 (Unlimited) | SMA | - | 125°C | -55°C | Male to Female | - | SMA | 2W | 2W | COAXIAL | - | 50Ohm | 0Hz~2GHz | FIXED ATTENUATOR | 1.35 | - | - | 25dB | - | - | Non-RoHS Compliant | ||
![]() AT-115-WP1(40) Hirose Electric Co Ltd | In Stock | - | Datasheet | 16 Weeks | - | SMA In-Line Module | - | - | - | Bulk | 2014 | - | - | Active | - | Power | - | - | - | - | 1W | - | - | 1W | - | - | 50Ohms | 0Hz~18GHz | - | - | - | - | 15dB | - | - | RoHS Compliant | ||
![]() M3933/25-47N Cinch Connectivity Solutions Midwest Microwave | In Stock | - | - | 9 Weeks | - | SMA In-Line Module | 12400MHz | - | - | Bulk | 2008 | - | - | Active | 1 (Unlimited) | SMA | - | 125°C | -55°C | Male to Female | - | SMA | 2W | 2W | COAXIAL | - | 50Ohm | 0Hz~12.4GHz | FIXED ATTENUATOR | 1.35 | - | - | 21dB | - | - | Non-RoHS Compliant | ||
![]() M3933/25-50N Cinch Connectivity Solutions Midwest Microwave | In Stock | - | - | 9 Weeks | - | SMA In-Line Module | 12400MHz | - | - | Bulk | 2008 | - | - | Active | 1 (Unlimited) | SMA | - | 125°C | -55°C | Male to Female | - | SMA | 2W | 2W | COAXIAL | - | 50Ohm | 0Hz~12.4GHz | FIXED ATTENUATOR | 1.35 | - | - | 24dB | - | - | Non-RoHS Compliant | ||
![]() M3933/25-52N Cinch Connectivity Solutions Midwest Microwave | In Stock | - | - | 9 Weeks | - | SMA In-Line Module | 12400MHz | - | - | Bulk | 2008 | - | - | Active | 1 (Unlimited) | SMA | - | 125°C | -55°C | Male to Female | - | SMA | 2W | 2W | COAXIAL | - | 50Ohm | 0Hz~12.4GHz | FIXED ATTENUATOR | 1.35 | - | - | 30dB | - | - | Non-RoHS Compliant |