- Manufacturer
- Package / Case
- Frequency Range
- Attenuation Value
- Moisture Sensitivity Level (MSL)
- Number of Pins
- Part Status
- RoHS Status
- Packaging
- Pbfree Code
- Factory Lead Time
- RF/Microwave Device Type
- Impedance
Attribute column
Categories
Attenuators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Operating Frequency (Max) | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Resistance | Terminal Finish | Power (Watts) | Additional Feature | HTS Code | Construction | Resistor Type | Reach Compliance Code | Base Part Number | Pin Count | Rated Power Dissipation (P) | Power Supplies | Rated Temperature | Impedance | Supply Current-Max | Frequency Range | RF/Microwave Device Type | Operating Frequency-Min | VSWR-Max | Input Power-Max (CW) | Characteristic Impedance | Attenuation Value | Insertion Loss (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 779-5 L3 Narda-MITEQ | In Stock | - | Datasheet | - | N-Type In-Line Module | - | - | - | - | 18000MHz | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 2W | N-F; N-M, I/P POWER-MAX(PEAK)=200W | - | COAXIAL | - | - | - | - | - | - | - | - | - | 0Hz~18GHz | FIXED ATTENUATOR | - | 1.4 | 33.01dBm | - | 5dB | - | - | ||
![]() 752-3 L3 Narda-MITEQ | In Stock | - | Datasheet | - | N-Type In-Line Module | - | - | - | - | 3000MHz | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 5W | N-F; N-M, I/P POWER-MAX(PEAK)=300W | - | COAXIAL | - | - | - | - | - | - | - | - | - | 0Hz~3GHz | FIXED ATTENUATOR | - | 1.2 | 36.99dBm | - | 3dB | - | - | ||
![]() 776C-30 L3 Narda-MITEQ | In Stock | - | Datasheet | - | N-Type In-Line Module | - | - | - | - | - | - | - | - | - | 776C | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 50W | - | - | - | - | - | - | - | - | - | - | - | - | 0Hz~18GHz | FIXED ATTENUATOR | - | - | - | - | 30dB | - | - | ||
![]() D50AA30Z4 Anaren | In Stock | - | - | 5 Weeks | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2013 | - | - | - | - | Active | - | - | - | - | - | 50W | - | - | - | - | - | - | - | - | - | - | - | - | - | FIXED ATTENUATOR | - | - | - | - | 30dB | - | RoHS Compliant | ||
![]() 40-100RPP Anaren | In Stock | - | Datasheet | 8 Weeks | - | YES | FLAT | SURFACE MOUNT | - | - | 150°C | -55°C | Tray | 2009 | - | 5% | - | yes | Active | 1 (Unlimited) | - | EAR99 | 100Ohm | - | - | OPERATING FREQUENCY: 4GHZ | 8533.29.00.00 | - | FIXED RESISTOR | - | - | - | 40W | - | 100°C | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 150-100RL Anaren | In Stock | - | Datasheet | 8 Weeks | - | YES | FLAT | SURFACE MOUNT | - | - | 150°C | -55°C | Tray | - | - | 5% | e4 | - | Active | 1 (Unlimited) | 2 | EAR99 | 100Ohm | SILVER | 150W | OPERATING FREQUENCY: 2GHZ | 8533.29.00.00 | - | FIXED RESISTOR | - | - | - | 150W | - | 100°C | 100Ohm | - | 0Hz~2GHz | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() HMC8579LG12 Analog Devices Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | Tray | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | HMC857 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() HMC346MS8G Analog Devices Inc. | In Stock | - | Datasheet | - | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | SURFACE MOUNT | - | 8000MHz | 85°C | -40°C | Strip | - | - | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | 8542.39.00.01 | COMPONENT | - | not_compliant | HMC346 | 8 | - | - | - | 50Ohm | - | 0Hz~8GHz | VARIABLE ATTENUATOR | - | - | 18.06dBm | - | 0dB ~ 32dB | 2.5 dB | ROHS3 Compliant | ||
![]() 776-60 L3 Narda-MITEQ | In Stock | - | Datasheet | - | N-Type In-Line Module | - | - | - | - | - | - | - | - | - | 776 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 50W | - | - | - | - | - | - | - | - | - | - | - | - | 0Hz~18GHz | FIXED ATTENUATOR | - | - | - | - | 60dB | - | - | ||
![]() 757C-6 L3 Narda-MITEQ | In Stock | - | Datasheet | - | N-Type In-Line Module | - | - | - | - | - | - | - | Box | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 2W | - | - | - | - | - | - | - | - | - | - | - | - | 0Hz~12.4GHz | - | - | - | - | - | 6dB | - | - | ||
![]() 776-50 L3 Narda-MITEQ | In Stock | - | Datasheet | - | N-Type In-Line Module | - | - | - | - | - | - | - | - | - | 776 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 50W | - | - | - | - | - | - | - | - | - | - | - | - | 0Hz~18GHz | FIXED ATTENUATOR | - | - | - | - | 50dB | - | - | ||
![]() 757C-3 L3 Narda-MITEQ | In Stock | - | Datasheet | - | N-Type In-Line Module | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 2W | - | - | - | - | - | - | - | - | - | - | - | - | 0Hz~12.4GHz | - | - | - | - | - | 3dB | - | - | ||
![]() AMMP-6640-TR2G Broadcom Limited | In Stock | - | - | - | 8-SMD, No Lead | - | - | - | - | 40000MHz | - | - | Tape & Reel (TR) | 2013 | - | - | - | - | Obsolete | 2A (4 Weeks) | - | - | - | - | - | - | - | COMPONENT | - | - | - | - | - | - | - | 50Ohm | - | 0Hz~40GHz | VARIABLE ATTENUATOR | - | - | 30dBm | - | 2.5dB ~ 28dB | - | - | ||
![]() 745-69 L3 Narda-MITEQ | In Stock | - | - | 15 Weeks | Module | - | - | - | - | - | - | - | Box | - | - | - | - | - | Active | Not Applicable | - | - | - | - | 2W | - | - | - | - | - | - | - | - | - | - | 50Ohm | - | 0Hz~18GHz | VARIABLE ATTENUATOR | - | - | - | - | 69dB | - | - | ||
![]() 4775-10 L3 Narda-MITEQ | In Stock | - | Datasheet | 15 Weeks | SMA In-Line Module | - | - | - | - | 12400MHz | - | - | Bulk | - | - | - | - | - | Active | Not Applicable | - | - | - | - | 4.5W | SMA-F; SMA-M, I/P POWER-MAX(PEAK)=200W | - | COAXIAL | - | - | - | - | - | - | - | - | - | 0Hz~12.4GHz | FIXED ATTENUATOR | - | 1.3 | 36.53dBm | - | 10dB | - | - | ||
![]() PE43701MLI Peregrine Semiconductor Corp | In Stock | - | - | - | - | YES | - | SURFACE MOUNT | 32 | 4000MHz | 85°C | -40°C | - | - | - | - | e3 | - | - | - | - | - | - | Matte Tin (Sn) | - | CMOS COMPATIBLE | - | COMPONENT | - | compliant | - | - | - | 3.3/5V | - | - | 0.35mA | - | VARIABLE ATTENUATOR | 0.009MHz | - | 23.01dBm | 50Ohm | 31.75 dB | 2.4 dB | RoHS Compliant | ||
![]() PE43503MLI Peregrine Semiconductor Corp | In Stock | - | - | - | - | - | - | - | - | 6000MHz | 85°C | -40°C | - | - | - | - | e3 | - | - | - | - | - | - | Matte Tin (Sn) | - | CMOS COMPATIBLE | - | COMPONENT | - | compliant | - | - | - | - | - | - | - | - | VARIABLE ATTENUATOR | 0.009MHz | - | 23.01dBm | 50Ohm | 31 dB | 2.9 dB | RoHS Compliant | ||
![]() PE43404MLI Peregrine Semiconductor Corp | In Stock | - | - | - | - | - | - | - | - | 2000MHz | 85°C | -40°C | - | - | - | - | e3 | - | - | - | - | - | - | Matte Tin (Sn) | - | CMOS COMPATIBLE | - | COMPONENT | - | compliant | - | - | - | - | - | - | - | - | VARIABLE ATTENUATOR | - | - | 30dBm | 75Ohm | 15 dB | 1.95 dB | RoHS Compliant | ||
![]() 4307-52 Peregrine Semiconductor Corp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | e3 | - | - | - | - | - | - | Matte Tin (Sn) | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | VARIABLE ATTENUATOR | - | - | - | - | - | - | RoHS Compliant | ||
![]() PE43502MLI-Z Peregrine Semiconductor Corp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |