- Manufacturer
- Package / Case
- Frequency Range
- Attenuation Value
- Moisture Sensitivity Level (MSL)
- Number of Pins
- Part Status
- RoHS Status
- Packaging
- Pbfree Code
- Factory Lead Time
- RF/Microwave Device Type
- Impedance
Attribute column
Categories
Attenuators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Operating Frequency (Max) | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Part Status | Moisture Sensitivity Level (MSL) | Power (Watts) | Additional Feature | Construction | Frequency Range | RF/Microwave Device Type | VSWR-Max | Input Power-Max (CW) | Attenuation Value | Insertion Loss (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DA64-63B L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | VARIABLE ATTENUATOR | - | - | - | - | ||
![]() 4780-10 L3 Narda-MITEQ | In Stock | - | - | - | SMA In-Line Module | - | - | - | - | Active | - | 2W | - | - | 0Hz~18GHz | - | - | - | 10dB | - | ||
![]() 4779-12 L3 Narda-MITEQ | In Stock | - | - | - | SMA In-Line Module | - | - | - | - | Active | - | 2W | - | - | 0Hz~18GHz | - | - | - | 12dB | - | ||
![]() 4774-3 L3 Narda-MITEQ | In Stock | - | - | - | SMA In-Line Module | 6000MHz | - | - | - | Active | - | 8W | SMA-F; SMA-M, I/P POWER-MAX(PEAK)=200W | COAXIAL | 0Hz~6GHz | FIXED ATTENUATOR | 1.4 | 39.03dBm | 3dB | - | ||
![]() 4768-0 L3 Narda-MITEQ | In Stock | - | - | 15 Weeks | SMA In-Line Module | - | - | - | Bulk | Active | Not Applicable | - | - | - | - | - | - | - | - | - | ||
![]() 4797 L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | ||
![]() ATT-12-DC L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | ||
![]() ATT-5-DC L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | ||
![]() JPAT-12751480-30 L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | ||
![]() JPAT-17702120-30 L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | ||
![]() JPAT-14001450-30 L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | ||
![]() JPAT-00950145-30 L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | ||
![]() JPAT-10701275-30 L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | ||
![]() JPAT-02000300-30 L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | ||
![]() JPAT-06501000-30 L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | ||
![]() JPAT-09801060-30 L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | ||
![]() JPAT-04500480-30 L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | ||
![]() JPAT-09801030-30 L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | ||
![]() AS-SMA-2.5-1-50 L3 Narda-MITEQ | In Stock | - | - | - | - | 2500MHz | 85°C | -20°C | - | Active | - | - | SMA-F | COAXIAL | - | VARIABLE ATTENUATOR | 1.5 | - | 50 dB | 1.1 dB | ||
![]() DATR0918 L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - |