- Manufacturer
- Package / Case
- Frequency Range
- Attenuation Value
- Moisture Sensitivity Level (MSL)
- Number of Pins
- Part Status
- RoHS Status
- Packaging
- Pbfree Code
- Factory Lead Time
- RF/Microwave Device Type
- Impedance
Attribute column
Categories
Attenuators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Operating Frequency (Max) | Operating Temperature (Max.) | Part Status | Moisture Sensitivity Level (MSL) | Power (Watts) | Additional Feature | Construction | Frequency Range | RF/Microwave Device Type | Operating Frequency-Min | VSWR-Max | Attenuation Value | Insertion Loss (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MPAT-11701275 L3 Narda-MITEQ | In Stock | - | - | - | 12750MHz | 70°C | Active | 1 (Unlimited) | - | SMA-F | COAXIAL | - | VARIABLE ATTENUATOR | 11700MHz | 1.5 | 60 dB | 2.2 dB | ||
![]() MPAT-07500850 L3 Narda-MITEQ | In Stock | - | - | - | 8500MHz | 70°C | Active | 1 (Unlimited) | - | SMA-F | COAXIAL | - | VARIABLE ATTENUATOR | 7500MHz | 1.5 | 10 dB | 1.8 dB | ||
![]() MPAT-08001200-60-10-R L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | ||
![]() MPAT-140145 L3 Narda-MITEQ | In Stock | - | - | - | 14500MHz | 70°C | Active | 1 (Unlimited) | - | SMA-F | COAXIAL | - | FIXED ATTENUATOR | 14000MHz | 1.5 | 60 dB | 2.5 dB | ||
![]() MPAT-150180 L3 Narda-MITEQ | In Stock | - | - | - | 1800MHz | - | Active | 1 (Unlimited) | - | - | COAXIAL | - | FIXED ATTENUATOR | 1500MHz | 1.5 | 20 dB | 1.1 dB | ||
![]() MPAT-04000800-10-10-R L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | ||
![]() MPAT-02000220 L3 Narda-MITEQ | In Stock | - | - | - | 2200MHz | 70°C | Active | 1 (Unlimited) | - | SMA-F | COAXIAL | - | VARIABLE ATTENUATOR | 2000MHz | 1.5 | 37 dB | 1.7 dB | ||
![]() MPAT-04000800-60-10 L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | ||
![]() MPAT-14001480 L3 Narda-MITEQ | In Stock | - | - | - | 14800MHz | 70°C | Active | 1 (Unlimited) | - | - | COAXIAL | - | VARIABLE ATTENUATOR | 14000MHz | 1.5 | 60 dB | 2.7 dB | ||
![]() MPAT-584643 L3 Narda-MITEQ | In Stock | - | - | - | 6430MHz | - | Active | 1 (Unlimited) | - | - | COAXIAL | - | FIXED ATTENUATOR | 5845MHz | 1.5 | 10 dB | 2.2 dB | ||
![]() 4779-25 L3 Narda-MITEQ | In Stock | - | - | Module | - | - | Active | 1 (Unlimited) | 2W | - | - | 0Hz~18GHz | - | - | - | 25dB | - | ||
![]() MPAT-01500180-60-10-1M/1F L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | ||
![]() MPAT-08001200-40-10 L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | ||
![]() 4743-60 L3 Narda-MITEQ | In Stock | - | - | Module, SMA Connectors | - | - | Active | 1 (Unlimited) | 2W | - | - | 0Hz~18GHz | VARIABLE ATTENUATOR | - | - | 0dB ~ 60dB | - | ||
![]() MPAT-362420 L3 Narda-MITEQ | In Stock | - | - | - | 4205MHz | - | Active | 1 (Unlimited) | - | - | COAXIAL | - | FIXED ATTENUATOR | 3620MHz | 1.5 | 10 dB | 2.2 dB | ||
![]() MPAT-117128 L3 Narda-MITEQ | In Stock | - | - | - | 12750MHz | 70°C | Active | 1 (Unlimited) | - | SMA-F | COAXIAL | - | FIXED ATTENUATOR | 11700MHz | 1.5 | 40 dB | 2.2 dB | ||
![]() MPAT-04500480 L3 Narda-MITEQ | In Stock | - | - | - | 4800MHz | 70°C | Active | 1 (Unlimited) | - | - | COAXIAL | - | VARIABLE ATTENUATOR | 4500MHz | 1.5 | 60 dB | 2.2 dB | ||
![]() MPAT-13751450 L3 Narda-MITEQ | In Stock | - | - | - | 14500MHz | 70°C | Active | 1 (Unlimited) | - | SMA-F | COAXIAL | - | VARIABLE ATTENUATOR | 13750MHz | 1.5 | 60 dB | 2.5 dB | ||
![]() MPAT-08001200 L3 Narda-MITEQ | In Stock | - | - | - | 12000MHz | - | Active | 1 (Unlimited) | - | - | COAXIAL | - | FIXED ATTENUATOR | 8000MHz | 1.7 | 60 dB | 2.2 dB | ||
![]() MPAT-177202 L3 Narda-MITEQ | In Stock | - | - | - | 20200MHz | 70°C | Active | 1 (Unlimited) | - | SMA-F | COAXIAL | - | FIXED ATTENUATOR | 17700MHz | 1.5 | 30 dB | 3 dB |