- Manufacturer
- Package / Case
- Frequency Range
- Attenuation Value
- Moisture Sensitivity Level (MSL)
- Number of Pins
- Part Status
- RoHS Status
- Packaging
- Pbfree Code
- Factory Lead Time
- RF/Microwave Device Type
- Impedance
Attribute column
Categories
Attenuators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Number of Terminals | Operating Frequency (Max) | Operating Temperature (Max.) | Operating Temperature (Min.) | JESD-609 Code | Pbfree Code | Moisture Sensitivity Level (MSL) | Terminal Finish | Additional Feature | Construction | Reach Compliance Code | Power Supplies | Supply Current-Max | RF/Microwave Device Type | Operating Frequency-Min | Input Power-Max (CW) | Characteristic Impedance | Attenuation Value | Insertion Loss (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PE4314B-Z Peregrine Semiconductor Corp | In Stock | - | - | - | - | - | 2500MHz | 105°C | -40°C | e4 | icon-pbfree yes | - | Nickel/Palladium/Gold (Ni/Pd/Au) | I/P POWER-MAX(PULSE)=0.5W | COMPONENT | compliant | - | - | VARIABLE ATTENUATOR | 1MHz | 23.98dBm | 75Ohm | 31.5 dB | 1.9 dB | RoHS Compliant | ||
![]() PE43701MLI-Z Peregrine Semiconductor Corp | In Stock | - | - | YES | SURFACE MOUNT | 32 | 4000MHz | 85°C | -40°C | e3 | - | - | Matte Tin (Sn) | CMOS COMPATIBLE | COMPONENT | compliant | 3.3/5V | 0.35mA | VARIABLE ATTENUATOR | 0.009MHz | 23.01dBm | 50Ohm | 31.75 dB | 2.4 dB | RoHS Compliant | ||
![]() 4307-51 Peregrine Semiconductor Corp | In Stock | - | - | - | - | - | - | - | - | e3 | - | 1 (Unlimited) | Matte Tin (Sn) | - | - | compliant | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 4308-51 Peregrine Semiconductor Corp | In Stock | - | - | - | - | - | - | - | - | e3 | - | - | Matte Tin (Sn) | - | - | compliant | - | - | VARIABLE ATTENUATOR | - | - | - | - | - | RoHS Compliant |