- Manufacturer
- Package / Case
- Frequency Range
- Attenuation Value
- Moisture Sensitivity Level (MSL)
- Number of Pins
- Part Status
- RoHS Status
- Packaging
- Pbfree Code
- Factory Lead Time
- RF/Microwave Device Type
- Impedance
Attribute column
Categories
Attenuators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Weight | Attenuation-Nom | Brand | Colour outer sheath | Conductor category | Conductor surface | Core identification | Factory Pack QuantityFactory Pack Quantity | Flame retardant | Halogen free according to IEC 60754-2 | Ihs Manufacturer | Insertion Loss-Max | Low smoke (according to EN 61034-2) | Low smoke according to IEC 61034-2 | Manufacturer | Manufacturer Part Number | Material core insulation | Material outer sheath | Maximum Attenuation | Maximum Operating Temperature | Mfr | Min. permitted bending radius, moving application with forced guidance | Min. permitted bending radius, moving application/free movement | Min. permitted bending radius, stationary application/permanent installation | Minimum Operating Temperature | Moisture Sensitive | Nominal cross section conductor | Nominal voltage U | Operating Frequency (Max) | Operating Temperature-Max | Operating Temperature-Min | Outer diameter approx. | Package | Package Description | Part Life Cycle Code | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Product Status | Risk Rank | RoHS | Rohs Code | Screen over stranding | Screen over stranding element | Stranding element | Packaging | Series | JESD-609 Code | ECCN Code | Connector Type | Terminal Finish | Color | Gender | Power (Watts) | HTS Code | Subcategory | Power Rating | Technology | Construction | Reach Compliance Code | Impedance | Product Type | Frequency Range | RF/Microwave Device Type | Output Format | Operating Frequency-Min | Input Power-Max (CW) | Characteristic Impedance | Attenuation Value | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AT-103(70) Hirose | In Stock | - | - | - | - | - | Grey | Class E = very flexible | Bare | Numbers | - | According to IEC/EN 60332-1-2 | No | - | - | No | No | - | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | - | Hirose Electric Co Ltd | 123 | 123 | 65.6 | - | - | 1 | 500 | - | - | - | 16.4 | Bulk | - | - | -40 - 80 | 0 - 70 | Obsolete | - | - | - | None | None | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AT-102(45) Hirose | In Stock | - | - | - | - | - | Grey | Class 5 = flexible | Tinned | Colour | - | According to IEC/EN 60332-1-2 | No | - | - | No | No | - | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | - | Hirose Electric Co Ltd | - | - | 52.2 | - | - | 2 | - | - | - | - | 8.7 | Bulk | - | - | -40 - 80 | -5 - 70 | Obsolete | - | - | - | Braiding | None | Pairs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HMC291E Hittite | 200 | - | - | - | 12 dB | - | - | - | - | - | - | - | - | ANALOG DEVICES INC | 1.6 dB | - | - | Analog Devices Inc | HMC291E | - | - | - | - | - | - | - | - | - | - | - | - | 4000 MHz | 85 °C | -40 °C | - | - | ROHS COMPLIANT, MINIATURE, PLASTIC, SMT, SOT-26, 6 PIN | Obsolete | - | - | - | 5.12 | Yes | Yes | - | - | - | - | - | e3 | EAR99 | - | Matte Tin (Sn) | - | - | - | 8542.39.00.01 | - | - | - | COMPONENT | compliant | - | - | - | VARIABLE ATTENUATOR | - | 700 MHz | 28.06 dBm | 50 Ω | - | - | - | - | - | ||
![]() M3933/16-29S Amphenol | In Stock | - | - | - | - | Amphenol / SV Microwave | - | - | - | - | - | - | - | - | - | - | - | Amphenol | - | - | - | 0 dB | + 125 C | - | - | - | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | SMA | - | - | SMA | - | - | Male / Female | - | - | Attenuators | 2 W | - | - | - | 50 Ohms | Connectorized Attenuators | - | - | - | - | - | - | - | Attenuators - Interconnects | - | - | - | ||
![]() 47803 Stanley Electric | In Stock | - | - | 225 g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | Blue | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 69.85 mm | 184.15 mm | 184.15 mm | ||
![]() PBV1632S-3DBN6 Susumu | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Susumu | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100mW | - | - | - | - | - | - | 50 Ohms | - | 0 Hz ~ 3 GHz | - | - | - | - | - | 3dB | - | - | - | - | ||
![]() PBV1632S-4DBN5-T Susumu | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Susumu | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100mW | - | - | - | - | - | - | 50 Ohms | - | 0 Hz ~ 3 GHz | - | - | - | - | - | 4dB | - | - | - | - | ||
![]() PBV1632S-1DBN6 Susumu | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Susumu | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100mW | - | - | - | - | - | - | 50 Ohms | - | 0 Hz ~ 3 GHz | - | - | - | - | - | 1dB | - | - | - | - | ||
![]() PBV1632S-3DBN7-T Susumu | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Susumu | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100mW | - | - | - | - | - | - | 50 Ohms | - | 0 Hz ~ 3 GHz | - | - | - | - | - | 3dB | - | - | - | - | ||
![]() PBV1632S-2DBN8 Susumu | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Susumu | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100mW | - | - | - | - | - | - | 50 Ohms | - | 0 Hz ~ 3 GHz | - | - | - | - | - | 2dB | - | - | - | - | ||
![]() PBV1632S-2DBN5 Susumu | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Susumu | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100mW | - | - | - | - | - | - | 50 Ohms | - | 0 Hz ~ 3 GHz | - | - | - | - | - | 2dB | - | - | - | - | ||
![]() PBV1632S-2DBN7-T Susumu | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Susumu | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100mW | - | - | - | - | - | - | 50 Ohms | - | 0 Hz ~ 3 GHz | - | - | - | - | - | 2dB | - | - | - | - | ||
![]() PBV1632S-1DBN5-T Susumu | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Susumu | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100mW | - | - | - | - | - | - | 50 Ohms | - | 0 Hz ~ 3 GHz | - | - | - | - | - | 1dB | - | - | - | - | ||
![]() PBV1632S-3DBN5 Susumu | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Susumu | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100mW | - | - | - | - | - | - | 50 Ohms | - | 0 Hz ~ 3 GHz | - | - | - | - | - | 3dB | - | - | - | - | ||
![]() R415806000 Radiall | In Stock | - | - | - | - | Radiall | - | - | - | - | 1 | - | - | - | - | - | - | Radiall | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wireless & RF Integrated Circuits | - | Si | - | - | - | Attenuators | - | - | - | - | - | - | - | Attenuators | - | - | - | ||
![]() R415803000 Radiall | In Stock | - | - | - | - | Radiall | - | - | - | - | 1 | - | - | - | - | - | - | Radiall | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wireless & RF Integrated Circuits | - | Si | - | - | - | Attenuators | - | - | - | - | - | - | - | Attenuators | - | - | - | ||
![]() MAAD-008790-0001TR MACOM | 31 |
| - | - | - | CTS Electronic Components | - | - | - | - | 3000 | - | - | - | - | - | - | CTS | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | Reel | 520 | - | - | - | - | - | - | - | - | Oscillators | - | Si | - | - | - | TCXO | - | - | Clipped Sine Wave | - | - | - | - | TCXO Oscillators | - | - | - | ||
![]() M3933/16-67N Cinch Connectivity Solutions | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M39030/5-01S Amphenol | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M3933/16-78S Amphenol | In Stock | - | - | - | - | Amphenol / SV Microwave | - | - | - | - | - | - | - | - | - | - | - | Amphenol | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | SMA | - | - | SMA | - | - | - | - | - | Attenuators | - | - | - | - | - | Connectorized Attenuators | - | - | - | - | - | - | - | Attenuators - Interconnects | - | - | - |