- Manufacturer
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Mounting Type
- Package / Case
- Frequency
- RF Type
- Gain
- Factory Lead Time
- Number of Pins
- Lead Free
Attribute column
Categories
RF Amplifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Development Kit | Factory Pack QuantityFactory Pack Quantity | Input Return Loss | Isolation dB | Maximum Operating Temperature | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | NF - Noise Figure | OIP3 - Third Order Intercept | P1dB - Compression Point | Part # Aliases | Pd - Power Dissipation | RoHS | Shipping Restrictions | Unit Weight | Packaging | Series | Type | Operating Frequency | Operating Supply Voltage | Number of Channels | Test Frequency | Operating Supply Current | Gain |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CMD232C3 Qorvo | In Stock | - | - | - | - | 100 | - | - | - | - | - | - | - | - | - | CMD232 | - | Details | - | - | Cut Tape | CMD232 | Driver Amplifiers | - | - | - | - | - | - | ||
![]() CMD201P5 Qorvo | In Stock | - | - | - | - | 50 | - | - | - | - | - | - | - | - | - | CMD201 | - | Details | - | - | - | CMD201 | General Purpose Amplifiers | - | - | - | - | - | - | ||
![]() CMD231C3 Qorvo | In Stock | - | - | - | - | 100 | - | - | - | - | - | - | - | - | - | CMD231 | - | Details | - | - | Cut Tape | CMD231 | Driver Amplifiers | - | - | - | - | - | - | ||
![]() CMD169P4 Qorvo | In Stock | - | - | - | - | 100 | - | - | - | - | - | - | - | - | - | CMD169 | - | Details | - | - | Cut Tape | CMD169 | Driver Amplifiers | - | - | - | - | - | - | ||
![]() QPA2575 Qorvo | In Stock | - | - | 7 mm x 8 mm x 1.465 mm | - | 20 | 12 dB | - | + 85 C | - 40 C | Yes | SMD/SMT | - | - | - | - | - | Details | This product may require additional documentation to export from the United States. | - | - | QPA2575 | Power Amplifiers | 32 GHz to 38 GHz | 6 V | - | 37 GHz to 38 GHz | 2.1 A | 19 dB | ||
![]() CMD320C3 Qorvo | In Stock | - | - | QFN-16 | - | 100 | 12 dB | - | + 85 C | - 40 C | - | SMD/SMT | 1.07 dB | 23 dBm | 16 dBm | CMD320 | 921 mW | Details | - | - | - | CMD320 | Low Noise Amplifiers | 10.7 GHz to 12.7 GHz | 3 V | 1 Channel | 12 GHz | 32 mA | 18 dB | ||
![]() CMD271P3 Qorvo | 653 |
| - | QFN-16 | - | 750 | 15 dB | - | + 85 C | - 40 C | - | SMD/SMT | 1.8 dB | 27 dBm | 16.5 dBm | CMD271 | 537 mW | Details | - | 0.178433 oz | Cut Tape | CMD271 | Low Noise Amplifiers | 6 GHz to 11 GHz | 5 V | 1 Channel | 8 GHz | 66 mA | 20 dB | ||
![]() CMD315C4 Qorvo | 2000 | - | - | QFN-24 | - | 100 | 10 dB | - | + 85 C | - 40 C | - | SMD/SMT | 5.5 dB | 33 dBm | 21 dBm | CMD315 | 802 mW | Details | - | 0.020184 oz | MouseReel | CMD315 | Driver Amplifiers | 4 GHz to 10 GHz | 3 V to 5.5 V | 1 Channel | 8 GHz | 143 mA | 19.5 dB | ||
![]() QPA3070TR7 Qorvo | In Stock | - | - | - | - | 250 | - | - | - | - | - | - | - | - | - | - | - | - | This product may require additional documentation to export from the United States. | - | Reel | QPA3070 | - | - | - | - | - | - | - | ||
![]() QPL9547TR7 Qorvo | 21350 |
| - | - | - | 2500 | - | - | + 105 C | - 40 C | - | SMD/SMT | 0.3 dB | 39.3 dBm | 22.7 dBm | QPL9547 QPL954 | - | Details | - | - | MouseReel | QPL954 | Low Noise Amplifiers | 100 MHz to 6 GHz | 5 V | - | 1.9 GHz | 65 mA | 19.5 dB | ||
![]() QPL8831TR13 Qorvo | In Stock | - | - | SOIC-8 | QPL8831PCK-01 | 2500 | 18 dB | - | + 85 C | - 40 C | Yes | SMD/SMT | 4 dB | 43 dBm | 24 dBm | QPL8831 QPL8831SR | - | Details | - | - | Cut Tape | QPL8831 | CATV Amplifiers | 5 MHz to 1.218 GHz | 5 V | 2 Channel | 50 MHz to 1218 MHz | 280 mA | 17 dB | ||
![]() QPA9133SR Qorvo | In Stock | - | - | SMT-12 | QPA9133EVB01 | 100 | 10 dB | - | + 105 C | - 40 C | - | SMD/SMT | 1.8 dB | 34 dBm | 19 dBm | QPA9133 | 0.7 W | Details | - | - | Reel | QPA9133 | Gain Block Amplifiers | 3.3 GHz to 5 GHz | 5 V | 1 Channel | 3500 MHz | 70 mA | 18 dB | ||
![]() ZX60-23LM-S Mini-Circuits | In Stock | - | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | ZX60 | General Purpose Amplifiers | - | - | - | - | - | - | ||
![]() QPL8834TR13 Qorvo | In Stock | - | - | SOIC-8 | QPL8834EVB00 | 2500 | 18 dB | - | + 85 C | - 40 C | Yes | SMD/SMT | 4 dB | 42 dBm | 24 dBm | QPL8834 QPL8834SR | - | Details | - | - | MouseReel | QPL8834 | CATV Amplifiers | 5 MHz to 1.218 GHz | 5 V | 2 Channel | 5 MHz to 1.218 GHz | 280 mA | 12 dB | ||
![]() QPA0163LTR7 Qorvo | 3976 |
| - | SOT-363-6 | QPA0163LPCK401 | 3000 | 12.8 dB | 24.6 dB | + 105 C | - 40 C | - | SMD/SMT | 2.5 dB | 15.3 dBm | 14 dBm | QPA0163L | - | Details | - | 0.001649 oz | MouseReel | QPA0163L | Gain Block Amplifiers | 100 MHz to 1.3 GHz | 2.5 V to 4.5 V | 1 Channel | 1 GHz | 30.7 mA | 16 dB | ||
![]() TGA2752-SM Qorvo | 8 | - | - | QFN-42 | TGA2752-SM Eval Board | 500 | 12 dB | - | + 85 C | - 40 C | Yes | SMD/SMT | - | 48 dBm | 30 dBm | TGA2752 1094846 | 17 W | Details | This product may require additional documentation to export from the United States. | - | Reel | TGA2752 | Power Amplifiers | 7.1 GHz to 8.5 GHz | 6 V, 28 V | 1 Channel | - | 1 A | 28 dB | ||
![]() TGA2753-SM Qorvo | 429 | - | - | QFN-42 | - | 500 | 5 dB | - | + 85 C | - 40 C | Yes | SMD/SMT | - | 47 dBm | - | TGA2753 1118839 | 17 W | Details | This product may require additional documentation to export from the United States. | - | - | TGA2753 | Power Amplifiers | 5.9 GHz to 7.1 GHz | 28 V | 1 Channel | - | 1 A | 31 dB | ||
![]() RFCA8830TR13 Qorvo | 1925 | - | - | SOIC-8 | RFCA8830PCK401 | 2500 | - 16 dB | - | + 85 C | - 40 C | Yes | SMD/SMT | 2.5 dB | 39 dBm | 24 dBm | RFCA8830 | - | Details | - | - | Cut Tape | RFCA8830 | Low Noise Amplifiers | 45 MHz to 1.218 GHz | 5 V | 2 Channel | 1200 MHz | 280 mA | 18.7 dB | ||
![]() QPA4263ATR7 Qorvo | 14450 | - | - | SOT-363-6 | QPA4263CPCK401 | 3000 | - 37 dB | - 19.7 dB | + 105 C | - 40 C | - | SMD/SMT | 3.7 dB | 29.2 dBm | 14.1 dBm | QPA4263A | - | Details | - | 0.015645 oz | MouseReel | QPA4263A | Gain Block Amplifiers | 0 Hz to 3.5 GHz | 3 V | 1 Channel | 1950 MHz | 45 mA | 12.3 dB | ||
![]() OS10040320PW-015 Qorvo | In Stock | - | - | SOT-115J | - | 3 | 45 dB | - | + 85 C | - 20 C | - | - | - | - | - | - | - | Details | - | - | Bulk | OS10040320PW | CATV Amplifiers | 40 MHz to 1 GHz | 24 V | - | 40 MHz to 1 GHz | 255 mA | 32 dB |