- Manufacturer
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Mounting Type
- Package / Case
- Frequency
- RF Type
- Gain
- Factory Lead Time
- Number of Pins
- Lead Free
Attribute column
Categories
RF Amplifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Brand | Development Kit | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Input Return Loss | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | NF - Noise Figure | OIP3 - Third Order Intercept | Operating Frequency (Max) | Operating Temperature-Max | Operating Temperature-Min | P1dB - Compression Point | Package | Package Description | Part # Aliases | Part Life Cycle Code | Pd - Power Dissipation | Product Status | Risk Rank | RoHS | Rohs Code | Shipping Restrictions | Unit Weight | Packaging | Series | ECCN Code | Type | Additional Feature | Subcategory | Technology | Voltage - Supply | Construction | Reach Compliance Code | Frequency | Operating Frequency | Operating Supply Voltage | Number of Channels | Test Frequency | Operating Supply Current | Current - Supply | Product Type | Gain | RF/Microwave Device Type | Operating Frequency-Min | VSWR-Max | RF Type | Input Power-Max (CW) | Characteristic Impedance | Noise Figure | P1dB | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CMX90A702QHR701 CML Microcircuits | 103 |
| - | Surface Mount | 20-VFQFN Exposed Pad | 20-VQFN (4x4) | - | CML Microcircuits | - | 100 | - | - | CML Microcircuits | - | + 85 C | CML Microcircuits | - 40 C | Yes | SMD/SMT | - | 32.5 dBm | - | - | - | 26.7 dBm | - | - | - | - | - | Active | - | Details | - | - | - | Cut Tape | CMX90A/EV90A003 | - | Power Amplifiers | - | Wireless & RF Integrated Circuits | GaAs | 3V ~ 4.2V | - | - | 26.5GHz ~ 29.5GHz | 26.5 GHz to 29.5 GHz | 4 V | - | 26.5GHz | 109 mA | 109mA | RF Amplifier | 20.5dB | - | - | - | General Purpose | - | - | - | 26.7dBm | RF Amplifier | ||
![]() CMX90A702QHR705 CML Microcircuits | 27 |
| - | Surface Mount | 20-VFQFN Exposed Pad | 20-VQFN (4x4) | - | CML Microcircuits | - | 500 | - | - | CML Microcircuits | - | + 85 C | CML Microcircuits | - 40 C | Yes | SMD/SMT | - | 32.5 dBm | - | - | - | 26.7 dBm | Tape & Reel (TR) | - | - | - | - | Active | - | Details | - | - | - | Reel | - | - | Power Amplifiers | - | Wireless & RF Integrated Circuits | GaAs | 3V ~ 4.2V | - | - | 26.5GHz ~ 29.5GHz | 26.5 GHz to 29.5 GHz | 4 V | - | 26.5GHz | 109 mA | 109mA | RF Amplifier | 20.5dB | - | - | - | General Purpose | - | - | - | 26.7dBm | RF Amplifier | ||
![]() PMA3-223GLN Mini-Circuits | 439 |
| - | Surface Mount | 12-VQFN Exposed Pad | 12-MCLP (3x3) | PMA3 | Mini-Circuits | - | 100 | - | 21 dB | Mini-Circuits | - | + 85 C | Mini-Circuits | - 40 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | 650 mW | Active | - | Details | - | - | - | MouseReel | - | - | - | - | Wireless & RF Integrated Circuits | Si | 3.75V ~ 4.25V | - | - | 10GHz ~ 22GHz | 10 GHz to 22 GHz | 4 V | 1 Channel | 22GHz | - | 68mA | RF Amplifier | 24dB | - | - | - | General Purpose | - | - | 1.6dB | 10.7dBm | RF Amplifier | ||
![]() ZX60-H242 Mini-Circuits | 2966 |
| - | Chassis Mount | Module, SMA Connectors | - | - | Mini-Circuits | - | 10 | - | 9.4 dB | Mini-Circuits | - | + 85 C | Mini-Circuits | - 40 C | - | Screw | 3 dB | 42.6 dBm | - | - | - | 23.2 dBm | Tray | - | - | - | - | Active | - | Details | - | - | - | - | - | - | General Purpose Amplifiers | - | Wireless & RF Integrated Circuits | Si | 5.5V ~ 7V | - | - | 700MHz ~ 2.4GHz | 700 MHz to 2.4 GHz | 5.5 V | 1 Channel | 2.4GHz | 110 mA | 145mA | RF Amplifier | 15.3dB | - | - | - | LTE, PCS | - | - | 3dB | 23dBm | RF Amplifier | ||
![]() QPA2511 Qorvo | In Stock | - | - | - | SMD-49 | - | - | - | QPA2511EVBPLPR2 | 25 | - | - 10 dB | - | - | + 85 C | - | - 40 C | Yes | SMD/SMT | - | - | - | - | - | - | - | - | - | - | 100 W | - | - | Details | - | - | - | Tray | QPA2511 | - | Power Amplifiers | - | - | - | - | - | - | - | 1.2 GHz to 1.4 GHz | 50 V | 2 Channel | - | - | - | - | 35.8 dB | - | - | - | - | - | - | - | - | - | ||
![]() QPA2210TR7 Qorvo | In Stock | - | - | - | 5 mm x 5 mm | - | - | - | - | 250 | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | This product may require additional documentation to export from the United States. | - | Reel | QPA2210 | - | Power Amplifiers | - | - | - | - | - | - | - | 27 GHz to 31 GHz | - | 1 Channel | - | - | - | - | 29 dB | - | - | - | - | - | - | - | - | - | ||
![]() QPL1818SR Qorvo | In Stock | - | - | - | QFN-16 | - | - | - | QPL1818EVB-01 | 100 | - | 20 dB | - | - | + 100 C | - | - 40 C | Yes | SMD/SMT | 2 dB | 37 dBm | - | - | - | 19 dBm | - | - | QPL1818 | - | - | - | - | Details | - | - | - | Reel | QPL1818 | - | CATV Amplifiers | - | - | - | - | - | - | - | 50 MHz to 1.8 GHz | 5 V | 1 Channel | - | 100 mA | - | - | 15 dB | - | - | - | - | - | - | - | - | - | ||
![]() QPA9122MSR Qorvo | In Stock | - | - | - | LGA-16 | - | - | - | - | 100 | - | - | - | - | - | - | - | - | SMD/SMT | - | 27 dBm | - | - | - | - | - | - | QPA9122M | - | - | - | - | - | - | - | - | Cut Tape | QPA9122M | - | Driver Amplifiers | - | - | - | - | - | - | - | 2.3 GHz to 5 GHz | 5 V | 1 Channel | - | 120 mA | - | - | 36.5 dB | - | - | - | - | - | - | - | - | - | ||
![]() QPA2598TR7 Qorvo | In Stock | - | - | - | QFN-21 | - | - | - | QPA2598EVB | 500 | - | - 10 dB | - | - | + 85 C | - | - 40 C | Yes | SMD/SMT | - | - | - | - | - | - | - | - | QPA2598 | - | 9.8 W | - | - | Details | - | - | - | Reel | QPA2598 | - | Power Amplifiers | - | - | - | - | - | - | - | 6 GHz to 12 GHz | 22 V | 1 Channel | - | 55 mA | - | - | 22 dB | - | - | - | - | - | - | - | - | - | ||
![]() QPL6220QTR7 Qorvo | In Stock | - | - | - | - | - | - | - | - | 2500 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | Cut Tape | QPL6220Q | - | Low Noise Amplifiers | - | - | - | - | - | - | - | 100 MHz to 6 GHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZVA-02303HP Mini-Circuits | 628 |
| - | - | - | - | - | - | - | 1 | - | - | - | - | + 50 C | - | - 40 C | - | Screw | 3.8 dB | - | - | - | - | - | - | - | - | - | 9 W | - | - | Details | - | - | - | Tray | - | - | - | - | - | - | - | - | - | - | 2 GHz to 30 GHz | 12 V to 15 V | 1 Channel | - | - | - | - | 38 dB | - | - | - | - | - | - | - | - | - | ||
![]() ZVA-0.5W303G Mini-Circuits | 813 |
| - | - | - | - | - | - | - | 1 | - | - | - | - | + 50 C | - | 0 C | - | - | 4.2 dB, 6.5 dB | - | - | - | - | - | - | - | - | - | 5.5 W | - | - | Details | - | - | - | Bulk | - | - | Power Amplifiers | - | - | - | - | - | - | - | 10 MHz to 30 GHz | 11 V to 13 V | 1 Channel | - | 460 mA | - | - | 23 dB, 24.5 dB | - | - | - | - | - | - | - | - | - | ||
![]() ZX60-183A-S Mini-Circuits | 2646 |
| - | Chassis Mount | Module, SMA Connectors | - | - | Mini-Circuits | - | 10 | - | 9 dB | Mini-Circuits | - | + 85 C | Mini-Circuits | - 40 C | - | Screw | 6.5 dB | 25.2 dBm | - | - | - | 17.6 dBm | Tray | - | - | - | 1.9 W | Active | - | Details | - | - | 2 oz | - | - | - | General Purpose Amplifiers | - | Wireless & RF Integrated Circuits | Si | 5V | - | - | 6GHz ~ 18GHz | 6 GHz to 18 GHz | 5 V | 1 Channel | 16GHz | 277 mA | 277mA | RF Amplifier | 26.1dB | - | - | - | Radar, DBS | - | - | 6.5dB | 18.8dBm | RF Amplifier | ||
![]() ZX60-33LNR-S Mini-Circuits | In Stock | - | - | Chassis Mount | Module, SMA Connectors | - | - | Mini-Circuits | - | 10 | - | - | Mini-Circuits | - | + 85 C | Mini-Circuits | - 40 C | - | Screw | 1.1 dB | 35 dBm | - | - | - | 19 dBm | Tray | - | - | - | 4.4 W | Active | - | Details | - | - | 2.411857 oz | - | - | - | Low Noise Amplifiers | - | Wireless & RF Integrated Circuits | Si | 5V | - | - | 50MHz ~ 3GHz | 50 MHz to 3 GHz | 5 V | 1 Channel | - | 70 mA | 70mA | RF Amplifier | 11.4dB | - | - | - | Bluetooth, Cellular, GPS | - | - | 1.1dB | 19dBm | RF Amplifier | ||
![]() ZX60-P103LN Mini-Circuits | 2411 |
| - | Chassis Mount | Module, SMA Connectors | - | - | Mini-Circuits | - | 50 | - | - | Mini-Circuits | - | + 85 C | Mini-Circuits | - 40 C | - | Screw | 0.5 dB | 44.3 dBm | - | - | - | 23.8 dBm | Tray | - | - | - | - | Active | - | Details | - | - | 1.563798 oz | - | - | - | Low Noise Amplifiers | - | Wireless & RF Integrated Circuits | Si | 5V | - | - | 50MHz ~ 3GHz | 50 MHz to 3 GHz | 5 V | 1 Channel | 3GHz | 95 mA | 95mA | RF Amplifier | 6.9dB | - | - | - | Bluetooth, Cellular, GPS, PCS | - | - | 1dB | 23.8dBm | RF Amplifier | ||
![]() ZKL-33ULN-S Mini-Circuits | 2516 |
| - | Chassis Mount | Module, SMA Connectors | - | - | Mini-Circuits | - | 1 | - | - | Mini-Circuits | - | + 85 C | Mini-Circuits | - 40 C | - | Screw | 1.44 dB | 36 dBm | - | - | - | 13.5 dBm | Tray | - | - | - | - | Active | - | Details | - | - | - | Tray | - | - | Low Noise Amplifiers | - | Wireless & RF Integrated Circuits | Si | 5V | - | - | 400MHz ~ 3GHz | 400 MHz to 3 GHz | 5 V | - | 2GHz | 100 mA | 100mA | RF Amplifier | 37dB | - | - | - | GPS, GSM, LTE, Radar | - | - | 1.44dB | 18dBm | RF Amplifier | ||
![]() ZX60-0916LN-S Mini-Circuits | 2717 |
| - | Chassis Mount | Module, SMA Connectors | - | - | Mini-Circuits | - | 10 | MINI-CIRCUITS | - | Mini-Circuits | ZX60-0916LN-S+ | - | Mini-Circuits | - | - | - | - | - | 960 MHz | 85 °C | -40 °C | - | Tray | ROHS COMPLIANT, CASE GA955 | - | Active | - | Active | 5.69 | Details | Yes | - | - | - | - | EAR99 | General Purpose Amplifiers | SMA | Wireless & RF Integrated Circuits | Si | 5V | COAXIAL | unknown | 824MHz ~ 960MHz | - | - | - | 925MHz ~ 960MHz | - | 40mA | RF Amplifier | 17.5dB | WIDE BAND LOW POWER | 824 MHz | 1.5 | CDMA, GSM | 10 dBm | 50 Ω | 0.55dB | 16.5dBm | RF Amplifier | ||
![]() ZX60-P162LN Mini-Circuits | 2172 |
| - | Chassis Mount | Module, SMA Connectors | - | - | Mini-Circuits | - | 10 | - | - | Mini-Circuits | - | + 85 C | Mini-Circuits | - 40 C | - | Screw | 0.74 dB | 29.6 dBm | - | - | - | 19.5 dBm | Tray | - | - | - | - | Active | - | Details | - | - | 1.304431 oz | - | - | - | Low Noise Amplifiers | - | Wireless & RF Integrated Circuits | Si | 3.8V ~ 4.2V | - | - | 700MHz ~ 1.6GHz | 700 MHz to 1.6 GHz | 4 V | 1 Channel | 1GHz | 52 mA | 52mA | RF Amplifier | 24.5dB | - | - | - | GPS, GSM, Radar | - | - | 0.74dB | 19.9dBm | RF Amplifier | ||
![]() ZX60-53LNB-S Mini-Circuits | 2259 |
| - | Chassis Mount | Module, SMA Connectors | - | - | Mini-Circuits | - | 10 | - | - | Mini-Circuits | - | - | Mini-Circuits | - | - | - | - | - | - | - | - | - | Tray | - | - | - | - | Active | - | Details | - | - | - | - | - | - | General Purpose Amplifiers | - | Wireless & RF Integrated Circuits | Si | 4.8V ~ 5.2V | - | - | 500MHz ~ 5GHz | - | - | - | 1GHz | - | 95mA | RF Amplifier | 17.9dB | - | - | - | General Purpose | - | - | 1.63dB | 21dBm | RF Amplifier | ||
![]() ZX60-100VHX Mini-Circuits | 2530 |
| - | Chassis Mount | Module, SMA Connectors | - | - | Mini-Circuits | - | 10 | - | - | Mini-Circuits | - | + 85 C | Mini-Circuits | - 40 C | - | Screw | 4 dB | 43 dBm | - | - | - | 30 dBm | Tray | - | - | - | 4.4 W | Active | - | Details | - | - | 1.605847 oz | - | - | - | General Purpose Amplifiers | - | Wireless & RF Integrated Circuits | Si | 12V | - | - | 300kHz ~ 100MHz | 300 kHz to 100 MHz | 12 V | 1 Channel | 300kHz ~ 100MHz | 320 mA | 320mA | RF Amplifier | 36dB | - | - | - | General Purpose | - | - | 4dB | 30dBm | RF Amplifier |