- Manufacturer
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Mounting Type
- Package / Case
- Frequency
- RF Type
- Gain
- Factory Lead Time
- Number of Pins
- Lead Free
Attribute column
Categories
RF Amplifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Brand | Development Kit | Factory Pack QuantityFactory Pack Quantity | Input Return Loss | Isolation dB | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | NF - Noise Figure | OIP3 - Third Order Intercept | P1dB - Compression Point | Package | Part # Aliases | Pd - Power Dissipation | Product Status | Qualification | RoHS | Shipping Restrictions | Unit Weight | Packaging | Series | Type | Subcategory | Technology | Voltage - Supply | Frequency | Operating Frequency | Operating Supply Voltage | Number of Channels | Test Frequency | Operating Supply Current | Current - Supply | Bandwidth | Product Type | Gain | RF Type | Noise Figure | P1dB | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TSS-13LN Mini-Circuits | 5240 |
| - | Surface Mount | 12-VQFN Exposed Pad | 12-MCLP (3x3) | - | Mini-Circuits | - | 1000 | - | - | Mini-Circuits | + 85 C | Mini-Circuits | - 40 C | - | SMD/SMT | 1.2 dB | 36.2 dBm | 23.4 dBm | - | - | - | Active | - | Details | - | - | MouseReel | - | CATV Amplifiers | Wireless & RF Integrated Circuits | Si | 4.75V ~ 5.25V | 1MHz ~ 1GHz | 1 MHz to 1 GHz | 3 V to 5 V | - | 250MHz | 142 mA | 142mA | - | RF Amplifier | 22.2dB | CATV, Cellular | 1.3dB | 24.5dBm | RF Amplifier | ||
![]() SKY67181-396LF Skyworks Solutions Inc. | 49 |
| - | Surface Mount | 8-DFN | 8-DFN (2x2) | - | Skyworks Solutions, Inc. | - | 3000 | - | - | Skyworks | + 105 C | Skyworks Solutions Inc. | - 40 C | - | SMD/SMT | - | - | - | - | - | - | Active | - | Details | - | - | Cut Tape | SKY67181 | Low Noise Amplifiers | Wireless & RF Integrated Circuits | Si | 5V | 2.3GHz ~ 5GHz | 2.3 GHz to 2.5 GHz | 5 V | - | - | 48 mA | 48mA | - | RF Amplifier | 22dB | 4G/5G, LTE | - | - | RF Amplifier | ||
![]() SKYA21051 Skyworks Solutions Inc. | 100000 |
| - | Surface Mount | 8-WFDFN Exposed Pad | 8-DFN (2x2) | - | Skyworks Solutions, Inc. | - | 3000 | - 15 dB, 10 dB, 30 dB, 18 dB | - 25 dB | Skyworks | + 105 C | Skyworks Solutions Inc. | - 40 C | - | SMD/SMT | 1.3 dB | 27.4 dBm | 14.5 dBm | - | - | - | Active | - | Details | - | - | Cut Tape | Automotive, AEC-Q100 | Low Noise Amplifiers | Wireless & RF Integrated Circuits | InGaP | 3.3V | 200MHz ~ 6GHz | 200 MHz to 6 GHz | 5 V | 1 Channel | 2.7GHz | 45 mA | 13mA | - | RF Amplifier | 14.5dB | 2G/3G/4G, LTE | 1.4dB | 0dBm | RF Amplifier | ||
![]() ADCA5190ACPZ-R7 Analog Devices Inc. | In Stock | - | Datasheet | Surface Mount | 32-WFQFN Exposed Pad, CSP | 32-LFCSP (5x5) | - | Analog Devices | - | 1500 | - | - | Analog Devices Inc. | - | Analog Devices Inc. | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | Details | - | - | Reel | - | CATV Amplifiers | Wireless & RF Integrated Circuits | - | 5V ~ 8V | 5MHz ~ 1.8GHz | 1.8 GHz | - | - | - | - | 470mA | - | RF Amplifier | 25.8dB | General Purpose | 5.2dB | - | RF Amplifier | ||
![]() PMA-183PLN Mini-Circuits | 149 | - | - | Surface Mount | 16-VQFN Exposed Pad | 16-MCLP (3.5x2.5) | - | Mini-Circuits | - | 100 | 14 dB | - | Mini-Circuits | + 85 C | Mini-Circuits | - 40 C | - | SMD/SMT | 1.2 dB | 24.6 dBm | - | - | - | 900 mW | Active | - | Details | - | - | MouseReel | - | General Purpose Amplifiers | Wireless & RF Integrated Circuits | Si | 2.3V ~ 2.9V | 6GHz ~ 18GHz | 6 GHz to 18 GHz | 2.6 V | 1 Channel | 18GHz | 53 mA | 57.2mA | - | RF Amplifier | 29.7dB | General Purpose | 1.3dB | 10.2dBm | RF Amplifier | ||
![]() ADPA7008AEHZ-R7 Analog Devices Inc. | 1 | - | Datasheet | Surface Mount | 18-LCQFN Exposed Pad | 18-CLCC (7x7) | ADPA7008 | Analog Devices | - | 100 | - | - | Analog Devices Inc. | - | Analog Devices Inc. | - | - | - | - | - | - | Tape & Reel (TR) | ADPA7008AEHZ | - | Active | - | Details | - | - | Reel | ADPA7008 | - | Wireless & RF Integrated Circuits | - | 4V | 20GHz ~ 54GHz | - | - | - | 22GHz ~ 40GHz | - | 1.5A | - | RF Amplifier | 15.5dB | General Purpose | - | 30dBm | RF Amplifier | ||
![]() TGA4532-SM Qorvo | 896 |
| - | - | QFN-EP-20 | - | - | - | - | 500 | - | - | - | + 85 C | - | - 40 C | - | SMD/SMT | 7 dB | 41 dBm | 31 dBm | - | 1075274 1094770 | - | - | - | Details | - | 0.262208 oz | MouseReel | TGA4532 | Power Amplifiers | - | - | - | - | 17 GHz to 19.7 GHz | 6 V | - | - | 900 mA | - | - | - | 23 dB | - | - | - | - | ||
![]() TAT7467H-SC8 Qorvo | In Stock | - | - | - | SOIC-8 | - | - | - | - | 1000 | - | - | - | - | - | - | Yes | - | - | - | - | - | 1074777 | - | - | - | Details | - | - | Reel | TAT7467H | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QPA3340 Qorvo | 2303 | - | - | - | SOT-115J-9 | - | - | - | - | 50 | 17 dB | - | - | + 100 C | - | - 30 C | - | Screw | 4 dB | - | - | - | - | - | - | - | Details | - | - | Bulk | QPA3340 | CATV Amplifiers | - | - | - | - | 45 MHz to 1.003 GHz | 24 V | 1 Channel | 1003 MHz | 470 mA | - | - | - | 22.8 dB | - | - | - | - | ||
![]() TAT8858 Qorvo | In Stock | - | - | - | SOIC-16 | - | - | - | - | 2500 | - | - | - | - | - | - | Yes | - | - | - | - | - | 1074765 | - | - | - | Details | - | - | Reel | TAT8858 | - | - | - | - | - | - | 24 V | - | - | - | - | 50 MHz to 1000 MHz | - | - | - | - | - | - | ||
![]() TGA4544-SM Qorvo | In Stock | - | - | - | QFN-26 | - | - | - | - | 200 | 8 dB | - | - | + 85 C | - | - 40 C | Yes | SMD/SMT | - | 41 dBm | 31 dBm | - | TGA4544 1094892 | 1 W | - | - | Details | - | 0.287420 oz | MouseReel | TGA4544 | Power Amplifiers | - | - | - | - | 26 GHz to 31 GHz | 6 V | 1 Channel | - | 1.1 A | - | - | - | 23 dB | - | - | - | - | ||
![]() TGA2238-CP Qorvo | 2 | - | - | - | 15.2 mm x 15.2 mm x 3.5 mm | - | - | - | - | 10 | 9 dB | - | - | + 85 C | - | - 40 C | Yes | SMD/SMT | - | 47 dBm | - | - | TGA2238 1115954 | 158 W | - | - | Details | This product may require additional documentation to export from the United States. | - | - | TGA2238 | Power Amplifiers | - | - | - | - | 8 GHz to 11 GHz | 28 V | 1 Channel | - | 650 mA | - | - | - | 28 dB | - | - | - | - | ||
![]() QPA3223 Qorvo | In Stock | - | - | - | SOT-115J-7 | - | - | - | - | 50 | 16 dB | - | - | + 100 C | - | - 30 C | - | Screw | 3 dB | - | - | - | - | - | - | - | Details | - | 0.786310 oz | Tray | QPA3223 | CATV Amplifiers | - | - | - | - | 1.003 GHz | 24 V | 1 Channel | 45 MHz, 1003 MHz | 400 mA | - | - | - | 23 dB | - | - | - | - | ||
![]() QPL9097SR Qorvo | In Stock | - | - | - | DFN-8 | - | - | - | QPL9097EVBP01 | 100 | 12 dB | 20 dB | - | + 105 C | - | - 40 C | - | SMD/SMT | 1.1 dB | 34 dBm | 15.5 dBm | - | QPL9097 | - | - | - | Details | - | - | Reel | QPL9097 | Low Noise Amplifiers | - | - | - | - | 3.3 GHz to 4.2 GHz | 3 V to 5.25 V | 1 Channel | 3800 MHz | 50 mA | - | - | - | 22 dB | - | - | - | - | ||
![]() QPL6207QTR7 Qorvo | 802 | - | - | - | DFN-8 | - | - | - | QPL6207QPCK-01 | 2500 | 9.5 dB | - | - | + 105 C | - | - 40 C | - | SMD/SMT | 0.45 dB | 35 dBm | 21.5 dBm | - | QPL6207Q | - | - | AEC-Q100 | Details | - | - | Cut Tape | QPL6207Q | Low Noise Amplifiers | - | - | - | - | 2.332 GHz | 3.3 V to 5.25 V | 1 Channel | 2332 MHz | 55 mA | - | - | - | 18.5 dB | - | - | - | - | ||
![]() TGA4549-SM Qorvo | In Stock | - | - | - | 5 mm x 5.5 mm x 1.7 mm | - | - | - | TGA4549-SM EVB | 25 | 9 dB | - | - | + 85 C | - | - 40 C | Yes | SMD/SMT | - | - | 40 dBm | - | TGA4549 | 45 W | - | - | Details | This product may require additional documentation to export from the United States. | 0.406091 oz | Waffle | TGA4549 | Power Amplifiers | - | - | - | - | 21.2 GHz to 23.6 GHz | 28 V | 1 Channel | - | 300 mA | - | - | - | 22 dB | - | - | - | - | ||
![]() QPB7464SR Qorvo | In Stock | - | - | - | SOIC-8 | - | - | - | QPB7464PCK401 | 100 | 8 dB | - | - | + 100 C | - | - 40 C | Yes | SMD/SMT | 4.5 dB | 37 dBm | 23.6 dBm | - | - | - | - | - | Details | - | 0.022975 oz | MouseReel | QPB7464 | Gain Block Amplifiers | - | - | - | - | 47 MHz to 1.218 GHz | 5 V | 2 Channel | 1218 MHz | 240 mA | - | - | - | 12 dB | - | - | - | - | ||
![]() RFDA4005TR7 Qorvo | In Stock | - | - | - | MCM-32 | - | - | - | RFDA4005PCK-410 | 750 | - 15 dB | - | - | + 85 C | - | - 40 C | - | SMD/SMT | 6.3 dB | 33 dBm | 19 dBm | - | - | 605 mW | - | - | Details | - | - | Reel | RFDA4005 | Variable Gain Amplifiers | - | - | - | - | 50 MHz to 4 GHz | 5 V | 1 Channel | 2700 MHz | 82 mA | - | - | - | 17.5 dB | - | - | - | - | ||
![]() QPA9805SR Qorvo | In Stock | - | - | - | SMT-16 | - | - | - | QPA9805EVB-01 | 100 | 22 dB | - | - | + 105 C | - | - 40 C | Yes | SMD/SMT | 4.5 dB | 43.2 dBm | 27.4 dBm | - | QPA9805 | - | - | - | Details | - | - | Reel | QPA9805 | General Purpose Amplifiers | - | - | - | - | 600 MHz to 1 GHz | 5 V | 2 Channel | 880 MHz | 248 mA | - | - | - | 20 dB | - | - | - | - | ||
![]() QPB9010SR Qorvo | In Stock | - | - | - | MCM-28 | - | - | - | QPC9010PCBA-410 | 100 | - | - | - | + 85 C | - | - 40 C | Yes | SMD/SMT | - | - | - | - | - | 1.6 W | - | - | Details | - | - | Cut Tape | QPB9010 | CATV Amplifiers | - | - | - | - | 45 MHz to 1.218 GHz | 5 V | 2 Channel | 1218 MHz | 135 mA | - | - | - | 37 dB | - | - | - | - |