- Manufacturer
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Mounting Type
- Package / Case
- Frequency
- RF Type
- Gain
- Factory Lead Time
- Number of Pins
- Lead Free
Attribute column
Categories
RF Amplifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Development Kit | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Input Return Loss | Isolation dB | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | NF - Noise Figure | OIP3 - Third Order Intercept | Operating Frequency (Max) | Operating Temperature-Max | Operating Temperature-Min | P1dB - Compression Point | Part # Aliases | Part Life Cycle Code | Pd - Power Dissipation | Qualification | Risk Rank | RoHS | Rohs Code | Shipping Restrictions | Unit Weight | Packaging | Series | JESD-609 Code | Type | Terminal Finish | Additional Feature | Construction | Reach Compliance Code | Operating Frequency | Operating Supply Voltage | Number of Channels | Test Frequency | Operating Supply Current | Gain | RF/Microwave Device Type | Input Power-Max (CW) | Characteristic Impedance |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() QPA2213 Qorvo | 8000 | - | - | 4.5 mm x 4.5 mm x 1.74 mm | QPA2213EVB1 | 10 | - | 29 dB | - | - | + 85 C | - 40 C | Yes | SMD/SMT | 5.3 dB | - | - | - | - | - | - | - | 13.7 W | - | - | Details | - | - | 1.343321 oz | - | QPA2213 | - | Driver Amplifiers | - | - | - | - | 2 GHz to 20 GHz | 18 V | 1 Channel | 20 GHz | 330 mA | 21.4 dB | - | - | - | ||
![]() QPB8896SR Qorvo | In Stock | - | - | SOIC-8 | - | 100 | - | - | - | - | - | - | - | SMD/SMT | 1.8 dB | - | - | - | - | - | QPB8896 | - | - | - | - | - | - | - | - | Reel | QPB8896 | - | General Purpose Amplifiers | - | - | - | - | 5 MHz to 700 MHz | 5 V | 1 Channel | - | 275 mA | 25 dB | - | - | - | ||
![]() QPD0050SR Qorvo | In Stock | - | - | DFN-6 | - | 100 | - | - | - | - | - | - | Yes | SMD/SMT | - | - | - | - | - | - | QPD0050 | - | - | - | - | Details | - | - | - | Reel | QPD0050 | - | Power Amplifiers | - | - | - | - | 0 Hz to 3.6 GHz | 48 V | - | - | - | 22.5 dB | - | - | - | ||
![]() QPB8857TR13 Qorvo | 100000 | - | - | QFN-40 | QPB8857EVB | 2500 | - | 18 dB | - 42 dB | - | + 90 C | - 40 C | Yes | SMD/SMT | 4.5 dB | 48 dBm | - | - | - | 30 dBm | QPB8857 | - | - | - | - | Details | - | - | - | Reel | QPB8857 | - | - | - | - | - | - | 42 MHz to 1.218 GHz | 24 V | 1 Channel | 1218 MHz | 440 mA | 28 dB | - | - | - | ||
![]() QPB8857SR Qorvo | In Stock | - | - | QFN-40 | QPB8857EVB | 100 | - | 18 dB | - 42 dB | - | + 90 C | - 40 C | Yes | SMD/SMT | 4.5 dB | 48 dBm | - | - | - | 30 dBm | QPB8857 | - | - | - | - | Details | - | - | - | Cut Tape | QPB8857 | - | General Purpose Amplifiers | - | - | - | - | 47 MHz to 1.218 GHz | 24 V | 1 Channel | 1218 MHz | 440 mA | 28 dB | - | - | - | ||
![]() QPB7464SR Qorvo | In Stock | - | - | SOIC-8 | QPB7464PCK401 | 100 | - | 8 dB | - | - | + 100 C | - 40 C | Yes | SMD/SMT | 4.5 dB | 37 dBm | - | - | - | 23.6 dBm | - | - | - | - | - | Details | - | - | 0.022975 oz | MouseReel | QPB7464 | - | Gain Block Amplifiers | - | - | - | - | 47 MHz to 1.218 GHz | 5 V | 2 Channel | 1218 MHz | 240 mA | 12 dB | - | - | - | ||
![]() RFDA4005TR7 Qorvo | In Stock | - | - | MCM-32 | RFDA4005PCK-410 | 750 | - | - 15 dB | - | - | + 85 C | - 40 C | - | SMD/SMT | 6.3 dB | 33 dBm | - | - | - | 19 dBm | - | - | 605 mW | - | - | Details | - | - | - | Reel | RFDA4005 | - | Variable Gain Amplifiers | - | - | - | - | 50 MHz to 4 GHz | 5 V | 1 Channel | 2700 MHz | 82 mA | 17.5 dB | - | - | - | ||
![]() QPA9805SR Qorvo | In Stock | - | - | SMT-16 | QPA9805EVB-01 | 100 | - | 22 dB | - | - | + 105 C | - 40 C | Yes | SMD/SMT | 4.5 dB | 43.2 dBm | - | - | - | 27.4 dBm | QPA9805 | - | - | - | - | Details | - | - | - | Reel | QPA9805 | - | General Purpose Amplifiers | - | - | - | - | 600 MHz to 1 GHz | 5 V | 2 Channel | 880 MHz | 248 mA | 20 dB | - | - | - | ||
![]() QPB9010SR Qorvo | In Stock | - | - | MCM-28 | QPC9010PCBA-410 | 100 | - | - | - | - | + 85 C | - 40 C | Yes | SMD/SMT | - | - | - | - | - | - | - | - | 1.6 W | - | - | Details | - | - | - | Cut Tape | QPB9010 | - | CATV Amplifiers | - | - | - | - | 45 MHz to 1.218 GHz | 5 V | 2 Channel | 1218 MHz | 135 mA | 37 dB | - | - | - | ||
![]() QPA9807SR Qorvo | In Stock | - | - | SMT-16 | QPA9807EVB-01 | 100 | - | 27 dB | - | - | + 105 C | - 40 C | Yes | SMD/SMT | 1.4 dB | 38.7 dBm | - | - | - | 25 dBm | QPA9807 | - | - | - | - | Details | - | - | - | Reel | QPA9807 | - | General Purpose Amplifiers | - | - | - | - | 2.3 GHz to 2.7 GHz | 5 V | 2 Channel | 2500 MHz | 286 mA | 19.6 dB | - | - | - | ||
![]() QPA3223 Qorvo | In Stock | - | - | SOT-115J-7 | - | 50 | - | 16 dB | - | - | + 100 C | - 30 C | - | Screw | 3 dB | - | - | - | - | - | - | - | - | - | - | Details | - | - | 0.786310 oz | Tray | QPA3223 | - | CATV Amplifiers | - | - | - | - | 1.003 GHz | 24 V | 1 Channel | 45 MHz, 1003 MHz | 400 mA | 23 dB | - | - | - | ||
![]() QPL9097SR Qorvo | In Stock | - | - | DFN-8 | QPL9097EVBP01 | 100 | - | 12 dB | 20 dB | - | + 105 C | - 40 C | - | SMD/SMT | 1.1 dB | 34 dBm | - | - | - | 15.5 dBm | QPL9097 | - | - | - | - | Details | - | - | - | Reel | QPL9097 | - | Low Noise Amplifiers | - | - | - | - | 3.3 GHz to 4.2 GHz | 3 V to 5.25 V | 1 Channel | 3800 MHz | 50 mA | 22 dB | - | - | - | ||
![]() QPL6207QTR7 Qorvo | 802 | - | - | DFN-8 | QPL6207QPCK-01 | 2500 | - | 9.5 dB | - | - | + 105 C | - 40 C | - | SMD/SMT | 0.45 dB | 35 dBm | - | - | - | 21.5 dBm | QPL6207Q | - | - | AEC-Q100 | - | Details | - | - | - | Cut Tape | QPL6207Q | - | Low Noise Amplifiers | - | - | - | - | 2.332 GHz | 3.3 V to 5.25 V | 1 Channel | 2332 MHz | 55 mA | 18.5 dB | - | - | - | ||
![]() TGA4549-SM Qorvo | In Stock | - | - | 5 mm x 5.5 mm x 1.7 mm | TGA4549-SM EVB | 25 | - | 9 dB | - | - | + 85 C | - 40 C | Yes | SMD/SMT | - | - | - | - | - | 40 dBm | TGA4549 | - | 45 W | - | - | Details | - | This product may require additional documentation to export from the United States. | 0.406091 oz | Waffle | TGA4549 | - | Power Amplifiers | - | - | - | - | 21.2 GHz to 23.6 GHz | 28 V | 1 Channel | - | 300 mA | 22 dB | - | - | - | ||
![]() CMD263P3 Qorvo | 12 |
| - | QFN-16 | - | 500 | - | 10 dB | - | - | + 85 C | - 40 C | - | SMD/SMT | 1.4 dB | 21 dBm | - | - | - | 11 dBm | CMD263 | - | 367 mW | - | - | Details | - | - | 0.200512 oz | Cut Tape | CMD263 | - | Low Noise Amplifiers | - | - | - | - | 5 GHz to 11 GHz | 2 V to 4.5 V | 1 Channel | 8 GHz | 32 mA | 22 dB | - | - | - | ||
![]() CMD309P4 Qorvo | 1371 |
| - | QFN-24 | - | 100 | - | 13 dB | - | - | + 85 C | - 40 C | - | SMD/SMT | 1.5 dB | 23 dBm | - | - | - | 13 dBm | CMD309 | - | 380 mW | - | - | Details | - | - | 0.010708 oz | Cut Tape | CMD309 | - | Low Noise Amplifiers | - | - | - | - | 5 GHz to 11 GHz | 4 V | 1 Channel | 8 GHz | 45 mA | 27 dB | - | - | - | ||
![]() CMD192C5 Qorvo | 2892 |
| - | SMT-32 | - | 100 | CUSTOM MMIC DESIGN SERVICES INC | 23 dB | - | CMD192C5 | + 85 C | - 40 C | - | SMD/SMT | 1.9 dB | 33 dBm | 20000 MHz | 85 °C | -40 °C | 25 dBm | CMD192 | Contact Manufacturer | 2.8 W | - | 5.72 | Details | Yes | - | 0.032981 oz | MouseReel | CMD192 | e4 | Driver Amplifiers | Nickel/Palladium/Gold (Ni/Pd/Au) | LOW NOISE | COMPONENT | compliant | 0 Hz to 20 GHz | 8 V | - | 10 GHz | 200 mA | 19.5 dB | WIDE BAND LOW POWER | 23 dBm | 50 Ω | ||
![]() CMD316C3 Qorvo | 5 |
| - | QFN-16 | - | 100 | - | 8 dB | - | - | + 85 C | - 40 C | - | SMD/SMT | 2 dB | 25 dBm | - | - | - | 15 dBm | CMD316 | - | 900 mW | - | - | Details | - | - | 0.106287 oz | MouseReel | CMD316 | - | Low Noise Amplifiers | - | - | - | - | 6 GHz to 20 GHz | 3 V to 5 V | - | 13 GHz | 100 mA | 21 dB | - | - | - | ||
![]() CMD241P4 Qorvo | 2671 |
| - | QFN-24 | - | 100 | - | 18 dB | - | - | + 85 C | - 40 C | - | SMD/SMT | 2.3 dB | 28 dBm | - | - | - | 21 dBm | CMD241 | - | 1.75 W | - | - | Details | - | - | - | MouseReel | CMD241 | - | General Purpose Amplifiers | - | - | - | - | 2 GHz to 22 GHz | 5 V to 8 V | 1 Channel | 11 GHz | 74 mA | 13.5 dB | - | - | - | ||
![]() CMD284 Qorvo | In Stock | - | - | Die | - | 5 | QORVO INC | 20 dB | - | CMD284 | + 85 C | - 55 C | - | SMD/SMT | 2.5 dB | 28 dBm | - | - | - | 19 dBm | - | Active | 1.45 W | - | 5.71 | Details | - | - | - | - | CMD284 | - | General Purpose Amplifiers | - | - | - | compliant | 0 Hz to 22 GHz | 5 V to 8.5 V | 1 Channel | 10 GHz | 108 mA | 17 dB | - | - | - |