- Manufacturer
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Mounting Type
- Package / Case
- Frequency
- RF Type
- Gain
- Factory Lead Time
- Number of Pins
- Lead Free
Attribute column
Categories
RF Amplifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Development Kit | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Input Return Loss | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | NF - Noise Figure | OIP3 - Third Order Intercept | P1dB - Compression Point | Part # Aliases | Part Life Cycle Code | Pd - Power Dissipation | Risk Rank | RoHS | Rohs Code | Samacsys Description | Shipping Restrictions | Unit Weight | Packaging | Series | ECCN Code | Type | Reach Compliance Code | Operating Frequency | Operating Supply Voltage | Number of Channels | Test Frequency | Operating Supply Current | Gain | RF/Microwave Device Type |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SGL0622ZPCK1 Qorvo | In Stock | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | SGL0622Z | - | - | - | Details | - | - | - | - | - | SGL0622Z | - | - | - | - | - | - | - | - | - | - | ||
![]() QPA2212T Qorvo | In Stock | - | - | - | - | 100 | - | - | - | - | - | - | - | - | - | - | QPA2212 | - | - | - | - | - | - | This product may require additional documentation to export from the United States. | - | Reel | QPA2212 | - | - | - | - | - | - | - | - | - | - | ||
![]() QPA9122SR Qorvo | In Stock | - | - | - | - | 100 | - | - | - | + 105 C | - 40 C | Yes | SMD/SMT | 5.3 dB | 27 dBm | 25.3 dBm | QPA9122 | - | - | - | Details | - | - | - | - | Cut Tape | QPA9122 | - | Driver Amplifiers | - | 2.3 GHz to 5 GHz | 5 V | - | 2.6 GHz | 95 mA | 36 dB | - | ||
![]() QPA3070 Qorvo | In Stock | - | - | - | - | 10 | - | - | - | + 85 C | - 40 C | Yes | SMD/SMT | - | - | - | - | - | - | - | Details | - | - | This product may require additional documentation to export from the United States. | - | - | QPA3070 | - | Power Amplifiers | - | 2.9 GHz to 3.5 GHz | - | - | - | - | - | - | ||
![]() QPL8831SR Qorvo | In Stock | - | - | SOIC-8 | QPL8831PCK-01 | 100 | - | 18 dB | - | + 85 C | - 40 C | Yes | SMD/SMT | 4 dB | 43 dBm | 24 dBm | QPL8831 | - | - | - | Details | - | - | - | - | Reel | QPL8831 | - | CATV Amplifiers | - | 5 MHz to 1.218 GHz | 5 V | 2 Channel | 50 MHz to 1218 MHz | 280 mA | 17 dB | - | ||
![]() QPL8832TR13 Qorvo | In Stock | - | - | SOIC-8 | QPL8832EVB00 | 2500 | - | 18 dB | - | + 85 C | - 40 C | Yes | SMD/SMT | 3.2 dB | 42 dBm | 24 dBm | QPL8832 QPL8832SR | - | - | - | Details | - | - | - | - | Reel | QPL8832 | - | CATV Amplifiers | - | 5 MHz to 1.218 GHz | 5 V | 2 Channel | 50 MHz to 1218 MHz | 280 mA | 19 dB | - | ||
![]() QPL8830SR Qorvo | In Stock | - | - | SOIC-8 | QPL8830PCK-01 | 100 | - | 18 dB | - | + 85 C | - 40 C | Yes | SMD/SMT | 3.2 dB | 42 dBm | 24 dBm | QPL8830 | - | - | - | Details | - | - | - | - | Reel | QPL8830 | - | General Purpose Amplifiers | - | 5 MHz to 1.218 GHz | 5 V | 2 Channel | 50 MHz to 1218 MHz | 280 mA | 21 dB | - | ||
![]() PHA-83W Mini-Circuits | In Stock | - | - | SOT-89-4 | - | 1000 | - | 20 dB, 23 dB | - | + 85 C | - 40 C | - | SMD/SMT | 4.9 dB, 5.4 dB | 20.9 dBm, 31.9 dBm | 13.2 dBm, 18.5 dBm | - | - | 1.58 W | - | Details | - | - | - | - | MouseReel | PHA | - | Mobile Amplifiers/Cellular Amplifiers | - | 50 MHz to 8 GHz | 5 V, 9 V | 1 Channel | - | 115 mA | 10 dB, 14.2 dB | - | ||
![]() PMA4-33GLN Mini-Circuits | In Stock |
| - | MCLP-16 | - | 500 | - | 13 dB | - | + 85 C | - 40 C | - | SMD/SMT | 1.79 dB | 35.7 dBm | 20.6 dBm | - | - | 550 mW, 1 W | - | Details | - | - | - | - | MouseReel | PMA4 | - | Low Noise Amplifiers | - | 700 MHz to 3 GHz | 5 V | - | - | 152 mA | 18 dB | - | ||
![]() CMA-545G1 Mini-Circuits | In Stock |
| - | DL1721-8 | - | 500 | MINI-CIRCUITS | - | CMA-545G1+ | + 105 C | - 55 C | - | SMD/SMT | 1 dB | 36 dBm | 23.7 dBm | - | Active | - | 5.68 | Details | Yes | SMT Low Noise Amplifier, 400 - 2200 MHz, 50u2126 | - | - | MouseReel | - | EAR99 | Low Noise Amplifiers | unknown | 400 MHz to 2.2 GHz | 5 V | - | - | 158 mA | 31.5 dB | WIDE BAND MEDIUM POWER | ||
![]() QPM6000SR Qorvo | In Stock | - | - | QFN-34 | - | 100 | - | - | - | - | - | Yes | SMD/SMT | 1.6 dB | 25 dBm | 43 dBm | QPM6000 | - | - | - | Details | - | - | - | - | Cut Tape | QPM6000 | - | Power Amplifiers | - | 8 GHz to 14 GHz | 2 V | - | - | - | 23 dB | - | ||
![]() QPA1724TR7 Qorvo | In Stock | - | - | - | - | 200 | - | - | - | - | - | - | - | - | - | - | QPA1724 | - | - | - | - | - | - | This product may require additional documentation to export from the United States. | - | Reel | QPA1724 | - | - | - | - | - | - | - | - | - | - | ||
![]() QPA4446D Qorvo | In Stock | - | - | 3.26 mm x 1.49 mm | - | 10 | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | Details | - | - | This product may require additional documentation to export from the United States. | - | - | QPA4446D | - | General Purpose Amplifiers | - | 37.5 GHz to 42.5 GHz | 24 V | - | - | 70 mA | 18 dB | - | ||
![]() QPA9831 Qorvo | In Stock | - | - | SOT-115J | - | 50 | - | 16 dB, 17 dB, 18 dB, 19 dB, 20 dB | - | + 100 C | - 30 C | - | Screw | 5 dB | - | - | - | - | - | - | Details | - | - | - | - | - | QPA9831 | - | CATV Amplifiers | - | 45 MHz to 1.218 GHz | 24 V | 1 Channel | 1218 MHz | 260 mA | 23.7 dB | - | ||
![]() QPA2226D Qorvo | In Stock | - | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | QPA2226 | - | - | - | Details | - | - | This product may require additional documentation to export from the United States. | - | - | QPA2226 | - | General Purpose Amplifiers | - | 34 GHz to 36 GHz | - | - | - | - | - | - | ||
![]() QPA9124TR7 Qorvo | In Stock | - | - | SMT-12 | QPA9124EVB-01 | 2500 | - | 14 dB | - | + 105 C | - 40 C | Yes | SMD/SMT | 1.5 dB | 34.5 dBm | 18 dBm | QPA9124 | - | 0.7 W | - | Details | - | - | - | 0.028057 oz | Cut Tape | QPA9124 | - | Gain Block Amplifiers | - | 3 GHz to 5 GHz | 5 V | 1 Channel | 3500 MHz | 70 mA | 20.5 dB | - | ||
![]() QPA9154TR7 Qorvo | In Stock | - | - | SMT-12 | QPA9154EVB-01 | 2500 | - | 13 dB | - | + 105 C | - 40 C | Yes | SMD/SMT | 1.5 dB | 34 dBm | 19 dBm | QPA9154 | - | - | - | Details | - | - | - | - | Cut Tape | QPA9154 | - | Gain Block Amplifiers | - | 2.3 GHz to 3.8 GHz | 5 V | 1 Channel | 2600 MHz | 70 mA | 19 dB | - | ||
![]() QPA9424SR Qorvo | In Stock | - | - | SMD-14 | QPA9424EVB-01 | 100 | - | 20 dB | - | + 85 C | - 40 C | Yes | SMD/SMT | - | - | 35.4 dBm | QPA9424 | - | 0.5 W | - | - | - | - | - | - | Reel | QPA9424 | - | Power Amplifiers | - | 2.3 GHz to 2.4 GHz | 3.6 V to 5.25 V | 1 Channel | 2.35 GHz | 455 mA | 35.8 dB | - | ||
![]() QPA9418TR13 Qorvo | 8 | - | - | SMD-14 | QPA9418EVB-01 | 2500 | - | 20 dB | - | + 85 C | - 40 C | Yes | SMD/SMT | - | - | 35.4 dBm | QPA9418 | - | 0.5 W | - | Details | - | - | - | 0.164906 oz | MouseReel | QPA9418 | - | Power Amplifiers | - | 1.805 GHz to 1.93 GHz | 3.6 V to 5.25 V | 1 Channel | 1840 MHz | 420 mA | 30.6 dB | - | ||
![]() RFAM3620BSR Qorvo | In Stock | - | - | - | - | 100 | - | - | - | - | - | - | - | - | - | - | RFAM3620 RFAM3620B | - | - | - | - | - | - | - | - | Reel | RFAM3620B | - | CATV Amplifiers | - | - | - | - | - | - | - | - |