- Manufacturer
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Mounting Type
- Package / Case
- Frequency
- RF Type
- Gain
- Factory Lead Time
- Number of Pins
- Lead Free
Attribute column
Categories
RF Amplifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Development Kit | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Input Return Loss | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | NF - Noise Figure | OIP3 - Third Order Intercept | Operating Frequency (Max) | Operating Temperature-Max | Operating Temperature-Min | P1dB - Compression Point | Package Body Material | Package Description | Package Equivalence Code | Part # Aliases | Part Life Cycle Code | Pd - Power Dissipation | Risk Rank | RoHS | Rohs Code | Shipping Restrictions | Packaging | Series | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | Additional Feature | Number of Functions | Construction | Reach Compliance Code | Operating Frequency | Operating Supply Voltage | Power Supplies | Number of Channels | Test Frequency | Operating Supply Current | Gain | RF/Microwave Device Type | Operating Frequency-Min | VSWR-Max | Input Power-Max (CW) | Characteristic Impedance |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RFAM3790TR7 Qorvo | In Stock | - | - | - | - | 250 | - | 18 dB | - | + 110 C | - 30 C | Yes | SMD/SMT | 4 dB | - | - | - | - | - | - | - | - | RFAM3790 | - | - | - | Details | - | - | Reel | RFAM3790 | - | - | - | - | - | - | - | - | - | 45 MHz to 1.218 GHz | - | - | 1 Channel | - | - | 28.5 dB | - | - | - | - | - | ||
![]() QPD0012TR13 Qorvo | In Stock | - | - | - | - | 2500 | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | QPD0012 | - | 40 W | - | Details | - | - | Reel | QPD0012 | - | - | - | - | - | - | - | - | - | 2.5 GHz to 2.7 GHz | - | - | - | - | - | 14.8 dB | - | - | - | - | - | ||
![]() QPD0009JTR13 Qorvo | In Stock | - | - | - | - | 2500 | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | QPD0009 | - | 50 W | - | Details | - | - | Reel | QPD0009 | - | - | - | - | - | - | - | - | - | 3.4 GHz to 3.6 GHz | - | - | - | - | - | 14 dB | - | - | - | - | - | ||
![]() QPA4246D Qorvo | In Stock | - | - | 4.2 mm x 5 mm | - | 10 | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | This product may require additional documentation to export from the United States. | - | QPA4246D | - | - | - | General Purpose Amplifiers | - | - | - | - | - | 37.5 GHz to 42.5 GHz | 24 V | - | - | - | 270 mA | 16 dB | - | - | - | - | - | ||
![]() CGHV40180F-AMP1 Cree | In Stock | - | - | 440223 | - | 2 | - | - | - | + 225 C | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | 275 W | - | N | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | 50 V | - | 1 Channel | 800 MHz | - | 25.6 dB | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | QFN-32 | - | 1 | - | - | - | + 225 C | - 65 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | N | - | - | Bulk | - | - | - | - | Power Amplifiers | - | - | - | - | - | 5 GHz to 5.9 GHz | 28 V | - | - | - | 18.96 mA | 27.1 dB | - | - | - | - | - | ||
![]() CMPA5259025S Cree | In Stock | - | - | QFN-12 | - | 1 | - | - | - | + 225 C | - 65 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | This product may require additional documentation to export from the United States. | Cut Tape | - | - | - | - | Power Amplifiers | - | - | - | - | - | 5 GHz to 6 GHz | 28 V | - | - | - | 9.6 mA | 30 dB | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | QFN-12 | - | 1 | - | - | - | + 225 C | - 65 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | N | - | - | - | - | - | - | - | Power Amplifiers | - | - | - | - | - | 5 GHz to 6 GHz | 28 V | - | - | - | 9.6 mA | 30 dB | - | - | - | - | - | ||
![]() QPA2210TR7 Qorvo | In Stock | - | - | 5 mm x 5 mm | - | 250 | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | This product may require additional documentation to export from the United States. | Reel | QPA2210 | - | - | - | Power Amplifiers | - | - | - | - | - | 27 GHz to 31 GHz | - | - | 1 Channel | - | - | 29 dB | - | - | - | - | - | ||
![]() QPL1818SR Qorvo | In Stock | - | - | QFN-16 | QPL1818EVB-01 | 100 | - | 20 dB | - | + 100 C | - 40 C | Yes | SMD/SMT | 2 dB | 37 dBm | - | - | - | 19 dBm | - | - | - | QPL1818 | - | - | - | Details | - | - | Reel | QPL1818 | - | - | - | CATV Amplifiers | - | - | - | - | - | 50 MHz to 1.8 GHz | 5 V | - | 1 Channel | - | 100 mA | 15 dB | - | - | - | - | - | ||
![]() QPA9122MSR Qorvo | In Stock | - | - | LGA-16 | - | 100 | - | - | - | - | - | - | SMD/SMT | - | 27 dBm | - | - | - | - | - | - | - | QPA9122M | - | - | - | - | - | - | Cut Tape | QPA9122M | - | - | - | Driver Amplifiers | - | - | - | - | - | 2.3 GHz to 5 GHz | 5 V | - | 1 Channel | - | 120 mA | 36.5 dB | - | - | - | - | - | ||
![]() QPA2598TR7 Qorvo | In Stock | - | - | QFN-21 | QPA2598EVB | 500 | - | - 10 dB | - | + 85 C | - 40 C | Yes | SMD/SMT | - | - | - | - | - | - | - | - | - | QPA2598 | - | 9.8 W | - | Details | - | - | Reel | QPA2598 | - | - | - | Power Amplifiers | - | - | - | - | - | 6 GHz to 12 GHz | 22 V | - | 1 Channel | - | 55 mA | 22 dB | - | - | - | - | - | ||
![]() QPL6220QTR7 Qorvo | In Stock | - | - | - | - | 2500 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | Cut Tape | QPL6220Q | - | - | - | Low Noise Amplifiers | - | - | - | - | - | 100 MHz to 6 GHz | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZVA-02303HP Mini-Circuits | 628 |
| - | - | - | 1 | - | - | - | + 50 C | - 40 C | - | Screw | 3.8 dB | - | - | - | - | - | - | - | - | - | - | 9 W | - | Details | - | - | Tray | - | - | - | - | - | - | - | - | - | - | 2 GHz to 30 GHz | 12 V to 15 V | - | 1 Channel | - | - | 38 dB | - | - | - | - | - | ||
![]() ZVA-0.5W303G Mini-Circuits | 813 |
| - | - | - | 1 | - | - | - | + 50 C | 0 C | - | - | 4.2 dB, 6.5 dB | - | - | - | - | - | - | - | - | - | - | 5.5 W | - | Details | - | - | Bulk | - | - | - | - | Power Amplifiers | - | - | - | - | - | 10 MHz to 30 GHz | 11 V to 13 V | - | 1 Channel | - | 460 mA | 23 dB, 24.5 dB | - | - | - | - | - | ||
![]() QPM6000SR Qorvo | In Stock | - | - | QFN-34 | - | 100 | - | - | - | - | - | Yes | SMD/SMT | 1.6 dB | 25 dBm | - | - | - | 43 dBm | - | - | - | QPM6000 | - | - | - | Details | - | - | Cut Tape | QPM6000 | - | - | - | Power Amplifiers | - | - | - | - | - | 8 GHz to 14 GHz | 2 V | - | - | - | - | 23 dB | - | - | - | - | - | ||
![]() QPA1724TR7 Qorvo | In Stock | - | - | - | - | 200 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | QPA1724 | - | - | - | - | - | This product may require additional documentation to export from the United States. | Reel | QPA1724 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QPA2933 Qorvo | 100 | - | - | - | - | 50 | - | - | - | + 85 C | - 40 C | Yes | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | PAC5523QM | - | - | - | Power Amplifiers | - | - | - | - | - | 2.9 GHz to 3.3 GHz | - | - | - | - | - | 21.8 dB | - | - | - | - | - | ||
![]() QPA3908TR13 Qorvo | In Stock | - | - | - | - | 2500 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | QPA3908 | - | - | - | Details | - | - | Reel | QPA3908 | - | - | - | - | - | - | - | - | - | 3.7 GHz to 3.98 GHz | 50 V | - | - | - | - | - | - | - | - | - | - | ||
![]() ZRL-700 Mini-Circuits | 2576 |
| - | FJ893 | - | 1 | MINI-CIRCUITS | - | ZRL-700+ | + 60 C | - 40 C | - | Screw | 2 dB | 46 dBm | 700 MHz | 60 °C | -40 °C | 25.3 dBm | PLASTIC/EPOXY | ROHS COMPLIANT, CASE FJ893 | MODULE(UNSPEC) | - | Active | - | 5.12 | Details | Yes | - | Tray | - | e0 | Yes | EAR99 | Low Noise Amplifiers | Tin/Lead (Sn/Pb) | SMA | 1 | COAXIAL | unknown | 250 MHz to 700 MHz | 12 V | 12 V | - | - | 450 mA | 31 dB | WIDE BAND MEDIUM POWER | 250 MHz | 1.1 | 10 dBm | 50 Ω |