- Manufacturer
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Mounting Type
- Package / Case
- Frequency
- RF Type
- Gain
- Factory Lead Time
- Number of Pins
- Lead Free
Attribute column
Categories
RF Amplifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Mfr | Package | Product Status | RoHS | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Resistance | Min Operating Temperature | Composition | Power (Watts) | Max Power Dissipation | Voltage - Supply | Frequency | Failure Rate | Number of Channels | Test Frequency | Nominal Supply Current | Current - Supply | Gain | RF Type | Noise Figure | P1dB | Features | Supply Current | Height Seated (Max) | REACH SVHC | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MW7IC2750GNR1 Freescale | 47 |
| - | Surface Mount | 2512 (6432 Metric) | 2512 | TNPW2512 | Vishay Dale | Tape & Reel (TR) | Active | - | -55°C ~ 155°C | TNPW e3 | 0.248 L x 0.122 W (6.30mm x 3.10mm) | ±0.1% | 2 | ±25ppm/°C | 4.53 kOhms | - | Thin Film | 0.5W, 1/2W | - | 28V | 2.3GHz ~ 2.7GHz | - | - | 2.7GHz | - | 550mA | 26dB | WiMax | - | 47dBm | Moisture Resistant | - | 0.030 (0.75mm) | - | - | ||
![]() 32-0125-0 Tallysman Wireless | In Stock | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 mA | - | 28 dB | - | - | - | - | 25mA | - | Unknown | - | ||
![]() A3CP8027 Teledyne LeCroy | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NW-PA-LS-5-MI01-D30 RF Solutions | In Stock | - | - | - | Module, SMA Connectors | - | - | NuWaves RF Solutions | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | 26V ~ 30V | 1GHz ~ 2.5GHz | - | - | - | - | 850mA | 7dB | General Purpose | - | - | - | - | - | - | - | ||
![]() NW-BA-12B04A-10 RF Solutions | In Stock | - | - | - | Module, SMA Connectors | - | - | NuWaves RF Solutions | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | 11V ~ 32V | 2.2GHz ~ 2.395GHz | - | - | - | - | 2.3A | 13dB | General Purpose | 3.5dB | - | - | - | - | - | - | ||
![]() HILNA-HF-AGC RF Solutions | In Stock | - | - | - | Module, SMA Connectors | - | - | NuWaves RF Solutions | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | 12V ~ 30V | 2MHz ~ 50MHz | - | - | - | - | 150mA | 30dB | General Purpose | 5dB | 18dBm | - | - | - | - | - | ||
![]() HILNA-GPS-C034 RF Solutions | In Stock | - | - | - | Module, SMA Connectors | - | - | NuWaves RF Solutions | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | 22V ~ 34V | 1.2GHz ~ 1.6GHz | - | - | - | - | 60mA | 35dB | General Purpose | 0.8dB | 19dBm | - | - | - | - | - | ||
![]() NW-BA-C-15-RX01 RF Solutions | 818 |
| - | Connector Mount | Module, SMA Connectors | - | - | NuWaves RF Solutions | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | 27V ~ 32V | 4.4GHz ~ 4.9GHz | - | - | 4.4GHz ~ 4.9GHz | - | 4.6A | 43dB | General Purpose | 3.5dB | 18dBm | - | - | - | - | - | ||
![]() UHILNA-V1 RF Solutions | 502 |
| - | Connector Mount | Module, SMA Connectors | - | - | NuWaves RF Solutions | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | 5V ~ 12V | 50MHz ~ 1.5GHz | - | - | 50MHz ~ 1.5GHz | - | 82mA | 20dB | General Purpose | 1dB | 18dBm | - | - | - | - | - | ||
![]() NW-PA-12B01A-04 RF Solutions | In Stock | - | - | - | Module, SMA Connectors | - | - | NuWaves RF Solutions | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | 11V ~ 30V | 1.435GHz ~ 1.85GHz | - | - | - | - | 1.5A | 47.3dB | General Purpose | - | 40dBm | - | - | - | - | - | ||
![]() HILNA-GPS RF Solutions | In Stock | - | - | - | Module, SMA Connectors | - | - | NuWaves RF Solutions | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | 5V ~ 20V | 1.2GHz ~ 1.6GHz | - | - | - | - | 140mA | 35dB | General Purpose | 0.8dB | 19dBm | - | - | - | - | - | ||
![]() NW-BA-12B04A-09 RF Solutions | In Stock | - | - | - | Module, SMA Connectors | - | - | NuWaves RF Solutions | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | 11V ~ 32V | 2GHz ~ 2.5GHz | - | - | - | - | 2.3A | 13dB | General Purpose | 3.5dB | - | - | - | - | - | - | ||
![]() NW-BA-12B04A-07 RF Solutions | In Stock | - | - | - | Module, SMA Connectors | - | - | NuWaves RF Solutions | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | 11V ~ 32V | 1.5GHz ~ 2.5GHz | - | - | - | - | 2.2A | 13dB | General Purpose | 3.5dB | - | - | - | - | - | - | ||
![]() NW-PA-13G05A RF Solutions | In Stock | - | - | Connector Mount | Module, SMA Connectors | - | - | NuWaves RF Solutions | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | 27V ~ 30V | 800MHz ~ 2GHz | - | - | 2GHz | - | 3A | 47dB | General Purpose | - | 31dBm | - | - | - | - | - | ||
![]() NW-PA-11B02A RF Solutions | In Stock | - | - | Connector Mount | Module, SMA Connectors | - | - | NuWaves RF Solutions | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | 11V ~ 32V | 200MHz ~ 2.6GHz | - | - | 2.6GHz | - | 1.4A | 40dB | General Purpose | - | 33dBm | - | - | - | - | - | ||
![]() MAX2267EUE T Analog Devices | In Stock | - | Datasheet | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | -40 °C | - | - | 4 W | - | 925 MHz | - | 1 | - | 100 mA | - | - | - | - | - | - | - | - | - | - | ||
![]() NW-PA-12B01A-07 RF Solutions | In Stock | - | - | - | Module, SMA Connectors | - | - | NuWaves RF Solutions | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | 11V ~ 30V | 1.5GHz ~ 2.5GHz | - | - | - | - | 1.5A | 46dB | General Purpose | - | 38dBm | - | - | - | - | - | ||
![]() NW-PA-12D05A RF Solutions | In Stock | - | - | - | Module, SMA Connectors | - | - | NuWaves RF Solutions | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | 27V ~ 30V | 1.7GHz ~ 2.4GHz | - | - | - | - | 2.75A | 49dB | General Purpose | - | 32dBm | - | - | - | - | - | ||
![]() NW-PA-12B01A-08 RF Solutions | In Stock | - | - | - | Module, SMA Connectors | - | - | NuWaves RF Solutions | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | 11V ~ 30V | 1.755GHz ~ 1.85GHz | - | - | - | - | 1.5A | 46.6dB | General Purpose | - | 36.5dBm | - | - | - | - | - | ||
![]() NW-BA-12B04A-06 RF Solutions | In Stock | - | - | - | Module, SMA Connectors | - | - | NuWaves RF Solutions | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | 11V ~ 32V | 1.5GHz ~ 2GHz | - | - | - | - | 2.3A | 13dB | General Purpose | 3.5dB | - | - | - | - | - | - |