- Manufacturer
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Mounting Type
- Package / Case
- Frequency
- RF Type
- Gain
- Factory Lead Time
- Number of Pins
- Lead Free
Attribute column
Categories
RF Amplifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | NF - Noise Figure | Package | Product Status | Series | Technology | Voltage - Supply | Frequency | Operating Frequency | Operating Supply Voltage | Test Frequency | Current - Supply | Gain | RF Type | Noise Figure | P1dB |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MMG20271HT1 Freescale | 2309 |
| - | Surface Mount | 12-VFQFN Exposed Pad | 12-QFN (3x3) | MMG20 | - | Freescale Semiconductor | - | - | - | Bulk | Active | - | - | 5V | 1.5GHz ~ 2.7GHz | - | - | 2.14GHz | 180mA | 16dB | LTE, TDS-CDMA, W-CDMA | 1.7dB | 27.5dBm | ||
![]() MAX2668EYT Analog Devices | In Stock | - | Datasheet | Surface Mount | 6-UFLGA | 6-UTLGA (1.5x1.0) | MAX266 | - | Analog Devices Inc./Maxim Integrated | - | - | - | Tube | Obsolete | - | - | 2.7V ~ 3.3V | 850MHz ~ 1GHz | - | - | - | 3.8mA | 17dB | HSPA, LTE | 1dB | - | ||
![]() HMC454ST89TR Hittite | 7649 |
| - | Surface Mount | TO-243AA | SOT-89 | - | - | Hittite | - | - | - | Bulk | Active | - | - | 5V | 400MHz ~ 2.5GHz | - | - | 400MHz | 150mA | 17.8dB | CDMA, GSM, WCDMA | 8dB | 27.5dBm | ||
![]() HMC382LP3ETR Hittite | 1 |
| - | Surface Mount | 16-VFQFN Exposed Pad | 16-QFN (3x3) | HMC382 | - | Hittite | - | - | - | Bulk | Active | - | - | 5V | 1.7GHz ~ 2.2GHz | - | - | 1.8GHz | 67mA | 17dB | General Purpose | 1dB | 16dBm | ||
![]() MMG3013NT1 Freescale | 6000 |
| - | Surface Mount | TO-243AA | SOT-89-4 | MMG30 | - | Freescale Semiconductor | - | - | - | Bulk | Active | - | - | 5V | 0Hz ~ 6GHz | - | - | - | 90mA | 20dB | Cellular, PCS, PHS, WLL | - | - | ||
![]() MC13820FCR2 Freescale | 1365 |
| - | Surface Mount | 12-VFQFN Exposed Pad | 12-QFN (3x3) | - | - | Freescale Semiconductor | - | - | - | Bulk | Obsolete | - | - | 2.7V ~ 3V | 800MHz ~ 2.5GHz | - | - | 1.575GHz | 2.8mA | 18dB | Cellular, ISM, PCS, GPS | 1.25dB | -10dBm | ||
![]() CHA4220-QGG United Monolithic Semiconductors | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SC1889A-01E Analog Devices | In Stock | - | Datasheet | - | - | - | SC1889A | - | Analog Devices Inc./Maxim Integrated | - | - | - | Tube | Obsolete | * | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MMG3004NT1 Freescale | 2000 |
| - | - | 16-QFN Exposed Pad | 16-PQFN (5x5) | - | - | Freescale Semiconductor | - | - | - | Bulk | Active | - | - | 5V | 400MHz ~ 2.2GHz | - | - | 2.14GHz | 250mA | 17dB | Cellular, PCS, PHS, WLL | 3.4dB | 27dBm | ||
![]() HMC863ALP4ETR Analog Devices | In Stock | - | Datasheet | - | - | - | HMC863 | - | Analog Devices Inc. | - | - | - | Tape & Reel (TR) | Active | - | - | 6V | 22GHz ~ 26.5GHz | - | - | 22GHz | 350mA | 21.5dB | VSAT | - | 24.5dBm | ||
![]() HMC453QS16GTR Hittite | 8005 |
| - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) Exposed Pad | 16-QSOP-EP | - | - | Hittite | - | - | - | Bulk | Active | - | - | 5V | 400MHz ~ 2.2GHz | - | - | 400MHz | 725mA | 20.5dB | CDMA, GSM, WCDMA | 9dB | 32.5dBm | ||
![]() MAX2265EUE T Analog Devices | 34 |
| Datasheet | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) Exposed Pad | 16-TSSOP-EP | MAX2265 | - | Analog Devices Inc./Maxim Integrated | - | - | - | Tape & Reel (TR) | Obsolete | - | - | 2.7V ~ 5.5V | 824MHz ~ 849MHz | - | - | - | 90mA | 21dB | CDMA | - | - | ||
![]() FMPA2151 Fairchild | In Stock | - | - | Surface Mount | 16-LCC | 16-LCC | - | - | Fairchild Semiconductor | - | - | - | Bulk | Obsolete | - | - | 3V ~ 3.6V | 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.9GHz | - | - | - | 170mA | 31dB | 802.11/WiFi, WLAN | - | 27dBm | ||
![]() MW7IC2040NBR1 Freescale | 142 | - | - | Surface Mount | TO-272-16 Variant, Flat Leads | TO-272 WB-16 | MW7IC | - | Freescale Semiconductor | - | - | - | Bulk | Active | - | - | 32V | 100MHz ~ 1GHz | - | - | 100MHz | 75mA | 23.5dB | General Purpose | - | 40.4dBm | ||
![]() SKY66299-21 Skyworks | 2830 | - | - | Surface Mount | 16-SMD Module | 16-MCM (5x5) | - | - | Skyworks Solutions Inc. | - | - | - | Tape & Reel (TR) | Obsolete | - | - | 5V | 1.9GHz ~ 2GHz | - | - | - | 110mA | 36dB | General Purpose | - | - | ||
![]() NW-BA-U-20-C01-S01 RF Solutions | In Stock | - | - | - | Module, SMA Connectors | - | - | - | NuWaves RF Solutions | - | - | - | Box | Active | NuPower Xtenderâ„¢ | - | 11V ~ 32V | 800MHz ~ 1GHz | - | - | - | 2.4A | 18dB | General Purpose | 1.1dB | 14dBm | ||
![]() QPL1820TR13 Qorvo | In Stock | - | - | - | QPL-12 | - | - | + 100 C | - | - 40 C | SMD/SMT | 3.5 dB | - | - | - | Si | - | - | 50u2006MHz to 1800u2006MHz | 5 V, 8 V | - | - | 22 dB | - | - | - | ||
![]() SI87612AB-IM3 Skyworks | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MW4IC2230MBR5 Freescale | 91 |
| - | Surface Mount | TO-272-16 Variant, Flat Leads | TO-272 WB-16 | MW4IC | - | Freescale Semiconductor | - | - | - | Bulk | Active | - | - | 26V | 1.6GHz ~ 2.4GHz | - | - | - | 60mA | 31dB | Cellular, CDMA, EDGE, GSM, TDMA, W-CDMA | - | - | ||
![]() MWE6IC9100NR1 Freescale | 51 |
| - | - | TO-270-14 Variant, Gull Wing | TO-270 WB-14 GULL | MWE6 | - | Freescale Semiconductor | - | - | - | Bulk | Active | - | - | 26V ~ 32V | 869MHz ~ 960MHz | - | - | 960MHz | - | 36dB | GSM, EDGE | - | - |