- Manufacturer
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Mounting Type
- Package / Case
- Frequency
- RF Type
- Gain
- Factory Lead Time
- Number of Pins
- Lead Free
Attribute column
Categories
RF Amplifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact plating | Surface Mount | Mounting Feature | Number of pins | Number of Terminals | Connector | Connector pinout layout | Contacts pitch | Electrical mounting | Gross weight | Ihs Manufacturer | Kind of connector | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Equivalence Code | Part Life Cycle Code | RoHS | Rohs Code | Row pitch | Spatial orientation | Type of connector | Operating temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | ECCN Code | Terminal Finish | Applications | HTS Code | Number of Functions | Supply Voltage | Construction | Reach Compliance Code | Current rating | Power Supplies | Supply Current-Max | Gain | Frequency Range | RF/Microwave Device Type | Operating Frequency-Min | VSWR-Max | Input Power-Max (CW) | Characteristic Impedance | Differential Nonlinearity | Rated voltage | Noise Figure | Profile | Supply Current | Plating thickness | Flammability rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RA33H1516M1-501 Mitsubishi Electric | 1260 | - | Datasheet | - | - | - | - | - | - | - | - | - | - | MITSUBISHI ELECTRIC CORP | - | - | - | - | - | - | - | Active | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | NARROW BAND HIGH POWER | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NJG1187KG1-TE3 Nisshinbo Micro Devices Inc. | 21 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | GNSS | - | - | 1.5V~3.7V | - | - | - | - | - | 38dB | 1.164GHz~1.3GHz;1.559GHz~1.61GHz | - | - | - | - | - | - | - | 0.6dB | - | 8mA | - | - | ||
![]() QPA9442SR Qorvo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | * | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M67760LC Mitsubishi Electric | 512 | - | Datasheet | gold-plated | - | - | 1 | - | socket | 1x1 | 2.54mm | THT | 0.05 g | MITSUBISHI ELECTRIC CORP | female | 110 °C | -30 °C | - | PLASTIC/EPOXY | FLNG,2.4"H.SPACE | FLNG,2.4"H.SPACE | Obsolete | - | - | - | straight | pin strips | -40...163°C | - | - | - | - | - | - | - | - | - | - | - | MODULE | unknown | 1.5A | 12.5 V | - | - | - | NARROW BAND HIGH POWER | 806 MHz | 20 | 29 dBm | 50 Ω | 870 MHz | 60V | - | beryllium copper | - | 0.254µm | UL94V-0 | ||
![]() RA30H4452M1-501 Mitsubishi Electric | 600 | - | Datasheet | gold-plated | - | - | 44 | - | socket | 1x44 | 2.54mm | THT | 1.67 g | MITSUBISHI ELECTRIC CORP | female | - | - | - | - | - | - | Active | - | Yes | - | straight | pin strips | -40...163°C | - | - | - | - | - | - | - | - | - | - | - | - | unknown | 1.5A | - | - | - | - | NARROW BAND HIGH POWER | - | - | - | - | - | 60V | - | beryllium copper | - | 0.254µm | UL94V-0 | ||
![]() RA08H1317M Mitsubishi Electric | 75 | - | Datasheet | gold-plated | - | - | 43 | - | socket | 1x43 | 2.54mm | THT | 1.63 g | MITSUBISHI ELECTRIC CORP | female | 110 °C | -30 °C | - | - | - | - | Active | - | - | - | straight | pin strips | -40...163°C | - | - | - | - | - | - | - | - | - | - | - | MODULE | unknown | 1.5A | - | - | - | - | NARROW BAND HIGH POWER | 135 MHz | 4 | 16 dBm | 50 Ω | 175 MHz | 60V | - | beryllium copper | - | 0.254µm | UL94V-0 | ||
![]() TGA8659-FL Qorvo | In Stock | - | Datasheet | gold-plated | NO | PANEL MOUNT | 5 | 10 | socket | 1x5 | 2.54mm | THT | 0.19 g | QORVO INC | female | 200 °C | - | - | - | - | - | Obsolete | - | Yes | - | straight | pin strips | -40...163°C | - | - | - | - | - | - | - | - | - | 1 | - | MODULE | unknown | 1.5A | 7 V | 1.3 mA | 25 dB | - | WIDE BAND HIGH POWER | 13000 MHz | 1.92 | 24 dBm | - | 15000 MHz | 60V | - | beryllium copper | - | 0.254µm | UL94V-0 | ||
![]() M67709M Mitsubishi Electric | 3 | - | Datasheet | gold-plated | - | - | 45 | - | socket | 1x45 | 2.54mm | THT | 1.71 g | MITSUBISHI ELECTRIC CORP | female | 110 °C | -30 °C | - | PLASTIC/EPOXY | FLNG,2.0"H.SPACE | FLNG,2.0"H.SPACE | Obsolete | - | - | - | straight | pin strips | -40...163°C | - | - | - | - | - | - | - | - | - | - | - | MODULE | unknown | 1.5A | 5,12.5 V | - | - | - | NARROW BAND HIGH POWER | 390 MHz | 2.8 | 13 dBm | 50 Ω | 430 MHz | 60V | - | beryllium copper | - | 0.254µm | UL94V-0 | ||
![]() GRF2106 Guerrilla RF | In Stock | - | Datasheet | gold-plated | - | - | 37 | - | socket | 1x37 | 2.54mm | THT | 1.41 g | GUERRILLA RF INC | female | 105 °C | -40 °C | - | - | DFN-6 | - | Contact Manufacturer | - | Yes | - | straight | pin strips | -40...163°C | - | - | e4 | - | - | - | NICKEL PALLADIUM GOLD | - | - | - | - | COMPONENT | compliant | 1.5A | - | - | 19.5 dB | - | WIDE BAND LOW POWER | 100 MHz | 2 | 17 dBm | - | 4200 MHz | 60V | - | beryllium copper | - | 0.254µm | UL94V-0 | ||
![]() GRF2013 Guerrilla RF | In Stock | - | Datasheet | gold-plated | - | - | 16 | - | socket | 2x8 | 2.54mm | SMT | 0.68 g | GUERRILLA RF INC | female | 105 °C | -40 °C | - | - | DFN-6 | - | Contact Manufacturer | - | Yes | 2.54mm | straight | pin strips | -40...163°C | - | - | - | - | - | - | - | - | - | - | - | COMPONENT | compliant | 1.5A | - | - | 17.5 dB | - | WIDE BAND MEDIUM POWER | 50 MHz | 2 | 22 dBm | 50 Ω | 8000 MHz | 60V | - | beryllium copper | - | 0.254µm | UL94V-0 | ||
![]() QPA2308 Qorvo | 762 | - | Datasheet | gold-plated | - | - | 88 | - | socket | 2x44 | 2.54mm | THT | 4.76 g | QORVO INC | female | - | - | - | - | - | - | Obsolete | - | - | 2.54mm | straight | pin strips | -40...163°C | - | - | - | - | - | - | - | - | - | - | - | - | compliant | 1.5A | - | - | - | - | WIDE BAND HIGH POWER | - | - | - | - | - | 60V | - | beryllium copper | - | 0.75µm | UL94V-0 | ||
![]() GRF2014 Guerrilla RF | In Stock | - | Datasheet | gold-plated | YES | SURFACE MOUNT | 84 | 6 | socket | 2x42 | 2.54mm | THT | 4.54 g | GUERRILLA RF INC | female | 105 °C | -40 °C | - | PLASTIC/EPOXY | DFN-6 | SOLCC6,.06,20 | Contact Manufacturer | - | Yes | 2.54mm | straight | pin strips | -40...163°C | - | - | - | - | - | - | - | - | - | 1 | - | COMPONENT | unknown | 1.5A | 5 V | - | 14.9 dB | - | WIDE BAND MEDIUM POWER | 50 MHz | 2 | 21 dBm | 50 Ω | 3800 MHz | 60V | - | beryllium copper | - | 0.75µm | UL94V-0 | ||
![]() TAMP-272LN Mini-Circuits | In Stock |
| Datasheet | gold-plated | - | - | 66 | - | socket | 2x33 | 2.54mm | THT | 3.57 g | MINI-CIRCUITS | female | 85 °C | -40 °C | - | - | - | - | Active | - | Yes | 2.54mm | straight | pin strips | -40...163°C | - | - | - | - | - | EAR99 | - | - | - | - | - | COMPONENT | unknown | 1.5A | - | - | 11.5 dB | - | NARROW BAND LOW POWER | 2300 MHz | 1.45 | 17 dBm | 50 Ω | 2700 MHz | 60V | - | beryllium copper | - | 0.75µm | UL94V-0 | ||
![]() TGA2701-SM TriQuint Semiconductor | 895 | - | Datasheet | gold-plated | - | - | 62 | - | socket | 2x31 | 2.54mm | THT | 3.35 g | TRIQUINT SEMICONDUCTOR INC | female | - | - | - | - | - | - | Transferred | - | Yes | 2.54mm | straight | pin strips | -40...163°C | - | - | - | - | - | - | - | - | - | - | - | COMPONENT | compliant | 1.5A | - | - | 18 dB | - | WIDE BAND HIGH POWER | 5900 MHz | - | 29 dBm | - | 8500 MHz | 60V | - | beryllium copper | - | 0.75µm | UL94V-0 | ||
![]() TGA2701-SM Qorvo | 1000 | - | Datasheet | gold-plated | - | - | 28 | - | socket | 2x14 | 2.54mm | THT | 1.51 g | QORVO INC | female | - | - | - | - | QFN-28 | - | Obsolete | - | Yes | 2.54mm | straight | pin strips | -40...163°C | - | - | - | - | - | EAR99 | - | - | - | - | - | COMPONENT | compliant | 1.5A | - | - | 18 dB | - | WIDE BAND HIGH POWER | 5900 MHz | - | 29 dBm | - | 8500 MHz | 60V | - | beryllium copper | - | 0.75µm | UL94V-0 | ||
![]() TAMP-1521GLN Mini-Circuits | In Stock |
| Datasheet | gold-plated | - | - | 14 | - | socket | 1x14 | 2.54mm | SMT | 0.8 g | MINI-CIRCUITS | female | 85 °C | -40 °C | - | - | - | - | Active | - | Yes | - | straight | pin strips | -40...163°C | - | - | - | - | - | EAR99 | - | - | - | - | - | COMPONENT | unknown | 3A | - | - | 33 dB | - | NARROW BAND LOW POWER | 1380 MHz | 1.15 | 17 dBm | 50 Ω | 1520 MHz | 150V | - | beryllium copper | - | 0.75µm | UL94V-0 | ||
![]() M57741H Mitsubishi Electric | 455 | - | Datasheet | gold-plated | - | - | 20 | - | socket | 2x10 | 2.54mm | THT | 0.92 g | MITSUBISHI ELECTRIC CORP | female | 110 °C | -30 °C | - | PLASTIC/EPOXY | FLNG,2.4"H.SPACE | FLNG,2.4"H.SPACE | Obsolete | - | - | 2.54mm | straight | pin strips | -40...163°C | - | - | - | - | - | - | - | - | - | - | - | MODULE | unknown | 1.5A | 12.5 V | - | - | - | NARROW BAND HIGH POWER | 164 MHz | 20 | 27 dBm | 50 Ω | 175 MHz | 60V | - | beryllium copper | - | 0.254µm | UL94V-0 | ||
![]() M57762 Mitsubishi Electric | In Stock | - | Datasheet | gold-plated | - | - | 92 | - | socket | 2x46 | 2.54mm | THT | 7.6 g | MITSUBISHI ELECTRIC CORP | female | 110 °C | -30 °C | - | PLASTIC/EPOXY | FLNG,2.4"H.SPACE | FLNG,2.4"H.SPACE | Obsolete | - | - | 2.54mm | straight | pin strips | -40...163°C | - | - | - | - | - | - | - | - | - | - | - | MODULE | unknown | 1.5A | 9,12.5 V | - | - | - | NARROW BAND HIGH POWER | 1240 MHz | 16 | 33 dBm | 50 Ω | 1300 MHz | 60V | - | beryllium copper | - | 0.75µm | UL94V-0 | ||
![]() SGC-4563Z RF Micro Devices Inc | 1000 | - | Datasheet | gold-plated | - | - | 8 | - | socket | 2x4 | 2.54mm | THT | 0.66 g | RF MICRO DEVICES INC | female | 85 °C | -40 °C | - | - | - | - | Active | - | - | 2.54mm | straight | pin strips | -40...163°C | - | - | e3 | Yes | - | - | MATTE TIN | - | - | - | - | COMPONENT | unknown | 1.5A | - | - | 18.5 dB | - | WIDE BAND LOW POWER | 50 MHz | - | 24 dBm | 50 Ω | 4000 MHz | 60V | - | beryllium copper | - | 0.75µm | UL94V-0 | ||
![]() RFVA0016TR13 RF Micro Devices Inc | In Stock | - | Datasheet | gold-plated | - | - | 20 | - | socket | 2x10 | 2.54mm | SMT | 0.95 g | RF MICRO DEVICES INC | female | - | - | - | - | - | - | Transferred | - | - | 2.54mm | straight | pin strips | -40...163°C | - | - | - | - | - | 5A991.G | - | - | 8542.33.00.01 | - | - | - | unknown | 1.5A | - | - | - | - | WIDE BAND MEDIUM POWER | - | - | - | - | - | 60V | - | beryllium copper | - | 0.254µm | UL94V-0 |