- Manufacturer
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Mounting Type
- Package / Case
- Frequency
- RF Type
- Gain
- Factory Lead Time
- Number of Pins
- Lead Free
Attribute column
Categories
RF Amplifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Supplier Device Package | Number of Terminals | Ihs Manufacturer | Operating Frequency (Max) | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Equivalence Code | Part Life Cycle Code | RoHS | Rohs Code | Packaging | JESD-609 Code | Pbfree Code | Part Status | ECCN Code | Terminal Finish | Applications | Additional Feature | HTS Code | Voltage - Supply | Number of Functions | Supply Voltage | Construction | Reach Compliance Code | Frequency | Power Supplies | Test Frequency | Supply Current-Max | Current - Supply | Gain | Frequency Range | RF/Microwave Device Type | Operating Frequency-Min | VSWR-Max | RF Type | Input Power-Max (CW) | Characteristic Impedance | Noise Figure | Supply Current |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() QPB1111 Qorvo | In Stock | - | - | Chassis Mount | Module | - | - | Module | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | 28V | - | - | - | - | 34GHz ~ 36GHz | - | 34GHz ~ 36GHz | - | 38A | 16.2dB | - | - | - | - | General Purpose | - | - | - | - | ||
![]() RA07M1317M-501 Mitsubishi Electric | 2400 | - | Datasheet | - | - | - | - | - | - | MITSUBISHI ELECTRIC CORP | - | - | - | - | - | - | - | Active | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | NARROW BAND HIGH POWER | - | - | - | - | - | - | - | ||
![]() PF0065 Hitachi Ltd | In Stock | - | Datasheet | - | - | - | - | - | - | HITACHI LTD | - | - | - | - | - | - | - | Transferred | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | NARROW BAND MEDIUM POWER | - | - | - | - | - | - | - | ||
![]() TGA1073C-SCC TriQuint Semiconductor | In Stock | - | Datasheet | - | - | - | - | - | - | TRIQUINT SEMICONDUCTOR INC | 40000 MHz | - | - | - | - | - | - | Transferred | - | Yes | - | e3/e4 | Yes | - | - | - | - | - | - | - | - | - | COMPONENT | compliant | - | - | - | - | - | 9 dB | - | WIDE BAND MEDIUM POWER | 36000 MHz | - | - | 21.2 dBm | - | - | - | ||
![]() RF3928 RF Micro Devices Inc | In Stock | - | Datasheet | - | - | - | - | - | - | RF MICRO DEVICES INC | 3400 MHz | 85 °C | -40 °C | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MODULE | unknown | - | - | - | - | - | 10 dB | - | NARROW BAND HIGH POWER | 2800 MHz | 3 | - | - | 50 Ω | - | - | ||
![]() SKY77324-12B Skyworks Solutions Inc | 1753 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UPC8152TA-E3 NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | - | - | NEC ELECTRONICS CORP | 1900 MHz | 85 °C | -40 °C | - | - | - | - | Transferred | - | No | - | e0 | - | - | - | Tin/Lead (Sn/Pb) | - | HIGH RELIABILITY | - | - | - | - | COMPONENT | compliant | - | - | - | - | - | 14.5 dB | - | WIDE BAND LOW POWER | 100 MHz | - | - | 5 dBm | 50 Ω | - | - | ||
![]() STB7002 STMicroelectronics | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | - | 8 | STMICROELECTRONICS | 1880 MHz | - | - | - | PLASTIC/EPOXY | TSSOP8,.19 | TSSOP8,.19 | Obsolete | - | - | - | - | - | - | - | - | - | THREE GAIN LEVELS-0 DB, 18 DB AND 26 DB TYPICALLY AVAILABLE AT 2.8 VOLTS | - | - | 1 | - | COMPONENT | compliant | - | 2.8 V | - | 22.5 mA | - | - | - | NARROW BAND LOW POWER | 1805 MHz | 1.8 | - | - | - | - | - | ||
![]() ZFL-2000X Mini-Circuits | In Stock | - | Datasheet | - | - | - | - | - | - | MINI-CIRCUITS | 2000 MHz | 71 °C | -20 °C | - | - | ROHS COMPLIANT, CASE SS98 | - | Active | - | Yes | - | - | - | - | EAR99 | - | - | SMA | - | - | - | - | COAXIAL | unknown | - | - | - | - | - | 20 dB | - | WIDE BAND LOW POWER | 10 MHz | 2 | - | 5 dBm | 50 Ω | - | - | ||
![]() TGA4505 TriQuint Semiconductor | In Stock | - | Datasheet | - | - | - | - | - | - | TRIQUINT SEMICONDUCTOR INC | 31000 MHz | - | - | - | - | - | - | Obsolete | - | Yes | - | e3/e4 | Yes | - | - | - | - | - | - | - | - | - | COMPONENT | compliant | - | - | - | - | - | 23 dB | - | WIDE BAND HIGH POWER | 24000 MHz | - | - | 24 dBm | - | - | - | ||
![]() RAM-4 Mini-Circuits | 5000 | - | Datasheet | - | - | YES | SURFACE MOUNT | - | 4 | MINI-CIRCUITS | 1000 MHz | 100 °C | -54 °C | - | CERAMIC | SL,4LEAD,.1"SQ | SL,4LEAD,.1"SQ | Active | - | Yes | - | e2 | Yes | - | EAR99 | TIN SILVER OVER NICKEL | - | LOW NOISE | - | - | - | - | COMPONENT | compliant | - | 5.25 V | - | 50 mA | - | 7 dB | - | WIDE BAND LOW POWER | - | 1.9 | - | 13 dBm | 50 Ω | - | - | ||
![]() SGA5286ZSR Qorvo | In Stock | - | Datasheet | - | - | - | - | - | - | QORVO INC | 5000 MHz | 85 °C | -40 °C | - | - | HALOGEN FREE AND ROHS COMPLIANT, SOT-86, 4 PIN | - | Obsolete | - | Yes | - | - | - | - | 5A991.G | - | - | - | 8542.33.00.01 | - | - | - | COMPONENT | unknown | - | - | - | - | - | 12.2 dB | - | WIDE BAND LOW POWER | - | - | - | 16 dBm | 50 Ω | - | - | ||
![]() SGA5286ZSR RF Micro Devices Inc | In Stock | - | Datasheet | - | - | - | - | - | - | RF MICRO DEVICES INC | 5000 MHz | 85 °C | -40 °C | - | - | - | - | Transferred | - | Yes | - | e3 | Yes | - | 5A991.G | Matte Tin (Sn) | - | - | 8542.33.00.01 | - | - | - | COMPONENT | compliant | - | - | - | - | - | 12.2 dB | - | WIDE BAND LOW POWER | - | - | - | 16 dBm | 50 Ω | - | - | ||
![]() ASC310 Amphenol ICC | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | Box-packed | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PE15A1059 Pasternack Enterprises | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | Bag-packed | - | - | - | - | true | - | - | - | - | - | - | - | General | - | - | - | - | 11V~18V | - | - | - | - | - | - | - | 28dB | 10kHz~2GHz | - | - | - | - | - | - | 3.2dB | 45mA | ||
![]() RF3146D RF Micro Devices Inc | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | - | 48 | RF MICRO DEVICES INC | 915 MHz | 85 °C | -20 °C | - | PLASTIC/EPOXY | LCC48,.27SQ,20 | LCC48,.27SQ,20 | Obsolete | - | No | - | e0 | - | - | 5A991.G | Tin/Lead (Sn/Pb) | - | IT CAN ALSO OPERATE AT 1710 TO 1785 MHZ | 8542.33.00.01 | - | 2 | - | COMPONENT | unknown | - | 3.5 V | - | - | - | - | - | NARROW BAND MEDIUM POWER | 880 MHz | 10 | - | 10 dBm | 50 Ω | - | - | ||
![]() RF7248SQ RF Micro Devices Inc | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | - | 10 | RF MICRO DEVICES INC | - | 85 °C | -30 °C | - | PLASTIC/EPOXY | - | SOLCC10,.11,24 | Transferred | - | Yes | - | - | - | - | - | - | - | - | - | - | 1 | - | - | unknown | - | 3.4 V | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZHL-5W-2G-S Mini-Circuits | 5000 | - | Datasheet | - | - | - | - | - | - | MINI-CIRCUITS | 2000 MHz | 65 °C | -20 °C | - | - | - | - | Active | - | Yes | - | - | - | - | EAR99 | - | - | SMA, USABLE AT 700 TO 2200 MHZ | - | - | - | - | COAXIAL | unknown | - | - | - | - | - | 40 dB | - | WIDE BAND HIGH POWER | 800 MHz | 1.5 | - | 1 dBm | 50 Ω | - | - | ||
![]() SXA389BZSR Qorvo | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | - | 3 | QORVO INC | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | TO-243 | TO-243 | Obsolete | - | Yes | - | - | - | - | 5A991.G | - | - | - | 8542.33.00.01 | - | 1 | - | - | compliant | - | 5 V | - | 135 mA | - | - | - | WIDE BAND MEDIUM POWER | - | - | - | - | - | - | - | ||
![]() SXA389BZSR RF Micro Devices Inc | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | - | 3 | RF MICRO DEVICES INC | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | TO-243 | TO-243 | Transferred | - | Yes | - | - | - | - | 5A991.G | - | - | - | 8542.33.00.01 | - | 1 | - | - | unknown | - | 5 V | - | 135 mA | - | - | - | WIDE BAND MEDIUM POWER | - | - | - | - | - | - | - |