- Manufacturer
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Mounting Type
- Package / Case
- Frequency
- RF Type
- Gain
- Factory Lead Time
- Number of Pins
- Lead Free
Attribute column
Categories
RF Amplifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Number of Terminals | Date Of Intro | Ihs Manufacturer | Operating Frequency (Max) | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Equivalence Code | Part Life Cycle Code | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | Number of Functions | Construction | Reach Compliance Code | Power Supplies | Supply Current-Max | Gain | RF/Microwave Device Type | Operating Frequency-Min | VSWR-Max | Input Power-Max (CW) | Characteristic Impedance |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() UPC2723T-E3(KB) NEC Electronics Group | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RFGA2044 Qorvo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QB-300 Spectrum Microwave | In Stock | - | Datasheet | - | - | - | - | REMEC INC | 300 MHz | 71 °C | -54 °C | - | - | - | Obsolete | - | - | - | - | - | SMA | - | COAXIAL | unknown | - | - | 23.5 dB | WIDE BAND MEDIUM POWER | 1 MHz | 1.5 | - | 50 Ω | ||
![]() SGA-5386-TR1 RF Micro Devices Inc | In Stock | - | Datasheet | YES | SURFACE MOUNT | 4 | - | SIRENZA MICRODEVICES INC | 3200 MHz | 85 °C | -40 °C | PLASTIC/EPOXY | SL,4GW-LD,.085CIR | SL,4GW-LD,.085CIR | Transferred | No | e0 | - | - | Tin/Lead (Sn/Pb) | - | - | - | unknown | 3.7 V | - | 15 dB | WIDE BAND LOW POWER | - | 1.25 | 10 dBm | 50 Ω | ||
![]() TGA2958 Qorvo | 2588 | - | Datasheet | YES | SURFACE MOUNT | 6 | - | QORVO INC | 18000 MHz | - | - | - | - | DIE OR CHIP | Obsolete | Yes | - | - | EAR99 | - | - | 1 | COMPONENT | compliant | 20 V | 70 mA | 25 dB | WIDE BAND HIGH POWER | 13000 MHz | 3 | 20 dBm | 50 Ω | ||
![]() RF3806 RF Micro Devices Inc | In Stock | - | Datasheet | - | - | - | - | RF MICRO DEVICES INC | 2200 MHz | - | - | - | - | - | Obsolete | Yes | - | - | - | - | HIGH RELIABILITY | - | COMPONENT | unknown | - | - | 17 dB | NARROW BAND HIGH POWER | 1500 MHz | 10 | 23 dBm | 50 Ω | ||
![]() PF0140 Hitachi Ltd | In Stock | - | Datasheet | YES | SURFACE MOUNT | 5 | - | HITACHI LTD | - | - | - | PLASTIC/EPOXY | SMSIP5,6GNDFLNG | SMSIP5,6GNDFLNG | Transferred | No | e0 | - | - | Tin/Lead (Sn/Pb) | - | - | - | unknown | 6 V | - | - | NARROW BAND HIGH POWER | - | - | - | - | ||
![]() TVA-63-183 Mini-Circuits | In Stock | - | Datasheet | - | - | - | 2019-05-09 | MINI-CIRCUITS | - | - | - | - | - | - | End Of Life | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | ||
![]() ACU50750S3C Coherent Thermal Solutions | In Stock | - | Datasheet | YES | SURFACE MOUNT | 16 | - | II-VI INC | - | - | - | PLASTIC/EPOXY | - | SOP16,.25 | Obsolete | - | - | - | - | - | - | - | - | unknown | 5,9 V | - | - | - | - | - | - | - | ||
![]() M57786H Mitsubishi Electric | 32 | - | Datasheet | - | - | - | - | MITSUBISHI ELECTRIC CORP | 512 MHz | 110 °C | -30 °C | PLASTIC/EPOXY | FLNG,1.65"H.SPACE | FLNG,1.65"H.SPACE | Obsolete | - | - | - | - | - | - | - | MODULE | unknown | 5,7.2 V | - | - | NARROW BAND HIGH POWER | 470 MHz | 2.5 | 20 dBm | 50 Ω | ||
![]() MAALSS0045TR-3000 TE Connectivity | In Stock | - | Datasheet | - | - | - | - | TYCO ELECTRONICS M/A-COM | 2400 MHz | 85 °C | -40 °C | - | - | - | Transferred | Yes | e3 | - | - | Matte Tin (Sn) | - | - | COMPONENT | unknown | - | - | 18 dB | NARROW BAND MEDIUM POWER | 1700 MHz | - | 15 dBm | 50 Ω | ||
![]() ZHL-1A-S Mini-Circuits | In Stock | - | Datasheet | NO | PANEL MOUNT | - | - | MINI-CIRCUITS | 500 MHz | 65 °C | -20 °C | - | - | - | Active | Yes | - | - | EAR99 | - | SMA | 1 | MODULE | unknown | 24 V | 600 mA | 16 dB | POWER AMPLIFIER | 2 MHz | 2 | 20 dBm | 50 Ω | ||
![]() S10040340 Qorvo | In Stock | - | Datasheet | - | - | - | - | QORVO INC | 1000 MHz | 100 °C | -30 °C | PLASTIC/EPOXY | SOT-115J | SOT-115J | Obsolete | No | - | - | 5A991.G | - | LOW NOISE | 1 | MODULE | compliant | 24 V | 280 mA | 34.5 dB | WIDE BAND HIGH POWER | 40 MHz | - | - | 75 Ω | ||
![]() TGF2023-05 TriQuint Semiconductor | 77 | - | Datasheet | - | - | - | - | TRIQUINT SEMICONDUCTOR INC | 18000 MHz | - | - | - | - | - | Obsolete | Yes | e3/e4 | Yes | - | MATTE TIN/GOLD | - | - | COMPONENT | compliant | - | - | 8.4 dB | WIDE BAND HIGH POWER | - | - | 37 dBm | - | ||
![]() RF2370 Qorvo | 4762 | - | Datasheet | YES | SURFACE MOUNT | 6 | - | QORVO INC | 4000 MHz | 85 °C | -40 °C | PLASTIC/EPOXY | TSOP6,.11,37 | TSOP6,.11,37 | Obsolete | Yes | e3 | - | 5A991.G | Tin (Sn) | LOW NOISE | 1 | COMPONENT | compliant | 3 V | - | 12 dB | WIDE BAND LOW POWER | 900 MHz | 2 | 5 dBm | 50 Ω | ||
![]() AWM6433RM35P8 Coherent Thermal Solutions | In Stock | - | Datasheet | - | - | - | - | II-VI INC | 3600 MHz | 85 °C | -40 °C | - | 4.50 X 4.50 MM, 1 MM HEIGHT, ROHS COMPLIANT, M35, 12 PIN | - | Transferred | Yes | - | - | - | - | - | - | COMPONENT | unknown | - | - | 31 dB | WIDE BAND MEDIUM POWER | 3400 MHz | - | - | 50 Ω | ||
![]() RFDA0025 RF Micro Devices Inc | In Stock | - | Datasheet | - | - | - | - | RF MICRO DEVICES INC | 850 MHz | - | - | - | - | - | Transferred | - | - | - | - | - | - | - | COMPONENT | unknown | - | - | 18.7 dB | WIDE BAND MEDIUM POWER | 50 MHz | - | - | - | ||
![]() RA07M1317M-101 Mitsubishi Electric | 37 | - | Datasheet | - | - | - | - | MITSUBISHI ELECTRIC CORP | 175 MHz | 90 °C | -30 °C | PLASTIC/EPOXY | FLNG,1.0"H.SPACE | FLNG,1.0"H.SPACE | Obsolete | Yes | - | Yes | - | - | - | 1 | MODULE | unknown | 3.5,7.2 V | - | - | NARROW BAND HIGH POWER | 135 MHz | 4 | 14.77 dBm | 50 Ω | ||
![]() PTMA180402M Infineon Technologies AG | 512 | - | Datasheet | - | - | - | - | INFINEON TECHNOLOGIES AG | 2000 MHz | - | - | - | - | - | Active | Yes | e3 | Yes | - | MATTE TIN | - | - | COMPONENT | compliant | - | - | 29.5 dB | NARROW BAND HIGH POWER | 1800 MHz | 3 | - | 50 Ω | ||
![]() TGF2022-60 Qorvo | In Stock | - | Datasheet | - | - | - | - | QORVO INC | 20000 MHz | - | - | - | - | - | Obsolete | Yes | - | - | EAR99 | - | - | - | COMPONENT | compliant | - | - | 7.6 dB | WIDE BAND HIGH POWER | - | - | 33 dBm | - |