- Manufacturer
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Mounting Type
- Package / Case
- Frequency
- RF Type
- Gain
- Factory Lead Time
- Number of Pins
- Lead Free
Attribute column
Categories
RF Amplifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Number of Terminals | Ihs Manufacturer | Operating Frequency (Max) | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Equivalence Code | Part Life Cycle Code | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Number of Functions | Construction | Reach Compliance Code | Power Supplies | Supply Current-Max | Gain | RF/Microwave Device Type | Operating Frequency-Min | VSWR-Max | Input Power-Max (CW) | Characteristic Impedance |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XB1008-V MACOM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RF3394 Qorvo | In Stock | - | Datasheet | YES | SURFACE MOUNT | 12 | QORVO INC | 6000 MHz | 85 °C | -40 °C | PLASTIC/EPOXY | 3 X 3 MM, ROHS COMPLIANT, PLASTIC, QFN-12 | LCC12,.12SQ,25 | Obsolete | Yes | - | - | EAR99 | - | LOW NOISE, HIGH RELIABILITY | - | 1 | COMPONENT | compliant | 4.5 V | 80 mA | 17 dB | WIDE BAND LOW POWER | - | 2 | 13 dBm | 50 Ω | ||
![]() PF08122B Hitachi Ltd | In Stock | - | Datasheet | - | - | - | HITACHI LTD | 915 MHz | 85 °C | -25 °C | - | - | - | Transferred | - | - | - | - | - | IT CAN ALSO OPERATE AT 1710 TO 1785 MHZ | - | - | COMPONENT | unknown | - | - | - | NARROW BAND HIGH POWER | 880 MHz | 3 | 10 dBm | 50 Ω | ||
![]() TVA-4W-422A Mini-Circuits | In Stock | - | Datasheet | - | - | - | MINI-CIRCUITS | - | - | - | - | - | - | Active | Yes | - | - | EAR99 | - | - | - | - | - | unknown | - | - | - | WIDE BAND HIGH POWER | - | - | - | - | ||
![]() RF5616 RF Micro Devices Inc | 19080 | - | Datasheet | - | - | - | RF MICRO DEVICES INC | 5850 MHz | 70 °C | -30 °C | - | - | - | Transferred | Yes | e4 | Yes | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | COMPONENT | compliant | - | - | 25 dB | NARROW BAND LOW POWER | 4900 MHz | 4 | 5 dBm | 50 Ω | ||
![]() RF5616 Qorvo | 2685 | - | Datasheet | - | - | - | QORVO INC | 5850 MHz | 70 °C | -30 °C | - | - | - | Obsolete | No | e4 | - | 5A991.G | GOLD OVER NICKEL | - | - | - | COMPONENT | compliant | - | - | 25 dB | NARROW BAND LOW POWER | 4900 MHz | 4 | 5 dBm | 50 Ω | ||
![]() TGA2614-SM TriQuint Semiconductor | In Stock | - | Datasheet | - | - | - | TRIQUINT SEMICONDUCTOR INC | - | - | - | - | - | - | Transferred | Yes | - | - | - | - | - | - | - | - | compliant | - | - | - | WIDE BAND LOW POWER | - | - | - | - | ||
![]() RF2321 Qorvo | In Stock | - | Datasheet | YES | SURFACE MOUNT | 5 | QORVO INC | - | 85 °C | -40 °C | PLASTIC/EPOXY | TSOP5/6,.11,37 | TSOP5/6,.11,37 | Active | No | e0 | - | - | Tin/Lead (Sn/Pb) | - | - | - | - | compliant | 3 V | - | - | - | - | - | - | - | ||
![]() RA45H4452M-101 Mitsubishi Electric | In Stock | - | Datasheet | - | - | - | MITSUBISHI ELECTRIC CORP | 520 MHz | 110 °C | -30 °C | PLASTIC/EPOXY | FLNG,2.4"H.SPACE | FLNG,2.4"H.SPACE | Obsolete | Yes | - | Yes | - | - | - | - | 1 | MODULE | unknown | 12.5 V | - | - | NARROW BAND HIGH POWER | 440 MHz | 3 | 20 dBm | 50 Ω | ||
![]() MAAM-009100-TR3000 MACOM | In Stock | - | Datasheet | - | - | - | M/A-COM TECHNOLOGY SOLUTIONS INC | 1000 MHz | 85 °C | -20 °C | - | - | - | Active | Yes | e3 | Yes | - | Matte Tin (Sn) | LOW NOISE | - | - | COMPONENT | compliant | - | - | 13.2 dB | NARROW BAND MEDIUM POWER | 50 MHz | - | 10 dBm | 75 Ω | ||
![]() PF0348 Hitachi Ltd | In Stock | - | Datasheet | - | - | - | HITACHI LTD | - | - | - | PLASTIC/EPOXY | FLNG,1.0"H.SPACE | FLNG,1.0"H.SPACE | Transferred | - | - | - | - | - | - | - | - | - | unknown | 7.2 V | - | - | NARROW BAND HIGH POWER | - | - | - | - | ||
![]() PF0348 Renesas Electronics Corporation | In Stock | - | Datasheet | - | - | - | RENESAS TECHNOLOGY CORP | - | - | - | - | - | - | Transferred | - | - | - | - | - | - | - | - | - | unknown | - | - | - | NARROW BAND HIGH POWER | - | - | - | - | ||
![]() ZX60-1215LN-S Mini-Circuits | In Stock | - | Datasheet | - | - | - | MINI-CIRCUITS | 1400 MHz | 80 °C | -40 °C | - | ROHS COMPLIANT, CASE GA955 | - | Active | Yes | - | Yes | - | Nickel (Ni) | SMA | - | - | COAXIAL | unknown | - | - | 11 dB | LOW NOISE AMPLIFIER | 800 MHz | 1.4 | 13 dBm | 50 Ω | ||
![]() RF2320 RF Micro Devices Inc | 365 | - | Datasheet | YES | SURFACE MOUNT | 16 | RF MICRO DEVICES INC | 2500 MHz | 85 °C | -40 °C | PLASTIC/EPOXY | ROHS COMPLIANT, SOP-16 | SOP16,.25 | Obsolete | Yes | e3 | - | - | Matte Tin (Sn) - annealed | - | - | 1 | COMPONENT | unknown | 7 V | 100 mA | 15 dB | WIDE BAND LOW POWER | 5 MHz | 1.3 | 10 dBm | 75 Ω | ||
![]() SGA-4286-TR1 RF Micro Devices Inc | In Stock | - | Datasheet | YES | SURFACE MOUNT | 4 | SIRENZA MICRODEVICES INC | 3500 MHz | 85 °C | -40 °C | PLASTIC/EPOXY | SL,4GW-LD,.085CIR | SL,4GW-LD,.085CIR | Transferred | No | e0 | - | - | Tin/Lead (Sn/Pb) | - | - | - | - | unknown | 3.2 V | - | 12 dB | WIDE BAND LOW POWER | - | 1.17 | 13 dBm | 50 Ω | ||
![]() RF3376 RF Micro Devices Inc | 37 | - | Datasheet | YES | SURFACE MOUNT | 3 | RF MICRO DEVICES INC | 6000 MHz | 85 °C | -40 °C | PLASTIC/EPOXY | ROHS COMPLIANT, SOT-89, 3 PIN | TO-243 | Transferred | Yes | e3 | Yes | EAR99 | Matte Tin (Sn) - annealed | LOW NOISE | 8542.33.00.01 | 1 | COMPONENT | unknown | 3.3 V | 50 mA | 18 dB | WIDE BAND LOW POWER | - | 2 | 3 dBm | 50 Ω | ||
![]() HMC466LP4 Analog Devices Inc | In Stock | - | Datasheet | - | - | - | ANALOG DEVICES INC | 6720 MHz | 85 °C | -40 °C | - | 4 X 4 MM, PLASTIC, LEADLESS, SMT, QFN-24 | - | Obsolete | No | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | - | 8542.33.00.01 | - | COMPONENT | compliant | - | - | - | NARROW BAND LOW POWER | 6100 MHz | 2 | - | 50 Ω | ||
![]() HMC466LP4 Hittite Microwave Corp | In Stock | - | Datasheet | - | - | - | HITTITE MICROWAVE CORP | 6720 MHz | 85 °C | -40 °C | - | - | - | Transferred | No | e0 | No | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | COMPONENT | compliant | - | - | - | NARROW BAND LOW POWER | 6100 MHz | 2 | - | 50 Ω | ||
![]() TGF2022-24 TriQuint Semiconductor | In Stock | - | Datasheet | - | - | - | TRIQUINT SEMICONDUCTOR INC | 20000 MHz | - | - | - | - | - | Transferred | Yes | e3/e4 | Yes | - | - | - | - | - | COMPONENT | compliant | - | - | 8 dB | WIDE BAND HIGH POWER | - | - | 29 dBm | - | ||
![]() TGF2022-24 Qorvo | In Stock | - | Datasheet | - | - | - | QORVO INC | 20000 MHz | - | - | - | - | - | Obsolete | Yes | - | - | EAR99 | - | - | - | - | COMPONENT | compliant | - | - | 8 dB | WIDE BAND HIGH POWER | - | - | 29 dBm | - |