- Manufacturer
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Mounting Type
- Package / Case
- Frequency
- RF Type
- Gain
- Factory Lead Time
- Number of Pins
- Lead Free
Attribute column
Categories
RF Amplifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Housing Material | Weight | Number of Terminals | Bending radius | Case | Collector current | Electrical mounting | External height | External width | Forward voltage drop | Gate-emitter voltage | Gross weight | Gross Weight | Ihs Manufacturer | Internal height | Internal width | Max. off-state voltage | Maximum allowable average forward current | Maximum permissible junction temperature | Mechanical mounting | Mounting method | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Equivalence Code | Part Life Cycle Code | Pulsed collector current | Related products/materials | Repetitive peak reverse current | Rohs Code | Semiconductor structure | Time | Transport packaging size/quantity | Transport Packaging size/quantity | Type of cable accessories | Type of module | Version | Operating Temperature | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Number of Functions | Depth | Construction | Reach Compliance Code | Power Supplies | Configuration | Supply Current-Max | Topology | Fuse Type | Rated Current | Gain | RF/Microwave Device Type | Operating Frequency-Min | VSWR-Max | Input Power-Max (CW) | Characteristic Impedance | Differential Nonlinearity | Rated Voltage | Repetitive peak reverse voltage | 2nd Connector Number of Positions Loaded | Housing Diameter | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AWT6307RM9Q7 ANADIGICS Inc | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | 90 g | 8 | - | - | - | - | - | - | VFM - not more than 1.35 V | - | 106.20 | - | ANADIGICS INC | - | - | - | IF(AV) -100 A | Tjm - 190 °C | - | on a heat sink with mounting hole M10 | 85 °C | -30 °C | PLASTIC/EPOXY | 3 X 3 MM, 1 MM HEIGHT, ROHS COMPLIANT, M9, 8 PIN | SOLCC8,.12,32 | Transferred | - | recommended heat sinks: O541-80 | IRRM - not more than 20 (at Tp=+190) mA | Yes | - | - | 38*31.5*20.5/100 | - | - | - | - | - | e3 | Yes | - | rectifier diode | Matte Tin (Sn) | - | - | 1 | 174 (total) mm | COMPONENT | unknown | 3.4 V | package type SD4; direct polarity | 20 mA | - | - | - | 15 dB | NARROW BAND MEDIUM POWER | 824 MHz | 2 | 10 dBm | 50 Ω | 849 MHz | - | VRRM - 1800 V | - | - | - | ||
![]() MSA-0885 Agilent Technologies Inc | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | - | 4 | - | - | - | - | - | - | - | - | - | - | AGILENT TECHNOLOGIES INC | - | - | - | - | - | - | - | - | - | PLASTIC/EPOXY | - | SL,4LEAD,.085CIRC | Transferred | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | 7.8 V | - | 40 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MSA-0420 Agilent Technologies Inc | In Stock | - | Datasheet | YES | SURFACE MOUNT | glass | - | 4 | - | - | - | - | - | - | - | - | - | 0.76 | AGILENT TECHNOLOGIES INC | - | - | - | - | - | - | - | - | - | CERAMIC | SL,4LEAD,.2CIRC | SL,4LEAD,.2CIRC | Transferred | - | - | - | Yes | - | (max) trip time at I=2.75xIrated - 2 s | - | 30*23*13/10000 | - | - | - | -60 ...+85 °C | e4 | - | - | - | Gold (Au) | - | - | - | 20 mm | COMPONENT | unknown | 6.3 V | - | 110 mA | - | Fast-acting cylindrical fusible link insert series S1014 | 16 A | 7.5 dB | WIDE BAND LOW POWER | - | 1.8 | 13 dBm | 50 Ω | 4000 MHz | 250 (AC) V | - | - | 5.2 mm | - | ||
![]() AM153540WM-FM-R AMCOM Communications Inc | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | - | 10 | - | - | - | - | - | - | - | - | - | - | AMCOM COMMUNICATIONS INC | - | - | - | - | - | - | - | - | - | METAL | - | SOP10,.45FL | Contact Manufacturer | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | compliant | 14 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AE618 RFHIC | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RFHIC CORP | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | Contact Manufacturer | - | - | - | Yes | - | - | - | - | - | - | - | - | - | Yes | - | - | - | LOW NOISE | - | - | - | COMPONENT | unknown | - | - | - | - | - | - | 18 dB | WIDE BAND MEDIUM POWER | 30 MHz | - | - | 75 Ω | 1000 MHz | - | - | - | - | - | ||
![]() GRF2105 Guerrilla RF | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | GUERRILLA RF INC | - | - | - | - | - | - | - | 105 °C | -40 °C | - | DFN-6 | - | Contact Manufacturer | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | COMPONENT | compliant | - | - | - | - | - | - | 19 dB | WIDE BAND LOW POWER | 400 MHz | 2 | 20 dBm | 50 Ω | 5000 MHz | - | - | - | - | - | ||
![]() ABA-31563-BLKG Agilent Technologies Inc | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | - | 6 | - | MiniSKiiP® 1 | 25A | Press-Fit | - | - | - | ±20V | 35 g | - | AGILENT TECHNOLOGIES INC | - | - | 1.2kV | - | - | screw | - | - | - | PLASTIC/EPOXY | TSSOP6,.08 | TSSOP6,.08 | Transferred | 50A | - | - | Yes | transistor/transistor | - | - | - | - | IGBT | - | - | - | - | - | - | - | HIGH RELIABILITY | - | 1 | - | COMPONENT | unknown | 3 V | - | 16 mA | IGBT three-phase bridge OE output, | - | - | 20 dB | WIDE BAND LOW POWER | - | 1.5 | 15 dBm | 50 Ω | 3500 MHz | - | - | for UPS, | - | - | ||
![]() MSA-0336-TR1 Avago Technologies | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | - | 4 | - | - | - | - | - | - | - | - | - | - | AVAGO TECHNOLOGIES INC | - | - | - | - | - | - | - | - | - | CERAMIC | SL,4LEAD,.1"SQ | SL,4LEAD,.1"SQ | Obsolete | - | - | - | No | - | - | - | - | - | - | - | - | e0 | No | EAR99 | - | Tin/Lead (Sn/Pb) | HIGH RELIABILITY | 8542.33.00.01 | 1 | - | COMPONENT | compliant | 5 V | - | 50 mA | - | - | - | 11.5 dB | WIDE BAND LOW POWER | - | 1.7 | 13 dBm | 50 Ω | 2700 MHz | - | - | - | - | - | ||
![]() MSA-0335 Agilent Technologies Inc | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | - | 4 | - | - | - | - | - | - | - | - | - | - | AGILENT TECHNOLOGIES INC | - | - | - | - | - | - | - | - | - | CERAMIC | SL,4LEAD,.1"SQ | SL,4LEAD,.1"SQ | Transferred | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HIGH RELIABILITY | - | - | - | COMPONENT | unknown | 5 V | - | 50 mA | - | - | - | 11.5 dB | WIDE BAND LOW POWER | - | 1.7 | 13 dBm | 50 Ω | 2700 MHz | - | - | - | - | - | ||
![]() MGA-637P8-TR1G Avago Technologies | 1700 | - | Datasheet | YES | SURFACE MOUNT | - | - | 8 | 100mm | - | - | - | 50mm | 141.5mm | - | - | 1400 g | - | AVAGO TECHNOLOGIES INC | 35mm | 125mm | - | - | - | - | - | - | - | PLASTIC/EPOXY | SOLCC8,.08,20 | SOLCC8,.08,20 | Obsolete | - | - | - | Yes | - | - | - | - | cable chain | - | frames openable from inner radius | - | e3 | - | EAR99 | - | Tin (Sn) | - | 8542.33.00.01 | 1 | - | COMPONENT | compliant | 4.8 V | - | 101 mA | - | - | - | 16 dB | WIDE BAND MEDIUM POWER | 1500 MHz | - | 24 dBm | - | 2500 MHz | - | - | - | - | 1040mm | ||
![]() AMMP-6222-TR1G Avago Technologies | 49 | - | Datasheet | YES | SURFACE MOUNT | - | - | 8 | - | - | - | - | - | - | - | - | - | - | AVAGO TECHNOLOGIES INC | - | - | - | - | - | - | - | - | - | PLASTIC/EPOXY | LCC8(UNSPEC) | LCC8(UNSPEC) | Obsolete | - | - | - | Yes | - | - | - | - | - | - | - | - | e4 | Yes | EAR99 | - | Nickel/Gold (Ni/Au) | LOW NOISE | 8542.33.00.01 | 1 | - | COMPONENT | compliant | 4 V | - | 160 mA | - | - | - | 23 dB | WIDE BAND LOW POWER | 7000 MHz | - | 10 dBm | 50 Ω | 21000 MHz | - | - | - | - | - | ||
![]() MGA-31689-TR1G Avago Technologies | 3000 | - | Datasheet | YES | SURFACE MOUNT | - | - | 3 | - | - | - | - | - | - | - | - | - | - | AVAGO TECHNOLOGIES INC | - | - | - | - | - | - | - | - | - | PLASTIC/EPOXY | TO-243 | TO-243 | Obsolete | - | - | - | Yes | - | - | - | - | - | - | - | - | e3 | Yes | EAR99 | - | Tin (Sn) | LOW NOISE | 8542.33.00.01 | 1 | - | COMPONENT | compliant | 5 V | - | 195 mA | - | - | - | 16.6 dB | WIDE BAND MEDIUM POWER | 1500 MHz | - | 15 dBm | 50 Ω | 3000 MHz | - | - | - | - | - | ||
![]() HMC376LP3 Analog Devices Inc | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | - | 16 | - | - | - | - | - | - | - | - | - | - | ANALOG DEVICES INC | - | - | - | - | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | PLASTIC PACKAGE-16 | LCC16,.12SQ,20 | Active | - | - | - | No | - | - | - | - | - | - | - | - | e0 | - | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | 1 | - | COMPONENT | compliant | 5 V | - | - | - | - | - | 11.5 dB | WIDE BAND MEDIUM POWER | 700 MHz | - | 15 dBm | 50 Ω | 1000 MHz | - | - | - | - | - | ||
![]() TM7712 Spectrum Control | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | API TECHNOLOGIES CORP | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | WIDE BAND MEDIUM POWER | - | - | - | - | - | - | - | - | - | - | ||
![]() GALI-39-DG Mini-Circuits | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | - | 4 | - | - | - | - | - | - | - | - | - | - | MINI-CIRCUITS | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | DIE OR CHIP | Active | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | COMPONENT | compliant | 3.5 V | - | - | - | - | - | 9.8 dB | WIDE BAND LOW POWER | - | 1.5 | 13 dBm | 50 Ω | 7000 MHz | - | - | - | - | - | ||
![]() TGA4510-SM TriQuint Semiconductor | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TRIQUINT SEMICONDUCTOR INC | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | Yes | - | - | - | - | - | - | - | - | e3/e4 | Yes | - | - | MATTE TIN/GOLD | - | - | - | - | COMPONENT | compliant | - | - | - | - | - | - | 15 dB | WIDE BAND LOW POWER | 29000 MHz | - | 18 dBm | - | 31000 MHz | - | - | - | - | - | ||
![]() RFLA1038TR13 RF Micro Devices Inc | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | - | 16 | - | - | - | - | - | - | - | - | - | - | RF MICRO DEVICES INC | - | - | - | - | - | - | - | - | - | PLASTIC/EPOXY | LCC16,.32SQ,55 | LCC16,.32SQ,55 | Transferred | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | 5A991.G | - | - | - | 8517.62.00.50 | 1 | - | - | unknown | 5 V | - | 320 mA | - | - | - | - | NARROW BAND MEDIUM POWER | - | - | - | - | - | - | - | - | - | - | ||
![]() QPA2286ATR13 Qorvo | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | QORVO INC | - | - | - | - | - | - | - | 105 °C | -40 °C | - | - | - | Obsolete | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | COMPONENT | compliant | - | - | - | - | - | - | 13.5 dB | WIDE BAND LOW POWER | - | - | 18 dBm | - | 5000 MHz | - | - | - | - | - | ||
![]() RA30H4047M Mitsubishi Electric | 50008 | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MITSUBISHI ELECTRIC CORP | - | - | - | - | - | - | - | 110 °C | -30 °C | PLASTIC/EPOXY | FLNG,2.4"H.SPACE | FLNG,2.4"H.SPACE | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | MODULE | unknown | 5,12.5 V | - | - | - | - | - | - | NARROW BAND HIGH POWER | 400 MHz | 3 | 20 dBm | 50 Ω | 470 MHz | - | - | - | - | - | ||
![]() PMA2-43LN-DG Mini-Circuits | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | - | 4 | - | - | - | - | - | - | - | - | - | - | MINI-CIRCUITS | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | DIE OR CHIP | Active | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | 1 | - | COMPONENT | unknown | 5 V | - | 64 mA | - | - | - | 11.9 dB | WIDE BAND LOW POWER | 1100 MHz | 1.73 | 14 dBm | 50 Ω | 4000 MHz | - | - | - | - | - |