- Manufacturer
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Mounting Type
- Package / Case
- Frequency
- RF Type
- Gain
- Factory Lead Time
- Number of Pins
- Lead Free
Attribute column
Categories
RF Amplifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Number of Terminals | Date Of Intro | Ihs Manufacturer | Operating Frequency (Max) | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Equivalence Code | Part Life Cycle Code | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Number of Functions | Construction | Reach Compliance Code | Power Supplies | Supply Current-Max | Gain | RF/Microwave Device Type | Operating Frequency-Min | VSWR-Max | Input Power-Max (CW) | Characteristic Impedance |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TGA4514 TriQuint Semiconductor | In Stock | - | Datasheet | - | - | - | - | TRIQUINT SEMICONDUCTOR INC | 35000 MHz | - | - | - | - | - | Transferred | Yes | - | - | - | - | - | - | - | COMPONENT | compliant | - | - | 18 dB | WIDE BAND MEDIUM POWER | 31000 MHz | - | 27 dBm | - | ||
![]() UPC8102T NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | NEC ELECTRONICS CORP | 330 MHz | 85 °C | -40 °C | - | - | - | Obsolete | - | - | - | - | - | - | - | - | COMPONENT | unknown | - | - | 10 dB | WIDE BAND LOW POWER | 150 MHz | - | - | 50 Ω | ||
![]() SBA-3 Synergy Microwave Corp | In Stock | - | Datasheet | - | - | - | - | SYNERGY MICROWAVE CORP | 2000 MHz | 85 °C | -45 °C | - | SOT-143, 4 PIN | - | Contact Manufacturer | No | - | No | - | - | - | - | - | COMPONENT | compliant | - | - | 7.5 dB | WIDE BAND LOW POWER | - | 1.5 | 10 dBm | - | ||
![]() S-AV15 Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | - | - | TOSHIBA CORP | 225 MHz | 100 °C | -30 °C | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | unknown | - | - | 22 dB | NARROW BAND HIGH POWER | 220 MHz | 2 | 24.7 dBm | - | ||
![]() STB7102 STMicroelectronics | 43860 | - | Datasheet | YES | SURFACE MOUNT | 6 | - | STMICROELECTRONICS | 2500 MHz | 85 °C | -30 °C | PLASTIC/EPOXY | ULTRA MINIATURE, 1.15 X 1.80 MM, 0.80 MM HEIGHT, SC-70, SOT-323, 6 PIN | TSSOP6,.08 | Obsolete | - | - | - | - | - | IT CAN ALSO OPERATE AT 2040 TO 2135 MHZ | - | 1 | COMPONENT | compliant | 2.7 V | - | 16.7 dB | WIDE BAND LOW POWER | 100 MHz | - | - | 50 Ω | ||
![]() ZHL-5W-422X Mini-Circuits | 5000 | - | Datasheet | NO | PANEL MOUNT | - | - | MINI-CIRCUITS | 4200 MHz | 50 °C | -20 °C | - | - | - | Active | Yes | - | - | EAR99 | - | SMA | - | 1 | COAXIAL | unknown | 28 V | 3000 mA | 20 dB | WIDE BAND HIGH POWER | 500 MHz | 2.3 | 20 dBm | 50 Ω | ||
![]() QPB7400 Qorvo | In Stock | - | Datasheet | - | - | - | - | QORVO INC | - | - | - | - | - | - | Obsolete | Yes | - | - | - | - | - | - | - | - | compliant | - | - | - | WIDE BAND LOW POWER | - | - | - | - | ||
![]() UTO-546 Agilent Technologies Inc | In Stock | - | Datasheet | - | - | 4 | - | AGILENT TECHNOLOGIES INC | - | - | - | METAL | CAN4,.3 | CAN4,.3 | Obsolete | No | e0 | - | - | Tin/Lead (Sn/Pb) | - | - | 1 | - | unknown | 15 V | - | - | - | - | - | - | - | ||
![]() STB7002 STMicroelectronics | In Stock | - | Datasheet | YES | SURFACE MOUNT | 8 | - | STMICROELECTRONICS | 1880 MHz | - | - | PLASTIC/EPOXY | TSSOP8,.19 | TSSOP8,.19 | Obsolete | - | - | - | - | - | THREE GAIN LEVELS-0 DB, 18 DB AND 26 DB TYPICALLY AVAILABLE AT 2.8 VOLTS | - | 1 | COMPONENT | compliant | 2.8 V | 22.5 mA | - | NARROW BAND LOW POWER | 1805 MHz | 1.8 | - | - | ||
![]() ZFL-2000X Mini-Circuits | In Stock | - | Datasheet | - | - | - | - | MINI-CIRCUITS | 2000 MHz | 71 °C | -20 °C | - | ROHS COMPLIANT, CASE SS98 | - | Active | Yes | - | - | EAR99 | - | SMA | - | - | COAXIAL | unknown | - | - | 20 dB | WIDE BAND LOW POWER | 10 MHz | 2 | 5 dBm | 50 Ω | ||
![]() RF2192SR RF Micro Devices Inc | In Stock | - | Datasheet | YES | SURFACE MOUNT | 16 | - | RF MICRO DEVICES INC | - | - | - | PLASTIC/EPOXY | LCC16,.16SQ,32 | LCC16,.16SQ,32 | Obsolete | Yes | e3 | - | - | Matte Tin (Sn) - annealed | - | - | 1 | - | compliant | 3.4 V | 160 mA | - | - | - | - | - | - | ||
![]() FMM5020MU FUJITSU Semiconductor Limited | In Stock | - | Datasheet | YES | SURFACE MOUNT | 8 | - | FUJITSU LTD | - | 85 °C | -30 °C | PLASTIC/EPOXY | TSOP8,.25,32 | TSOP8,.25,32 | Active | No | e0 | - | - | Tin/Lead (Sn/Pb) | - | - | - | - | compliant | 3 V | 60 mA | - | - | - | - | - | - | ||
![]() TA4012AFE Toshiba America Electronic Components | 4000 | - | Datasheet | YES | SURFACE MOUNT | 6 | - | TOSHIBA CORP | - | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP6,.06,20 | TSSOP6,.06,20 | Obsolete | No | - | - | - | - | - | - | 1 | COMPONENT | unknown | 2 V | 8.5 mA | 10 dB | WIDE BAND LOW POWER | - | - | - | 50 Ω | ||
![]() ZFL-2000GHB Mini-Circuits | In Stock | - | Datasheet | NO | PANEL MOUNT | - | - | MINI-CIRCUITS | 2000 MHz | 71 °C | -20 °C | - | - | - | Active | Yes | - | - | EAR99 | - | SMA | - | 1 | COAXIAL | unknown | - | - | 27 dB | WIDE BAND LOW POWER | 10 MHz | 1.5 | 10 dBm | 50 Ω | ||
![]() ZX60-06203LN Mini-Circuits | In Stock | - | Datasheet | NO | PANEL MOUNT | - | 2019-06-14 | MINI-CIRCUITS | 20000 MHz | 85 °C | -40 °C | - | - | - | End Of Life | Yes | - | - | - | - | SMA-F | - | 1 | COAXIAL | unknown | 5 V | 150 mA | 15 dB | WIDE BAND LOW POWER | 6000 MHz | 1.92 | 17 dBm | 50 Ω | ||
![]() TGA2576 TriQuint Semiconductor | In Stock | - | Datasheet | - | - | - | - | TRIQUINT SEMICONDUCTOR INC | 6000 MHz | - | - | - | - | - | Transferred | - | - | - | - | - | - | - | - | COMPONENT | unknown | - | - | 25 dB | WIDE BAND HIGH POWER | 2500 MHz | - | 28 dBm | 50 Ω | ||
![]() RF5643SQ RF Micro Devices Inc | In Stock | - | Datasheet | YES | SURFACE MOUNT | 38 | - | RF MICRO DEVICES INC | - | 85 °C | -40 °C | PLASTIC/EPOXY | - | LCC38,.12X.32,20 | Obsolete | Yes | - | - | 5A991.G | - | - | 8542.33.00.01 | 2 | - | compliant | 6 V | - | - | WIDE BAND MEDIUM POWER | - | - | - | - | ||
![]() RF5643SQ Qorvo | In Stock | - | Datasheet | - | - | - | - | QORVO INC | - | - | - | - | - | - | Obsolete | - | - | - | 5A991.G | - | - | 8542.33.00.01 | - | - | compliant | - | - | - | WIDE BAND MEDIUM POWER | - | - | - | - | ||
![]() RA60H1317M1B Mitsubishi Electric | 160 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S-AU9 Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | - | - | TOSHIBA CORP | 915 MHz | 100 °C | -30 °C | - | - | - | Obsolete | No | e0 | - | - | Tin/Lead (Sn/Pb) | - | - | - | - | unknown | - | - | 18.4 dB | NARROW BAND HIGH POWER | 905 MHz | 2 | 26 dBm | 50 Ω |