- Manufacturer
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Mounting Type
- Package / Case
- Frequency
- RF Type
- Gain
- Factory Lead Time
- Number of Pins
- Lead Free
Attribute column
Categories
RF Amplifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Number of Terminals | Ihs Manufacturer | Operating Frequency (Max) | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Equivalence Code | Part Life Cycle Code | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Number of Functions | Construction | Reach Compliance Code | Power Supplies | Supply Current-Max | Gain | RF/Microwave Device Type | Operating Frequency-Min | VSWR-Max | Input Power-Max (CW) | Characteristic Impedance |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RFPA5200SQ RF Micro Devices Inc | In Stock | - | Datasheet | - | - | - | RF MICRO DEVICES INC | - | - | - | - | - | - | Transferred | Yes | - | - | 5A991.G | - | - | 8542.33.00.01 | - | - | unknown | - | - | - | WIDE BAND MEDIUM POWER | - | - | - | - | ||
![]() FMM5701X SUMITOMO ELECTRIC Device Innovations Inc | In Stock | - | Datasheet | - | - | - | EUDYNA DEVICES INC | 28000 MHz | - | - | - | - | - | Transferred | Yes | - | Yes | - | - | HIGH RELIABILITY | - | - | COMPONENT | unknown | - | - | 12 dB | WIDE BAND LOW POWER | 18000 MHz | - | - | - | ||
![]() RF3266 RF Micro Devices Inc | In Stock | - | Datasheet | YES | SURFACE MOUNT | 16 | RF MICRO DEVICES INC | 1980 MHz | 110 °C | -30 °C | PLASTIC/EPOXY | LCC16,.12SQ,20 | LCC16,.12SQ,20 | Obsolete | Yes | e3 | - | 5A991.G | Matte Tin (Sn) - annealed | - | 8542.33.00.01 | 1 | COMPONENT | unknown | 3.4 V | 515 mA | 16 dB | NARROW BAND MEDIUM POWER | 1920 MHz | 5 | 6 dBm | 50 Ω | ||
![]() TGA4502-SCC TriQuint Semiconductor | In Stock | - | Datasheet | - | - | - | TRIQUINT SEMICONDUCTOR INC | 27000 MHz | - | - | - | - | - | Transferred | Yes | - | - | - | - | - | - | - | COMPONENT | compliant | - | - | 17 dB | WIDE BAND MEDIUM POWER | 17000 MHz | - | 26 dBm | - | ||
![]() RF3931D Qorvo | In Stock | - | Datasheet | - | - | - | QORVO INC | 4000 MHz | - | - | - | DIE OR CHIP | DIE OR CHIP | Obsolete | Yes | - | - | EAR99 | - | - | 8542.33.00.01 | 1 | COMPONENT | compliant | 48 V | - | 14 dB | WIDE BAND HIGH POWER | - | - | - | - | ||
![]() SGC2386ZSR RF Micro Devices Inc | In Stock | - | Datasheet | - | - | - | RF MICRO DEVICES INC | 4000 MHz | 85 °C | -40 °C | - | - | - | Obsolete | Yes | - | Yes | - | - | - | - | - | COMPONENT | compliant | - | - | 11 dB | WIDE BAND LOW POWER | 50 MHz | - | 12 dBm | 50 Ω | ||
![]() RF2153 Qorvo | In Stock | - | Datasheet | YES | SURFACE MOUNT | 16 | QORVO INC | - | - | - | CERAMIC | LCC16,.16SQ,32 | LCC16,.16SQ,32 | Active | No | e0 | - | - | Tin/Lead (Sn/Pb) | - | - | 1 | - | compliant | 3.4 V | - | - | - | - | - | - | - | ||
![]() S8740340 Qorvo | In Stock | - | Datasheet | - | - | - | QORVO INC | 870 MHz | 100 °C | -30 °C | PLASTIC/EPOXY | SOT-115J | SOT-115J | Obsolete | Yes | - | - | EAR99 | - | LOW NOISE | - | 1 | MODULE | compliant | 24 V | - | 34.5 dB | WIDE BAND LOW POWER | 40 MHz | - | - | 75 Ω | ||
![]() M68710L Mitsubishi Electric | 100 | - | Datasheet | - | - | - | MITSUBISHI ELECTRIC CORP | 430 MHz | 110 °C | -30 °C | PLASTIC/EPOXY | FLNG,1.0"H.SPACE | FLNG,1.0"H.SPACE | Obsolete | - | - | - | - | - | - | - | - | MODULE | unknown | 3.5,6 V | - | - | NARROW BAND HIGH POWER | 400 MHz | 20 | 14.77 dBm | 50 Ω | ||
![]() ZFL-11ADB Mini-Circuits | In Stock | - | Datasheet | - | - | - | MINI-CIRCUITS | 2000 MHz | 71 °C | -20 °C | - | ROHS COMPLIANT, CASE Y460 | - | Active | Yes | - | - | EAR99 | - | SMA | - | - | COAXIAL | not_compliant | - | - | 8 dB | WIDE BAND LOW POWER | 2 MHz | 2 | 10 dBm | 50 Ω | ||
![]() PA8920SLLT Allegro MicroSystems LLC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RFAM9000 RF Micro Devices Inc | In Stock | - | Datasheet | - | - | - | RF MICRO DEVICES INC | 24000 MHz | 85 °C | -40 °C | - | - | - | Transferred | Yes | - | Yes | - | - | SMA | - | - | COAXIAL | compliant | - | - | 15 dB | WIDE BAND MEDIUM POWER | 100 MHz | 5 | - | 50 Ω | ||
![]() RFAM9000 Qorvo | In Stock | - | Datasheet | - | - | - | QORVO INC | 24000 MHz | 85 °C | -40 °C | - | HALOGEN FREE AND ROHS COMPLIANT, HERMETIC SEALED PACKAGE | - | Obsolete | - | - | - | - | - | SMA | - | - | COAXIAL | compliant | - | - | 15 dB | WIDE BAND MEDIUM POWER | 100 MHz | 5 | - | 50 Ω | ||
![]() RF2189 RF Micro Devices Inc | In Stock | - | Datasheet | YES | SURFACE MOUNT | 16 | RF MICRO DEVICES INC | 2500 MHz | 85 °C | -40 °C | PLASTIC/EPOXY | LCC16,.16SQ,32 | LCC16,.16SQ,32 | Obsolete | No | e0 | - | - | Tin/Lead (Sn/Pb) | - | - | 1 | COMPONENT | unknown | 3/5 V | - | 19 dB | NARROW BAND MEDIUM POWER | 1800 MHz | 2 | 12 dBm | 50 Ω | ||
![]() CMM6003-SC-0G00 Mimix Broadband | In Stock | - | Datasheet | - | - | - | MIMIX BROADBAND INC | 900 MHz | 85 °C | -40 °C | - | - | - | Transferred | Yes | e3 | - | - | Matte Tin (Sn) | - | - | - | COMPONENT | unknown | - | - | 15 dB | WIDE BAND MEDIUM POWER | 50 MHz | - | 10 dBm | 50 Ω | ||
![]() TGA4031-SM TriQuint Semiconductor | 424 | - | Datasheet | - | - | - | TRIQUINT SEMICONDUCTOR INC | 40000 MHz | - | - | - | 3 X 3 MM, 1.17 MM HEIGHT, ROHS COMPLIANT, QFN-16 | - | Obsolete | Yes | e4 | Yes | - | - | - | - | - | COMPONENT | compliant | - | - | 22 dB | WIDE BAND MEDIUM POWER | 17000 MHz | - | 20 dBm | 50 Ω | ||
![]() AM1065 Microchip Technology Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RFDA0025TR13 RF Micro Devices Inc | In Stock | - | Datasheet | YES | SURFACE MOUNT | 32 | RF MICRO DEVICES INC | - | 85 °C | -40 °C | PLASTIC/EPOXY | - | LCC32,.2SQ,20 | Transferred | Yes | - | - | - | - | - | - | 1 | - | unknown | 5 V | 100 mA | - | - | - | - | - | - | ||
![]() RFDA0025TR13 Qorvo | 518 | - | Datasheet | YES | SURFACE MOUNT | 32 | QORVO INC | - | 85 °C | -40 °C | PLASTIC/EPOXY | - | LCC32,.2SQ,20 | Obsolete | Yes | - | - | - | - | - | - | 1 | - | compliant | 5 V | 100 mA | - | - | - | - | - | - | ||
![]() S8740200P RF Micro Devices Inc | In Stock | - | Datasheet | - | - | - | RF MICRO DEVICES INC | 870 MHz | 100 °C | -30 °C | PLASTIC/EPOXY | SOT-115J | SOT-115J | Transferred | - | - | - | EAR99 | - | LOW NOISE | 8542.33.00.01 | 1 | MODULE | unknown | 24 V | 260 mA | 20 dB | WIDE BAND MEDIUM POWER | 40 MHz | - | - | 75 Ω |