- Manufacturer
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Mounting Type
- Package / Case
- Frequency
- RF Type
- Gain
- Factory Lead Time
- Number of Pins
- Lead Free
Attribute column
Categories
RF Amplifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Mounting Feature | Number of Terminals | Factory Pack Quantity | Ihs Manufacturer | Mounting Styles | NF - Noise Figure | OIP3 - Third Order Intercept | Operating Frequency (Max) | Operating Temperature-Max | Operating Temperature-Min | P1dB - Compression Point | Package Body Material | Package Description | Package Equivalence Code | Part Life Cycle Code | RoHS | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Number of Functions | Construction | Reach Compliance Code | Pin Count | Operating Frequency | Operating Supply Voltage | Power Supplies | Operating Supply Current | Supply Current-Max | Gain | RF/Microwave Device Type | Operating Frequency-Min | VSWR-Max | Input Power-Max (CW) | Characteristic Impedance |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SAMP7711Z Qorvo | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | 6 | - | QORVO INC | - | - | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | - | TSSOP6,.08 | Obsolete | - | Yes | - | - | - | - | - | - | - | 1 | - | compliant | - | - | - | 3.2 V | - | 49 mA | - | - | - | - | - | - | ||
![]() ADL8112ACCZ Analog Devices Inc | 2261 |
| Datasheet | - | - | - | - | - | ANALOG DEVICES INC | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | No | - | - | - | - | - | - | - | unknown | 28 | - | - | - | - | - | - | WIDE BAND LOW POWER | - | - | - | - | ||
![]() TGA4909 Qorvo | In Stock | - | Datasheet | - | - | - | - | - | QORVO INC | - | - | - | - | - | - | - | - | - | - | Obsolete | - | Yes | - | - | EAR99 | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | WIDE BAND MEDIUM POWER | - | - | - | - | ||
![]() TGA8658-SG TriQuint Semiconductor | In Stock | - | Datasheet | - | - | - | - | - | TRIQUINT SEMICONDUCTOR INC | - | - | - | 17000 MHz | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | COMPONENT | unknown | - | - | - | - | - | - | 33 dB | WIDE BAND HIGH POWER | 13000 MHz | - | 21 dBm | 50 Ω | ||
![]() TGF2160 TriQuint Semiconductor | 100 | - | Datasheet | - | - | - | - | - | TRIQUINT SEMICONDUCTOR INC | - | - | - | - | - | - | - | - | - | - | Transferred | - | Yes | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | WIDE BAND MEDIUM POWER | - | - | - | - | ||
![]() RFDA2046 Qorvo | In Stock | - | Datasheet | - | - | - | - | - | QORVO INC | - | - | - | 2800 MHz | - | - | - | - | - | - | Obsolete | - | No | - | - | 5A991.G | - | - | - | - | - | COMPONENT | compliant | - | - | - | - | - | - | 31.5 dB | NARROW BAND MEDIUM POWER | 2000 MHz | - | - | - | ||
![]() MRFIC0904 Motorola Mobility LLC | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | 16 | - | MOTOROLA INC | - | - | - | 1000 MHz | 85 °C | -35 °C | - | PLASTIC/EPOXY | SOP16,.25 | SOP16,.25 | Obsolete | - | No | e0 | - | - | - | Tin/Lead (Sn/Pb) | - | - | - | COMPONENT | unknown | - | - | - | 3.6,-2.5 V | - | - | - | WIDE BAND MEDIUM POWER | 800 MHz | - | 5 dBm | - | ||
![]() MRFIC0904 Freescale Semiconductor | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | 16 | - | MOTOROLA SEMICONDUCTOR PRODUCTS | - | - | - | - | 85 °C | -35 °C | - | PLASTIC/EPOXY | SOP16,.25 | SOP16,.25 | Obsolete | - | No | e0 | - | - | - | Tin/Lead (Sn/Pb) | - | - | - | - | unknown | - | - | - | 3.6,-2.5 V | - | - | - | - | - | - | - | - | ||
![]() RF5189SR RF Micro Devices Inc | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | 16 | - | RF MICRO DEVICES INC | - | - | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | LCC16,.12SQ,20 | LCC16,.12SQ,20 | Obsolete | - | Yes | - | - | 5A991.G | - | - | - | 8517.70.00.00 | 1 | - | unknown | - | - | - | 3/5 V | - | 270 mA | - | NARROW BAND MEDIUM POWER | - | - | - | - | ||
![]() S8740340PT Qorvo | In Stock | - | Datasheet | - | - | - | - | - | QORVO INC | - | - | - | 870 MHz | 100 °C | -30 °C | - | PLASTIC/EPOXY | SOT-115J | SOT-115J | Obsolete | - | No | - | - | EAR99 | - | - | LOW NOISE | - | 1 | MODULE | compliant | - | - | - | 24 V | - | 300 mA | 34.5 dB | WIDE BAND HIGH POWER | 40 MHz | - | - | 75 Ω | ||
![]() QPA0022D Qorvo | In Stock | - | - | Die | - | - | - | 10 | - | SMD/SMT | 7 dB | 35 dBm | - | - | - | 25 dBm | - | - | - | - | RoHS Compliant | - | - | - | - | Driver Amplifiers | - | - | - | - | - | - | - | 6 Hz to 18 GHz | 5 V | - | 175 mA | - | 24 dB | - | - | - | - | - | ||
![]() FMM5701X SUMITOMO ELECTRIC Device Innovations Inc | In Stock | - | Datasheet | - | - | - | - | - | EUDYNA DEVICES INC | - | - | - | 28000 MHz | - | - | - | - | - | - | Transferred | - | Yes | - | Yes | - | - | - | HIGH RELIABILITY | - | - | COMPONENT | unknown | - | - | - | - | - | - | 12 dB | WIDE BAND LOW POWER | 18000 MHz | - | - | - | ||
![]() RF3266 RF Micro Devices Inc | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | 16 | - | RF MICRO DEVICES INC | - | - | - | 1980 MHz | 110 °C | -30 °C | - | PLASTIC/EPOXY | LCC16,.12SQ,20 | LCC16,.12SQ,20 | Obsolete | - | Yes | e3 | - | 5A991.G | - | Matte Tin (Sn) - annealed | - | 8542.33.00.01 | 1 | COMPONENT | unknown | - | - | - | 3.4 V | - | 515 mA | 16 dB | NARROW BAND MEDIUM POWER | 1920 MHz | 5 | 6 dBm | 50 Ω | ||
![]() TGA4502-SCC TriQuint Semiconductor | In Stock | - | Datasheet | - | - | - | - | - | TRIQUINT SEMICONDUCTOR INC | - | - | - | 27000 MHz | - | - | - | - | - | - | Transferred | - | Yes | - | - | - | - | - | - | - | - | COMPONENT | compliant | - | - | - | - | - | - | 17 dB | WIDE BAND MEDIUM POWER | 17000 MHz | - | 26 dBm | - | ||
![]() RF3931D Qorvo | In Stock | - | Datasheet | - | - | - | - | - | QORVO INC | - | - | - | 4000 MHz | - | - | - | - | DIE OR CHIP | DIE OR CHIP | Obsolete | - | Yes | - | - | EAR99 | - | - | - | 8542.33.00.01 | 1 | COMPONENT | compliant | - | - | - | 48 V | - | - | 14 dB | WIDE BAND HIGH POWER | - | - | - | - | ||
![]() SGC2386ZSR RF Micro Devices Inc | In Stock | - | Datasheet | - | - | - | - | - | RF MICRO DEVICES INC | - | - | - | 4000 MHz | 85 °C | -40 °C | - | - | - | - | Obsolete | - | Yes | - | Yes | - | - | - | - | - | - | COMPONENT | compliant | - | - | - | - | - | - | 11 dB | WIDE BAND LOW POWER | 50 MHz | - | 12 dBm | 50 Ω | ||
![]() RF2153 Qorvo | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | 16 | - | QORVO INC | - | - | - | - | - | - | - | CERAMIC | LCC16,.16SQ,32 | LCC16,.16SQ,32 | Active | - | No | e0 | - | - | - | Tin/Lead (Sn/Pb) | - | - | 1 | - | compliant | - | - | - | 3.4 V | - | - | - | - | - | - | - | - | ||
![]() S8740340 Qorvo | In Stock | - | Datasheet | - | - | - | - | - | QORVO INC | - | - | - | 870 MHz | 100 °C | -30 °C | - | PLASTIC/EPOXY | SOT-115J | SOT-115J | Obsolete | - | Yes | - | - | EAR99 | - | - | LOW NOISE | - | 1 | MODULE | compliant | - | - | - | 24 V | - | - | 34.5 dB | WIDE BAND LOW POWER | 40 MHz | - | - | 75 Ω | ||
![]() M68710L Mitsubishi Electric | 100 | - | Datasheet | - | - | - | - | - | MITSUBISHI ELECTRIC CORP | - | - | - | 430 MHz | 110 °C | -30 °C | - | PLASTIC/EPOXY | FLNG,1.0"H.SPACE | FLNG,1.0"H.SPACE | Obsolete | - | - | - | - | - | - | - | - | - | - | MODULE | unknown | - | - | - | 3.5,6 V | - | - | - | NARROW BAND HIGH POWER | 400 MHz | 20 | 14.77 dBm | 50 Ω | ||
![]() ZFL-11ADB Mini-Circuits | In Stock | - | Datasheet | - | - | - | - | - | MINI-CIRCUITS | - | - | - | 2000 MHz | 71 °C | -20 °C | - | - | ROHS COMPLIANT, CASE Y460 | - | Active | - | Yes | - | - | EAR99 | - | - | SMA | - | - | COAXIAL | not_compliant | - | - | - | - | - | - | 8 dB | WIDE BAND LOW POWER | 2 MHz | 2 | 10 dBm | 50 Ω |