- Manufacturer
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Mounting Type
- Package / Case
- Frequency
- RF Type
- Gain
- Factory Lead Time
- Number of Pins
- Lead Free
Attribute column
Categories
RF Amplifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Number of Terminals | Ihs Manufacturer | Operating Frequency (Max) | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Equivalence Code | Part Life Cycle Code | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Number of Functions | Construction | Reach Compliance Code | Power Supplies | Supply Current-Max | Gain | RF/Microwave Device Type | Operating Frequency-Min | VSWR-Max | Input Power-Max (CW) | Characteristic Impedance |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AP105-69 Skyworks Solutions Inc | In Stock | - | Datasheet | - | - | - | SKYWORKS SOLUTIONS INC | 849 MHz | 100 °C | -30 °C | - | - | - | Obsolete | No | - | No | - | - | - | - | - | COMPONENT | unknown | - | - | 24 dB | NARROW BAND MEDIUM POWER | 824 MHz | 2.5 | 12 dBm | 50 Ω | ||
![]() RF3166D RF Micro Devices Inc | In Stock | - | Datasheet | - | - | - | RF MICRO DEVICES INC | 915 MHz | 85 °C | -20 °C | - | - | - | Obsolete | - | - | - | - | - | IT CAN ALSO OPERATE AT 1710 TO 1785 MHZ | - | - | COMPONENT | unknown | - | - | - | NARROW BAND HIGH POWER | 880 MHz | 10 | 10 dBm | 50 Ω | ||
![]() ZHL-30W-262-S Mini-Circuits | In Stock | - | Datasheet | - | - | - | MINI-CIRCUITS | 2550 MHz | 41 °C | -20 °C | - | - | - | Obsolete | Yes | - | - | EAR99 | - | SMA-M | - | - | COAXIAL | unknown | - | - | 43 dB | NARROW BAND HIGH POWER | 2300 MHz | 1.3 | 9 dBm | 50 Ω | ||
![]() SLM20T Sirenza Microdevices | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MHW9242A NXP Semiconductors | In Stock | - | Datasheet | - | - | - | NXP SEMICONDUCTORS | - | - | - | - | - | - | Obsolete | No | - | - | - | - | - | - | - | - | not_compliant | - | - | - | WIDE BAND MEDIUM POWER | - | - | - | - | ||
![]() RN8312(B) Renesas Electronics Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SGA2363ZSR RF Micro Devices Inc | In Stock | - | Datasheet | YES | SURFACE MOUNT | 6 | RF MICRO DEVICES INC | 5000 MHz | 85 °C | -40 °C | PLASTIC/EPOXY | SOT-363, 6 PIN | TSSOP6,.08 | Transferred | Yes | e3 | - | 5A991.G | Matte Tin (Sn) - annealed | - | 8542.33.00.01 | 1 | COMPONENT | unknown | 5 V | 23 mA | 15.8 dB | WIDE BAND LOW POWER | - | - | 18 dBm | 50 Ω | ||
![]() SGA2363ZSR Qorvo | 1000 | - | Datasheet | YES | SURFACE MOUNT | 6 | QORVO INC | 5000 MHz | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP6,.08 | TSSOP6,.08 | Obsolete | Yes | - | - | 5A991.G | - | - | 8542.33.00.01 | 1 | COMPONENT | compliant | 5 V | 23 mA | 15.8 dB | WIDE BAND LOW POWER | - | - | 18 dBm | 50 Ω | ||
![]() ZHL-2-S Mini-Circuits | In Stock | - | Datasheet | NO | PANEL MOUNT | - | MINI-CIRCUITS | 1000 MHz | 65 °C | -20 °C | - | - | - | Active | Yes | - | - | EAR99 | - | SMA | - | 1 | MODULE | unknown | 24 V | 600 mA | 16 dB | WIDE BAND MEDIUM POWER | 10 MHz | 2.1 | 15 dBm | 50 Ω | ||
![]() TA4002FTE85L Toshiba America Electronic Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LX5510CLQ Microsemi Corporation | In Stock | - | Datasheet | - | - | - | MICROSEMI CORP | 2500 MHz | 70 °C | - | - | - | - | Transferred | Yes | e3 | Yes | - | Matte Tin (Sn) | - | - | - | COMPONENT | compliant | - | - | 20 dB | NARROW BAND LOW POWER | 2400 MHz | - | 15 dBm | 50 Ω | ||
![]() PF08123B Renesas Electronics Corporation | In Stock | - | Datasheet | - | - | - | RENESAS ELECTRONICS CORP | 915 MHz | 85 °C | -25 °C | - | RF-K-8A, 10 PIN | - | Contact Manufacturer | No | - | No | - | - | IT CAN ALSO OPERATE AT 1710 TO 1785 MHZ AND 1850 TO 1910 MHZ | - | - | COMPONENT | compliant | - | - | - | NARROW BAND HIGH POWER | 880 MHz | 3 | 10 dBm | 50 Ω | ||
![]() TGA2625 TriQuint Semiconductor | In Stock | - | Datasheet | - | - | - | TRIQUINT SEMICONDUCTOR INC | - | - | - | - | - | - | Obsolete | - | - | - | 3A001.B.2.B.2 | - | - | - | - | - | unknown | - | - | - | WIDE BAND HIGH POWER | - | - | - | - | ||
![]() TGA2625 Qorvo | In Stock | - | Datasheet | - | - | - | QORVO INC | - | - | - | - | - | - | Obsolete | Yes | - | - | 3A001.B.2.B.2 | - | - | - | - | - | compliant | - | - | - | WIDE BAND HIGH POWER | - | - | - | - | ||
![]() ALT6712RM45P9 Coherent Thermal Solutions | In Stock | - | Datasheet | - | - | - | II-VI INC | 716 MHz | 90 °C | -30 °C | - | 3 X 3 MM, 1 MM HEIGHT, ROHS COMPLIANT, M45, 10 PIN | - | Obsolete | Yes | - | - | - | - | - | - | - | COMPONENT | unknown | - | - | 8 dB | NARROW BAND LOW POWER | 698 MHz | 10 | 10 dBm | 50 Ω | ||
![]() STB7102 STMicroelectronics | 43860 | - | Datasheet | YES | SURFACE MOUNT | 6 | STMICROELECTRONICS | 2500 MHz | 85 °C | -30 °C | PLASTIC/EPOXY | ULTRA MINIATURE, 1.15 X 1.80 MM, 0.80 MM HEIGHT, SC-70, SOT-323, 6 PIN | TSSOP6,.08 | Obsolete | - | - | - | - | - | IT CAN ALSO OPERATE AT 2040 TO 2135 MHZ | - | 1 | COMPONENT | compliant | 2.7 V | - | 16.7 dB | WIDE BAND LOW POWER | 100 MHz | - | - | 50 Ω | ||
![]() ZHL-5W-422X Mini-Circuits | 5000 | - | Datasheet | NO | PANEL MOUNT | - | MINI-CIRCUITS | 4200 MHz | 50 °C | -20 °C | - | - | - | Active | Yes | - | - | EAR99 | - | SMA | - | 1 | COAXIAL | unknown | 28 V | 3000 mA | 20 dB | WIDE BAND HIGH POWER | 500 MHz | 2.3 | 20 dBm | 50 Ω | ||
![]() TGA2613-SM TriQuint Semiconductor | In Stock | - | Datasheet | - | - | - | TRIQUINT SEMICONDUCTOR INC | - | - | - | - | - | - | Transferred | Yes | - | - | EAR99 | - | - | - | - | - | compliant | - | - | - | WIDE BAND MEDIUM POWER | - | - | - | - | ||
![]() QBH-8968 Spectrum Microwave | In Stock | - | Datasheet | - | - | - | REMEC INC | 849 MHz | 90 °C | -20 °C | - | - | - | Obsolete | - | - | - | - | - | - | - | - | COMPONENT | unknown | - | - | 26.8 dB | NARROW BAND MEDIUM POWER | 824 MHz | 14 | - | - | ||
![]() S-AU17A Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | - | TOSHIBA CORP | 903 MHz | 100 °C | -30 °C | - | - | - | Active | No | e0 | No | - | Tin/Lead (Sn/Pb) | - | - | - | - | unknown | - | - | 39 dB | NARROW BAND HIGH POWER | 903 MHz | 2.5 | 4.77 dBm | 50 Ω |